Products/Services for J310 Amplifier VHF
-
RF Amplifiers - (558 companies)RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude. RF amplifiers are electronic devices that accept a varying input signal and produce an output signal...Amplifier TypeApplicationsRoHS Compliant
-
Power Amplifiers - (172 companies)Power amplifiers deliver a specific amount of AC power to a load. They are used in audio frequency and radio frequency applications. Types of Power Amplifiers. There are many different types of power amplifiers. Examples include: RF power amplifiers...
-
Signal Amplifiers - (286 companies)Signal amplifiers accept signals from sensors and other devices and amplify them to levels suitable for further processing or digitization by computer elements. Signal amplifiers are electronic devices that receive and amplify signals for processing...
-
Operational Amplifiers - (149 companies)Description. Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions. They compare two incoming signals and release a third signal that is an amplified measure of the difference...
-
Instrumentation Amplifier Chips - (52 companies)Image Credit: Digi-Key. Instrumentation amplifier chips are precision amplifier circuits with both high-impedance differential inputs and high common-mode rejection. Also known as instrument amps, these devices are a type of operational amplifier...
-
PWM Amplifier Chips - (47 companies)Pulse width modulated (PWM) amplifier chips generate a current that switches between high and low output levels. PWM amplifiers have a much higher power capability for a given volume than linear amplifiers. They are also less expensive. Pulse width...
-
Differential Amplifier Chips - (54 companies)Image Credit: Texas Instruments High-Performance Analog. Differential amplifier chips are designed to amplify the difference between two input signals. They can amplify a small difference between two signal levels and ignore any common level shared...
-
Instrumentation Amplifiers - (150 companies)Instrumentation amplifiers are differential amplifiers that have been optimized for use with DC signals. They are characterized by high gain, high common mode rejection ratio (CMRR), and high input impedance. Instrumentation amplifiers are analog...
-
Buffer Amplifiers - (52 companies)Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators. Buffer amplifiers carry performance specifications such as operating temperature, input offset voltage, supply voltage, supply current...
-
Isolation Amplifiers - (52 companies)Isolation amplifiers electrically isolate input and output signals, often by inductive couplings. Isolation amplifiers, or iso-amps as they are sometimes called, may be used to protect components from potentially dangerous voltages or to amplify...
Product News
-
Quantic Wenzel
Golden VHF Bootstrap Oscillator and summing a compensation voltage with the electrical tuning to the oscillators. The Golden VHF bootstrap oscillator assembly is an ideal solution for the most demanding airborne, mobile, and shipboard applications that require greatly improved dynamic phase noise under vibration. The oscillator with vibration isolation, is housed in a 5.86 " x 3.7 " x 1.18 " machined case. An internal voltage regulator provides excellent power supply line rejection. Please consult with us if you need any specifications... (read more)Browse Oscillators Datasheets for Quantic Wenzel -
UIY Inc.
RF Filter for VHF, UHF band RF Filter for VHF, UHF band with N, SMA, BNC Connector. * VHF Band Pass Filter: 50 to 700MHz. * UHF Band Pass Filter: 130-3000MHz, from 1MHz to full bandwidth. * Connector type: BNC,N,SMA. * Application: Military, space, telecom, network etc. * Features: Low insertion loss, high isolation, high power handling. * Advantage: Custom design available upon request. VHF Band Pass Filter. Model No. Pass Band. (MHz). IL. (dB). VSWR. Rejection. Power. (W). Connector. Type. Temp. ( C). Dimension. LxWxH... (read more)Browse RF Filters and Microwave Filters Datasheets for UIY Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
PA Amplifiers The Federal Signal line of high-powered public address amplifiers provides the flexibility, quality, and performance you require and expect in a public address system. When combined with the AudioMaster (R) Audiorouter and the complete line of AudioMaster (R) Speakers, these high-powered amplifiers are a key component in a high performance industrial public address system. Power ratings of 150, 300, 500, and 1000 watts per channel are available. (read more)Browse Audio Amplifiers and Preamplifiers Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Electro Optical Components, Inc.
Best Compact Lock-in Amplifiers The FEMTO series of miniaturized lock-in amplifiers have settings - e.g. phase, gain, time constant - controlled either by switches directly on the amplifier module or externally. The lock-in amplifiers are well suited for amplifying signals from high impedance sources like photodiodes or PMTs while the voltage input can be used to measure signals from low impedance sources like pyros or coils. These amplifiers include: LIA-MV-150 series Compact Lock-In Amplifiers. LIA-MV(D) series Lock-in... (read more)Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
Dongguan Yili Electronics Co., Ltd.
Tube Amplifier Audio Transformers Audio Transformers are designed for use in audio amplifier applications for coupling and impedance matching of amplifiers and speakers. Mounting: Chassis and PCB Mount. Frequency Range: 20 Hz. to 20 kHz. Frequency Response: +-1dB. Primary/Secondary: Customization. DC Resistance (DCR): Customization. Type: Impedance Line Matching, Coupling. Insertion Loss: less than 0.5dB. Application: Input, output, driver. Voltage Isolation: 1500V (read more)Browse Audio Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
RDP Electrosense
Low profile carrier amplifier DR7 Din Rail Mounting Amplifier from RDP Group. The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage tolerance and selectable excitation ensure that the DR7 is compatible with a very wide selection of transducers and applications. LVDT amplifier. Strain gauge transducer amplifier... (read more)Browse Bridge Conditioners Datasheets for RDP Electrosense -
Amp-Line Corp.
Wideband Power Amplifiers The "HF-A" series power amplifiers are wideband, complimentary class AB linear amplifiers with output impedance close to zero ohm. This feature enables our power amplifiers to have the ability to cope with a wide range of dynamic loads. The frequency response of our power amplifiers covers the whole audio frequency range (20 Hz to 20K Hz) and part of the ultrasound & radio frequency range (up to 800K Hz). The standard output voltage of the power amplifiers (without output transformers) is 0... (read more)Browse Power Amplifiers Datasheets for Amp-Line Corp. -
Lingto Electronic Limited
Linear- Amplifiers- Audio--A21SP16J IC AMP D MONO 1.4W 9FLIPCHIP. Specifications. Product Category: Audio Amplifier Chips. Output Power: 1.4 watts. Operating Temperature : -40 to 85 C (-40 to 185 F). Datasheet (read more)Browse Audio Amplifier Chips Datasheets for Lingto Electronic Limited -
Haskel International LLC
Air Pressure Amplifiers Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air amplifiers are compact, require no electrical or mechanical drive connections, are powered by the same air that they amplify, and can be mounted in any position. (read more)Browse Pressure Intensifiers and Boosters Datasheets for Haskel International LLC -
Shenzhen Shengyu Electronics Technology Limited
Linear - Amplifiers - Audio -- A22H165J IC AMP CLASS G STEREO 16FLIPCHIP. Specifications. Manufacturer: STMicroelectronics Manufacturer Part Numbe: A22H165J Product Category:Audio Amplifier Chips Supply Voltage (VS): 2.3 to 4.8 volts Operating Temperature: -400 to 850 C (-688 to 1562 F) Operation Class: Class G Package Type: 16-FlipChip (1.65x1.65) (read more)Browse Audio Amplifier Chips Datasheets for Shenzhen Shengyu Electronics Technology Limited
-
An FET-Based Unit Cell for an Active Magnetic Metamaterial
A prototype was built using a JFET J310 transistor, which is commonly used in VHF amplifiers .
-
An FET-Based Unit Cell for an Active Magnetic Metamaterial
A prototype was built using a JFET J310 transistor, which is commonly used in VHF amplifiers .
-
J310 datasheet : Datasheets for Electronic Components and Semiconductors
J310 JFET VHF /UHF Amplifiers .
-
Page 16. Semiconductor parts with 310 in root number
J310 JFET VHF /UHF Amplifiers .
-
J310: N-Channel JFET Transistor, 25 V
J310 : N-Channel JFET Transistor, 25 V Datasheet: JFET VHF /UHF Amplifiers .
-
J309 Datasheet
J310 - MOSFET VHF /UHF N-CH 25V TO92 J310RLRP - JFET VHF/UHF Amplifiers .
-
Page 7. Semiconductor parts with 310 in root number
J310 _D75Z N-Channel RF Amplifier SFET RF, VHF , UHF, Amplitiers .
-
http://www.nxp.com/documents/selection_guide/75016687.pdf
3.7.2.2 10 - 500 MHz (HF / VHF / ISM) LDMOS line-up … WB trs 5-7 Band Switch Diode CATV Power Doubler CATV Push Pull Amplifier CATV Push Pull … J310 .
-
http://www.nxp.com/documents/selection_guide/75016952.pdf
… C: LDMOS transistor in air cavity plastic (ACP) package D: fully integrated Doherty amplifier M: MMIC module … 弊社のポートフォリオには、極超短波 (UHF)、超短波 ( VHF )、高周波 (HF) アプリケーションおよびISM周波帯をカバーします。 J310 .
-
http://www.nxp.com/documents/selection_guide/75016105.pdf
J310 … LNB for less, with higher reliability NXP fully integrated down converter (PLL synthesizer/mixer/ amplifier ) TFF1004HN for satellite … VHF -high variable capacitance diode .