-
Supplier: Accuris
Description: Japanese Language - ALUMINUM SULFATE
-
Supplier: Accuris
Description: Japanese Language - SHIPBUILDING - ALUMINUM ALLOY EXTRUDED SYMMETRICAL SHAPES
-
Supplier: Accuris
Description: Japanese Language - FINE CERAMICS - THERMOCOUPLE PROTECTION TUBE FOR MOLTEN ALUMINUM
-
-
Supplier: Accuris
Description: Japanese Language - TESTING METHODS OF ELECTRICAL COPPER AND ALUMINUM WIRES
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: standards: API, ANSI, BS, DIN, JIS Connection: wafer, lug, flanged Pressure: from PN1.6 to PN5.0MPa Applicable temperature: 150°C
- Actuation: Manual / Hand
- Pressure Rating: 232 to 725 psi
- Primary Material of Construction: Aluminum, Brass / Bronze
- Valve Size: 1 to 24 inch
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Speci al Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing standards: API, ANSI, BS, DIN, JIS Connection: wafer, lug, flanged and BW Pressure: from PN1.6 to PN5.0MPa Applicable temperature: from
- Actuation: Manual / Hand
- Pressure Rating: 232 to 725 psi
- Primary Material of Construction: Aluminum, Brass / Bronze
- Valve Size: 1 to 24 inch
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valves With Gear Box. Model Number: LD-018-BTG Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: 1-1/2-inch to 24-inch (DN40mm - DN600mm
- Actuation: Manual / Hand
- Media: Other
- Media Temperature: -40 to 446 F
- Primary Material of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel, Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valve Made from Various Sturdy Materials. Model Number: LD 006-BT Key Specifications/Speci al Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: from 1-1/4 inch to 64
- Actuation: Manual / Hand
- Media: Other
- Media Temperature: -40 to 797 F
- Primary Material of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel, Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. Up to ISO2813, ASTM D2457 D1455 D523 JIS Z8741 2. One year free after-sale service 3. Gloss meter to test paint Standard International standard ISO2813, ASTM-D2457, DIN67530 and China standard GB9754, GB9966, GB8807. The
- Display & Special Features: Handheld / Field
- Property Analyzed: Other
- Test Media / Material: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Micro Processor Glossmeter 1. Up to ISO2813, ASTM D2457 D1455 D523 JIS Z8741 2. One year free after-sale service 3. Gloss meter to test paint Processor Glossmeter Standard International standard ISO2813, ASTM-D2457, DIN67530 and China
- Display & Special Features: Handheld / Field
- Property Analyzed: Other
- Test Media / Material: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: set according to JIS, CNS and other standards Features: Auto replenishment of water when water level is inadequate. Precision glass nozzle (PYREX Brand): The manufacturer guarantees that the nozzle shall not be jammed by crystallization of salt within 3000 hours after
- Configuration: Floor Mount
- Test Parameters: Temperature, Corrosion (Salt Fog / Immersion)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Weather Testing / UV Testing Machine is mainly used in paint and ink paint, resins, plastics, printing and packaging, aluminum, adhesives, car and motorcycle industry, cosmetics, metals, electronics, electroplating, medicine and other fields. Conform ASTMG53-77 specification GB, GJB MIL CNS,
- Configuration: Floor Mount
- Features: Humidity Control, Programmable
- Temperature Control: Heating
- Temperature Range: 10 to 70 C
-
Description: valve plug is highly vibration-resistant as it is held by a top guide section which has a large sliding area. The flow shut-off performance complies with the IEC or JIS Standards. The actuator integrated with the simplest mechanisms utilizes a compact yet powerful diaphragm actuator
-
Description: -users, can be added explosion-proof flame arrester, inhalation bend, jacket, blowing hole, lining, dehumidification, and other functions (need to confirm before ordering). Flange standard according to ANSI B16.5, according to user requirements can choose HG series, GB series, SH series,
- Valve Size: 3 to 14 inch
- Valve Type: Vacuum Relief / Anti-siphon Valves
Find Suppliers by Category Top
Featured Products Top
-
Wing: Contains two metal wings for easier manual tightening All of these can be manufactured to English, British, or metric sizing standards and a wide range of industry standards, including DIN (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
wings for easier manual tightening All of these can be manufactured to English, British, or metric sizing standards and a wide range of industry standards, including DIN (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
New non-destructive photothermal measurement of anisotropically distributed residual stress inside samples
Three 1.5-mm-thick and 12 mm x 15 mm rectangle aluminum plates with a black paint on the top surface were prepared as test samples: sample 1) standard aluminum ( JIS A5052P, Brinell-hardness: 65); sample 2) semi-hard aluminum alloy (.
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1340_web.pdf
Aluminium Japan Industrail Standard ( JIS ) grade A-1050 purity 99.5% - Dimension .
-
Estimation of Incubation Time of Cavitation Erosion for Various Cavitating Conditions
The materials tested were pure aluminum (Japanese Industrial Standard JIS A1050), pure copper (JIS C1100), bronze casting (JIS CAC402), aluminum copper alloy (JIS CAC702), iron casting (JIS FC250), stainless steel casting (JIS SCS1, SCS13), stainless steel (JIS SUS304, SUS316, SUS316L), carbon steel …
-
Advanced Experimental and Numerical Techniques for Cavitation Erosion Prediction
The aggressivity of the cavitating jet was evaluated by measuring the mass loss, Dm, of a pure aluminum specimen (Japanese Industrial Standards JIS A1050).
-
Nondestructive Quantitative Evaluation of Porosity Volume Distribution in Aluminum Alloy Die Castings by Fractal Analysis
Figure 1 shows the front housing of a car air- conditioner compressor, which is fabricated as an actual automotive component from Al-Si-Cu die casting alu- minum alloy JIS (Japan Industrial Standards ) ADC12 .
-
Formation of Shear Bands in Model Ground Composed of Aluminum Rods Beneath a Footing
The aluminum rods used were standard JIS A 5052 with a specific gravity of 2.69.