-
Supplier: Beswick Engineering Co., Inc.
Description: low flow/low pressure regulation such as 1/2 psi. Maximum inlet supply pressure is 500 psig. Both the inlet and outlet ports are tapped 10-32 UNF. Its lightweight design allows for convenient in-line mounting however the 10-32 threaded panel mount option is also offered. Applications include
- Connection: Threaded
- Material of Construction: Brass / Bronze, Stainless Steel, Other
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Other
- Pressure Rating: 0.0 to 500 psi
-
Supplier: Beswick Engineering Co., Inc.
Description: inlet supply pressure is 500 psig. Both the inlet and outlet ports are tapped 10-32 UNF. Its lightweight design allows convenient in-line mounting however a 10-32 threaded panel mount option is also offered. Applications include hydrogen fuel cells, medical equipment, instruments,
- Connection: Threaded
- Material of Construction: Aluminum, Brass / Bronze, Stainless Steel, Other
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Other
- Pressure Rating: 10 to 500 psi
-
Supplier: Beswick Engineering Co., Inc.
Description: regulation such as 1/2 psig. Maximum inlet supply pressure is 500 psig. Both the inlet and outlet ports are tapped 10-32 UNF. Applications include hydrogen fuel cells, medical equipment, instruments, laboratory equipment, ink jet print engines, and semiconductor manufacturing
- Connection: Threaded
- Material of Construction: Aluminum, Brass / Bronze, Stainless Steel, Other
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Other
- Pressure Rating: 0.0 to 500 psi
-
-
Supplier: Beswick Engineering Co., Inc.
Description: stainless steel. Both the inlet and outlet ports are tapped 10-32 UNF. Its lightweight design allows convenient in-line mounting however a 10-32 threaded panel mount option is also offered. Applications include medical equipment, instruments, laboratory equipment, ink jet print
- Connection: Threaded
- Material of Construction: Brass / Bronze, Stainless Steel, Other
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Other
- Pressure Rating: 0.0 to 14.7 psi
-
Supplier: Cole-Parmer
Description: • Ideal for electron microscopes, lasers, mills, pilot plants, drying of gases, and general industrial applications • Working temperature down to -20 deg C • Powerful circulating pumps with gauge and by-pass valve to adjust pressure • Overload protection for pump
- Application / Industry: Industrial, Laboratory / Scientific
- Cooling Capacity: 20 kW
- Operating Temperature: -13 to 104 F
- Power Source: Other Power
-
Supplier: Cole-Parmer
Description: • Ideal for electron microscopes, lasers, mills, pilot plants, drying of gases, and general industrial applications • Working temperature down to -20 deg C • Powerful circulating pumps with gauge and by-pass valve to adjust pressure • Overload protection for pump
- Application / Industry: Industrial, Laboratory / Scientific
- Cooling Capacity: 11 kW
- Operating Temperature: -4 to 104 F
- Power Source: Other Power
-
Supplier: Cole-Parmer
Description: • Ideal for electron microscopes, lasers, mills, pilot plants, drying of gases, and general industrial applications • Working temperature down to -20 deg C • Powerful circulating pumps with gauge and by-pass valve to adjust pressure • Overload protection for pump
- Application / Industry: Industrial, Laboratory / Scientific
- Cooling Capacity: 7 kW
- Operating Temperature: -4 to 104 F
- Power Source: Other Power
-
Supplier: Cole-Parmer
Description: • Ideal for electron microscopes, lasers, mills, pilot plants, drying of gases, and general industrial applications • Working temperature down to -20 deg C • Powerful circulating pumps with gauge and by-pass valve to adjust pressure • Overload protection for pump
- Application / Industry: Industrial, Laboratory / Scientific
- Cooling Capacity: 20 kW
- Operating Temperature: -13 to 104 F
- Power Source: Other Power
-
Supplier: AirClean Systems
Description: dosing system Polypropylene blowers Spray bar for perchloric acid use ULPA filter Polycarbonate sash Polypropylene laboratory sinks Wall mounted fixtures and taps
- Orientation: Vertical
- Pollutants Scrubbed: Chlorine Gas, Ammonia, Acid, Caustic
- Process Type: Wet
-
Supplier: AirClean Systems
Description: polypropylene base cabinets ULPA filter Polycarbonate sash Polypropylene laboratory sinks Wall mounted fixtures and taps
- Fume Hood Type: General Purpose, Other
- Hood Design: Bypass, Ductless
- Sash Options: Vertical Sash
-
Description: fabricate components for CVD, ion implants, photolithography, and semiconductors. Industrial furnaces and thermal couple protectors use alumina tubes. Traditionally, alumina ceramics are ideal for products such as injector tubes, gas nozzles, and insulators. Because of its high hardness,
- Material Type: Alumina / Aluminum Oxide
-
Supplier: M&I Materials Limited
Description: used to maintain the smooth operation of stopcocks and taps in scientific and industrial settings. Coupled with easy separation of ground or polished glass joints AP101 is an excellent general purpose grease for laboratory use. The value of Apiezon AP101 anti-seize properties is not
- Applications: Specialty
- Chemistry / Constituents: Specialty / Other
- Density / Specific Gravity (@15.6°C, 60°F): 0.9810 specific gravity
- Features: Sealing / Barrier
Find Suppliers by Category Top
Featured Products Top
-
maximum inlet supply pressure is 500 psig. Both the inlet and outlet ports are tapped 10-32 UNF. Its lightweight design allows convenient in-line mounting however a 10-32 threaded panel mount option is also offered. Applications include hydrogen fuel cells, medical equipment, instruments, laboratory (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Microfluidic patterning of alginate hydrogels
The fluids are driven by pressure, which is regu- lated independently for the three inlets by using three com- mercial pressure reducers connected to a laboratory gas tap .
-
Low-compliance diaphragm-capacitance gauge for measurement of liquid pressures of the order of 1 in. water
Before use, the chamber L is filled through the standard laboratory gas tap I with the liquid under test up to the top of the small hole A ; the tap is then closed and more liquid is poured on to the plate…
-
The "CaR" (cancer reaction) after fox
Further, that is einzusehalten two Marken tr / ~ gt between the line gas tap of the laboratory table and the Gaszufiihrungsansatzdes combustion frame existence gas pressure gage (D): the lower indicates, how highly the instrument before assembly with gef ~ rbtem…
-
Introduction into the laboratory practice
The gas valve on the burner easily opens and the yellow gas tap on the laboratory table under light pressure down with link rotation, open 4.
-
Introduction into the laboratory practice
The gas valve on the burner easily opens and the yellow gas tap on the laboratory table under light pressure down with link rotation, open 4.
-
Physical traineeship
For flushing of the installation, H3 by open tap H1 is directed the experimental gas across the tap through opening of the adjusting valve EV in the installation.
-
Identifying Relevant Factors in Implementing a Chemistry Curriculum in
Botswana
Lack of supervision has resulted in damage to some items in laboratories like water and gas taps , some electric sockets and cabinets which are now used by some students to store personal belongings like books.
-
The specific heat of helium and some diatomic gases
The Fiillung of the system niit happened to the experimental gas iiber the tap k, after the system iiber were previously evacuated the same path high.
-
Integrated Continuous Processing and Flow Characterization of RAFT Polymerization in Tubular Flow Reactors
Before every deoxygenation experiment, an aliquot of deionized water from the laboratory tap was saturated with gas by purging them with air until the oxygen reading stabilized.
-
Transpiration of helium and carbon monoxide through a multihundred watt, PICS filter. [Primary impact containment shell (PICS)]
The generation of carbon monoxide within the Multihundred Watt (MHW) Isotopic Heat Source (IHS) has been established by numer- ous gas taps conducted at Mound Laboratory .