Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AirClean Systems
Description: AirClean® Systems AC600 Series vertical laminar flow workstations are ideal for applications that are not hazardous to the operator but require a clean work area. The compact, light-weight design allows for multiple "clean zones" within a laboratory. The vertical laminar
- Length: 32 inch
- Type: Cleanroom / Lab Workstation
- Width: 24 inch
- Work Surface: Other
-
Supplier: Terra Universal, Inc.
Description: Terra’s new ValuLine™ Workstations provide a low-cost solution for laminar flow applications— Explosion-Proof Models available HEPA filtration with filter backpressure gauge: internal baffling plates and anodized aluminum diffuser panel ensure
- Length: 32 inch
- Type: Cleanroom / Lab Workstation
- Width: 52 to 100 inch
- Work Surface: Stainless Steel, Other
-
Supplier: Mystaire, Inc.
Description: The MY-ISO5 Series of Laminar Flow Cabinets provide an ISO 5 sterile environment for the handling of sensitive materials. The work area is continuously bathed with ISO 5 HEPA-filtered air to protect the product or application from airborne contamination. These workstations are
- Options / Features: Light(s)
- Type: Cleanroom / Lab Workstation
- Width: 24 to 48 inch
- Work Surface: Other
-
-
Supplier: JST Manufacturing, Inc.
Description: JST's VLF is designed for manual processing of 6" or smaller wafers in a class 1,000 environment. The headcasing houses the electrical controls and is nitrogen purged. The Emergency Power Off (EPO) is located in the headcasing and shuts the power down if exhaust fails. These units have been
-
Supplier: AirClean Systems
Description: AirClean® Systems AC600 Series vertical laminar flow workstations are ideal for applications that are not hazardous to the operator but require a clean work area. The compact, light-weight design allows for multiple "clean zones" within a laboratory. The vertical laminar
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Vertical
- Lighting: Yes
- Pre-filter: Yes
-
Supplier: RDM Industrial Products, Inc.
Description: ... Optional Workstation Accessories: Flat Monitor Stand & Keyboard Tray Fixed or Articulating Bin Panel / Bin Rails Utility & File Drawers Storage Cabinets Power Outlet Strip(s) Tool Trolley w/ Balancer(s) Bench-Top Style Unit - For use over your existing table / cabinet surface
- Fume Hood Type: General Purpose, Cleanroom
- Hood Design: Conventional
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3
- Length: 30 inch
- Options / Features: Adjustable Height, Electrical Outlet(s) / Strip(s), ESD (Electrostatic Dissipative), Foot Rest, Keyboard Tray, Storage Cabinet(s), Storage Drawer(s), Tilting Work surface
- Portable: Yes
- Type: Cleanroom / Lab Workstation, Electrical / Electronic Bench
-
Supplier: Clean Air Products
Description: The CAP303 Laminar Flow Workstations are a general-purpose horizontal flow work station ideally suited to many types of mechanical or processing work. Series 303 Laminar Flow Workstations are designed to provide a Class 100 or Class 10 clean air
- Air Cleanliness Class: Class 100 (ISO 5)
- HEPA Filter Efficiency: 99.99%, Other
- Hood Face Velocity: 70 to 110 SFPM
- Laminar Flow Direction: Horizontal
-
Supplier: Mystaire, Inc.
Description: The Mystaire® horizontal laminar flow clean bench is specially designed to provide a Class 100/ISO5 particle-free clean-air environment needed for laboratory testing, manufacturing, inspection, or pharmaceutical procedures. Precise horizontal laminar airfllow is obtained through
- Length: 36 inch
- Options / Features: Light(s)
- Type: Cleanroom / Lab Workstation
- Width: 42 to 56 inch
-
Supplier: RDM Industrial Products, Inc.
Description: Cleanroom, for use in Class 100 or Less Heavy Manufacturing with Solid Steel Decks General Use with Standard HPL Laminated Tops Channeled rear legs accept many workbench accessories... Optional Workstation Accessories: Flat Monitor Stand & Keyboard Tray
- Fume Hood Type: General Purpose, Cleanroom
- Hood Design: Conventional
-
Supplier: RDM Industrial Products, Inc.
Description: Solid Steel Decks General Use with Standard HPL Laminated Tops Channeled rear legs accept many workbench accessories... Optional Workstation Accessories: Flat Monitor Stand & Keyboard Tray Fixed or Articulating Bin Panel / Bin Rails Utility
- Fume Hood Type: General Purpose, Cleanroom
- Hood Design: Conventional
-
Supplier: Mystaire, Inc.
Description: Mystaire® MY-PCR prep stations are compact laminar flow enclosures that reduce the risk of sample contamination while performing polymerase chain reaction experiments. Airborne contaminants are prevented from entering into the work zone through constant positive pressure HEPA filtered
- Length: 24 inch
- Options / Features: Back Shelf / Riser, Light(s)
- Type: Cleanroom / Lab Workstation
- Width: 24 to 48 inch
-
Supplier: Clean Air Products
Description: The CAP301 Laminar Flow Workstation is a general-purpose, horizontal flow clean bench ideally suited to many types of mechanical or processing work. It is designed to provide a Class 100 or Class 10 clean air environment suitable for laboratory work, testing,
- Air Cleanliness Class: Class 100 (ISO 5)
- HEPA Filter Efficiency: 99.99%, Other
- Hood Face Velocity: 70 to 110 SFPM
- Laminar Flow Direction: Horizontal
-
Supplier: AirClean Systems
Description: UVTect™ microprocessor controller No installation required - plugs directly into a standard 110V or 220V electrical outlet ISO 5 vertical laminar flow air No ductwork required UV shelf with built-in pipettor holder Seamless plastic design -no
- Length: 24 inch
- Type: Cleanroom / Lab Workstation
- Width: 32 inch
- Work Surface: Other
-
Supplier: Terra Universal, Inc.
Description: for operations under a vertical laminar flow station; the perforations safely vent fumes that might arise during wet processing applications into the plenum chamber, from which they can be exhausted through a 5" x 40" (127 mm x 1016 mm) discharge (custom discharge sizes are available
- Length: 30 inch
- Options / Features: Adjustable Height, Electrical Outlet(s) / Strip(s), Keyboard Tray, Light(s), Sanitary, Storage Drawer(s)
- Type: Cleanroom / Lab Workstation
- Width: 72 inch
-
Supplier: Mystaire, Inc.
Description: Mystaire® MY-PCR prep stations are compact laminar flow enclosures that reduce the risk of sample contamination while performing polymerase chain reaction experiments. Airborne contaminants are prevented from entering into the work zone through constant positive pressure HEPA filtered
- Fume Hood Type: General Purpose
- Hood Design: Conventional, Ductless
- Sash Options: Horizontal Sash
-
Supplier: Hale Engineering Company, Inc.
Description: Clean Bench Class 100 Horizontal Laminar Flow Workstation (Laminated) -Laminated particle board construction with the blower box located below the work surface -Work area 72”w x 28 ½”h x 22”d -OD 74”w x 66”h x 34 ½ ”d -Plastic laminate work deck
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: Hale Engineering Company, Inc.
Description: Clean Bench Class 100 Horizontal Laminar Flow Workstation -Laminated particle board construction with the blower box located below the work surface -Work area 48”w x 28 ½”h x 22”d -OD 50”w x 66”h x 34 ½”d -Plastic laminate work deck -Direct drive
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: Hale Engineering Company, Inc.
Description: Clean Bench Class 100 Horizontal Laminar Flow Workstation -Laminated particle board construction with the blower box located below the work surface -Work area 36”w x 28 ½”h x 22”d -OD 38”w x 66”h x 34 ½ ”d -Plastic laminate work deck -Direct
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
Find Suppliers by Category Top
Featured Products Top
-
proprietary probes which make air balancing faster and easier. The AirFoil probe is a single point velocity probe with a straight shaft design for easy duct insertion. The VelGrid is a 16 point, velocity averaging grid, which is useful for exhaust hoods, cleanroom filter outlets, laminar flow (read more)
Browse Datasheets for Shortridge Instruments, Inc. -
which make air balancing faster and easier. The AirFoil probe is a single point velocity probe with a straight shaft design for easy duct insertion. The VelGrid is a 16 point, velocity averaging grid, which is useful for exhaust hoods, cleanroom filter outlets, laminar flow workstations and large (read more)
Browse Pressure Instruments Datasheets for Shortridge Instruments, Inc. -
which make air balancing faster and easier. The AirFoil probe is a single point velocity probe with a straight shaft design for easy duct insertion. The VelGrid is a 16 point, velocity averaging grid, which is useful for exhaust hoods, cleanroom filter outlets, laminar flow workstations and large (read more)
Browse Pressure Instruments Datasheets for Shortridge Instruments, Inc.
Conduct Research Top
-
5 Reasons You Should Go Ductless
. While these ductless products can be used for a broad spectrum of laboratory uses, the benefits compared to a traditional total exhaust fume hood or laminar flow hood are often overlooked.
More Information Top
-
Practical Nuclear Medicine
The options available for the aseptic production of radiopharmaceuticals are: 1. a laminar flow workstation housed within a conventional cleanroom (GMP grade B); 2. an isolator housed in a dedicated room (minimum GMP grade D).
-
Laminar Flow Hoods | New and Used Lab Hoods For Sale
ValuLine⢠Vertical Laminar Flow Workstations .
-
Safety Equipment Company Links
Manufacturers of stainless steel laminar flow workstations , cleanrooms, biosafety cabinets, gloveboxes/isolators, fume hoods, and air filtration systems.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Envirco Laminar Flow Workstation , Model 10557 .
-
BZ Series of Horizontal Laminar Flow Workstations
BZ Series of Horizontal Laminar Flow Workstations .
-
Collagen changes around intestinal anastomoses in germ‐free rats
Immediately before operation the animals were moved, taking full precautions against bacterial contamination, from quarantine to a cage in a horizontal laminar flow workstation , where the operation was performed under pyrogen-free conditions.
-
Draft Guidelines for Radiopharmacy
This can also be ascertained by surrounding the laminar flow workstation by a curtain of filtered grade B air.
-
Manufacturers Company Links
Manufacturers of stainless steel laminar flow workstations , cleanrooms, biosafety cabinets, gloveboxes/isolators, fume hoods, and air filtration systems.
-
Cleanrooms Company Links
Manufacturers of stainless steel laminar flow workstations , cleanrooms, biosafety cabinets, gloveboxes/isolators, fume hoods, and air filtration systems.
-
http://www.eanm.org/publications/guidelines/gl_radioph_cgrpp.pdf
This can also be ascertained by surrounding the laminar flow workstation by a curtain of filtered Grade A air.