-
Supplier: National Bronze & Metals Inc.
Description: reasonable corrosion resistance to seawater and brine making it suitable for pump and valve components. C93200 is suitable for bearings, bushings having medium loads and speeds with adequate lubrications. Typical Uses for C93200 High Leaded Tin Bronze / Bearing Bronze:
- Applications: Automotive / Vehicular, Bearings (BQ), Wear Parts / Tooling
- CDA Grade: 932
- Elongation: 10 to 20 %
- Features: Leaded / Free Machining, Wear Resistant
-
Supplier: National Bronze & Metals Inc.
Description: C93700 High Leaded Tin Bronze "SAE 64" ASTM B505, SAE 648 C93700 has excellent machining properties, medium strength and good corrosion resistance and will withstand mild acids as found in mine water. Bearings manufactured from C93700 have excellent wear resistance under conditions of
- Applications: Bearings (BQ), Construction & Building / Architectural, Marine, Wear Parts / Tooling
- CDA Grade: 937
- Elongation: 6 to 20 %
- Features: Corrosion Resistant, Leaded / Free Machining, Wear Resistant
-
Supplier: National Bronze & Metals Inc.
Description: metal can be bent, formed, blanked, and stamped. Typical Uses for C54400 Phosphor Bronze "B-2" "Free Cutting": ELECTRICAL: Electrical Connectors INDUSTRIAL: Bushings, Gears, Pinions, Shafts, Valve Parts, Sleeve Bearings, Thrust Bearings, Screw Machine Products, Bearings, Thrust Washers
- Applications: Bearings (BQ), Electrical / HV Parts, Wear Parts / Tooling
- CDA Grade: 544
- Elongation: 15 to 20 %
- Features: Cold Finished / Rolled, Extruded, Forged, Leaded / Free Machining, Wear Resistant
-
-
Supplier: National Bronze & Metals Inc.
Description: C46400 Naval Brass "Lead Free" Naval Brass C46400 is nominally composed of 60% copper, 39.2% zinc and 0.8% tin. As is typical of brass alloys with the duplex alpha + beta structure, C46400 has good strength and rigidity. By substituting tin for an equal quantity of zinc, a high
- Applications: Construction & Building / Architectural, Marine, Wear Parts / Tooling
- CDA Grade: 464
- Elongation: 18 to 47 %
- Features: Cold Finished / Rolled, Corrosion Resistant, Extruded, Forged, Wear Resistant
-
Supplier: Universal Thread Grinding Company
Description: Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables,
- Component Type: Screw Assembly
- Design Features: Lubrication Port, Left Hand Thread, Right Hand Thread, Zero Backlash Design
- Dynamic Load Rating: 8 lbs
- Length: 4 to 11 inch
-
Supplier: OILES America Corporation
Description: Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 1.57 inch
-
Supplier: OILES America Corporation
Description: Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special
- Bearing Surface Material: Plastic
- Bushing Type: Flanged
- Design Units: Metric
- Inside Diameter: 0.8661 inch
-
Supplier: Bunting Bearings, LLC
Description: High-Leaded Tin Bronze CDA 932 SAE 660 83-7-7-3 ASTM B505 Bunting continuous cast bronze bars of C93200 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Other
- Material: Other
- Thickness: 0.2500 to 3 inch
-
Supplier: RS Components, Ltd.
Description: A general purpose free-machining lead bronze. Although lower in tensile strength than phosphor bronze, it possesses good bearing properties with the ability to conform to minor shaft misalignments. The presence of lead reduces friction, running temperature and the
- Overall Length: 13 inch
- Overall Width / OD: 0.8750 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock
-
Supplier: RS Components, Ltd.
Description: A general purpose free-machining lead bronze. Although lower in tensile strength than phosphor bronze, it possesses good bearing properties with the ability to conform to minor shaft misalignments. The presence of lead reduces friction, running temperature and the
- Overall Length: 13 inch
- Overall Width / OD: 0.6250 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock
-
Supplier: RS Components, Ltd.
Description: A general purpose free-machining lead bronze. Although lower in tensile strength than phosphor bronze, it possesses good bearing properties with the ability to conform to minor shaft misalignments. The presence of lead reduces friction, running temperature and the
- Overall Length: 13 inch
- Overall Width / OD: 1.25 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock
-
Supplier: RS Components, Ltd.
Description: A general purpose free-machining lead bronze. Although lower in tensile strength than phosphor bronze, it possesses good bearing properties with the ability to conform to minor shaft misalignments. The presence of lead reduces friction, running temperature and the
- Hollow Stock: Yes
- ID: 0.7500 inch
- Overall Length: 13 inch
- Overall Width / OD: 1.5 inch
-
Supplier: ASTM International
Description: forming into spring devices and into terminals and connectors for electrical apparatus, because they combine high strength with high elongation. The leaded phosphor bronzes are used where strength, corrosion resistance, and machinability are required. The bearing bronze is used
-
Supplier: ASTM International
Description: and forming into spring devices and into terminals and connectors for electrical apparatus because they combine high strength with high elongation. The leaded phosphor bronzes are used where strength, corrosion resistance, and machinability are required. The bearing bronze is
-
Supplier: ASTM International
Description: and forming into spring devices and into terminals and connectors for electrical apparatus because they combine high strength with high elongation. The leaded phosphor bronzes are used where strength, corrosion resistance, and machinability are required. The bearing bronze is
-
Supplier: ASTM International
Description: and forming into spring devices and into terminals and connectors for electrical apparatus because they combine high strength with high elongation. The leaded phosphor bronzes are used where strength, corrosion resistance, and machinability are required. The bearing bronze is
-
Supplier: Mechatronics Fan Group
Description: Size: (127 x 127 x 38 mm) 5.0 x 5.0 x 1.5 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings or sintered bronze sleeve Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22
- Application: Industrial/Commercial
- Bearings: Ball / Roller, Sleeve / Bushing
- Blower / Fan Type: Axial Fan
- Casing / Enclosure Dimension: 5 inch
-
Supplier: Mechatronics Fan Group
Description: Size: (120 x 120 x 25 mm) 4.69 x 4.69 x 0.98 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings or sintered bronze sleeve Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22
- Application: Industrial/Commercial
- Bearings: Ball / Roller, Sleeve / Bushing
- Blower / Fan Type: Axial Fan
- Casing / Enclosure Dimension: 4.72 inch
-
Supplier: Mechatronics Fan Group
Description: Size: (80 x 80 x 25 mm) 3.15 x 3.15 x 0.98 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings or sintered bronze sleeve Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22
- Application: Industrial/Commercial
- Bearings: Ball / Roller, Sleeve / Bushing
- Blower / Fan Type: Axial Fan
- Casing / Enclosure Dimension: 3.15 inch
-
Supplier: Mechatronics Fan Group
Description: Size: (92 x 92 x 25 mm) 3.62 x 3.62 x 0.98 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings or sintered bronze sleeve Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22
- Application: Industrial/Commercial
- Bearings: Ball / Roller, Sleeve / Bushing
- Blower / Fan Type: Axial Fan
- Casing / Enclosure Dimension: 3.62 inch
-
Supplier: Rable Machine, Inc.
Description: Principals. By using these methods we are able to produce Top Quality Parts and Assemblies with the Best Throughput while at the same time drastically reducing our lead times. Value Engineering Continuous process review and improvement. Let us help you drive cost out of your product through
- Location: North America, United States Only, Northeast US Only, Southern US Only, Midwest US Only
- Materials: Aluminum, Brass, Bronze, Composites, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Services: CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Prototype Services, Low Volume Production, High Volume Production, Reverse Engineering
-
Supplier: Quality Bearings & Components
Description: lead sliding lining. The bushing contains a certain quantity of lead which, owing to wear during operation, is gradually released and may mix with the products being manufactured. The quantity of lead released is minimal and does not normally exceed a few parts per
- Bore: 0.5000 inch
- Design Units: Inch
- Outside Diameter: 0.8750 inch
- Thrust Bearing Type: Thrust Washer
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating | Split-Type PLAIN SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding
- Bushing Type: Sleeve
- Design Units: Inch
- Inside Diameter: 4.75 inch
- Length: 2 inch
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - METRIC Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining
- Bushing Type: Flanged
- Design Units: Metric
- Inside Diameter: 0.7087 inch
- Length: 0.8661 inch
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The
- Bushing Type: Flanged
- Design Units: Inch
- Inside Diameter: 0.6250 inch
- Length: 0.7500 inch
-
Supplier: Waterman Industries, Inc.
Description: High strength, close-grained grey iron frame and cover Cast bronze screw with fully machined threads and seal ring Continuous ring, synthetic rubber cover packing and a long-life friction resistant synthetic washer seal Cast-in-place bronze bushing and solid
-
Supplier: Waterman Industries, Inc.
Description: frames with optional lifts and extensions are available as well as the standard options used on our F-10 and C-10 Gates, such as stainless rails. bronze links, bolts and bushings, etc. Total ASTM galvanizing, galvanized steel or stainless steel parts can be furnished at extra cost when
- Valve Type: Gate / Knife Valves
Find Suppliers by Category Top
Featured Products Top
-
: Aluminum Bronze and 316 Stainless Steel Standard Seat Material: Buna-N Also Available: EPDM, TFE, Viton® 200 PSI CWP 2-12" direct mount, 175 PSI CWP 14-24" bracket mount Temperature range: -40 deg F to 350 deg F (Dependent on seat material) Operator: MA (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls
More Information Top
-
Development of copper-tin-bismuth alloy for transmission bushing
Many lead bronze bushings are used in a transmission.
-
ATF Additive Effects on Lead Corrosion
In order to determine the effect of ATFs on actual transmission parts we carried out a series of tests on SAE 794 high- lead tin bronze bushings .
-
Survey of new technology — Now on line
The use of lead bronze for bushings has established that the presence of phosphorus (copper phosphide often being used as an addition to the charge for the deoxidation of copper alloys) cannot be tolerated, since the action of molten bronze on steel…
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > SURFACE TEXTURE DESIGNATION, PRODUCTION, AND QUALITY CONTROL
Clay has shown that the load-carrying capacity of nitrided shafts of varying degrees of roughness, all running at 1,500 r/min in diamond-turned lead - bronze bushings finished to 20 μin (0.50 μm), varies as shown in Fig. 13.5…
-
Cylinder components
Standard bronze for bushings Lead - bronze alloy sintered on steel MSB 10: 70–165 HV5 .
-
bronze bushes ( Page 3 ) - offers from bronze bushes manufacturers, suppliers, exporters & wholesalers
21 bronze bushes Selling Leads Page 3 of 4 .
-
Cylinder components
The mounting material for connection rod sleeves cast the lead - bronze alloy on steel MCB 5: .
-
Nitriding of high-strength cast iron
showed that the wear resistance of nitrided crankshafts of CISG and bushings of lead bronzes BS-30 and A020-1 .
-
Lead-Free Bronze-and Brass Connecting Rod and Piston Pin Bushings for High-End Engine Applications
In order to ease recycling of used cars, EU-directives prohibit lead in automotive bronze bushings starting 2011.