Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Linear motion feedthroughs are standard positioning devices used when no rotational movement is required. These feedthroughs are actuated pneumatically, push-pull or rotationally.
- Feedthrough Mount: Flange Mount
- Feedthrough Type: Mechanical
- Mounting Diameter: 2.75 inch
- Temperature Range: 200 C
-
Description: Linear motion feedthroughs are standard positioning devices used when no rotational movement is required. These feedthroughs are actuated pneumatically, push-pull or rotationally.
- Feedthrough Mount: Flange Mount
- Feedthrough Type: Mechanical
- Mounting Diameter: 2.75 inch
- Temperature Range: -20 to 250 C
-
Description: Linear motion feedthroughs are standard positioning devices used when no rotational movement is required. These feedthroughs are actuated pneumatically, push-pull or rotationally.
- Feedthrough Mount: Flange Mount
- Feedthrough Type: Mechanical
- Mounting Diameter: 2.75 inch
- Temperature Range: 200 C
-
-
Supplier: BellowsTech, an MW Industries company
Description: Edge welded bellows act as a flexible seal when designed as a mechanical feedthrough, allowing movement of a tool within a sealed environment under vacuum or positive pressure. Linear and angular motion for “wobble stick” applications is also available. Metal bellows are also
- Feedthrough Mount: Flange Mount
- Feedthrough Type: Mechanical
-
Supplier: Zaber Technologies, Inc.
Description: For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LSM-V2 Series devices are high-vacuum compatible
- Bearing Type: Needle Roller Bearing, Other
- Drive Specifications: Other
- Features: Vacuum Rated
- Motor Features: Motor Encoder Feedback
-
Supplier: Zaber Technologies, Inc.
Description: For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LSM-SV1 Series devices are low
- Bearing Type: Needle Roller Bearing, Other
- Drive Specifications: Other
- Features: Vacuum Rated
- Motor Features: Motor Encoder Feedback
-
Supplier: Zaber Technologies, Inc.
Description: For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LSM-V2 Series devices are high-vacuum compatible
- Bearing Type: Needle Roller Bearing, Other
- Drive Specifications: Other
- Features: Vacuum Rated
- Motor Features: Motor Encoder Feedback
-
Supplier: Zaber Technologies, Inc.
Description: For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LRQ-SV2 Series devices are high
- Bearing Type: Ball/Roller Bearing, Other
- Device Type: Ball Slide
- Drive Specifications: Other
- Features: Vacuum Rated
-
Supplier: Mad City Labs, Inc.
Description: with Accu-Glass Products electrical feedthrough flanges - compatibility with other types of flanges may be requested. Features UHV compatible piezo nanopositioner Two axis (XY) 50 µm x 50 µm ranges of motion Bakeable to 100° C Titanium or invar construction Closed loop PicoQ® control
- Actuation Type: Electrical
- Axis Configuration: X-Y Axes
- Carriage Load: 0.4410 to 1.1 lbs
- Drive Specifications: Other
-
Supplier: igus® inc.
Description: drylin® linear guide with carriage Elastic strap for retraction Fastening plates for variable connection on a variety of robot types Connection element without strain relief of the respective e-chain® size Gliding feed-through of the respective e-chain® size
-
Supplier: ETEL S.A.
Description: The Z3TM is enlarging the portfolio of modules serving motion platforms. This module adds four independent degrees of freedom, namely along one rotary, one vertical and two oblique axes. By design, this optional module enables complete fulfillment of wafer motion profiles for advanced
- Actuation Type: Electrical
- Axis Configuration: Z Axis Only
- Features: Multi-position
- Motor Continuous Power: 0.0052 to 0.0562 HP
-
Description: The Nor-Cal Z Translators offer a functional, stable and compact design at an affordable price. These linear motion devices are frequently used in combination with Nor-Cal utility hats, differentially pumped rotary seals and rotary motion feedthroughs.
-
Supplier: Aerotech, Inc.
Description: Design Features High integration linear/rotary motion platform Pneumatically actuated 3-jaw gripper or ER collet Clear aperture for product feedthrough Optional front and rear tooling platforms Direct-drive linear and rotary motor technology Configure for wet or dry
- Laser Tube Cutting / Processing: Yes
- Options / Components: Gantry System / XY Table, Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Rotary Table / Rotary Axis
- Pulsed / Q-switched: Yes
- Thickness Capacity: 1.18 inch
Find Suppliers by Category Top
Featured Products Top
-
. About ETEL ETEL, founded in 1974 and based in Switzerland, is a supplier 100% dedicated to direct drive technology. ETEL’s range of linear and torque motors, position and motion (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
broad and deep solution set for integrated XY-Theta Motion Systems with Industrial Motion Controllers. These systems can be configured and supplied as individual components or as complete integrated motion systems with custom interfaces, cable management solutions, vacuum feedthroughs and (read more)
Browse Motion Controllers Datasheets for PI (Physik Instrumente) L.P. -
Industrial Motion Controllers. These systems can be configured and supplied as individual components or as complete integrated motion systems with custom interfaces, cable management solutions, vacuum feedthroughs and application-optimized integrated granite and aluminum structures (read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P. -
long ranges of motion with exceptional linearity, orthogonality, and stability. Our in-house CNC machining centers and wire EDMs provide complete control of mechanical assembly production and allow Mad City Labs to design and fabricate custom systems with minimal engineering costs and short lead (read more)
Browse Linear Slides and Linear Stages Datasheets for Mad City Labs, Inc. -
plastics circular economy. ABOUT IGUS: igus GmbH develops and produces motion plastics. These self-lubricating, high-performance polymers improve technology and reduce costs wherever things move. In energy supplies, highly flexible cables, plain and linear bearings, and (read more)
Browse Plastic Bearings Datasheets for igus® inc.
Conduct Research Top
-
Motion Introduction
MDC motion products are vacuum compatible precision instruments ideal for demanding in-vacuum sample handling applications. The motion feedthrough product line presented in this section is divided into three basic categories including rotary, linear and multi-motion instruments. Each product
More Information Top
-
Mechanics and Physics of Precise Vacuum Mechanisms
The bellow 8 plays the role of linear motion feedthrough .
-
Compact in-place gate valve for molecular beam experiments
…6, 19) lever arms, (7) slots for ad- justment pins, (8) chamber flange, (9, 11, 13) CF 16 flanges, (10, 15) CF 100 flanges, (12) CF 63 flange, (14) Viton O-ring, (16) sledge, (17) linear motion feedthrough guide; see text for…
-
Newly Developed Mass-loading Device for Generating Small Differential Pressure
This new device requires only one-axis control with a linear motion feedthrough , instead of a linear/rotary motion feedthrough used in the previous device.
-
Origin, Evolution, and Control of
Sidewall Line Edge Roughness Transfer
During Plasma Etching
All four instruments (sample holder, QCM, ion energy analyzer, and ion flux analyzer) are mounted on either Z axis stages or linear motion feedthroughs to allow placement into the beam, and withdrawal when not in use.
-
Journal of Spacecraft and Rockets > Investigations into Synergistic Effects of Atomic Oxygen and Vacuum Ultraviolet
The linear motion feedthrough is installed in the irradiation chamber, which is located over the sample holder and which can move parallel to the sample holder’s plane.
-
Specimen Handling, Preparation, and Treatments in Surface Characterization
The anvil support rods and linear motion feedthrough which drives the cleaver blade are both attached directly onto flange A. Note that the side view A–A is shown at double scale.
-
A beam monitor detector based on doped silica and optical fibres
The top view (right) shows the moving support connected to the final part of the linear motion feedthrough and the doped sensing fibre.
-
Radioisotope Thin-Film Powered Microsystems
Both the piezoelectric unimorph cantilever and the radioisotope source were mounted on linear motion feedthroughs to characterize the REMPG at dif- ferent values of g0.
-
A minimum thickness gate valve with integrated ion optics for mass spectrometry
A second minimum thickness gate valve design was presented by Teodoro and Moutinho, where a linear motion feedthrough was used to move a blade into and out of position [7].
-
P‐18: Residual Gas Analysis on Various Tube Size and Different Process Stages in Cathode Ray Tubes
The schematic diagram of the RGA system (TMP) Turbo Molecular Pump ; (SIP) Sputter Ion Pump ; (LMF) Linear Motion Feedthrough – Crushing Trigger ; (VLV) Variable Leak Valve ; (IG) Ionization Gauge ; (MS) Quadrupole Mass Spectrometer ; (RP) Rotary Pump .