LITHIUM ION EXCHANGE RESINS
Products/Services for Lithium Ion Exchange Resins
-
Ion Exchange Resins
-
Ion exchange resins are materials — composed of organic polymer beads or membranes — which simultaneously trap and release
ions for the purpose of purifying or decontaminating liquids.
Ions are defined as atoms or molecules...
-
Resins and Compounds
-
Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling
resins; caulk and grout; and sealants and thread lockers. How to Select
Resins and Compounds.
Resins and compounds are used...
-
Specialty Polymers and Resins
-
Specialty polymers and
resins are proprietary polymers,
resins, monomers and intermediates. They include products that are based on proprietary curing technologies or chemistries, or that are designed for specialized applications. How to Select...
-
-
Polymers and Plastic Resins
-
Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting
resins in the form of pellets, powders or liquid
resins. These materials can...
-
Ion Exchange Equipment
-
Ion exchange equipment adjusts the ionic content of water.
Ion exchange equipment is used to adjust the ionic content of potable and industrial process water. Water to be treated flows through a tank filled with an
ion exchange resin. As the water...
-
Lithium Batteries
-
...low-cost devices. LFP batteries share most characteristics of
lithium ion batteries, but feature better thermal and chemical stability due to the presence of iron in the cathode.
Lithium titanium disulfide batteries have a solid titanium disulfide...
-
Heat Exchangers
-
Heat
exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling. Heat
exchangers are used to transfer heat energy from one fluid to another in order...
-
Ion Specific Electrode Meters
-
...of
ion, depending on the electrode used. Commonly-measured elements include potassium, ammonium, calcium, sodium,
lithium, nitrates/nitrites, chloride, and iodide, among others. Most manufacturers specify measurement ranges in parts per million (ppm...
-
Ion Selective Electrodes
-
...state. liquid-
ion exchange. PTFE/gas sensing. ISFET. plastic. Typical features for
ion selective electrodes are built-in temperature sensors and temperature compensation. Related Information. CR4 Community --
Ion Selective Electrodes. CR4 Community --
Ion...
-
Reagents and Laboratory Chemicals
-
Reagents and laboratory chemicals include substances of sufficient purity for use in chemical analysis, chemical reactions or physical testing. Purity standards for reagents and laboratory chemicals are set by organizations such as ASTM International or the American Chemical Society.
Product News
-
Zhuhai Jinwo Electronic Technology Co., Ltd.
Industrial Application Lithium-ion Battery
Unmatched Power and Safety Features: High Energy Density: Harnessing advanced lithium-ion technology for superior power output. Comprehensive Safety Protection: Equipped with a range of safety features including: CUV (Battery Undervoltage) Protection. COV (Battery Overvoltage) Protection. OTC (Charging Over Temperature) Protection to prevent overheating during charging. OTD (Discharge Overtemperature) Protection to prevent overheating during discharge. Electrostatic Discharge (ESD) Protection...
(read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd.
-
Zhuhai Jinwo Electronic Technology Co., Ltd.
Lithium-Ion Battery for Medical PCs
Empower your medical equipment with our 11.1V 7800mAh Li-ion DR202 battery, designed specifically for trolley-mounted medical PCs. Compliant with global safety standards, these intelligent batteries offer unparalleled protection functions, including CUV and COV safeguards, ensuring reliable operation even in demanding environments. Featuring a high energy density, these batteries are equipped with ESD protection up to 8KV and a SHA-1 password system, safeguarding against plagiarism...
(read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd.
-
Protomatic, Inc.
Protomatic Stays Updated on Lithium-Ion Batteries
Protomatic manufactures tools, fixtures and prototype parts for the development, testing and production of lithium-ion batteries. By being so involved in the challenges and opportunities presented by those batteries, Protomatic is committed to staying abreast of the latest developments in the field. Along with doing our own research, we learn from preeminent experts in the industry. That led us to attending a presentation on February 12 by Dr. Xingcheng Xiao, staff researcher at General Motors...
(read more)
-
Keystone Electronics Corp.
18650 Lithium-Ion Battery Holders / Sleds
A new series of low profile, SMT and THM Lithium-Ion holders for 18650 batteries have been released by Keystone Electronics Corp to meet increased demands for higher energy, light weight, rechargeable batteries for new generations of electronic products. Ruggedly built and durable, these compact holders feature low profile, heat resistant Nylon housings and Gold-plated Phosphor Bronze contacts. They are ideally suited for use with many consumer and industrial electronic products. Versatile...
(read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
-
Quarktwin Technology Ltd.
Dual-Cell Lithium-Ion Battery Charger
The AAT3663IWO-8.4-1-T1 is a compact dual-cell lithium-ion battery charger suitable for small to medium-sized batteries, featuring efficient linear charging mechanism and multiple fault protection functionalities. Product Highlights: Efficient Charging Mechanism: Utilizes a linear charging mechanism ensuring efficient charging of dual-cell lithium-ion batteries, providing stable and reliable power. Multiple Fault Protections: Incorporates multiple fault protections including overcurrent...
(read more)
Browse IC Interfaces Datasheets for Quarktwin Technology Ltd.
-
-
Zhuhai Jinwo Electronic Technology Co., Ltd.
Patient Monitoring Lithium-Ion SMBUS Battery 10.8V
Patient Monitoring Lithium-Ion SMBUS Battery 10.8V 6600MAH 7800MAH. Battery type: rechargeable lithium-ion battery. Nominal voltage: 10.8V. Capacity: 6600mAh 71.28WH. Charging voltage: 12.6V. Cell: 18650 Sanyo Samsung, LG, Panasonic. Certificate: UN38.3 MSDS IEC62133 CE , CB. JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom label, custom firmware and some performance options are available. * Application field: Medical, Tablet PC, Medical Devices, Industrial...
(read more)
Browse Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd.
-
-
Zhuhai Jinwo Electronic Technology Co., Ltd.
12V 40Ah Lithium Ion LiFePO4 Battery
Looking for high-performance batteries that meet a wide range of industrial needs? Look no further! Our cutting-edge batteries offer a multitude of advantages, making them the ideal choice for a diverse array of applications. Unmatched Long Cycle Life: Our batteries are engineered to deliver exceptional cycle life, ensuring they serve you reliably and durably over an extended period. Compact and Lightweight: Compact in size and light in weight, our batteries are designed for efficiency and ease...
(read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd.
-
Zhuhai Jinwo Electronic Technology Co., Ltd.
Smart Lithium Battery for Medical AEDs
Experience unparalleled reliability with JINWO's Smart Lithium-Ion Battery designed exclusively for Medical AED Devices. Crafted to perfection, this non-rechargeable lithium battery boasts a nominal voltage of 12V and an impressive 4200mAh capacity (50.40WH), utilizing CR123A Panasonic cells. Certified Excellence. Our batteries come certified with UN38.3, MSDS, IEC62133, and CE, ensuring adherence to the highest global battery safety standards. Ideal for Medical, Tablet PC, Industrial...
(read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd.
-
Age-related changes of muscle and plasma amino acids in healthy children
The amino acids were separated on
an Ultropae 8 Lithium ion exchange resin (Biochrom,
Cambridge, UK) using lithium citrate buffers.
-
Studies of Zirconium Alloy Corrosion and Hydrogen Uptake During Irradiation
A pH6 of 10.2 to
10.8 is maintained by lithium additions ( ion exchange resin in the deuteroxide form).
-
Muscle glutathione metabolism during ischemia and reperfusion in patients undergoing aorto‐bifemoral bypass surgery
The amino acids
were separated on an Ultropae 8 lithium form ion exchange resin (Biochrom, Cambridge, UK) using
lithium citrate buffers.
-
The Influence of Material Variables on Corrosion and Deuterium Uptake of Zr-2.5Nb Alloy During Irradiation
A pH of 10.2 to
10.85 is maintained by lithium additions ( ion exchange resin in the deuteroxide form).
-
Radiochemistry for the rupture of a Zircaloy-2 clad seven rod cluster fuel element in KER Loop 2
Coolant pH - i0.0, maintained by flow through a lithium based ion exchange resin and LiOH additions.
-
Radiochemistry for the rupture of Zircaloy-2 clad heavy-walled tubular fuel element in KER Loop-3
Coolant pH - 9.9 maintained by flow through a lithium based ion exchange resin and LiOH additions.
-
Lithium distribution across the membrane of motoneurons in the isolated frog spinal cord
The
electrode was then inserted into a horizontal heating coil
(approximately 400~C) and after baking for 20 min, a drop of lithium sensitive ion exchange resin (Gtiggi et al. 1975) was
injected into the silanized tip under microscopic control.
-
Purification of styrene for anionic polymerization
Preparationof Large Column of Ion Exchange Resin Supported Lithium Aluminum Hydride .
-
Urine analysis of glucose tetrasaccharide by HPLC; a useful marker for the investigation of patients with Pompe and other glycogen storage diseases
Glc4, maltotetraose (M4), maltopentaose (M5), maltohexaose
(M6), maltoheptaose (M7) and cellopentaose (C5) were
purchased from Sigma-Aldrich (Poole, UK), and Duolite
MB-6113 ion exchange resin and lithium hydroxide were
purchased from Fisher Scientific (Loughborough, UK).
-
The influence of epidural analgesia on the splanchnic exchange of amino acids during upper abdominal surgery
After deproteinization
with 30'), sulfosalicylic acid, amino acids in plasma were determined
using an automated amino acid analyzer (Kontron Liquimal III),
applying DC-6 (Durrum, CA) ion exchange resin and lithium buffers
(18).
Branch Environmental Corp.
Saint-Gobain Performance Ceramics & Refractories
Saint-Gobain Performance Ceramics & Refractories
Hilliard Corporation (The)