Products/Services for Lm565 MATLAB
-
SAW Filters - (88 companies)SAW filters are electronic filters that are designed and manufactured using surface acoustic wave (SAW) technology. SAW uses piezoelectric transducers that, when excited, produce waves that are used to filter frequencies.Filter TypeFilter OrderApplications
-
Signal Filters - (131 companies)Signal filters block or decrease (attenuate) unwanted frequencies or signal wave characteristics.
-
Sequencing Batch Reactors - (41 companies)Sequencing batch reactors (SBR) are fill-and-draw activated sludge systems for wastewater treatment. Wastewater is added to a single "batch" reactor, treated to remove undesirable components, and then discharged.
-
Tool Boxes and Tool Cabinets - (291 companies)Tool boxes and cabinets are enclosed cases for storing, organizing, and carrying tools. They are also used to protect tools from outside weather elements.
-
Optical Bandpass Filters - (115 companies)Optical bandpass filters are designed to transmit a specific waveband. They are composed of many thin layers of dielectric materials, which have differing refractive indices to produce constructive and destructive interference in the transmitted light.
-
Scanning Software - (268 companies)Scanning software is used with optical and document scanners or with other imaging equipment to digitize, create, edit and evaluate images.
-
RF Filters and Microwave Filters - (427 companies)RF filters and microwave filters are devices that pass or reject signals by frequency. Basic types include bandpass filters, band reject filters, low pass filters, and high pass filters.
-
Tool Kits - (119 companies)Tool kits contain different types and sizes of tools, often in a convenient carrying case.
-
Human Machine Interfaces - (543 companies)Human machine interfaces (HMI) are operator interface terminals with which users interact in order to control other devices.
-
Electronics Test Fixtures - (68 companies)Electronics test fixtures are used to test contact points on circuit boards during manual or automated testing.
Product News
-
Luna Innovations
Optical Pressure Sensors released! be integrated on Luna 's HYPERION platform. The os9100 series of sensors is compatible with ENLIGHT Sensing Analysis Software, which provides an integrated suite of tools. for data acquisition, computation and analysis of optical sensor networks as well as the HYPERION platforms comprehensive Application Programming Interface (API) and examples written in LabVIEW, Python, Matlab, C++ and C#. (read more) -
Luna Innovations
Simplify Stress Analysis with FBG Strain Rosettes of optical sensor networks as well as the HYPERION platforms comprehensive Application Programming Interface (API) and examples written in LabVIEW, Python, Matlab, C++ and C#. (read more) -
Luna Innovations
HYPERION Single Board Interrogator sensors. The HYPERION Single Board Interrogator is compatible with ENLIGHT software which provides a single suite of tools for data acquisition, computation, and analysis of optical sensor networks. This interrogator also includes a comprehensive Application Programming Interface (API) and examples written in LabVIEW, Python, Matlab, C++, and C#. (read more)Browse Optical Spectrum Analyzers Datasheets for Luna Innovations -
AMETEK Programmable Power
VTI's 16-Channel Strain Instrument: EX1403A even at high channel count. Easily add channels to any system. Supporting software is Plug and Play ready. Versatile web-based GUI requires no additional software purchases or development. Driver support for operation in Windows, Linux, MATLAB and LabVIEW. Unbeatable value/performance ratio... (read more)Browse Automated Test Equipment Datasheets for AMETEK Programmable Power -
Zaber Technologies, Inc.
MVR Microscope made for System Integrators their individual product pages. A detailed command reference for each module is available from our online protocol manual. A programming and API reference for Python, C++, C#, JavaScript, Java and MATLAB is available here. Custom Options and Volume Production. Zaber is ready to support system integrators and OEM device manufacturers pushing the boundaries of optical microscopy-based devices with customized modules. Zaber has the capabilities and experience to support you as you progress from... (read more)Browse Microscopes Datasheets for Zaber Technologies, Inc. -
CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
Laser Principle Series Experiment Working Substance. Understand the method for measuring fluorescence lifetime of laser working substance. Test the Nd: YAG fluorescence lifetime ... Optical Resonator Cavity. Design and calculate a set of resonance by using the Matlab, simulate the stable state of the different cavity length in the case of a given lens parameters. According to the simulation of the cavity length, adjust the corresponding resonant cavity, and test the laser output characteristics ... Laser Basic Characteristics... (read more)Browse Lasers Datasheets for CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.) -
PI (Physik Instrumente) L.P.
Compact motorized 5-axis stage interfaces allow the user to integrate a PI controller into their own user program. Interfaces are available for common programming languages, including NI LabVIEW and MATLAB. Versatile, 6-Axis Motion Controller. A cost-effective 6-axis motion controller is available to automate operation of the 5-axis stage. Specifications, Datasheets, More Information. Multi-Axis Photonics Alignment Systems. Working with You. PI 's in-house engineered systems and components have enabled customers around... (read more)Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
PI (Physik Instrumente) L.P.
Gyroscopic Stabilization of Work Surfaces with a gyroscope was mounted on PI 's H-840 hexapod. The H-840 is controlled by PI 's C-887.52 controller 's integrated waveform generator. A Matlab program reads the output from the gyroscope on the H-811 platform and sends commands countering the H-840 motions to the H-811 controller. Follow Us: Watch PI Videos on YouTube. Follow PI on Twitter. Our most popular blog posts. Post by blog category. Do you need help with your motion control project? Ask an engineer - it saves you time and headaches... (read more)Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Richardson RFPD
75-6000MHz System-on-Module: Analog Devices carrier for further prototyping, or a final product greatly accelerating time to market. - Wide tuning range 75MHz to 6GHz. - Max receiver BW 200MHz. - Max transmitter synthesis BW 450MHz. - Max observation receiver BW 450MHz. - Integrated LO and Phase synch between all channels. - Platform development environment support includes Industry standard Linux Industrial I/O Applications, MATLAB (R), Simulink (R), and GNU Radio, and streaming interfaces for custom C, C++, python, and C# applications. - HDL... (read more)Browse Electronic Development Boards Datasheets for Richardson RFPD -
Optris Infrared Sensing, LLC
PI Connect IR Analysis Software of the thermographic software optris PI Connect. No additional costs. No restrictions in licencing. Modern software with intuitive user interface. Remote control of camera via software. Display of multiple images in different windows. Compatible with Windows XP, Vista, Windows 7, 8, 10 and Linux (ubuntu). SDK includes interfaces for LabVIEW and MATLAB. Analysis and documentation of temperature data. Triggered data collection. Radiometric video sequences (*.ravi). Radiometric snap shots (*.tiff). Text files... (read more)Browse Thermal Analysis Software Datasheets for Optris Infrared Sensing, LLC
-
Design and performance study of phase‐locked loop using fractional‐order loop filter
The discrete points obtained experimentally have been fitted with least square curves using MATLAB ‘polyfit’ command. This is in close agreement with the data sheet of LM565 [29].
-
Inducing Chaos in MOSFET-Based Electronic Circuits
In our experiments, an LM565 PLL integrated circuit is used whose circuitry is shown in Fig. 5. Data are then unloaded from the buffer in blocks, which are then written to MATLAB readable files.
-
Computing with phase locked loops: choosing gains and delays
… Hoppensteadt and Izhikevich described a neural network built with commercial PLLs LMC568 or LM565 with interesting ex … … and delays in a fully con- nected PLL network, we implemented, using the MATLAB -Simulink [25], [26 …
-
Design and Development of Medical Electronic Instrumentation: A Practical Perspective of the Design Construction and Test of Medical Devices
LM565 … kHz (a) is used to frequency-modulate a 2-kHz carrier using the Matlab vco.m function …
-
Applied Mechatronics
Use Matlab /Simulink or LabVIEW to determine the The LM565 may be powered from a unipolar supply of at least ϩ12 V but not more …
-
Developing a harmonics education facility in a power system simulator for power engineering education
… the driving-pointimpedance at the load The frequency scan is obtained by the MatLab programs If all … The PLL circuit consists of an LM565 PLL IC and a 12-bit divider that is synthesized …
-
Real-Time Estimation of Power System Frequency Using Nonlinear Least Squares
These results should be compared with the Matlab computer simulation results given in Fig. 2. The PLL was implemented by using IC LM565 .