Optical Pressure Sensors released!
Featured Product from Luna Innovations
The os9100 features an all new approach to pressure sensing by utilizing FBG technology to measure minute changes in pressure, all while being able to pair with various physical parameters e.g. strain, temperature, displacement, acceleration.
Installation is simple and repeatable with self-adhesive affixed on the os9100. With pressure ranges of -3,000 to 13,000Pa and a resolution of down to 2Pa, the os9100 series presents a unique capability for sensor deployments. Up to 304 os9100 sensors can be integrated on Luna’s HYPERION platform.
The os9100 series of sensors is compatible with ENLIGHT Sensing Analysis Software, which provides an integrated suite of tools
for data acquisition, computation and analysis of optical sensor networks as well as the HYPERION platforms comprehensive Application Programming Interface (API) and examples written in LabVIEW, Python, Matlab, C++ and C#.