-
Supplier: ELMA Electronic Inc.
Description: Condor 4000x is available in Air Cooled and has Digital (DVI, Display-Port) and Analog (VGA) video outputs available from the front panel (face plate) of the card. The rear PMC connector offers Digital (DVI, LVDS, DisplayPort) and Analog (VGA) video outputs. The board
-
Supplier: RS Components, Ltd.
Description: The IES range of TFT Interface Kits ( TIK ) is an advanced TFT LCD monitor control board, offering high quality images. on a range of TFT products. This single board solution enables an easy monitor and or video replacement with a large area TFT display. The TIK has a wide input and automatic
-
Supplier: RS Components, Ltd.
Description: The IES range of TFT Interface Kits ( TIK ) is an advanced TFT LCD monitor control board, offering high quality images. on a range of TFT products. This single board solution enables an easy monitor and or video replacement with a large area TFT display. The TIK has a wide input and automatic
-
-
Supplier: RS Components, Ltd.
Description: The IES range of TFT Interface Kits ( TIK ) is an advanced TFT LCD monitor control board, offering high quality images. on a range of TFT products. This single board solution enables an easy monitor and or video replacement with a large area TFT display. The TIK has a wide input and automatic
-
Supplier: RS Components, Ltd.
Description: The IES range of TFT Interface Kits ( TIK ) is an advanced TFT LCD monitor control board, offering high quality images. on a range of TFT products. This single board solution enables an easy monitor and or video replacement with a large area TFT display. The TIK has a wide input and automatic
-
Supplier: ELMA Electronic Inc.
Description: 96-CSP512 600MHZ GPU Dual independent A/D converters providing drive capability for two displays simultaneously with independent resolution and refresh rates. Two DVI and one LVDS interface (single or dual link) Two analog interfaces configured as RGB, composite or S-Video
-
Supplier: AAEON Electronics, Inc.
Description: S-Video Connector Support Dual LVDS Channel Supports Pixel Rate up to 330M Pixels/sec, Dual 12-bit Input Together Panel Fitting Scale up to 1600 x 1200 Pixels Application Gaming Medical X-Ray Wafer Inspection Monitor Military display
-
Supplier: Microchip Technology, Inc.
Description: functions to serve as a line card timing IC in a wide variety of equipment types. Click here for secure documentation Additional Features Applications/Uses Telecom line cards for Synchronous Ethernet, SONET/SDH, PDH, Fibre Channel Broadcast Video
-
Supplier: Tradeport Electronics Group
Description: . Create complex patterns based on your specifications using C++ software development kit. Video Interfaces. VGA, DVI-I, LVDS, HDMI, Special Sync (S/S), S-Video, Composite video BNC, Component video BNC. Network control. Fully control instrument from any network
-
Supplier: Tradeport Electronics Group
Description: client. Video Interfaces. VGA, DVI-I, LVDS, HDMI, Special Sync (S/S), S-Video, Composite video BNC, Component video BNC. Graphics SDK. Create complex patterns based on your specifications using C++ software development kit. HDMI and DVI. 882C provides full
-
Supplier: Microchip Technology, Inc.
Description: Programmable) memory Applications: - OTN muxponders and transponders - 10 Gigabit Line cards - Synchronous Ethernet, 10 GBASE-R and 10 GBASE-W - SONET/SDH, Fibre channel, XAUI - Timing translation for optical, storage, networking and broadcast video applications
-
Supplier: Microchip Technology, Inc.
Description: : - OTN muxponders and transponders - 10 Gigabit Line cards - Synchronous Ethernet, 10 GBASE-R and 10 GBASE-W - SONET/SDH, Fibre channel, XAUI - Timing translation for optical, storage, networking and broadcast video applications
-
Supplier: AAEON Electronics, Inc.
Description: CRT/ 24-bit TTL LCD/ 18-bit LVDS LCD 2CH Audio Onboard NAND Flash, SD, MicroSD USB2.0 Host x 2, USB2.0 Client x 1, COM x 2, 8-bit Digital I/O Mini Card x 2, Proprietary Expansion Slot x 1 Onboard 4-wire Resistive Touch Screen Controller
-
Supplier: AAEON Electronics, Inc.
Description: ) Series Processors Main Feature Onboard VIA C7™/ Eden™ (V4) Series Processors VIA CX700M SODIMM DDR2 400/533 Memory, Max. 1 GB 10/100Base-TX Ethernet CRT, Up to 24-bit Dual-channel LVDS LCD, Video Capture
-
Supplier: Indocomp Systems, Inc.
Description: Features Half-size PCI Bus Compatible Single Board Supports Socket-478 Intel Pentium-M Processors Up to1GB DDR SO-DIMM DRAM cache built-in CPU Integrated 32-bit 3D/2D Gfx with frequency up to 250MHz support CRT, digital video out & LVDS LCD
-
Supplier: Indocomp Systems, Inc.
Description: Features Full-size PICMG Bus Compatible Single Board Supports Socket-478 Intel Pentium-M Processors Two 184-pin DIMM memory, suport DDR266 SDRAM up to 2GB Integrated graphics, support CRT, digital video out & LVDS LCD Intel® 855GME chipset
-
Supplier: Integrated Device Technology
Description: frequencies can be completely independent of the input frequencies. The four outputs may select among LVPECL , LVDS , HCSL or LVCMOS output levels. The 8T49N242 is ideal for use in a wide range of equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless
- Bus Interface / Output Type: LVPECL, LVDS, Other
- Features / Standards: Lead Free
- Operating Temperature: -40 to 85 C
- Output Frequency: 0.0080 to 1000 MHz
-
Supplier: SECO
Description: "The new SOM-Trizeps-VIII-MX8 M-Mini CPU Computer on Module (CoM) from the NXP i.MX8 series uses the i.MX 8M Mini processor, which provides the high performance demands of current video, voice and audio processing, including video resolutions up to 1080p. The NXP iMX8M Mini CPU is
- Capacity: 8000 MB
- Features: Speaker Support
- Memory Type: Other
- Operating Temperature: -40 to 185 F
-
Supplier: Integrated Device Technology
Description: of equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless base station baseband units, broadcast video, carrier Ethernet switches, OTN , or in test and measurement applications. For example, the 8T49N286 can be used in GbE/10GbE/100GbE Synchronous
- Bus Interface / Output Type: LVPECL, LVDS, Other
- Features / Standards: Lead Free
- Operating Temperature: -40 to 85 C
- Output Frequency: 0.0080 to 1000 MHz
-
Supplier: Integrated Device Technology
Description: of equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless base station baseband units, broadcast video, carrier Ethernet switches, OTN , or in test and measurement applications. For example, the 8T49N285 can be used in GbE/10GbE/100GbE Synchronous
- Bus Interface / Output Type: LVPECL, LVDS, Other
- Features / Standards: Lead Free
- Operating Temperature: -40 to 85 C
- Output Frequency: 0.0080 to 1000 MHz
-
Supplier: Integrated Device Technology
Description: wide range of equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless base station baseband units, broadcast video, carrier Ethernet switches, OTN , or in test and measurement applications. For example, the 8T49N241 can be used in GbE/10GbE/100GbE
- Bus Interface / Output Type: LVPECL, LVDS, Other
- Features / Standards: Lead Free
- Operating Temperature: -40 to 85 C
- Output Frequency: 0.0080 to 1000 MHz
-
Supplier: AAEON Electronics, Inc.
Description: Ethernet x 2 CRT, Dual LVDS LCDs: 18-bit Dual-Channel LVDS LCD + 24-bit Dual-Channel LVDS CD, TV AC97 2.3 Codec 2CH Audio SATA I x 1, CompactFlash™ x 1 USB 2.0 x 6, COM x 4, Parallel x 1, 8-bit Digital I/O Mini-PCI x 1, Mini Card x 1 +12V Only Operation Onboard Trusted
- Chipset Type: Intel® Chipset
- Memory Capacity: 2 GB
- On Board Features: Parallel Interface (PC printer port, Centronics®)?, Serial Interface (RS232, RS422, RS485)?, On-board Video Controller?, On-board Ethernet Controller?
- Processor / CPU Type: Intel® AtomTM
-
Supplier: SECO
Description: high performance Quad-Core ARM® Cortex®-A53 MPSoCs with GPU/VCU, and extreme flexibility (up to 256k FPGA logic cells). It also features dedicated Real-Time ARM® Cortex®-R5 processors, along with LVDS and DP video interfaces up to 4K resolution and high-speed interfaces.
- Capacity: 8000 MB
- Features: Speaker Support
- Memory Type: Other
- Operating Temperature: -40 to 185 F
-
Supplier: Aaeon Systems Inc.
Description: 690E + SB600 DIMM ECC DDR2 533/667/800 Memory, Up To 4 GB Gigabit Ethernet x 2 CRT, Up To 24-bit Dual-channel LVDS LCD, DVI HD 5.1CH Audio EIDE x 1, SATA 3.0Gb/s x 4 COM x 6, USB2.0 x 10, 16-bit Digital I/O PCI x 1, Mini-PCI x 1, PCI-E [x1] x 2 (Through Riser Card) TPM 1.2 (Optional)
- Chipset Type: Other
- Memory Capacity: 0.2560 GB
- On Board Features: On-board Video Controller?, On-board Ethernet Controller?
- Processor / CPU Type: AMD AthlonTM
-
Supplier: Aaeon Systems Inc.
Description: supports independent displays via Display port, LVDS and HDMI. Applications Gaming Machine Industrial control automation Medical equipment Telecom Transportation Features Intel
- Chipset Type: Intel® Chipset
- Memory Capacity: 1.75 GB
- On Board Features: Serial Interface (RS232, RS422, RS485)?, On-board Video Controller?, On-board Ethernet Controller?
- Processor / CPU Type: Other
-
Supplier: Aaeon Systems Inc.
Description: (Fanless) Intel® 945GSE + ICH7M DIMM DDR2 400/533, Max. 2 GB Gigabit Ethernet x 2 CRT, 18-bit Dual-channel LVDS + 24-bit Dual-channel LVDS HD 5.1CH Audio S/P DIF, Stereo Amplifier SATA 1.5Gb/s x 2, EIDE x 1 & CompactFlash? Type 2 x 1
- Chipset Type: Intel® Chipset
- Memory Capacity: 0.2240 GB
- On Board Features: Parallel Interface (PC printer port, Centronics®)?, Serial Interface (RS232, RS422, RS485)?, On-board Video Controller?, On-board Ethernet Controller?
- Processor / CPU Type: Intel® AtomTM
-
Supplier: Aaeon Systems Inc.
Description: requirements are met by one PCI-Express [x4] slot, one MiniCard socket, and one PCI slot. Two Gigabit Ethernet ports are standard to meet communications and networking requirements as well as supporting Intel's® AMT6.0 technology. In addition, eight USB2.0 and four COM ports offer flexible
- Chipset Type: Intel® Chipset
- On Board Features: Serial Interface (RS232, RS422, RS485)?, On-board Video Controller?, On-board Ethernet Controller?
- Processor / CPU Type: Other
-
Supplier: SECO
Description: can be provided by the integrated 800 MHz clocked Arm Cortex-M7 co-processor. USB 3.0 and PCIe are available as high-speed interfaces. The SOM-Trizeps-VIII-MX8 M-Plus can also be used for a wide range of multimedia applications. Fast image processing is enabled by high-performance video
- Capacity: 8000 MB
- Features: Speaker Support
- Memory Type: Other
- Operating Temperature: -40 to 185 F
-
Supplier: Computer Express L.L.C.
Description: Touch Screen Controller • Support CRT, LCD, Dual Channel 18-bit LVDS • Multiple Expansion (6 x USB/6 x Serial Ports/1 x PCI/1 x mini-card Slot) • Versatile Storage (2 x SATA, 1 x IDE, 1 x NAND Drive (CEX-i2701-4G only)
- Chipset Type: Intel® Chipset
- LAN / Networking: 2
- Max Speed: 1.6 GHz
- Memory Capacity: 1 GB
-
Supplier: Computer Express L.L.C.
Description: Touch Screen Controller • Support CRT, LCD, Dual Channel 18/24-bit LVDS • Multi-Expansion (6 x USB/6 x Serial ports/1 x PCI/1 x mini-card slot) • Versatile Storage (2 x SATA, 1 x IDE, 1 x NAND Drive (CEX-i2705D only)
- Chipset Type: Other
- Max Speed: 1.6 GHz
- Memory Capacity: 1 GB
- Mini PCI: 1
-
Supplier: Infineon Technologies AG
Description: Potential Applications Cameras: USB webcams, document, industrial, time-of-flight, surveillance) Video conference systems HDMI/SDI USB video capture cards Medical imaging devices USB to Low-voltage Differential Signaling (LVDS
- Category: Development Board
- Ports: USB
- Supported System: Other
-
Supplier: Advantech
Description: RSB-4411 is an Advantech RISC 3.5" SBC powered by NXP ARM® Cortex-A9 i.MX6 high performance processor, which provide sufficient power for Full HD video encoding/decoding, and also support Gigabit Ethernet for networking. RSB-4411 also supports miniPCIe, M.2 and SIM card slot for
-
Supplier: Global American, Inc.
Description: The LE-380-G embedded controller is based on the low-power dual-core AMD T56N CPU and a discrete-level GPU(AMD Radeon HD 6320), provides one DDR3-1333 SO-DIMM SDRAM up to 4GB and an array of video interface including VGA, DVI and 18-bit single channel LVDS. The T56N APU supports single
- Chipset Type: Other
- CompactFlashTM: Yes
- Features: Real Clock Timer?
- Operating Humidity: 0.0 to 90 %
-
Supplier: Global American, Inc.
Description: The LV-683-G Mini-ITX Motherboard is based on the low-power dual-core AMD T56N CPU and a discrete-level GPU(AMD Radeon HD 6320), provides two DDR3-1333 /1066 MHz SDRAM sockets supporting up to 8GB and an array of video interface including VGA, DVI and 18-bit single channel LVDS. The
- Chipset Type: Other
- LAN / Networking: 2
- Max Speed: 1.07 to 1.33 GHz
- Memory Capacity: 8 GB
-
Supplier: ValueTronics International, Inc.
Description: Supports all ATSC formats including 720P and 1080I Up to 100 minutes of programming capacity-Standard Multiple input path for the data stream TTL or LVDS parallel Built in DVD Optional 8VSB Receiver card for off air recording Optional network card to
- Device Type: Generator
- Generator Type: Other
Find Suppliers by Category Top
More Information Top
-
http://www.nxp.com/documents/brochure/75016188.pdf
Audio/ video Universal card reader Analog video LVDS .
-
Automated techniques for characterizing and testing helmet-mounted displays
In order to retain a COTS design for the display drive in the test equipment, a small interface board was designed converting the output of a PC compatible PanelLink video card to the unique LVDS format.
-
Optimized hardware architecture for object recognition and tracking
VSK UG217 (v1.5) hardware consists of a ML402 FPGA development platform with a Video I/O Daughter Card (VIODC) and an LVDS CMOS video camera.
-
Features :: NASA Tech Briefs
The interface features two Gigabit Ethernet ports, CRT and LVDS flat panel video , a MiniPCIe card interface for a wireless networking module, four USB 2.0 ports, four serial COM ports, HD audio, PATA controller for both a CompactFlash and hard disk …
-
Features :: NASA Tech Briefs
The interface features two Gigabit Ethernet ports, CRT and LVDS flat panel video , a MiniPCIe card interface for a wireless networking module, four USB 2.0 ports, four serial COM ports, HD audio, PATA controller for both a CompactFlash and hard disk …
-
EBX-Sized Single Board Computer - Nasa Tech Briefs :: NASA Tech Briefs
The interface features two Gigabit Ethernet ports, CRT and LVDS flat panel video , a MiniPCIe card interface for a wireless networking module, four USB 2.0 ports, four serial COM ports, HD audio, PATA controller for both a CompactFlash and hard disk …
-
Chidi holographic video system
Nine LVDS channels on the display video concentrator card receive eighteen bytes of TTL data per LVDS clock cycle.
-
:: New Materials Zone ::
Simultaneous acquisition of multiple cameras connected to a single video acquisition card are common with analog, LVDS , Camera Link, and sometimes IEEE 1394 and GbE cameras.
-
Xilinx Consumer Video Kit Drives Innovation for 3DTV and Other Digital Displays with More Bandwidth and Standards Support
… devices, these platforms include IP (intellectual property) cores, design environments and reference designs, along with a base set of digital audio/video development boards and industry-standard FPGA Mezzanine Cards (FMCs) supporting specific video interfaces (1.05 Gbps LVDS , DisplayPort 1.1a (Tx/Rx …
-
Amlogic Unveils Market Leading Dual-Core ARM Cortex-A9 Processor-Based SoCs for Next-Generation Tablet, Set-Top-Box and Mobile Devices
Connectivity options provided by the AML8726-MX include 10/100/1000 Ethernet, two USB interfaces, 3-in-1 Card Reader, Analog and digital video outputs, LVDS and TCON with backlight control, digital video and camera interfaces, software driver support for popular external WiFi chipsets.