Products/Services for Microwave Duplexer Waveguide
-
RF Diplexers, Duplexers, and Multiplexers - (240 companies)...by means of connectors such as coaxial or other type. A waveguide assembly is used in a microwave waveguide system. A waveguide normally consists of a hollow metallic conductor, usually rectangular, elliptical, or circular in cross section. Under certain...Device TypePackage TypeRF Connector -
RF Switches - (313 companies)RF switches route radio frequency signals to particular waveguides. RF switches are designed to route radio frequency (RF) signals between various inputs and outputs. They are very commonly used in RF and microwave test systems for routing signals... -
RF Isolators and RF Circulators - (180 companies)...are designed for use with a waveguide. RF isolators and RF circulators that contain magnets are not designed for mounting near ferrous materials because the close proximity of metals such as iron can change the frequency response. Specifications... -
Antennas - (1284 companies)...antennas feature tapered waveguides to direct RF with a beam. They are most common for directing frequencies above 300 MHz. Panel antennas (and sector antennas) usually have a flat panel shape and are enclosed within a plastic radome to protect... -
RF Waveguide Components - (259 companies)RF waveguide components are circular, elliptical or rectangular metal tubes or pipes through which electromagnetic waves are propagated in microwave and RF communications. The wave passing through the medium is forced to follow the path determined... -
Waveguide Rotary Joints - (16 companies)Waveguide rotary joints (WRJ) are waveguide components used to transmit microwave energy from stationary lines to rotating lines. They are also known as rotating couplers and RF rotary joints. Waveguide rotary joints are made of two waveguide...
-
Waveguide Terminations - (85 companies)Waveguide terminations absorb energy and prevent RF signals from reflecting back from open-ended or unused waveguide ports. They are passive devices which dissipate radio frequency (RF) energy by producing heat energy. There are three main...
-
Waveguide Pressure Windows - (18 companies)Waveguide pressure windows are used to seal waveguides at high pressure and prevent contaminants from entering the system. Waveguide pressure windows are designed to isolate pressurized sections from the non-pressurized sections in the waveguide...
-
Waveguide-to-Coaxial Adapters - (57 companies)...geometric axis. It is used as a transmission line for radio frequency signals. Waveguides are structures which guide and direct different types of waves. In the case of electromagnetic waves, waveguides guide their propagation at microwave...
-
RF Waveguide Isolators and Circulators - (49 companies)RF waveguide isolators and circulators permit a signal to pass in one direction while providing high isolation to reflected energy in the reverse direction. RF waveguide circulators are passive devices with three or more ports. General...
Product News
-
Anatech Electronics, Inc.
2441 MHz Waveguide Notch Filter 50dB Attenuation Download Full Datasheet. 2441 MHz waveguide Notch Filter P/N AE2441WN2219. Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: >=50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of <=1.5dB. Waveguide Notch Filters (725-5900 MHz). Anatech Electronics Waveguide Notch ?lters are available in frequencies from 725-5900 MHz. The resonators and cavities are silver plated for low RF resistivity, in order to achieve low insertion loss and high... (read more)Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
Anatech Electronics, Inc.
2441 MHz Waveguide Band stop Filter 2441 MHz Waveguide Band stop Filter. AE2441WN2219. Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: >=50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of <=1.5dB. Follow us on: YouTube. LinkedIn. Anatech Electronics, Manufacturer of RF filters and RF products. Anatech Electronics, Inc., is a privately-held, ISO 9001:2015-certified company founded in 1990 that focuses on the design and manufacturing of RF and microwave filters... (read more)Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
5o.com
Ku Band RF Microwave Waveguide Isolator Wireless telecom, operating in the 12.4-18.0GHz range. Enables unidirectional wave transmission, blocks reverse signal reflections, and mitigates EMI to protect sensitive telecom equipment. Professional Ku Band (12.4 -18.0GHz) RF Microwave Waveguide Isolator engineered for Wireless Telecom systems, delivering superior performance and durability for demanding outdoor and indoor applications. Crafted with high-quality ferrite materials and precision waveguide structures, it effectively isolates... (read more)Browse RF Waveguide Isolators and Circulators Datasheets for 5o.com -
Anatech Electronics, Inc.
Cavity Duplexers Cavity Duplexers. AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion loss and high selectivity. The cavity duplexers range in frequencies from 20 MHz to 20 GHz, and can handle RF power inputs up to 500 W. Duplexers are available that can withstand hostile environments encountered in outdoor installations. Standard designs use a 0.05-dB Chebyshev response and other response types... (read more)Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Maury Microwave
Waveguide Transmission Line Components Maury produces waveguide components in a broad range of popular waveguide sizes. A comprehensive line of standard products is available in standard EIA WR rectangular waveguide sizes. They are generally supplied with cover flanges. Units from R through P bands are normally aluminum construction with irridite finish; K band and above are copper alloy with a plated finish. All units are painted with highly durable paint. Maury Microwave has also produced standard and special waveguide devices... (read more)Browse RF Waveguide Components Datasheets for Maury Microwave -
Marki Microwave LLC
Product Catalog: Connectorized & Waveguide For more than 30 years, Marki Microwave has pushed the boundaries of RF and microwave performance through a portfolio of industry-leading, high-frequency components. Founded in 1991 with a mission to build the industry's best mixers, the company now delivers broadband solutions across the entire RF signal chain, supporting applications from DC to sub-THz frequencies in die, surface-mount, and connectorized form factors. Trusted globally by innovators in aerospace and defense, test... (read more) -
Anatech Electronics, Inc.
We can find the Cavity Duplexers for you! Cavity Duplexers. AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion loss and high selectivity. The cavity duplexers range in frequencies from 20 MHz to 20 GHz, and can handle RF power inputs up to 500 W. Duplexers are available that can withstand hostile environments encountered in outdoor installations. Standard designs use a 0.05-dB Chebyshev response and other response types... (read more)Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
UIY Inc.
WR90 (BJ100) - Waveguide to Coaxial Adapter Model NO.: UIYWTCWR90A. Type: WR90 (BJ100) - Waveguide to Coaxial Adapter. Brand Name: UIY. Freq. Range: 8.2 ~ 12.5GHz. Insertion Loss Max: 0.2dB. VSWR Max: 1.15. CW Power: 50W. Peak Power: 1KW. Connector Type: N-Female; SMA-Female. Temperature : -55 ~ +85 oC. Dimension: 41*41*50mm. Certification: RoHS, REACH, ISO9001, ISO14001. Warranty: 1 year. Applications: Radar System. Satellite. Telecom Infrastructure. Microwave Radio Systems. Communication Systems. Wireless Radio Systems. Aerospace... (read more)Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
BUMAX®
What is duplex stainless steel? Duplex stainless steel, also known as Ferrite-Austenitic stainless steel, has a mixed microstructure of austenite and ferrite. It is a steel type that consists of high strength corrosion resistant grades and is characterized into groups based on their alloy content and corrosion resistance. Types of duplex stainless steel: Lean duplex - similar or lower corrosion resistance than ASTM 316. Standard Duplex - most common type of duplex stainless steel, with better corrosion resistance than ASTM... (read more)Browse Bolts Datasheets for BUMAX® -
Chengdu Leno Machinery Co., Ltd.
Duplex Taper Bore Sprockets Product Features & Specifications1. Taper Bushing System. Material: High-grade alloy steel (ISO 9001 certified). Bore Range: Metric: 12mm - 120mm. Imperial: 0.5" - 5". Keyway Standards: DIN 6885 / ANSI B17.1. Fastening: M8 -M24 high-tensile bolts (8.8 grade). Torque Capacity: Up to 3,500 Nm (size-dependent). 2. Sprocket Specifications. Pitch Options: ANSI 25 -240, ISO 06B -32B. Teeth Count: 10T -120T (custom available). Material: Standard: C45 carbon steel (induction-hardened). Premium: 1045... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd.
-
Low cost millimeter wave duplexer design using mixed mode-matching and integral contour methods
Analysis and design of a compact waveguide duplexer , for upper microwave band and millimeter waves is presented.
-
Dr. Andrzej W. Kraszewski [in memoriam]
They included the development of microwave gas switching devices, microwave filters, duplexers , ferrite devices, and other waveguide components and measurement techniques for their evaluation.
-
Non-reciprocity in doubly periodic strip arrays on ferrite-dielectric substrate
…Perturbation Method,” Microwave Theory and Techniques, IEEE Transactions on , vol.29, no.9, pp.911,916, Sep 1981 [4] T. Kodera, C. Caloz, “Leaky-wave antenna integrated duplexer using CRLH uniform ferrite-loaded open waveguide ,” Microwave Symposium Digest, 2009.
-
Integrated leaky-wave antenna front-end using a ferrite-loaded open waveguide structure
[2] ——, “Leaky-wave antenna integrated duplexer using CRLH uniform ferrite-loaded open waveguide ,” Microwave Symposium Digest, 2009.
-
Active microwave duplexing systems
(2) THE T.R. CELL DUPLEXER A typical microwave duplexer using a t.r. cell in a branched waveguide is illustrated in Fig. 1.
-
New EMI Filter Plate Features Potting And Pin Protector
Microwave Filters include bandpass filters and duplexers , lumped element filters, cavity filters, waveguide filters, tubular filters, base station products and resonators.
-
EMI Filtered Audio Connectors Meet MIL-DTL-55116
Microwave Filters include bandpass filters and duplexers , lumped element filters, cavity filters, waveguide filters, tubular filters, base station products and resonators.
-
COTS Commercial Equivalent Single Line Feed-Thru EMI Filters Meet QPL Requirements
Microwave Filters include bandpass filters and duplexers , lumped element filters, cavity filters, waveguide filters, tubular filters, base station products and resonators.
-
New EMI Filter Plate Features Potting And Pin Protector
Microwave Filters include bandpass filters and duplexers , lumped element filters, cavity filters, waveguide filters, tubular filters, base station products and resonators.
-
COTS Commercial Equivalent Single Line Feed-Thru EMI Filters Meet QPL Requirements
Microwave Filters include bandpass filters and duplexers , lumped element filters, cavity filters, waveguide filters, tubular filters, base station products and resonators.
Indicates content that may require registration and/or purchase.