-
Supplier: Industrial Flow Solutions
Description: EXPLOSION-PROOF (MSHA) Heavy duty, dewatering pump with cast 356 T6 aluminum motor housing Stainless steel handle and discharge connection Heavy-duty jacketed 50' cable Stainless steel impeller High-chrome version available for high-wear resistance
- Discharge Size: 2 to 8 inch
- Horsepower: 1.5 to 75 HP
- Media Temperature: 104 F
- Power Source: AC Powered
-
Supplier: Weir Minerals
Description: The Warman SJ submersible dewatering pumps represent an optimal combination of ruggedness, durability, hydraulics and materials technology. These pumps are designed to perform in the most arduous submersible mine and quarry dewatering applications. Warman SJ
-
Supplier: EBARA Pumps Americas Corporation
Description: Portable, slim-line top discharge submersible dewatering pumps are capable of handling contaminated fluids in the most severe and corrosive applications at construction sites, mines, power stations, steel plants, on ships and in aquaculture. The model DWP/DWPM pumps are
- Discharge Size: 2 to 8 inch
- Horsepower: 1.3 to 58 HP
- Maximum Discharge Flow: 30 to 2000 GPM
- Pump Type / Application: Dewatering Pumps, Submersible Pumps
-
-
Supplier: STA-RITE by Pentair
Description: Features submersible heavy duty 304 stainless steel construction that will outperform ordinary fabricated stainless steel pumps in aggressive water conditions. Perfect for municipal, multiple housing, commercial, water fountain, irrigation, mine de-watering, and farm use.
- Discharge Size: 3 to 4 inch
- Horsepower: 1 to 60 HP
- Maximum Discharge Flow: 70 to 300 GPM
- Type of Pump: Submersible Pumps, Well Pumps
-
Supplier: Weir Minerals
Description: The premium submersible mine dewatering pump from the global slurry pump specialists. The Warman SJ submersible dewatering pumps represent an optimal combination of ruggedness, durability, hydraulics and materials technology. These pumps are designed
- Maximum Discharge Flow: 290 to 5435 GPM
- Power Source: None, Pump Only
- Pump Type / Application: Submersible Pumps
-
Supplier: Weir Minerals
Description: Multiflo is the market leader for high quality mine dewatering pump units, leading with the heavy duty ‘MF’ range of auto vacuum primed, diesel driven pump units. The Multiflo® MF pump units are custom-built to ensure the very best performance for your operation
-
Supplier: Gator Pump, Inc.
Description: GATOR Pumps are proven performers for entities and individuals who must meet regulatory compliance standards. Waste runoff, lagoon pond management, and acid mine drainage are just some of the areas where GATOR Pumps have saved their owners significant time and money. GATOR
- Discharge Size: 6 inch
- Type of Pump: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
-
Supplier: Gator Pump, Inc.
Description: GATOR Pumps are proven performers for entities and individuals who must meet regulatory compliance standards. Waste runoff, lagoon pond management, and acid mine drainage are just some of the areas where GATOR Pumps have saved their owners significant time and money. GATOR
- Discharge Size: 16 inch
- Type of Pump: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
-
Supplier: Weir Minerals
Description: Multiflo® ME Heavy duty range of self priming, pontoon mounted, electric driven pump units Features Range of corrosion and wear resistant materials Range of self priming arrangements Various pump types and configurations Safe stable
- Housing Material: Cast Iron
- Power Source: None, Pump Only
- Type Of Pump: Dewatering Pumps
-
Supplier: Gator Pump, Inc.
Description: . Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill
- Discharge Size: 8 inch
- Type of Pump: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
-
Supplier: Gator Pump, Inc.
Description: . Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill
- Discharge Size: 16 inch
- Type of Pump: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
-
Supplier: Griswold Pump Company
Description: GRISWOLD self-priming centrifugal pumps are designed for a variety of applications. For example, they can be used for draining barges and tank cars . . . dewatering mines or underground storage facilities. Homeowners use them for sprinkler systems and swimming pools. When it
- Horsepower: 3 to 20 HP
- Maximum Discharge Flow: 325 GPM
- Pump Type / Application: Fountain Pumps, Water Pumps
-
Supplier: Cornell Pump Company
Description: : Cycloseal® Impeller type: Enclosed Run-Dry® and Redi-Prime® compatible Available in horizontal frame and SAE mount configurations Applications Mine dewatering Coal production Sand pumping Gravel
- Discharge Size: 4 to 8 inch
- Maximum Discharge Flow: 9000 GPM
- Type Of Pump: Centrifugal Pumps
-
Supplier: Cornell Pump Company
Description: Cornell's SP Series Slurry pump brings patented Cycloseal® technology to the mining process industry. Adding to the diverse range of mine dewatering pumps, The SP Series Slurry pump offers a Cornell solution to abrasive applications throughout the mill process. SP
- Discharge Size: 2 to 12 inch
- Pump Type / Application: Wastewater Treatment Pumps, Wastewater
-
Supplier: Pump Solutions Group
Description: GRISWOLD self-priming centrifugal pumps are designed for a variety of applications. For example, they can be used for draining barges and tank cars . . . dewatering mines or underground storage facilities. Homeowners use them for sprinkler systems and swimming pools. When it
- Type Of Pump: Self-Priming Pump
-
Supplier: BakerCorp
Description: Ideal Usage High suction lift applications such as sewer bypass jobs. Dewatering of mines, quarries and gravel pits. Benefit No suction line limitations. Unattended operation. Submerged pump head. Variable speed. No electrical requirements
- Discharge Size: 6 inch
- Maximum Discharge Pressure: 280 psi
- Maximum Discharge Flow: 100 to 1750 GPM
- Type of Pump: Centrifugal Pumps, Submersible Pumps
-
Supplier: BakerCorp
Description: Ideal Usage High suction lift applications such as sewer bypass jobs. Dewatering of mines, quarries and gravel pits. Benefit No suction line limitations. Unattended operation. Submerged pump head. Variable speed. No electrical requirements
- Discharge Size: 4 inch
- Maximum Discharge Pressure: 280 psi
- Maximum Discharge Flow: 150 to 1000 GPM
- Type of Pump: Centrifugal Pumps, Submersible Pumps
-
Supplier: Phelps Industrial Products
Description: any fiber and possesses excellent resistance to high temperature and chemicals. This packing is uniquely suitable to handle abrasive media in wide range of industries: waste water & sewage pumps, pumps for slurry and mining, dewaxing units, mud pumps in oil drilling, mine
- Alternate Shaft or Rubbing Speed: 1850 ft/min
- Construction: Other
- Cross Section: Square Cross Section
- Cross Sectional Size: 0.1250 to 1.25 inch
-
Supplier: Kuriyama of America, Inc.
Description: Agricultural liquid fertilizer Air seeder lines Drain lines Irrigation lines Mining applications Pumps, rental and construction dewatering Pumps, trash Rock dusting Water suction - standard duty
- Application: Agricultural, Suction / Vacuum
- Inside Diameter: 6 inch
- Material: Thermoplastics
- Maximum Vacuum: 20 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Agricultural liquid fertilizer Air seeder lines Drain lines Irrigation lines Mining applications Pumps, rental and construction dewatering Pumps, trash Rock dusting Water suction - standard duty
- Application: Agricultural, Suction / Vacuum
- Inside Diameter: 6 inch
- Material: Thermoplastics
- Maximum Vacuum: 20 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Agricultural liquid fertilizer Air seeder lines Drain lines Irrigation lines Mining applications Pumps, rental and construction dewatering Pumps, trash Rock dusting Water suction - standard duty
- Application: Agricultural, Suction / Vacuum
- Inside Diameter: 8 inch
- Material: Thermoplastics
- Maximum Vacuum: 20 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Agricultural liquid fertilizer Air seeder lines Drain lines Irrigation lines Mining applications Pumps, rental and construction dewatering Pumps, trash Rock dusting Water suction - standard duty
- Application: Agricultural, Suction / Vacuum
- Inside Diameter: 2 inch
- Material: Thermoplastics
- Maximum Vacuum: 24 in Hg vac
Find Suppliers by Category Top
More Information Top
-
Water Management at Abandoned Flooded Underground Mines
Flooding of an abandoned underground mine ideally means that all mine de- watering pumps will be switched off after the completion of mining and that ground or surface water will be allowed (and sometimes encouraged) to flow into the open voids.
-
Dictionary Geotechnical Engineering/Wörterbuch GeoTechnik
… ● bergma¨nnischer Hohlraum m, bergma¨nnisch geschaffener Hohlraum mine depth ● Grubenteufe f, Bergwerkteufe mine development > development mine dewatering, mine drainage, mine unwatering, mine pumping, unwatering a mine ● Grubenwas- serhaltung f, Wasserlo¨sung, Grubenentwa¨sserung, Bergwerkentwa¨sserung, Bergwerkwasserhaltung mine dewatering pump , mine drainage pump, mine …
-
Hydrologic Characteristics of a 35-Year-Old Underground Mine Pool
The mine dewatering pumps were shut down on July 14, 1969, and the blowout reportedly occurred between March 13, 1970 and June 12, 1970, which is a time period of 242–333 days.
-
The Historical Use Of Mine-Drainage And Pyrite-Oxidation Waters In Central And Eastern England, United Kingdom
At Friar's Goose (NZ 275 632), on the south bank of the River Tyne, the mine dewatering pumps , such as the one shown in figure 5, formed the focus of another minewater-based industry from l 827 to 1927.
-
Author or co-author [index]
The Value of Maintaining a DSM Load Shifting Project on Mine Dewatering Pumps .
-
Long Term Changes in the Limnology and Geochemistry of the Berkeley Pit Lake, Butte, Montana
Kelley Mine dewatering pumps shut off; mine flooding begins.
-
Sediment-Based Study of the Effects of Decreasing Mine Water Pollutionon a Heavily Modified, Nutrient Enriched Lake
The environmental variable to represent mine water impacts was derived from the annual wastewater and mine dewatering pumping statistics of the mine.
-
Dewatering
The GEHO-APEXS mine dewatering pump is a positive displacement hose diaphragm unit designed for moving fluids at high pressures and in large volumes.
-
The Potential Use of Exhausted Open Pit Mine Voids as Sinks for Atmospheric CO2 : Insights from Natural Reedbeds and Mine Water Treatment Wetlands
Once a wetland has been established, a mine dewatering pump (which is shown here as a sump pump, though this would work equally well if external dewatering wells were used) is used to maintain the water level in the pit within an …
-
Man-Machine Interactions 3
Sikora, M., Krzykawski, D.: Application of data exploration methods in analysis of car- bon dioxide emission in hard-coal mines dewater pump stations.