-
Supplier: Prince Manufacturing Corp.
Description: Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One piece threaded construction pistons Interlocking step-cut cast iron piston rings Carbon steel,
- Body Material: Steel
- Bore Size: 2.5 to 9.75 inch
- Cylinder Action: Single
- Cylinder Configuration: Telescopic
-
Supplier: Bailey International LLC
Description: A hydraulic cylinder is a mechanical actuator used to provide unidirectional force through a unidirectional stroke. Hydraulic cylinders are used in almost every industry and are available in a variety of onfigurations. The two main types of hydraulic
- Bore Size: 3.75 to 8 inch
- Cylinder Action: Single
- Cylinder Configuration: Telescopic
- Stroke: 35.5 to 279 inch
-
Supplier: Prince Manufacturing Corp.
Description: Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One piece threaded construction pistons Interlocking step-cut cast iron piston rings Carbon steel,
- Body Material: Steel
- Bore Size: 2.5 to 9.75 inch
- Cylinder Action: Double
- Cylinder Configuration: Telescopic
-
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Texas Hydraulics Telescopic Cylinder is designed for applications that require a long stroke and a short length. An internally threaded head makes it easier to remove head and rod seal without using special tools or retaining rings. The redundant rod sealing improves sealing and pressure
- Body Material: Steel
- Bore Size: 3.5 to 22 inch
- Cylinder Configuration: Telescopic
- Operating Pressure: 200 to 5000 psi
Find Suppliers by Category Top
Featured Products Top
-
and easily obtainable substitute. It is important not to mix fluids. Pick one and stick to it. Can other hydraulic fluids be used? Many hydraulic fluids will attack the seals in our power units or cylinders, so you must check with the (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
pumps, high-pressure sensors monitor piston position in the hydraulic drive cylinder. Both companies have noticed increased efficiency and reduced maintenance costs thanks to the use of high-quality sensors like those available from Locon Sensor Systems. To place an order for high (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
More Information Top
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… aden_N|1 uzi_N|1 special_forces_N|1 patent_V|2 sandal_N|1 vault_V|1 continually_R|4 ventilation_N|1 vibrator_N|1 blizzard_N|6 shovel_V|1 front_J|4 south_J|3 cylinder _N|6 perforated_J|2 container_N|10 … … human_body_N|5 benzene_N|1 molecule_N|14 factual_J|2 framework_N|2 breadfruit_N|2 coarse_J|8 wool_N|8 rayon_N|1 consistency_N|5 bake_V|4 adhesiveness_N|1 heated_J|3 hydraulic _press_N|2 thinness_N|3 soup_N|30 … soapiness_N|1 optics_N|1 optic_N|1 telescope _N|4 sleekness_N|1 remind_V|4 dark_N|7 glare_N|5 sunlight_N|15 sparkle_N|1 perpetual_J|4 twinkle_N|1 brightness_N|1 wavelength_N|3 primary_color_N|4 primary_J|8 subtractive_J|2 cyan_N|1 mellowness_N|2 … … loop_gain_N|1 go_into_V|6 oscillation_N|2 runup_N|3 invariably_R|2 dow_jones_N|2 pulmonary_artery_N|2 dip_N|7 become_known_V|3 free_fall_N|1 dollar_volume_N|1 sufficiency_N|3 serving_N|2 satisfied_J|6 inadequacy_N|2 exiguity_N|1 miniature _J|2 cape_N|2 haziness_N|1 wateriness_N|4 …
-
wn_g.pl (finlayson-gwc2014.zip)
… "drawings of abstract forms"; "he did complicated pen-and-ink drawings like medieval miniatures "'). g(103234795 … … some substances) dependence and addiction'). g(103249342,'a retail shop where medicine and other articles are sold'). g(103249569,'a musical percussion instrument; usually consists of a hollow cylinder with a membrane stretched … … liquids'). g(103250089,' hydraulic brake in which friction … … load is discharged by gravity'). g(103256472,'a surveyor''s level having a short telescope fixed to a …
-
noun.artifact (finlayson-gwc2014.zip)
… "drawings of abstract forms"; "he did complicated pen-and-ink drawings like medieval miniatures ") } { drawing_card, loss_leader … cylinder with a membrane stretched across each end) } { drum1, metal_drum, vessel1,@ (a cylindrical metal container used for shipping or storage of liquids) } { drum_brake, hydraulic _brake,@ (hydraulic brake in which friction is applied to the inside of a spinning drum by … … is discharged by gravity) } { Dumpy_level, surveyor's_level,@ (a surveyor's level having a short telescope fixed to a …
-
data.noun (finlayson-gwc2014.zip)
… by means of lines; "he did complicated pen-and-ink drawings like medieval miniatures " 02757284 06 … … n 0000 ~ 03749426 n 0000 ~ 03749625 n 0000 ~ 03769143 n 0000 ~ 03792683 n 0000 | a musical percussion instrument; usually consists of a hollow cylinder with a membrane stretch … … 02458349 n 0000 | hydraulic brake in which friction … … 0 001 @ 03730225 n 0000 | a surveyor's level having a short telescope fixed to a …
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… "drawings of abstract forms"; "he did complicated pen-and-ink drawings like medieval miniatures " 03234795 06 … … n 0000 ~ 04387201 n 0000 ~ 04387400 n 0000 ~ 04410086 n 0000 ~ 04436542 n 0000 | a musical percussion instrument; usually consists of a hollow cylinder with a membrane stretched … … 02890940 n 0000 | hydraulic brake in which friction … … 0 001 @ 04365751 n 0000 | a surveyor's level having a short telescope fixed to a …
-
Air Cylinders
They may be as small as 2.5mm and are mainly single acting cylinders for use in light duty miniature assemblies and manufacturing. • Welded- A smooth hydraulic cylinder that uses a heavy-duty welded cylinder housing to provide stability. • Telescoping air cylinders have a number of stages that can extend out the length of the …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(103006857,1,'graduate',n,2,0). s(103007077,1,'graduated_ cylinder ',n,1 … … 4,0). s(103064094,1,'herringbone',n,1,1). s(103064195,1,'Herschelian_ telescope ',n,1 … … 1,0). s(103093771,1,'hydrant',n,2,0). s(103093939,1,' hydraulic _brake',n,1 … … 1,0). s(103283398,1,'minesweeper',n,1,0). s(103283533,1,' miniature ',n,2 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103451473,1,'graduate%1:06:00::'). sk(103451711,1,'graduated_ cylinder %1:06:00 … … 01::'). sk(103516367,2,'herringbone_pattern%1:06:00::'). sk(103516647,1,'herschelian_ telescope %1:06:00 … … 00::'). sk(103550916,1,'hydrant%1:06:00::'). sk(103551084,1,' hydraulic _brake%1:06:00 … … 00::'). sk(103769100,1,'minesweeper%1:06:00::'). sk(103769235,1,' miniature %1:06:01 …
-
data.noun (finlayson-gwc2014.zip)
… "drawings of abstract forms"; "he did complicated pen-and-ink drawings like medieval miniatures " 03430373 93 … … n 0000 ~ 04647036 n 0000 ~ 04669640 n 0000 ~ 04696028 n 0000 ~ 23395676 n 0000 | a musical percussion instrument; usually consists of a hollow cylinder with a membrane stretched … … 03044316 n 0000 | hydraulic brake in which friction … … a 001 @ 04625543 n 0000 | a surveyor's level having a short telescope fixed to a …
-
Adaptronics and Smart Structures
… 375 engine mount 174 epoxy matrix 24 equivalent mass ratio 447 ER actuating cylinder 426 ER fluid … fast hydraulic drive 137 fault detection 308, 309 FBG 323 FBG strain sensor 333 FEA 70 feature … … source 426 high winds 428 high-voltage source 105 HMI 98 Hubble Space Telescope 390 human skin … … experiment 70 milliactuator 244 milling cutter 420 milling process 418 milling spindle 418 miniature gripper 160, 163 …