Products/Services for Mud Pump Relief Valves
-
Pressure Relief Valves - (981 companies)Pressure relief valves are designed to provide protection from over-pressure in steam, gas, air, and liquid lines. Relief valves and back pressure regulators are the same device, only differing in application. The pressure relief valve "lets off...ConnectionMetalsPlastics
-
Hydraulic Pumps - (677 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Liquid Handling Pumps - (2237 companies)Low/Medium. Pressure (Head). Low/Medium. High. Low/Medium. Maximum Flow Rate. 100,000+ GPM. 10,000+ GPM. 10,000+ GPM. Maximum Pressure. 6,000 PSI. 100,000+ PSI. 4,000 PSI. Requires Relief Valve. No. Yes. Yes. Flow Type. Variable. Constant. Constant...
-
Turbine Pumps - (251 companies)...without a pressure relief valve, since power reaches a maximum at shutoff. Materials. Pumps are typically designed with a number of different materials. The base materials, which constitute the parts of the pump exposed to the pumped media...
-
Positive Displacement Pumps - (659 companies)Rotary Pumps. Capacity. Low. Low/Medium. Pressure (Head). High. Low/Medium. Maximum Flow Rate. 10,000+ GPM. 10,000+ GPM. Maximum Pressure. 100,000+ PSI. 4,000 PSI. Requires Relief Valve. Yes. Yes. Flow Type. Constant. Constant. Flow Characteristic...
-
Mud Pumps - (86 companies)Mud pumps are large, reciprocating pumps that are used to circulate the mud on a drilling rig. A typical mud pump is a double- or triple-acting, two- or three-cylinder piston pump whose pistons travel in replaceable liners and are driven...
-
Balls and Sphere Shapes - (207 companies)Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics...
-
Silencers and Mufflers (Industrial) - (290 companies)...vacuum pumps, or turbines. Others fit the exhaust ports of air cylinders, solenoid valves, or other pneumatic components. Blowdown silencers are used for rapid exhaust or venting applications. Pressure relief valve silencers are also used...
-
Strainers - (756 companies)...flowing liquids or gases by means of a perforated or wire mesh straining element. They are used in pipelines to protect equipment such as pumps, meters, control valves, steam traps, and regulators. Conical line strainers are used to protect fluid...
-
Strain Reliefs - (207 companies)Strain reliefs protect the lifeline of electrical products by absorbing the forces of push and pull that may be exerted on the flexible wires, cables, or tubing. They are manufactured in a variety of sizes and shapes, and using various materials...
Product News
-
ThermOmegaTech®
Thermal Relief For Booster Pumps Pump Thermal Relief. Pump thermal relief valves are essential in booster pumps, fire pumps and any high-pressure water pump to regulate the flow of glycol, water or any other media in applications that require heat removal from equipment or a process. Thermal relief protects pumps and pump seals from over-temperature damage and scalding temperatures being distributed to users. Booster pumps are used in various applications to boost water pressure and improve flow rate through pipelines. Booster... (read more)Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Lee Co. (The)
LEE PRECISION RELIEF VALVES Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of cracking pressures and flow rates. Available Designs: Lee PRI (Pressure Relief Insert)These 0.187 ", 0.250 " and 0.281 " diameter relief valves are constructed entirely of stainless steel and are available screened... (read more)Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Plast-O-Matic Valves, Inc.
In-line pressure relief valve Product Data Sheet. Inline Rolling Diaphragm 2-Way. Series RVDM features a primary rolling diaphragm and a secondary flat diaphragm which incorporates the Plast-O-Matic patented Fail-Dry design for added protection. The rolling diaphragm provides greater sensitivity than non-diaphragm style relief valves, and is ideal for all applications without vacuum on the outlet. 1/2 " - 1 " sizes in most popular thermoplastic materials and connections; 5 - 100 PSI set range (5 - 125 PSI on 1/2 " only... (read more)Browse Pressure Relief Valves Datasheets for Plast-O-Matic Valves, Inc. -
Plast-O-Matic Valves, Inc.
solenoid & relief valves for Metal finishing include PTFE bellows solenoid valves and by-pass relief valves designed for 2 million cycles. These rugged valves provide the durability and chemical compatibility needed when controlling solvents and surfactants for cleaning, acids and bases for etching, and solutions of metal salts for plating the finish onto the substrates. Follow us on: YouTube. Instagram. twitter. Watch > > >Introducing Plast-O-Matic Valves. Plast-O-Matic Valves, Inc. When it comes to thermoplastic valves and controls, we... (read more)Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Beswick Engineering Co., Inc.
Diaphragm Relief Valve,10-32 Threaded Ports The Beswick miniature RVD series pressure relief valve is ideal for applications requiring a small relief valve which can be set to open at pressures up to 40 psig (2.8 bar). Maximum supply pressure is 80 psig (5.5 bar). Inlet and outlet ports are 10-32 UNF internal. The relief valve remains closed until the upstream pressure reaches the desired set pressure. The valve will crack open when the inlet pressure reaches the set pressure. The valve will open by a greater amount if the overpressure... (read more)Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
Lee Co. (The)
281 Zero Leak PRI® Pressure Relief Valve is 100% tested and inspected to ensure reliable, consistent performance. Product Data Sheet. Relief Valve Intro... (read more)Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Beswick Engineering Co., Inc.
Miniature Manifold Mount Diaphragm Relief Valve Description: Beswick's RVD8 series miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Performance is similar to the RVD series. Features: Manifold mount configuration. Cracking Pressure Range: The large diaphragm sensing area and frictionless design, make it especially well suited for low cracking pressures, below 30 psig. Approximate Weight: 25g in brass... (read more)Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
Shenzhen Milvent Technology Co., Limited
Powertrain Metal Pressure Relief Valve for Gearbox Waterproof, IP66, IP67,IP68. Breatherable. Application: Lighting, Solar, Telecom, Automotive,Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: . Pressure equalization and release in order to extend seal life. . Prevent condensation. . Block contaminants like dust, dirt and debris. . Low cost Vent instead of traditional breather plug". Please feel free to contact us for the datasheet and detail (read more)Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Sensor Technology, Ltd.
Analysing torque of pumps and valves To analyse the long term performance and reliability of hard working valves and pumps, serial innovators Manchester-based Bifold Group has adopted radio frequency based torque transducers from Sensor Technology Ltd for two of its specialist test rigs. An inter-generational commitment to advancing science and engineering has seen Bifold transform from a 19th century mining lamp maker into a leading manufacturer of instrument valves and accessories, piping valves and pumps for the oil, gas... (read more)Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
Everlube Products
Pump and Valve Coatings and pins, fittings, couplings. Elastomeric parts, Valves, meter components. Everlube R-75 PTFE. Solid Film Lubricant. Everlube R-75 is a thermally cured, PTFE based solid film lubricant with a polyamide-imide binder system. Everlube R-75 offers very good durability and abrasion resistance while also providing very good thermal stability. Everlube R-75 is ideal for lighter load-carrying applications. Everlube R-75 is purchased by a wide variety of markets, ranging from Automotive to Medical... (read more)Browse Industrial Coatings Datasheets for Everlube Products
-
Sperry Low Temperature Geothermal Conversion System, Phase I and Phase II. Volume IV. Field activities. Final report
During the cement drilling operating, the drill pipe clogged, the mud pump relief valve failed.to function, and rotating rubbers were blown out.
-
Safety Valve - Safety Valve Manufacturers, Suppliers
[ Related Keywords : safety valve, shear relief valve, relief valve mud pump , Triplex Piston part ] .
-
Application of Proposed Method for Planning Best Initial Response to Kicks Taken During Managed Pressure Drilling Operations
…Shoe-Circ = MAASP for last casing shoe while circulating (psi) PMAASP-BH-Circ = MAASP for bottom hole while circulating (psi) PMAASP-BH-Static = MAASP for bottom hole with no circulation (psi) PRV-Setting = Mud pump pressure relief valve setting (psi) PRCD-Rating…
-
Beryl Alpha - Reaching Out to Recover; an Extended Reach Drilling Upgrade Project on a 30-Year Old Rig
High-pressure mud pump pressure relief valves .
-
Application of C.T.D. Offshore, Indonesia Phase One Pilot Project
These pump rates limitations were due to 3500 psi. relief valves on the mud pumps and preventing erosion on internal parts of the BHA.
-
INEL/Snake River plain geothermal drilling and testing plan - INEL - 1 well
MUD PUMP AREA 0a Shear relief valve covered 0b Relief line secured 0c Vibrator hose snubbed at end 0d New mud stacked safely 0e Eye wash facility at hopper U I General housekeeping good .
-
A Proposed Method for Planning the Best Initial Response to Kicks Taken During Managed-Pressure-Drilling Operations
…Circ ¼ expected drillpipe pressure to stop formation feed in with circulation, psi PD-Routine ¼ routine drillpipe pressure while drilling, psi PRCD-Rating ¼ pressure rating of RCD, psi PRV-Setting ¼ mud - pump pressure- relief - valve setting, psi Vdet.lim…
-
Turnkey Solutions for Drilling Equipment Upgrades enable drilling contractors to minimize planning uncertainties and investment cost
Mud pump interlock: The pumps must be locked whenever the IBOP in the Top Drive is closed to fully minimise head pressure in the IBOP and wear on the mud pump pulsation dampener or prevent pressure relief valves from triggering on the…
-
The Next Step in Conventional Reciprocating Mud Pump Technology
Bare pump weight does not include any ancillary equipment such as pulsation dampeners, discharge crosses, pressure relief valves , mud gauges, centrifugal charge pumps or master skids.