Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: State of the Art Multiphase Flow Metering
-
Supplier: Accuris
Description: Recommended Practice for the Design, Testing, and Operation of Subsea Multiphase Flow Meters
-
Supplier: Badger Meter
Description: The Preso® COIN® wedge wafer flow meter accommodates most flows, even the most abrasive. This compact DP flow meter is streamlined for easier installation due to the narrow face-to-face, creating the lowest installed cost compared to other end connections. This
- Pipe Diameter: 0.5 to 4 inch
- Operating Temperature: 0 to 800 F
- Features: Liquid
-
-
Supplier: ABB Measurement & Analytics
Description: VIS meets the most demanding requirements of the Oil and Gas sectors providing the best performing meter for: Upstream O&G: – Production well testing – Exploration well testing – Production allocation – Hydrate control – Formation water monitoring – Real-time reservoir management Gas storage
- Operating Pressure: 1,450 to 3,300 psi
- Media Temperature: -40 to 572 F
- Media Temperature Range: -40 to 572 F
- Electrical Output: Analog Current
-
Supplier: Siemens Process Instrumentation
Description: The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design,
- Mass Flow Rate: 0.0055125 to 624.75 lbs/min
- Operating Pressure: 10,152.639 psi
- Media Temperature: -320.8 to 662 F
- Media Temperature Range: -320.8 to 662 F
-
Supplier: Transcat, Inc.
Description: Economical, nonintrusive flow measurement Hazardous (classified) location certification Simple setup and installation Suitable for a wide range of pipe sizes and materials Two-channel/two-path version available Energy measurement option Large backlit LCD display Velocity, volumetric and
-
Supplier: ABB Measurement & Analytics
Description: With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCB400 series delivers: Up to five modular I/Os – Multivariable meter design – Optional plug-in cards – Automatic firmware
- Media Temperature Range: -50 to 205 F
- Mass Flow Rate Range: 0 to 3,160.5 lbs/min
- Operating Temperature: -4 to 158 F
- Mass Flow Rate: 0 to 3,160.5 lbs/min
Find Suppliers by Category Top
Featured Products Top
-
have been employed for years, gas flows with some wetness have remained a difficult metering application to solve. To make wells producing wet gas commercially viable, operators must frequently test the liquid load in the gas stream with separators or a trace method or install very large and expensive (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Optimizing Gas Storage Fields Operation through High Accuracy Multiphase Flow Metering
Natural gas consumption is far from being constant over the months. Typically Natural Gas (NG) is stored in summer periods, when there is lower demand for it, and is withdrawn in the winter periods, when significant amounts of NG are used for heating. Reserves smooth seasonal peaks and short-term
More Information Top
-
University of Huddersfield Repository
The principal aim of the research described in this thesis was to develop a novel conductance multiphase flow meter which is capable of measuring the gas and the water flow rates in vertical annular flows and horizontal stratified gas water two phase…
-
CRANFIELD UNIVERSITY
S. BLANEY
GAMMA RADIATION METHODS FOR CLAMP-ON MULTIPHASE FLOW METERING .
-
CRANFIELD UNIVERSITY
Multiphase Flow Meter .
-
Subsea Business: Fiscal Allocation, a New Endeavour for a Better Wet Gas and Multiphase Measurement
Cost of installing meter or replacing meter versus the gain will be shown in few cases. this paper is addressing also the use of multiphase flow meter beyond the classical metering flow rate performance and focus on the benefits of brought for…
Indicates content that may require registration and/or purchase.