-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:5568 C6H14 CAS#:110-54-3 F.W.:86.18 NFPA#:1-3-0 Specific Gravity: 0.687 DOT:3/II Descriptions: Specification TEST 1. Assay (as n-Hexane) 95% 2. Assay (as C6
- Alkanes: All Alkanes, Hexane
- State of Matter: Liquid / Solution
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2350 CAS#: F.W.: NFPA#:1-3-0 Specific Gravity: 0.681 DOT:3/II Descriptions: Substitute for Freon(r) in the EPA test for oil and grease in stormwater. Specification TEST 1. n-Hexane (Area % by GC-FID), 75
- Function: Reagent
- Reference / Chemical Standard: Yes
-
Supplier: GFS Chemicals, Inc.
Description: ultraviolet spectrophotometry. Specification TEST 1. n-Hexane 95.0% min. 2. Chlorinated hydrocarbon residue 10 pg/ml 3. Residue after evaporation 0.0003% 4. Water 0.01% Properties No properties.
- Alkanes: All Alkanes, Hexane
- State of Matter: Liquid / Solution
-
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:5328 C6H14 CAS#:110-54-3 F.W.:86.18 NFPA#:1-3-0 Specific Gravity: 0.659 DOT:3/II Descriptions: Meets specifications for EPA method 1664, Revision A, n-Hexane Extractable Material
- Alkanes: All Alkanes, Hexane
- State of Matter: Liquid / Solution
-
Supplier: ASTM International
Description: This specification covers a grade of cyclohexane identified as "cyclohexane 999." The material shall conform to the required purity, benzene content, n-hexane content, methylcyclohexane content, methylcyclopentane content, sulfur content, appearance, color, and distillation range.
-
Supplier: ASTM International
Description: This specification covers benzene for cyclohexane feedstock. Different tests shall be performed in order to determine the following properties of cyclohexane feedstock: benzene content, sulfur content, thiophene content, toluene plus methylcyclohexane content, methylcyclopentane content,
Find Suppliers by Category Top
Featured Products Top
-
Announcing the launch of e-mode GaN FETs for low & high voltage applications. Nexperia’s new portfolio includes two ≤ 150 V rated devices (3.2 mΩ and 7 mΩ) in WLCSP8 and FCLGA packages, as well as five 650 V (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Southco's N2 rugged latch Does your latch application require durable construction, simple mechanical action & consistent pull-up? From its solid stainless steel shaft to its easy-to-grip T-handle, Southco's N2 rugged (read more)
Browse Latches Datasheets for bisco industries -
Inconel® 625 (N06625) is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength.
Typical Inventory: Round Bar, Square Bar, Sheet, Plate, Tubing, Pipe, Fastener, Custom Forging
(read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the product forms are excellent in terms of forming and welding. Although HASTELLOY X is primarily noted for heat and oxidation resistance it also has good resistance to chloride stress-corrosion cracking.
Typical Inventory: RB, Sheet, Plate, Machined
(read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
The powerful KNF N 920 G diaphragm vacuum pump uses a series of KNF technical innovations, including a special diaphragm stabilization system that makes it well-suited for all applications requiring high suctions speeds at low absolute pressures, in a compact size (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
, nitrile/Buna-N O-rings are the ideal choice for automotive, aerospace, and marine fueling. High tensile strength and thermal resistance enhance its utility in the aerospace and automotive industries. Despite its favorable chemical resistance characteristics, nitrile should not be exposed to ethers, esters, ketones, or chlorinated hydrocarbons. learn more here (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
The ALD1105 by Advanced Linear Devices is engineered for precision and performance. It combines the power of an N-channel MOSFET with a P-channel MOSFET in a single package. The transistor pair is matched for minimum offset voltage and differential thermal (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
initial concept, though prototyping and on into final production. With over 600 pages of useful guidance on common topics and issues that the design engineer is likely to encounter, the handbook provides insight into the sometimes confusing and complex behaviour of MOSFETs and Power GaN FETs (read more)
Browse Power MOSFET Datasheets for Nexperia B.V. -
ALD’s monolithic N-channel enhancement mode matched MOSFET transistor arrays are intended for a wide range of precision analog applications. The transistor pairs offer high input impedance, a negative current temperature coefficient, and a low threshold voltage of 0.7V. The chip is suited for systems from +2V to +10V where low input bias current, capacitance, and fast switching are...
(read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
safety and durability. Introducing Bexkom N Series Connectors: The Future of New Energy Connectivity At Bexkom, we're proud to present our revolutionary N Series Connectors, specially designed to cater to the demands of the new energy industry. Whether you're working (read more)
Browse Circular Connectors Datasheets for Shenzhen Beike(Bexkom) Electronics Co., Ltd.
More Information Top
-
Scope of differential UV and differential fluorescence assays for phenothiazines: Comparison with official methods
For fluphenazine hydrochloride, the official lJSP procedure was used hut the extraction solvent was changed from the specified n - hexane to n-hexane-n -butanol (98:2).
-
Code of Federal Regulations > Title 21 - Food and Drugs > Food and Drug Administration > [21 CFR Part 177] Indirect Food Additives: Polymers
Maximum extractable fraction (expressed as percent by weight of the polymer) in N - hexane at specified temperatures .
-
Effect of soil contamination with heavy metals on soybean seed oil quality
Oil content is defined as the whole of the substances extractable by n - hexane under specified conditions.
-
Integrated approach for disease management and growth enhancement of Sesamum indicum L. utilizing Azotobacter chroococcum TRA2 and chemical fertilizer
Oil content is defined as the whole of the substances extractable by n - hexane under specified conditions.
-
Method Development for Determination of n‐Hexane Solvent Extractable Materials in Polyethylene Using FIPA
…United States Food and Drug Administration (FDA) have set strict specifications for n-hexane extractable materials for polyolefins that are used in direct contact with food.[3] Manufacturers which fail to comply with n - hexane extrac- table specifications would find it difficult…
-
Federal Register > Tuesday, March 28, 2000 > [65 FR 16313] Indirect Food Additives: Polymers
Maximum extractable fraction (expressed as percent by weight of the polymer in N - hexane at specified temperatures .
-
Federal Register > Friday, January 21, 2000 > [65 FR 3384] Indirect Food Additives: Polymers
Maximum extractable fraction (expressed as percent by weight of the polymer) in N - hexane at specified temperatures.
-
Federal Register > Wednesday, December 22, 1999 > [64 FR 71637] Indirect Food Additives: Polymers
Maximum extractable fraction (expressed as percent by weight of the polymer in N - hexane at specified temperatures .
-
Federal Register > Monday, August 30, 1999 > [64 FR 47107] Indirect Food Additives: Polymers
Maximum extractable fraction (expressed as percent by weight of the polymer) in N - hexane at specified temperatures .