Products/Services for Osmium Ball
-
Balls and Sphere Shapes - (207 companies)Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics...Ball TypeApplicationsFeatures
-
Ball Bearings - (717 companies)Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction...
-
Refractory and Reactive Metals - (182 companies)Refractory metals are a class of metals that are extraordinarily resistant to heat and wear and have extremely high melting points. Reactive metals have a strong affinity for oxygen and nitrogen at elevated temperatures and are highly resistant to corrosion at low temperatures.
-
Ball Valves - (2082 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves...
-
Ball Screws - (237 companies)Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track. Ball screws convert rotary motion...
-
Ball Slides - (101 companies)Ball slides are simple linear motion devices that provide smooth linear motion, accurately controlled by the rotation of the drive mechanism. Ball slides are sometimes referred to as ball and rod bearing assemblies, or ball bearing slides. Ball...
-
Ball Splines - (36 companies)Ball splines provide nearly friction-free linear motion while simultaneously transmitting torsional loads. The path of the bearing balls is straight, not helical, which allows for a very efficient coupling device suitable for a variety...
-
Ball Transfer Units (BTU) - (80 companies)Ball transfer units (BTU) are ball transfer table components that consist of a large, load-bearing ball that sits atop smaller balls inside of a hemispherical cup. Ball transfer units (BTU) are ball transfer table components that consist of a large...
-
Ball Joints - (32 companies)Ball joints are flexible joints consisting of a ball with a protruding stud that has been captured inside an outer housing. They allow simultaneous limited motion in all directions, including rotation as well as angular. Ball joints are flexible...
-
Ball Screw Support Bearings - (67 companies)Ball screw support bearings are designed for use in ball or lead screw applications. Ball screw support bearings are specially designed for use in ball screw or lead screw applications. Most ball screw support bearings are angular contact bearings...
Product News
-
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Copper Ball (H62/65)Brass/copper ball-Changzhou Sunan & Weijie Steel Balls Co., Ltd.Steel ball-Stainless steel ball (china-steelball.com). Specifications. Product Category :Balls and Sphere Shapes Ball Type :Cu / Cu Alloy (read more)Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Suzhou Sujing Crystal Element Co.,Ltd
Jewel Ball The jewel ball is mainly used for the ball valve with liquid or gas used in a high corrosive environment, fiber communication and other rolling and sliding supports. The jewel blind hole ball can be used as the insulation measuring head of measuring instrument and precision measuring instrument. (read more)Browse Sapphire Materials and Components Datasheets for Suzhou Sujing Crystal Element Co.,Ltd -
Splendor Industrial Bearing Co., Ltd.
Ball Bearings Deep groove ball bearing product series, 6000ZZ, 6200ZZ, 6300ZZ, 6400, non-standard products. The bearing quality is manufactured according to the Japanese NTN process technology, and the product grade is Z3V3. (read more)Browse Ball Bearings Datasheets for Splendor Industrial Bearing Co., Ltd. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Steel Ball Products-Changzhou Sunan & Weijie Steel Balls Co., Ltd.|Steel ball-Stainless steel ball (china-steelball.com) (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Shanghai Optics
Ball Lenses www.shanghai-optics.com. Click here to learn more about ball lenses. Ball lenses are often used as beam collimators for optical fibers and to improve signal coupling between emitters, detectors, and fibers. They have a high coupling efficiency and are easy to align. A single ball lens is used to couple a laser beam to an optical fiber, while two ball lenses are used to couple two optical fibers. Other applications include objective lenses for endoscopy or optical sensors, and in the miniature... (read more)Browse Ball Lenses Datasheets for Shanghai Optics -
Avantier Inc.
Ball Lenses - Factory standard features: Diameter range of 2-50mm. Scratch & Dig of 20/10. Sphericity of 0.05mm. Surface Quality of 40-20. Diameter Tolerance of +/-0.05mm. - Selection based on numerical aperture for fiber optics coupling. - Common materials used: UV grade fused silica, sapphire, and BK7 (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Pacific International Bearing, Inc.
Radial Ball vs Angular Contact Ball Bearings While radial ball bearings and angular contact ball bearings each possess distinct attributes, they collectively enrich the spectrum of bearing solutions available to engineers and designers. Radial ball bearings provide a reliable foundation for radial loads, with a limited axial capacity, whereas angular contact ball bearings excel in managing axial forces while maintaining the ability to handle both radial and axial loads. Both bearing types contribute indispensably to a wide array... (read more)Browse Ball Bearings Datasheets for Pacific International Bearing, Inc. -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Ball Valve Seat for ball valves Application A ball valve seat is an important component of a ball valve. The seat provides a surface for the ball to contact and seal against. The seat also helps guide the ball in the proper position to ensure proper valve operation. Advantages. The ball valve seat helps to distribute seating stress equally and is usually soft sufficient to adapt to the shape of the ball, resulting in a solid seal. Low friction, adequate ductility to produce a dependable seal, good stress rebound, high stiffness... (read more)Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Stock and Custom Ball Lenses and Half Ball Lenses Features: Broad diameter range: 0.3mm to 100mm (Custom), 1-10mm (Off-the-Shelf). Substrate Materials: Sapphire, N-BK7, UV Fused Silica, Ruby, Ge, ZnSe, and other High-Refractive-Index Glass. Coating Options: None or AR Coatings. Applications: fiber coupling, objective lenses for endoscopes, bar code scanning, and sensors, pre-forms of Aspheric Lenses. Ball Lenses are a special form of biconvex lenses which inherit the geometry of a ball (which implies completely spherical surfaces... (read more) -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Chrome Steel Ball Gcr15 Bearing Steel Balls-Changzhou Sunan & Weijie Steel Balls Co., Ltd.Steel ball-Stainless steel ball (china-steelball.com). Specifications. Product Category :Balls and Sphere Shapes Ball Type :Metal (read more)Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
-
Computergraphische methods for the investigation of Übergangsmetall‐Clusterverbindungen
The visible Fliichen of the three osmium balls are then differently coarse (differently as by the p3-verbfficktenMetallatomen in [HOS~(CO)~S]~ and [H2Ru6(CO),8]) so daB can be closed the Hydrido ligand in IHOs8(C0)221)nicht is symmetrically …
-
For question of vegetative centers in the back marrow
Cervicalsegmentes reihenfSrmig arranged feint was the osmium balls to beobaehten (s. Abb. 12).
-
Metals & Metal Forms | AMERICAN ELEMENTS®
• Osmium Balls .
-
Osmium (Os) | AMERICAN ELEMENTS®
• Osmium Balls .
-
Over the pathological anatomy of the so-called polyneuritis by nahrungsinsuffizienz
… namely in the VorderhSrnern, and have a part of its F ~ rbbarkeit eingebiiBt, secondly the nerve fibers by that all the stages Waller oracles degeneration particularly the Vorderstri ~ nge are encountered and in Marchi-Priiparate black osmium balls naehweisen can.
-
The forms of the Glioblastose and its position to diffuse brain sclerosis.
Syncytium boozily, balls in the glioma cells redly, brighter balls osmium .
-
To the Spermatogenese by to Säugethieren that
Is l:,ingst fl'ei yon the base plate of the Sertoli'schen cell at the time after mature spermatozoa are repelled, all coarse KSrnern and no single dutch is osmium geschwiirzte ball in to note the same (figure 11, 12, 1, 2, figure …
-
Over spinal ganglien cells and marrow sheaths
… dieht by each other mounted the central ball is blausehwarz gefitrbten maritime hollen indubitable of Tigroidk0rnehen, eing:enommen naeh of genfigender Erythrosinbehandlung vividly redly gef ~ rbt; these protrude its Fgrbung just dutch it as seh0n like the dunkelgefgrbte ball in osmium .
-
Strong gravitational force induced by static electromagnetic fields
Let the substance of the ball be Osmium , which possesses one of the biggest densities, µ = 22.48g/cm3 .
-
Over the Paranuclearkörperchen of gekernten erythrocytes n, in addition to comments over the construction of erythrocytes generally
Zerkliiftung of the Paranuclear-Kiirperchens in lesser balls . osmium .