-
Description: modules; 6 light modules and 1 sound module (1 channel); or 5 light modules and 1 sound module (2 channels). Radiant modular stack light consists of four types of modules: Wiring Modules, Light Modules, Sound Modules, and Mounting Bases. RSL-WM Wiring Modules allow
-
Supplier: United Technologies Corporation
Description: FLASHING STROBE LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL 1638 APPROVAL 36 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.3 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL HIGH IMPACT PLASTIC
-
Supplier: United Technologies Corporation
Description: FLASHING/STEADY LIGHT TYPE 6 INCH DIA X 18.12 INCH H SIZE UL (CANADA AND US) APPROVAL 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION CONDUIT MOUNTING LED LAMP TYPE 0.215 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL RED LENS COLOR 95 DB AT 1 M, 85 DB AT 10 FT SOUND
-
-
Supplier: Altech Corp.
Description: Sleek & Stackable Design SMD LED technology Uniform & bright illumination Continuous, Flashing and Rotary Integrated LED Light Modules available Flexibility to upgrade from Single LED Unit to multiple LED Units IP65 protection | Wide voltage range from 24V AC/DC to 240V AC Optional feature of
- DC Voltage Rating: 24 volts
- AC Voltage Rating: 24 to 240 volts
- Light Colors Available: Amber (Orange), Blue, Clear, Green, Red, Yellow
- Features: Audible Alarm, Other Approvals, Outdoor Use
-
Supplier: Banner Engineering Corp.
Description: Highly visible indication for indoor or outdoor applications Compact, stylish design with rotating and flashing LED lighting options Audible alert: continuous, pulsed and staccato modes Omni-Directional and audible models provide clear annunciation in the noisiest environments Models
- DC Voltage Rating: 12 to 30 volts
- AC Voltage Rating: 21 to 27 volts
- Features: Audible Alarm
- Light Colors Available: Blue, Green, Red, Yellow
-
Description: Modular design allows for up to 7 light modules: 6 light modules & 1 sound module (1 channel) or 5 light modules & 1 sound module (2 channels) Steady light effect with 6 bright LEDs Two lens types: Clear and Colored Compatible with 12-24VAC/DC or 120-240VAC* PLC
- Light Options: Continuous
- Light Colors Available: Green
- Features: Outdoor Use
-
Description: Modular design allows for up to 7 light modules: 6 light modules & 1 sound module (1 channel) or 5 light modules & 1 sound module (2 channels) Steady light effect with 6 bright LEDs Two lens types: Clear and Colored Compatible with 12-24VAC/DC or 120-240VAC* PLC
- Light Options: Continuous
- Light Colors Available: Green
- Features: Outdoor Use
-
Supplier: Pfannenberg
Description: Pfannenberg Series BR 50 stack lights provide convenient visual indication for status, alert, and alarm as well as audible warning of machinery operating condition or process status. The easy-to-assemble component architecture supports up to five interchangeable modules. Choice of
- DC Voltage Rating: 24 volts
- AC Voltage Rating: 115 to 230 volts
- Power Rating: 7.000000000000001 watts
- Light Colors Available: Amber (Orange), Blue, Clear, Green, Red, Yellow
-
Supplier: Allied Electronics, Inc.
Description: Triliptical Stackable Status Indicator Stacklight contains 3 steady-on incandescent light modules in one single stack and although pre-assembled is stackable in any combination or color. Units are PLC compatible and can be wired directly to most programmable logic controllers without
-
Supplier: Hyster Company
Description: hydraulic system, VISTA™ mast, and ELME 553 spreader to stack 9’6” or 8’6” empty containers four-high. Standard equipment includes hydrostatic load sense steering, unique rear light cluster (Brake, back-up and turn signals), open operator cab, VISTA™ mast, 3-speed powershift
-
Supplier: Brady Corporation
Description: Made of high impact, weather-resistant materials, our Bradycone™ Warning System is the perfect solution for your indoor or outdoor hazardous warning needs. Cones are four-sided, so your message can't be missed. Use our Lock-in Sign Frame (77210) with pictogram labels or our red Safety
-
Description: Modular design offers up to (7) light modules: (6) light modules & (1) sound module (one channel) or (5) light modules & (1) sound module (two channels) RSL-SM contains two tones, RSL-SMM contains 16 tones Volume control in model RSL-SMM Compatible with 12-24 Vac/dc or 120-240
-
Supplier: ValueTronics International, Inc.
Description: Provides the sharpest ever IR-Fusion® images with an 8 MP visible light camera Offers versatile viewing options for in-field viewing of images with viewfinder for outdoor use. Provides temperature measurements from -40 to 600 °C (-40 to 1112°F) Enables quick and easy in-field analysis
-
Supplier: Infineon Technologies AG
Description: from 1.72 A down to 0.034 A, a wide analog dimming level of 100 percent down to 1 percent, fast time-to-light of max. 500 ms, a high power factor more than 0.9 above 20 percent load at 267 VRMS and an input current THD of less than 10 percent above 10 percent load at 267 VRMS. Protection
- Category: Development Board
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Color
For increase of the light yield, the outer segment contains a geldrollenartigen stack of membranes often übereinandergeschichteter hundreds (they are the only invaginations of the cell membrane the only own diskusförmige membrane vesicle in the cell by pins by rods).
-
[RESOLVED] Murfs Continued WHOES with a 486!!! - Page 3
Sometimes an electricial will stack individual kitchen outlets with less used circuits like lights or outdoor outlets.
-
Forty three per cent composite split‐spectrum concentrator solar cell efficiency
… it was not until 1978 that this idea was first demonstrated experimentally by Moon et al. [3], with an efficiency of 28.5% measured in outdoor sunlight using a 17-layer dichroic reflector stack to steer the light of energy above 1 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/58000/656276797-MIT.pdf?sequence=2
Compensating for ambient lighting and detecting occupancy in an office is not new; we are all familiar with the technology such as the building sensor that controls outdoor lighting when the sun sets or timer based lighting in the library stacks .
-
Industrial Technologies for Sustainable Development
According to the pre-define function, library lighting can be divided into reading room lighting, stacks lighting , office lighting, walkway lighting, decorative part lighting, outdoor buildings landscape lighting, etc.
-
http://dspace.mit.edu/bitstream/handle/1721.1/69399/40102753-MIT.pdf?sequence=2
The forces producing natural ventilation in buildings result from changes caused by differences in temperature -the stack effect, where warmer and lighter indoor air is displaced by cooler and denser outdoor air- and by air movement or flow produced by pressure differences.
-
Sustainable Development of Urban Environment and Building Material
… to flow out of room, with wind effect and stack effect working together, it can be use as an outlet; When a solar light -vent pipe system leads outdoor air to flow into … … with wind effect and stack effect working together, it …
-
Bistable electrowetting displays
These pixel sizes in combination with the stacked pixel approach will achieve optical parameters including aperture ratios sufficient for outdoor applications (see above for bright ambient light contrast ratio).
-
Gravimetric and analytical evaluation of welding fume in an automobile part manufacturing factory.
A total of 28 samples of aerosols were collected at 4 different locations including indoor, outdoor , source of welding and the stacks using a high volume pump with a volumetric flow rate of 112 lit /min calibrated with a dry gas meter.
-
:: New Materials Zone ::
Products used in outdoor environments can be supported with laminated stack -ups integrated with Vikuiti Solar Reflecting Film for heat resistance or Vikuiti Light Control Film for privacy.
Indicates content that may require registration and/or purchase.