Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Air Compressors Direct
Description: move Fully Enclosed Shroud •Protects the motor and pump On/Off Toggle Switch •Conveniently located for easy access Lightweight, Compact Design •Allows for maximum portability Rubber Feet •Stabilize compressor & eliminates movement due
- Flow Capacity: 0.3900 to 0.5100 SCFM
- Power Source: AC Single Phase
-
Supplier: Kollmorgen Corporation
Description: goodies’ and continue to be viable solutions where relatively high torque and low speed, pancake type motor configurations are required. Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0885 to 336 In-lbs
- Design Units: Metric
- Diameter / Width: 0.8402 to 9.42 inch
-
Supplier: Kollmorgen Corporation
Description: goodies’ and continue to be viable solutions where relatively high torque and low speed, pancake type motor configurations are required. Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0885 to 336 In-lbs
- Design Units: Metric
- Diameter / Width: 0.9598 to 10.14 inch
-
-
Supplier: RS Components, Ltd.
Description: These powerful pancake motors offer numerous additional advantages compared with conventional permanent magnet DC motors: Flat design. Long life when operating with highest nominal values. High performance-to-weigh t ratio. Very smooth operation at low speeds. Good acceleration
- Commutation: Brush
- Continuous Current: 6.9 amps
- Continuous Torque: 2.65 In-lbs
- Housing Length: 1.48 inch
-
Supplier: RS Components, Ltd.
Description: Sanyo Denki Sanmotion bipolar pancake stepper motors provide the user with a powerful motor option for space-restrictive applications Lead wire bipolar winding construction Step Angle = 1.8° Holding Torque = 0.186Nm Number Of Wires = 4 Voltage Rating = 24 V dc Frame
- Continuous Current: 1 amps
- DC Voltage: 24 Volt
- Number of Leads: 4 #
- Other DC Voltage: 24 VDC
-
Supplier: RS Components, Ltd.
Description: Sanyo Denki Sanmotion bipolar pancake stepper motors provide the user with a powerful motor option for space-restrictive applications Lead wire bipolar winding construction Step Angle = 1.8° Holding Torque = 0.083Nm Number Of Wires = 4 Voltage Rating = 24 V dc Frame
- Continuous Current: 1 amps
- DC Voltage: 24 Volt
- Number of Leads: 4 #
- Other DC Voltage: 24 VDC
-
Supplier: Dynapar Corp.
Description: The F10 offers compact package dimensions and flying leads for a low-profile installation. A size 10 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs to the shaft
- Diameter or Width: 1.25 inch
- Electrical Output and Interface: Analog Voltage
- Encoder Technology: Optical
- Maximum Mechanical Shaft Speed: 12000 rpm
-
Supplier: Dynapar Corp.
Description: A size 15 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal component clearance
- Diameter or Width: 1.45 inch
- Electrical Output and Interface: Analog Voltage
- Encoder Technology: Optical
- Maximum Mechanical Shaft Speed: 12000 rpm
-
Supplier: Dynapar Corp.
Description: A size 21 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal component clearance
- Diameter or Width: 2.06 inch
- Electrical Output and Interface: Analog Voltage
- Encoder Technology: Optical
- Maximum Mechanical Shaft Speed: 12000 rpm
-
Supplier: Onvio LLC
Description: bearings. The cam follower bolt circles are held concentric to 0.0002". This gives positional accuracies down to seconds of arc. Low Compact Profile Mectrol reducers offer a hollow bore input and low profile design. Coupled to a pancake motor, they can be installed in the smallest of
- Backlash: 0.0 arcmin
- Gear Ratio: 13 (X : 1)
- Gearing Arrangement: Cycloidal
- Reducer Input: Hollow Shaft, Solid Shaft, Coupling or Bushing
Find Suppliers by Category Top
Featured Products Top
-
designed for applications with limited space. These motors feature a pancake-shaped design with a flat profile, allowing for easy integration into compact gripper systems where size constraints are a concern (read more)
Browse Brushless Motors Datasheets for Portescap -
The ultra slim design of maxon's EC 90 flat motor is now equipped with a MILE encoder. MILE (Maxon's Inductive Little Encoder) is the world's smallest inductive rotary encoder. Its operating principle is based on the detection of high-frequency inductivity which (read more)
Browse Brushless Motors Datasheets for maxon -
Oriental Motor is pleased to expand the PKP Series stepper motor product line-up with the introduction of a 51 mm (2.0 in.) Harmonic frame size gearhead for the 42 mm (1.65 in.) PKP Series 2-phase Flat Type. This new combination compliments the 60 mm (2.36 in.) PKP Series Flat Type which is (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
maxon, high precision drive specialist, launches high-torque product innovations this Spring. These include higher performance flat motors, drives with higher torque output, and new additions to the GPX gearbox family. The new, maxon EC-i 52 Power up brushless motor meets customer (read more)
Browse DC Motors Datasheets for maxon
Conduct Research Top
-
Why You Probably Don't Need a Pancake Motor
Flat motors are undeniably useful in applications with limited space and odd orientations. However, beyond the size issue, many other DC, AC, Brushless, and Universal motor types can be customized to perform with similar characteristics of these flat motors. So unless you specialize
-
Torque Sensor Application - Precision & Maintenance
The typical application of these products include measurements dynamometers, tool dulling indicator, motor quality control or conversion of rotary to reaction torque. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load
-
Torque Sensor Application - Constant Flow Pump
In the constant flow pump, a stepping / stepper motor is used to create a pumping function and allow fluid to flow. A reaction torque sensor attached to the back end of the motor monitors the required torque and can relate the changes in torque to the flow rate or alarm the operator when the torque
-
Torque Sensor Application - Assembly Line / Automation
Sensors / transducers are essential in many automated assembly, packaging and labeling processes. Below, a reaction torque sensor is setup with a servo motor in an automated conveyor belt assembly line to control the tension in the winding tape while providing feedback regarding alignment, out
-
Load Cell and TORQUE SENSOR Application - Stamping
Different types of sensors / transducers can be used simultaneously in order to improve quality during manufacturing or production processes. Below, a torque sensor attached to a motor at the top of a stamping operation monitors the amount of torque being exerted in order to stamp the cap on top
-
Torque Sensor Application - Prosthetic Limbs
Sensors and transducers have been very instrumental in the development of prosthetic devices. They allow prosthetic devices to closely mimic human limbs. In the example below, a smart/digital torque transducer in line with a stepper motor is providing torque & position feedback to an electronic
More Information Top
-
Novel two-phase spindle motor for digital video disk applications
Fig. 2 shows the basic configuration of the pancake motor , where the stator only has a single winding between the upper and lower lamination.
-
http://dspace.mit.edu/bitstream/handle/1721.1/74943/815969663-MIT.pdf?sequence=2
Sanko Electric (Model 1E110) pancake motors were used in all the experiments.
-
Vibrotactile pattern recognition on the arm and torso
Two types of vibrating motors were used in each experiment: cylindrical motors and disk- shaped pancake motors .
-
Analysis method for motor characteristics with three-dimensional flux distribution
To overcome these problems in DVD and CD applications, a new design of two-phase pancake motors has been presented [5], [6], as shown in Fig. 3.
-
Design, Fabrication and Control of Spherobot: A Spherical Mobile Robot
For example, we are using a pancake motor for our propulsion mechanism; the rotor of the motor is drilled to accommodate a ball-screw for linear travel.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36153/72836938-MIT.pdf?sequence=2
The development and evaluation of two different hardware solutions are presented including an array of vibrating pancake motors embedded into the exterior ofa carbon fiber prosthetic socket and an array of vibrating pancake motors embedded into a silicone socket liner.
-
http://dspace.mit.edu/bitstream/handle/1721.1/42306/232548261-MIT.pdf?sequence=2
Pancake motors used in a tactile display were analyzed to understand the characteristics of their operation, as well as to suggest improvements in the design of the display.
-
CR4 - Thread: Types of Electric Drives
This design is commonly known the pancake motor because of its extremely flat profile, although the technology has had many brand names since it's inception, such as ServoDisc.
-
http://dspace.mit.edu/bitstream/handle/1721.1/2632/SWP-3917-35650508.pdf?sequence=1
The other two were components -- a rotary voice coil actuator motor and a direct-drive pancake motor positioned at the bottom of the spindle -- that became a standard part of every drive.
-
Variable sweep geometry primary structure actuation
Because of the motor’s thin, compact form factor, the most attractive solution was a pancake motor shown in Figure 2.