-
Supplier: Budnick Converting, Inc.
Description: 577 is a 3.5 mil, PCB plating tape. It is primarily used for protecting printed circuit boards from chemicals and fumes.
- Adhesive: Specialty / Other
- Carrier / Backing Material: PET / Polyester, Plastic / Polymer
- Peel Strength / Adhesion: 1.75 lbs/in
- Thickness: 0.0035 inches
-
Supplier: Budnick Converting, Inc.
Description: 576 is a 4.0 mil, PCB plating tape. It is primarily used for protecting printed circuit boards from harsh chemicals and fumes.
- Adhesive: Specialty / Other
- Carrier / Backing Material: PET / Polyester, Plastic / Polymer
- Peel Strength / Adhesion: 2.19 lbs/in
- Thickness: 0.0040 inches
-
Supplier: Budnick Converting, Inc.
Description: 575 is a 3.0 mil, PCB plating tape. It is primarily used for protecting printed circuit boards from harsh chemicals during plating or stripping of gold contact fingers.
- Adhesive: Specialty / Other
- Carrier / Backing Material: PET / Polyester, Plastic / Polymer
- Peel Strength / Adhesion: 1.75 lbs/in
- Thickness: 0.0030 inches
-
-
Supplier: Budnick Converting, Inc.
Description: 578 is a 4.1 mil, PCB plating tape. It is primarily used for protecting printed circuit boards from harsh chemicals during plating or stripping of gold contact fingers.
- Adhesive: Specialty / Other
- Carrier / Backing Material: PET / Polyester, Plastic / Polymer
- Peel Strength / Adhesion: 1.88 lbs/in
- Thickness: 0.0041 inches
-
Supplier: Technic, Inc.
Description: both chemistry and equipment. Applications Base and precious metals plating Copper flash plate, panel plate, pattern plate Developing, etching, stripping Chemical cleaning MP100 Advantages Edge-to-edge processing forms a
- Application / Industry: Printed Circuit Boards (PCB)
- Equipment / System Type: Continuous Web - Reel to Reel
- Process / Technology: Electroplating
-
Supplier: Technic, Inc.
Description: deposition of silver from Argentomerse NC is controlled, yielding more uniform silver thicknesses over a wide range of PCB designs. Argentomerse NC has a wide tolerance for chloride and does not require a pre-dip or DI water rinsing prior to the immersion silver bath. Argentomerse NC utilizes
- Chemical / Process: Silver Plating
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Industry leading immersion tin processes for automotive and general PCB final finishes Long shelf life Tolerates multiple lead-free assembly reflows Unique crystal structures that resist whisker formation
- Chemical / Process: Tin Plating
-
Supplier: MacDermid Alpha Electronics Solutions
Description: The MacDermid Enthone brand of electroless copper processes have long been a market leader in high-reliability and performance for demanding PCB applications. Our electroless coppers are ideally suited for performance critical to the success of multilayer boards. We offer a wide variety of
- Chemical / Process: Copper Plating
- Electroless: Yes
-
Supplier: Umicore Metal Deposition Solutions
Description: PALLUNA® Palladium Solution 460 The palladium complex PALLUNA® Palladium Solution 460 is used in palladium and palladium-nickel-ele ctrolytes - for both decorative and technical applications. In addition, the palladium solution is used in the PCB industry in
-
Supplier: MacDermid Alpha Electronics Solutions
Description: PCB manufacturers have chosen Shadow®, Blackhole®, Eclipse™, and ENVISION® direct metallization systems over electroless copper for lower cost of ownership and easier-to-maintain equipment. Product Overview Today, over 600 of
-
Supplier: LPKF Laser & Electronics North America
Description: laminated substrates, FR4 and PTFE or woven PCB materials. Prototypes and small production batches can also be produced on short notice if required. The system requires no chemicals and is easy to operate with LPKF CircuitPro software included.
- Automation / Control: Windows / PC Control
- Materials Processed: Semiconductors / Electronics
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Process / Operation: Laser Cutting, Laser Drilling / Perforating
-
Supplier: Adhesive Applications
Description: PolySil™ S583 is a polyester film tape coated with a white opaque silicone adhesive, specifically compounded to resist plating bath chemicals in solder stripping and precious metal plating of finger contacts. The tape conforms to high circuit density patterns to provide clean
- Adhesive: Silicone
- Backing: PET / Polyester
- Peel Strength / Adhesion: 1.25 lbs/in
- Performance Features: Removable
-
Supplier: Adhesive Applications
Description: PolySil™ S588 is a green polyester tape with controlled adhesion and good conformability for sharp line definition in etching and plating operations. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical resistance and allows clean removal
- Adhesive: Silicone
- Backing: PET / Polyester
- Peel Strength / Adhesion: 2.19 lbs/in
- Performance Features: Removable
-
Supplier: Adhesive Applications
Description: PolySil™ S580 is a red polyester (PET) crosslinked silicone adhesive tape with controlled adhesion and good conformability for sharp line definition in etching and plating operations. The controlled level of crosslinking assures a proper balance of adhesion to substrates, chemical
- Adhesive: Silicone
- Backing: PET / Polyester
- Peel Strength / Adhesion: 2.62 lbs/in
- Performance Features: Abrasion / Scratch Resistant, Removable
-
Supplier: Technic, Inc.
Description: Designed for small scale testing of copper plating of PCBs plating Mini Electroless Copper Line – Standard Features Seven (7) polypropylene tanks 10 ½” x 6 ½” x 11” deep (3 gallon) One (1) Stainless steel tank 10
- Technical Field / Engineering Subject: Alternative Energy (PV, Fuel Cells, etc.), Chemical / Process Engineering, Chemistry, Materials Engineering, Semiconductor Fab, Specialty / Other
- Trainer Type: Simulator, Training Benches, Training Laboratory
-
Supplier: Intertek
Description: From laboratory testing to regulatory compliance and beyond, advance the value and marketability of your products with testing and certification services from Intertek. Today's marketplace is complicated. Globalisation has changed the world - opening up new markets, sources of supply, regulations
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
- Laboratory Services Offered: Assays / Quantitative, Bioanalytical (Assays, Drug Discovery), Chemical Testing Services, Cleanliness Monitoring / Testing, Environmental Testing and Analysis Services, Failure Analysis, Field Sampling, Geotechnical Services, Materials Testing Services, Monitoring Programs (Audits /
- Materials: Adhesives / Sealants, Air, Asbestos / Fibers, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Cosmetics (Creams, Sunblocks, etc.), Fuel Cell / Battery Materials, Gases, Hazardous Waste, Herbicides / Pesticides, Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals,
- Regional Preference: North America, United States Only, Northeast US Only, Southern US Only, Southwest US Only, Northwest US Only, Midwest US Only, Canada Only, South / Central America Only, Europe Only, South Asia Only, Near East Only, East Asia / Pacific Only
-
Supplier: Adhesive Applications
Description: plating process, as well as for electrical insulation and splicing of silicone release coated papers and textiles. Fine line definition Clean removal / no adhesive residue Chemical and abrasion-resistant Excellent conformability Fume mask protection
- Adhesive: Silicone
- Backing: PET / Polyester
- Peel Strength / Adhesion: 1.88 lbs/in
- Performance Features: Dielectric / Insulating, Abrasion / Scratch Resistant, Removable
-
Supplier: Allied Electronics, Inc.
Description: MG Chemical Copper Electroplating Tank. Copper Electroplating is the process in which a layer of copper is deposited on the item to be plated by using an electric current. For the electronics industry, copper electroplating is commonly used to plate through-holes or to strengthening
-
Supplier: RS Components, Ltd.
Description: .,The materials inherent physical toughness enables it to perform many tasks, e.g. masking of PCBs prior to soldering and gold plating, lead and turn anchoring and protection against chemical attack on components. Bondplus Electrical Tape. For covering at high temperatures. No
- Adhesive: Silicone
- Backing: Plastic / Polymer, Specialty / Other
- Peel Strength / Adhesion: 1.54 lbs/in
- Temperature Resistance: -20 to 260 C
-
Supplier: RS Components, Ltd.
Description: .,The materials inherent physical toughness enables it to perform many tasks, e.g. masking of PCBs prior to soldering and gold plating, lead and turn anchoring and protection against chemical attack on components. Bondplus Electrical Tape. For covering at high temperatures. No
- Adhesive: Silicone
- Backing: Plastic / Polymer, Specialty / Other
- Temperature Resistance: -20 to 260 C
- Thickness: 0.0028 inches
-
Supplier: RS Components, Ltd.
Description: .,The materials inherent physical toughness enables it to perform many tasks, e.g. masking of PCBs prior to soldering and gold plating, lead and turn anchoring and protection against chemical attack on components. Bondplus Electrical Tape. For covering at high temperatures. No
- Adhesive: Silicone
- Backing: Plastic / Polymer, Specialty / Other
- Peel Strength / Adhesion: 1.54 lbs/in
- Temperature Resistance: -20 to 260 C
-
Supplier: MilesTek Corporation
Description: a PCB or used with connector of choice Applications • Industrial Automation • Process Engineering • Test and Measurement • Data Acquisition WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth
- Gender: Female / Jack
-
Supplier: MilesTek Corporation
Description: protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Rugged molded backshells insure durability • Wire leads can be attached directly to a PCB or used with connector of choice
- Gender: Female / Jack
Find Suppliers by Category Top
Featured Products Top
-
Electroplating Processes PCB plating takes place in tanks filled with dissolved metals. For some processes, fabricators must connect the PCB to the cathode of a DC power supply; for other processes, the PCB simply (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Advanced Assembly, LLC. -
Our Surface Preparation Solutions for both innerlayer and outerlayer cleaning address the challenges confronted by PCB fabricators, including the complex processing of increased layer counts, as well as the demands posed by harsh mechanical cleaning methods. Innerlayer (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for MacDermid Alpha Electronics Solutions -
sliding contacts, the design ensures an accurate signal, even in the dirtiest and greasiest environments. For applications where heat and chemicals are highly prevalent, we suggest customizing with silicone leads over Polyvinyl chloride (PVC). E-Z-Hook provides replacement test leads that fit (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
in a breakaway or screw-lock breakaway coupling style and an anti-glare, non-reflective Ruthenium plating. OPTIMUS EN4165 from Nicomatic In November 2022, PEI was named an (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis
More Information Top
-
Electronic Chemicals: PCB Chemicals and Semiconductor Packaging Materials
84 PCB plating chemicals ....................................................................................................................
-
Pcb - Pcb Manufacturers, Suppliers
EDTP CAS No.102-60-3 PCB Plating Chemical .
-
Chemicals for the Electronics Industry
PCB Plating Chemicals .
-
Chemical inertness of UV-cured optical elastomers within the printed circuit board manufacturing process for embedded waveguide applications
Quality assurance results were then presented for UV-curable elastomers, both in uncured and polymerized form, to demonstrate reactivity and compatibility with the PCB electroless plating chemicals .
-
On The Equivalence Of First- And Second-Level Reliability Test Conditions For Packages In Enhanced Temperature Regimes
test board with 1.6-mm thickness, high Tg material (>150 °C) with chemical Sn surface plating , PCB pads NSMD, PCB size .
-
Evaluation of commercial electroless nickel chemicals for a low cost wafer bumping process
Most of the widely used chemicals are for printed circuit board ( PCB ) plating , and metal finishing process.
-
The Surface Segregation of Sulfur During Oscillatory Pin-On- Plate Wear Studies of Precious Metal Electrical Contact Alloys
Hashimoto, “Chromate film used for chemical corrosion control on gold- plated PCB connectors,” Appl.
-
Corrosion control and lubrication of plated noble metal connector contacts
E. G. Shafrin et al., “Chromate film used for chemical corrosion control on gold- plated PCB connectors,” Appl.
-
Corrosion control and lubrication of plated noble metal connector contacts
S h a f r i n , e t a l , "Chromate F i l m U s e d f o r Chemical Corrosion Control on Gold- plated PCB Connect- o r s , " Appl. of Surface Scie., -4, 456-465 …
-
Connector contacts: corrosion inhibiting surface treatments for gold-plated finishes
E. G. Shafrin, et al., "Chromate Film Used for Chemical Corrosion Control on Gold- Plated PCB Connectors", Applications of Surface Science, 4, 456-465 (1980).