-
Supplier: Allied Electronics, Inc.
Description: Card Edge Connector, 30 Contacts, Double Read Out Terminal Style PCB mounting Terminal type solder eyelet.
-
Supplier: Allied Electronics, Inc.
Description: Card Edge Connector, 10 Contacts, Double Read Out Terminal Style PCB mounting Terminal type solder eyelet.
-
Supplier: RS Components, Ltd.
Description: 7.62mm pitch COMBICON DFK-PC 4 series panel mount, feed-through terminal block headers for use with COMBICON PC 4 and PC 5 plug-in connectors. These 7.62mm COMBICON DFK-PC 4 series terminal block headers are suitable for mounting on a panel with a wall thickness range of 1 to 5mm and
- Contacts Pitch: 7.62 mm
- Current Rating: 15 amps
- Mounting Options: PCB Terminal Block
- Number of Contacts: 4
-
-
Supplier: RS Components, Ltd.
Description: MINI COMBICON DFK-MC 3.81mm pitch panel mount feed-through terminal block headers with an outer header plug-in connection, threaded screw mount front panel flange and an internal (rear panel) 2.8mm quick connect solder eyelet. This MINI COMBICON DFK-MC 3.81mm panel mount
- Contacts Pitch: 3.81 mm
- Current Rating: 8 amps
- Mounting Options: PCB Terminal Block
- Number of Contacts: 2
-
Supplier: RS Components, Ltd.
Description: MINI COMBICON DFK-MC 3.81mm pitch panel mount feed-through terminal block headers with an outer header plug-in connection, threaded screw mount front panel flange and an internal (rear panel) 2.8mm quick connect solder eyelet. This MINI COMBICON DFK-MC 3.81mm panel mount
- Contacts Pitch: 3.81 mm
- Current Rating: 8 amps
- Mounting Options: PCB Terminal Block
- Number of Contacts: 3
-
Supplier: RS Components, Ltd.
Description: 7.62mm pitch COMBICON DFK-PC 4 series panel mount, feed-through terminal block headers for use with COMBICON PC 4 and PC 5 plug-in connectors. These 7.62mm COMBICON DFK-PC 4 series terminal block headers are suitable for mounting on a panel with a wall thickness range of 1 to 5mm and
- Contacts Pitch: 7.62 mm
- Current Rating: 15 amps
- Mounting Options: PCB Terminal Block
- Number of Contacts: 6
-
Supplier: TE Connectivity
Description: : With Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICIN) : 30
- Features: RoHS
-
Supplier: TE Connectivity
Description: ) : 15 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Electrical Characteristics Insulation Resistance
- Features: RoHS
-
Supplier: TE Connectivity
Description: ) : 15 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Electrical Characteristics Insulation Resistance
- Features: RoHS
-
Supplier: Fairview Microwave Inc.
Description: , .065 end launch, .065 pin, .066 pin, .067 end launch, .070 pin, .075 pin, .092 end launch, .105 pin, .125 pin, .130 pin, .135 pin, .150 pin, .220 pin, .275 pin, 10-32 stud, edge mount, edge mount .005 pin, edge mount .007 pin, edge mount .010 pin, end launch, eyelet, pcb, pin,
- Connector Type: RF and Microwave Connector
Find Suppliers by Category Top
Featured Products Top
-
earth symbol) is provided for fitting the earthing screw, nut and serrated washer (supplied with enclosure). An eyelet or spade terminal connection can then be used to connect the cable to the base. Stylish and robust UNIMET is perfect for medical and wellness devices, test and measurement (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
Rocker and pushbutton switches from Hawco
Terminals can be quick-connect 6.3 x 0.8mm, 4.8 x 0.8mm, PCB or solder eyelets , usually silver-plated brass.
-
Cinch - 50-20A-30 - Rectangular/PCB Connectors - Connectors - Allied Electronics
PCB mounting. .... Terminal type solder eyelet .
-
PCB origami : folding circuit boards into electronic products
Later, the metal strips were replaced by wires that were connected to screw terminals . .... The invention of the modern PCB is associated to Paul Esiler, an Austrian inventor, who patented a … proposed using conductors on both sides of the copper clad materials, and using eyelets for connection of…
-
Altech Corp. - SVP08-5,08 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Socket, Relay; tube/relay,retainer ringmounting,solder eyelets ,8 contact. .... Terminal Blocks and Strips > Terminal Block Connectors. .... Conn; Term Blk; PCB ; Plug; Screw Cage; 8; 5.08 mm; 30-14 AWG; 12 A; 300…
-
Rationalisation as a route to reliability
eyelet 's - sometimes called ring terminals , these are used for earth point connections to studs on the body-in-white or for very high current connection requirements to components such asaltemators and fuse-boxes. .... wire-to-board connectors-this category coversthose housings that connect directly to a PCB -mounted housing from…
-
TE Connectivity - 164EL11 - Switches - Pushbutton - Allied Electronics
Capacitor;Alum Electrolytic;2200 uF;-10,+75%;50 VDC;Screw Terminal ;1.375x2.125in. .... Rectangular/ PCB Connectors > Connectors. .... connector,comm card edge,single readout,solder eyelets ,.156 spacing,22 position .
-
Ohmite - L25J2K5E - Passive Components - Resistors - Allied Electronics
Capacitor;Alum Electrolytic;1000 uF;-10,+50%;200 VDC;Screw Terminal ;2x2.125in. .... Rectangular/ PCB Connectors > Connectors. .... connector,comm card edge,double readout,solder eyelets ,.156 spacing,10 position .