-
Supplier: Lingto Electronic Limited
Description: IC PLC MODEM QFN
-
Supplier: Lingto Electronic Limited
Description: IC PLC MODEM 56-QFN
-
Supplier: Lingto Electronic Limited
Description: IC PLC MODEM 64-LQFP
-
-
Supplier: Lingto Electronic Limited
Description: IC PLC MODEM 100-LQFP
-
Description: IC PLC MODEM 64-LQFP
-
Description: IC PLC MODEM 100-LQFP
-
Description: IC PLC MODEM 56-QFN
-
Description: IC PLC MODEM FLEX 9.6KBDS 52-QFN
- Supply Voltage: 3.6V, Other
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Telecom IC Power Line Communication Modem (PLC) Die
- IC Package Type: Other
- TJ: -40 to 105 C
-
Supplier: DigiKey
Description: Telecom IC Power Line Communication Modem (PLC) 48-QFN (6x6)
- IC Package Type: Other
- Pin Count: 48 #
- TJ: -40 to 85 C
-
Supplier: DigiKey
Description: Telecom IC Power Line Communication Modem (PLC) 56-QFN (7x7)
- IC Package Type: Other
- Pin Count: 56 #
- TJ: -40 to 105 C
-
Supplier: DigiKey
Description: Telecom IC Power Line Communication Modem (PLC) 48-TQFP (7x7)
- IC Package Type: TQFP, Other
- Pin Count: 48 #
- TJ: -40 to 85 C
-
Supplier: DigiKey
Description: Telecom IC Power Line Communication Modem (PLC) 128-LQFP (14x20)
- IC Package Type: LQFP, Other
- Pin Count: 128 #
- TJ: -40 to 105 C
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Telecom IC Power Line Communication Modem (PLC) 48-TQFP (7x7)
- IC Package Type: QFP, Other
- TJ: -40 to 85 C
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Telecom IC Power Line Communication Modem (PLC) 56-QFN (7x7)
- IC Package Type: Other
- TJ: -40 to 105 C
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Telecom IC Power Line Communication Modem (PLC) 64-LQFP (10x10)
- IC Package Type: QFP, Other
- TJ: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 702813-MAX2990ECB+T Series: MAX series Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Number of Circuits: 1 Mounting: SMD Function: Power Line Communication Modem
- TJ: -40 to 85 C
-
Supplier: RS Components, Ltd.
Description: Super compact range of PLC which can offer superior expansion options and still provide a space-saving option. Expansion units for the FP0R can be directly fitted to the control unit eliminating the need for specialist expansion cables and backplanes etc. This also ensures the PLC
-
Supplier: RS Components, Ltd.
Description: Super compact range of PLC which can offer superior expansion options and still provide a space-saving option. Expansion units for the FP0R can be directly fitted to the control unit eliminating the need for specialist expansion cables and backplanes etc. This also ensures the PLC
-
Supplier: RS Components, Ltd.
Description: Super compact range of PLC which can offer superior expansion options and still provide a space-saving option. Expansion units for the FP0R can be directly fitted to the control unit eliminating the need for specialist expansion cables and backplanes etc. This also ensures the PLC
-
Supplier: RS Components, Ltd.
Description: Super compact range of PLC which can offer superior expansion options and still provide a space-saving option. Expansion units for the FP0R can be directly fitted to the control unit eliminating the need for specialist expansion cables and backplanes etc. This also ensures the PLC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1260774-ST8500 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 1,560 Mounting: SMD (SMT) Function: Power Line Communication Modem (PLC) Interface: I2C, SPI, UART/USART Voltage
- Supply Voltage: Other
- TJ: -40 to 105 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1260777-ST8500TR Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Function: Power Line Communication Modem (PLC) Interface: I2C, SPI, UART
- Supply Voltage: Other
- TJ: -40 to 105 C
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADA4312-1 is a high speed, differential, current feedback line driver designed for half-duplex G.hn power line communication (PLC) modems. The high output current, high bandwidth, and slew rate of 2100 V/µs make the ADA4312-1 an excellent choice for G.hn broadband
- Device Type: Operational Amplifiers
- Package Type: Other
- RoHS Compliant: Yes
Find Suppliers by Category Top
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
on Wi-Fi chip sets Seeking to solidify its presence in the Wi-Fi/cellular market, Atheros Communications Inc. has collaborated Qualcomm Inc. to develop interoperability between its single-chip Radio-on-Chip for Mobile solution and select Qualcomm Mobile Station Modem chipsets. ITC opens ST flash chip
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Inc. to develop interoperability between its single-chip Radio-on-Chip for Mobile solution and select Qualcomm Mobile Station Modem chipsets. ITC opens ST flash chip probe,
More Information Top
-
Pre-synchronization control for parallel inverters based on power line communication
The PLC modem chip is controlled by digital signal processor (DSP) to realize data transmitting and receiving operations through power line.
-
Computer Applications for Security, Control and System Engineering
PLC modem chips including analog front end (AFE) has been developed.
-
Mechatronics and Information Technology
Because this DCU has the CPU mounted the chip for cable modem-only, we reduced H/W devices, such as CPU and memory and we designed the system concisely by integrating the PLC modem chip .
-
Yitran Communications and Tower Semiconductor Announce Production Launch of Yitran's IT700 PLC Module
Yitran Communications Ltd. designs, develops and markets high performance, low cost PLC modem chips and systems.
-
A novel intelligent control method in MAC protocol for the robustness of power line communication networks
… is applied to actual PLC network, one thing must be ensured that any two nodes with the nearest distance should be connected lo each other logically, which is also the basic requirements for any other networks and the PLC modem chip designer.
-
DS2, Netergy Talk Over Powerline | Light Reading
DS2 and Netergy already cooperate to provide OEM's with reference design solutions combining Netergy's T2U Voice-over-IP (VoIP) processor and its Veracity suite of VoIP firmware with DS2's existing DSS4200 high speed PLC digital modem chip .
-
A Systematic Technique for Estimating Multipath Parameters of Power-Line Communication Channel
I. INTRODUCTION IN recent years, power-line communication (PLC) system has been developed to support the high-rate data transmission, and several companies have already put out the high-speed (about 200Mbps) PLC chips and modems for sale.
-
Physical layer certification system of power line communication Korea standard
With the growing interest of the PLC , the MODEM chip design and implementation are already produced in many industries based on a certain standard [5]–[7].
-
A solution to remote detection of illegal electricity usage via power line communications
In the laboratory, a host PLC modem, an energymeter chip and its PLC modem , an electromechanical kWh meter and its PLC modem, and an optical reflector sensor system are loaded at the same phase of the power grid.
-
New Intelligent-Gateway System-on-Chip Launched by STMicroelectronics
Also integrated on- chip is a complete PLC modem and analog front end, USB2.0 and Ethernet interfaces, a color-LCD controller and a dedicated security engine supporting advanced cryptography algorithms such as AES, DES/3DES and IPSec.