Products/Services for Pneumatic Torque Bung Wrenches
-
Wrenches - (429 companies)Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects. Wrench is a standard term, whereas spanner refers to a specialized wrench...
-
Torque Wrenches - (120 companies)Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener. Torque wrenches are precision hand tools that are used to apply a specific amount of torque to a fastener. These adjustable-torque tools...
-
Impact Wrenches - (70 companies)Impact wrenches are socket wrench power tools which apply a high amount of torque to tighten or loosen fasteners. Impact wrenches use stored rotational kinetic energy to deliver a large amount of torque but over a fraction of a rotation...
-
Torque Sensors - (200 companies)Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications. Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main...
-
Torque Multipliers - (18 companies)...planetary gear reduction. This creates a mechanical advantage for hard-to-torque assemblies, such as fasteners and valves. Operation. Input torque is provided by manual, electric, or pneumatic means. This input drives the primary gear of an epicyclic...
-
Pneumatic Tools - (286 companies)...removal, nailing, torque, and paint removal. Specialty pneumatic tools are also available. Types of Pneumatic Tools. There are many different types of pneumatic tools. Types include air impact wrenches, air ratchets, and airbrushes. An air impact...
-
Plugs, Stoppers, and Inserts - (345 companies)...surfaces. They also prevent accidentally pushing the plug all of the way through the opening. Knurled or faceted head - Usually found on threaded plugs only, knurls or facets allow easier installation and removal, either by finger or wrench. Slotted...
-
Force and Torque Instruments - (293 companies)Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer. Force and torque instruments are used to measure force, weight, or torque. Some can measure force...
-
Pneumatic Fittings - (207 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
-
Pneumatic Rotary Actuators - (205 companies)...of torque output, if often measured in inch-pounds (in-lbs). Rotational elements for pneumatic rotary actuators include shafts and tables. Shafts are circular and often include a keyway. Single shafts provide outputs on one side of the actuator...
Product News
-
Lowell Corporation
Lowell SureTork Ratcheting Torque Wrench The SureTork (R), from Lowell Corporation, can solve a big problem faced during equipment installation or repair: the improper tightening of nuts and bolts. Lowell Corporation's SureTork (R) "Bolt-Thru" ratcheting torque wrench can greatly improve any installation by ensuring that nuts are always properly torqued. Unlike other torque wrenches, the SureTork's (R) "Bolt-Thru" feature permits easy access to nuts on any threaded length. The Lowell SureTork (R) wrench is a click-type torque handle... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Lowell Corporation
Lightweight Aluminum Strap Wrench . They serve to loosen vehicle oil filters, jar lids, and irregular handles around the home. Specs for the four new wrenches include handling lengths that range from 6 " to 24 ". Furthermore, strap lengths range from 17 " to 54, " and custom lengths are available. Capacities range from 2 " to 12. " The torque limits range from 20 lb-ft to 330 lb-ft, and weights range from 1/8 lb. to 2-5/8 lbs. Lowell also offers two other lines of strap wrenches: the Simplex Standard and the heavy-duty Warnock... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lowell DoubleShot Plus Ratchet Wrench Lowell has added the 8D DoubleShot PLUS wrench to its line of DoubleShot wrenches which combine two wrenches in one for rugged duty in pipeline, construction, utility, and maintenance work. Specific applications include mechanical joints, restraints, repair clamps, service saddles, flange bolts, friction clamps, hydrant break flanges, and gas/water industry couplings. The DoubleShot Plus features a torque capacity of 200 lb-ft and a new ratchet engagement design that improves bite while... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Dual End Wrench - Flexible and Reliable Serving Linemen Nationwide. Models 101 TDE and 103 TDE are designed with the durability and turning power to meet the specific needs of linemen. Each dual-end wrench uses the same solid construction as Lowell 's proven 151T Lineman 's wrench to ensure longer tool life. In addition to being ready for tough duty, the wrenches can also generate the torque necessary for loosening and tightening utility pole hardware. Each wrench 's ratcheting socket end is a triple square providing three sizes: 3/4... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
A Wrench Designed Specifically for Tight Spaces and measuring just 8 inches. It features a sturdy reversible ratcheting mechanism at the head that reverses with the flick of a lever. This transformer wrench was built for tough duty with a rugged one-piece design that incorporates gear, shaft and sockets. The one-piece design also includes a pinned wrench head to reduce wobbling, eliminate plates spreading, all while providing better torque and less wear. The ratcheting mechanism contains 32 teeth for reduced throw angle which makes it a great... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Lowell Corporation
Triple Dual End Distribution Lineman’s Wrench the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening utility pole hardware. The ratcheting socket end of each wrench is a triple square providing three sizes: 3/4", 1", 1-1/8". The socket is made of cast-iron for durability and painted fluorescent orange for easy visibility and tracking. The other end is a ratcheting box hex with a low-profile... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lineman Wrench 100T Series Triple Square The Model 103T is 12 " long and weighs 2-3/4 lbs.; the 104T is 15 " long and weighs 3 lbs.; the 105T is 18 " long and weighs 3-1/4 lbs. All three wrenches will fit the most common holsters. All three wrenches have rugged, fabricated steel handles capable of supplying 300 lb-ft of torque. The bolt-thru feature allows long bolts and threaded rods (up to 1-1/8 " diameter) to pass completely through the wrench head. Each wrench also has a large control lever on the head 's side to make reversing... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Lowell Corporation
How to Use a Valve Wrench - Lowell Corporation What Is a Valve Wrench?. Valve wrenches are indispensable tools that help you to tighten and loosen nuts, bolts, and valves. Valve wrenches have a hooked head to provide a powerful and non-slip grip to prevent the wrench from slipping when turning valves. They provide a mechanical advantage when working on fasteners. Wrenches come in different sizes and shapes. The type of valve wrench you need will depend on the valve or rotary fastener you use. Types of Valves. Valves are mechanical devices... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
New 6 in one ratcheting lineman's wrenches The Models 100TDE, 101TDE and 103TDE are designed with the durability and turning power to meet the specific needs of linemen. To ensure longer tool life, each dual wrench uses the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening utility pole hardware. The ratcheting socket end of each wrench is a triple square providing three sizes: 3/4", 1... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lowell 8EDouble Socket Wrench Accesses Tight Spots cast steel sockets promise excellent strength and accuracy. Furthermore, a new ratchet engagement design provides smooth operation and quick reversing with a convenient head-mounted shifter. A rugged spring and pawl give the tool a better bite while under torque, with an overall torque rating of 200 lb-ft. Lowell proudly manufactures the 8E in the U.S., available through most distributors today. Lowell has also added a kit that includes several new parts to the 8E Double Socket Wrench (p/n... (read more)Browse Torque Wrenches Datasheets for Lowell Corporation
-
wrench - offers from wrench manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : bung wrench , bung spanner ] wellbo have 10 year to export high torque 1/2 or 3/8 In.Dr.Air Ratchet Wrench. specification … [ Related Categories : Tools, Pneumatic & Air Tools, Air Wrenches ] .
-
wn_s.pl (finlayson-gwc2014.zip)
… 2,4). s(102539199,2,'sheaf',n,1,1). s(102539379,1,' bung ',n,1 … … 1,0). s(102554985,1,'caisson',n,4,0). s(102554985,2,' pneumatic _caisson',n,1 … … 1,0). s(102583772,1,'carriageway',n,1,0). s(102583967,1,'carriage_ wrench ',n,1 … … 1,0). s(103822866,1,'tail_rotor',n,1,0). s(103822866,2,'anti- torque _rotor',n,1 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(102887403,1,'bulla%1:06:00::'). sk(102887500,1,'bulldog_clip%1:06:00::'). sk(102887500,2,'alligator_clip%1:06:00::'). sk(102887661,1,'bulldog_ wrench %1:06:00::' … … sk(102891230,1,' bung %1:06:00::' … … 00::'). sk(102908742,1,'caisson%1:06:00::'). sk(102908742,2,' pneumatic _caisson%1:06:00 … … 00::'). sk(104333957,1,'tail_rotor%1:06:00::'). sk(104333957,2,'anti- torque _rotor%1:06:00 …
-
noun.dat (finlayson-gwc2014.zip)
… | several things tied together for carrying or storing 02213160 06 n 02 bung 0 spile 0 … … @ 02854670 n 0000 | lightweight; waterproof 02227361 06 n 03 caisson 0 pneumatic _caisson 0 cofferdam … … | a machine part that carries something else 02255147 06 n 01 carriage_ wrench 0 001 @ … … @ 02343665 n 0000 | a friction clutch that will slip with the torque is too great …
-
Springer Handbook of Robotics
Throat cutter bung dropper Tools include saws, hydraulic shears, impact wrenches , and the like. … the flipper when spinning on the ground the robot reduces undesired fric- tion torque between the ground … Rock breakers consist of a hydraulic or pneumatic jackhammer with a pick tool on the end mounted …
-
Physics
A mechanic with its wrench with ease creates it. The iron core is closed until on a narrow air gap and the field lines guide so … Which torque acts on this conductor loop in an uniform magnetic field (B=1 T) when the … Reliably sinisterly, the bunghole of an empty barrel is: the light that comes by it finds the …
-
Physics
A mechanic with its wrench with ease creates it. The iron core is closed until on a narrow air gap and the field lines guide so … Which torque acts on this conductor loop in an uniform magnetic field (B = 1 T) when the … Reliably sinisterly, the bunghole of an empty barrel is: the light that comes by it finds the …
-
Physics
A mechanic with its wrench with ease creates it. The iron core is closed until on a narrow air gap and the field lines guide so … Which torque acts on this conductor loop in an uniform magnetic field (B = 1 T) when the … Reliably sinisterly, the bunghole of an empty barrel is: the light that comes by it finds the …
-
Physics
with its wrench with ease. The iron core is closed until on a narrow air gap and the field lines guide so … Which torque acts on this conductor loop in an uniform magnetic field (B = 1 T) when the … Reliably sinisterly, the bunghole of an empty barrel is: the light that comes by it finds the …
-
Manual mechanical engineering
This ventilation corrosion occurs also by piles and sheet piles under the water- air -limit. The individual forces of the rotor rods are added together to the torque M on the motor … Use in motor vehicles for axial spring (image 19), for torque- wrench and for rotational force measurement.