-
Supplier: Cole-Parmer
Description: • Ideal for filtering cell culture media, biological fluids, and aqueous solutions • Large membrane diameters (50, 70, and 90mm) and included glass prefilters increase flow rates • Provided sterile and certified nonpyrogenic Polystyrene funnel with polyethylene neck
- Filter Medium Material: Polysulfone
-
Supplier: Cole-Parmer
Description: • Ideal for filtering cell culture media, biological fluids, and aqueous solutions • Large membrane diameters (50, 70, and 90mm) and included glass prefilters increase flow rates • Provided sterile and certified nonpyrogenic Polystyrene funnel with polyethylene neck
- Filter Medium Material: Polysulfone
-
Supplier: Cole-Parmer
Description: • Ideal for filtering cell culture media, biological fluids, and aqueous solutions • Large membrane diameters (50, 70, and 90mm) and included glass prefilters increase flow rates • Provided sterile and certified nonpyrogenic Polystyrene funnel with polyethylene neck
- Filter Medium Material: Polysulfone
-
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Vent Grade Hydrophobic Polysulfone Membrane Filter Cartridge Highly tapered asymmetric pore structure provides excellent flow rate and dirt holding capacity 6.0 square feet (0.56 m2) of media surface area per ten inch length for optimal performance Rigid
- Assembly / Element Type: Cartridge, Other
- Features: FDA Compliant
- Filter Media: Polysulfone (PSU)
- Filtration Grade (Micron Rating): 0.2000 µm
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Polysulfone Membrane Filter Cartridges for Economical Applications Highly asymmetrical polysulfone membrane filter Ideal for water grade applications requiring absolute retention at an economical cost Membrane ratings from 0.03 to 1.0 microns
- Assembly / Element Type: Cartridge, Other
- Features: FDA Compliant
- Filter Medium Material: Polysulfone (PSU)
- Filtration Grade (Micron Rating): 0.0300 to 1 µm
-
Supplier: LG Chemical of America Inc.
Description: RO Membranes LG Chem leads the way in membrane technology. Thin-film membranes are widely used in water treatment processes as a means of removing contaminants and purifying water from a broad range of sources. LG Chem develops and manufactures reverse osmosis (RO)
- Filter Medium Material: Polysulfone (PSU), Other
- Industry Use: Municipal Water Supply, Waste Treatment
- Trigger: Filter Element / Cartridge
-
Supplier: Cole-Parmer
Description: • High quality, economical price These nonsterile syringe filters are tested for physical properties and UV detectable extractables. Each unit features secure, enhanced female Luer-Lok
inlet and male luer slip outlet, and solvent-resistant low extractable polypropylene housing. Select - Filter Medium Material: Polysulfone
- Operating Temperature: 212 F
-
Supplier: Total Plastics, Inc.
Description: withstand exposure to soap, detergent solutions and some hydrocarbon oils, even at elevated temperatures under moderate stress levels. Polysulfone can withstand repeated autoclaving. Float switches Solenoid Membrane cartridge filter system Valve body
- Chemical / Polymer System Type: Polysulphone
- Form / Shape: Plate, Rod / Round Stock
- Thermoplastic: Yes
-
Description: Filtration and separation are key criteria for industries that produce semiconductors, process chemicals, and pharmaceuticals, or systems that control gas or liquids. Dexmet custom manufactures MicroGrid® and PFOA-free PolyGrid® materials in a multitude of open area configurations with controlled
- Assembly / Element Type: Wire Mesh / Screen
- Filter Media: Metal / Porous Metal, Nylon, PTFE / Teflon®, Polysulfone (PSU), Other
- Housing Material: Aluminum, Plastic, Steel, Steel - Stainless, Other
- Industry Use: Semiconductor Processing, Other
-
Supplier: Mar Cor Purification
Description: FiberFlo TF 1680 Cartridges are made using the unique polysulfone hollow fiber membranes available only from Mar Cor Purification. The TF Cartridge is available in a pore size of 0.1µm and 0.05µm, 0.2µm & 0.45µm pore sizes are available for pre
- Filter Media: Polysulfone (PSU)
- Filtration Grade (Micron Rating): 0.1000 µm
- Industry Use: Biopharmaceutical
- Range: Micro Filtration
-
Supplier: Mar Cor Purification
Description: The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a
- Filter Medium Material: Polysulfone (PSU)
- Filtration Grade (Micron Rating): 0.0500 to 0.4500 µm
- Industry Use: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing, Other
- Maximum Liquid Flow: 2.5 to 5 GPM
-
Supplier: Mar Cor Purification
Description: The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a
- Filter Medium Material: Polypropylene (PP), Polysulfone (PSU)
- Filtration Grade (Micron Rating): 0.0300 to 0.4500 µm
- Industry Use: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing, Other
- Trigger: Filter Element / Cartridge
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartobind membrane adsorbers (MA) for ion exchange chromatography are ready-to-use syringe filter type units. They all are based on the patented Sartobind membrane that displays a microporous structure with pore size of > 3 µm. Ligands for ion exchange are bound covalently to
- Configuration: Filter Element & Housing Assembly
- Filter Medium Material: Other
- Filter Shape: Disc (Circular)
- Filter Type: Membrane Filter
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Polyethersulfone Membrane The polyethersulfone membrane (PESU) is a membrane polymer that is well established in the biotechnological and pharmaceutical industries. The PESU membrane is a stable polymer that features a broad pH and temperature range. Polysulfone
- Configuration: Filter Element Only
- Filter Medium Material: Polyethersulfone (PES)
- Filter Shape: Sheet (Rectangular)
- Filter Type: Membrane Filter
Find Suppliers by Category Top
Featured Products Top
-
pool calculator! The Recreational Water Calculator is constructed from actual operating data collected from European pools. The calculator is a valuable design aid for engineering offices and pool operators to estimate key performance parameters of Crystar FT membrane (read more)
Browse Filter Elements Datasheets for Saint-Gobain Performance Ceramics & Refractories -
. Crystar® ceramic membranes were engineered for the most difficult water filtration applications in terms of temperature, corrosiveness, and load. Their outstanding chemical and thermal stabilities (read more)
Browse Water Filters Datasheets for Saint-Gobain Performance Ceramics & Refractories -
purity silicon carbide membranes with a pore sizes of 4 and 0.25 µm, respectively, and a honeycumb structure for filtration in dead-end mode. They offer excellent levels of retention efficiency for microorganisms and particulate matter, combined with unmatched filtration fluxes and water (read more)
Browse Water Filters Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Crossflow microfiltration is nowadays a key step to ensure the sensorial properties and stability of wines, which are of utmost importance to the product value. The complexity of wine composition and its natural fluctuations require the use of robust membrane technologies, capable of (read more)
Browse Filter Elements Datasheets for Saint-Gobain Performance Ceramics & Refractories -
has excellent heat resistance. PTFE: With its exceptional resistance to high temperatures and chemicals, PTFE is often used for harsh industrial applications. Various technologies can be utilized to enhance filter performance. For example, membrane technology allows for higher filtration efficiencies and prolonged filter life. (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Griffin Filters, LLC -
Engineered Materials, a subsidiary of PPG's aerospace division
Perforated Materials for Automotive Applications
debris, implemented as a membrane for filters, and shield sensitive electronics components (read more)
Browse Filter Media Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division
More Information Top
-
Dissolved organic matter sorption on sub soils and minerals studied by 13 C‐NMR and DRIFT spectroscopy
The suspension was stirred for 15 min, then it was allowed to stand for 18 h at 5"C, and filtered through a 0.45ym polysulphone membrane filter (Supor-450, Gelman Science).
-
Effect of combined treatment with immunoadsorption and membrane filtration on plasma coagulation—Results of a randomized controlled crossover study
For combined apheresis treatment (intervention A), a poly- sulfone membrane filter (MONETVR , Fresenius Medical Care) with a >90% and <10% permeability for <100 and >1,000 kDa molecules, respectively, was connected upstream to the IA device.
-
Determination of 239 Pu, 241 Am and 90 Sr in urine using pre-filter material and combined sorbents AnaLig® Pu-02, AnaLig® Sr-01, DGA® Resin
In the next step the precipitate was filtered through a 0.2 lm (25 mm) pore size polysulfone membrane filter (Tuffryn HT-200, Pall Corporation).
-
Animal Cell Biotechnology
In an optional step the inactivated broth is filtered through a 0.45 μm polysulfone membrane filter .
-
Rapid determination of 239,240 Pu, 238 Pu, 241 Am and 90 Sr in high contaminated samples waste using combined SPE sorbents AnaLig® Pu-02, AnaLig® Sr-01 and D...
The NdF3 precipitate was allowed to form for 35 min and was then filtered through a 0.2 lm (25 mm) pore size polysulfone membrane filter (Tuffryn HT-200, Pall Corporation) upon which a substrate of 140 lg of NdF3 had been…
-
Polyacrylamide‐based material for electrospun humidity‐resistant, water‐soluble nanofilters
Filtration characteristics of polysulfone membrane filters .
-
Harvesting and concentration of human influenza A virus produced in serum‐free mammalian cell culture for the production of vaccines
The inactivated broth was filtered again through a 0.45 polysulfone mem- brane filter (CMMP94, GE Infrastructure) and the filtrate was stored at 48C until further processing.
-
Increased Choline Kinase Activity and Elevated Phosphocholine Levels in Human Colon Cancer
The polysulfone membrane filter (New Steradisc 25-Kurabo) was purchased from Kurabo Industry Ltd. (Osaka).
-
Which patients benefit from hemodialysis therapy in hepatorenal syndrome?
CVVHD was performed with the volume controlled ADM 08 dialysis machine using an AV 600 S or F60S polysulfone membrane filter (Fresenius, Bad Homburg, Germany).
-
Subject Index
…by guava puree after high temperature and pressure 205 of washed mechanically recovered broiler meat 37, 45 Pineapple-juice based drinks and pasteurized stability of neohesperidine DC 397 Polysaccharides from stored Portugese kefir grains 15 Polysulphone membranes filtration rate altered by cleansers…