Products/Services for Poppet Valve Ceramic
-
Check Valves - (1919 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...Valve TypeSevere Service RatedBack Flow Preventer Assembly
-
Ball Valves - (2082 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves...
-
Industrial Valves - (2968 companies)Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function...
-
Solenoid Valves - (986 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
-
Hydraulic Valves - (675 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Gas Valves - (509 companies)...valves are designed for both on/off and throttling functions. Other types include poppet valves, pressure relief valves, regulators, safety valves, and sampling valves. Compressor valves as well as servo, shut off, solenoid, spool, toggle, underwater...
-
Butterfly Valves - (1259 companies)Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow. Butterfly valves are quarter-turn...
-
Globe Valves - (786 companies)Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service. As their name suggests, globe valves are linear motion valves...
-
Ceramic Balls - (72 companies)...flow metering, gaging or alignment, valves, sprayers and pumps, and pollution or vapor control systems. Materials of Construction. Ceramic balls are made of a variety of different ceramic materials. Choices include alumina, alumina-zirconia, aluminum...
-
Pressure Relief Valves - (981 companies)Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line. Pressure relief valves are designed to provide protection from over-pressure in steam, gas, air, and liquid lines. Relief valves...
Product News
-
Clippard
GV/GTV Series High Flow Poppet Valves Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports. Clippard 's GV series valves offer the same characteristics of its original line with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4 " NPT and 3/8 " push-quick ports along with a cartridge mounted... (read more)Browse Industrial Valves Datasheets for Clippard -
MCA - Advanced Materials Division
Polymer Poppets Improve Compressor Performance Poppets, Valve Plates, Back Up Rings & Connectors Mitsubishi Chemical Advanced Materials provides the highest performance sealing components used in valves of world-class industrial reciprocating compressors. Polymer Poppets Improve Compressor Performance. By replacing metal poppets with Ketron (R) PEEK and Nylatron (R) PA66 based polymers, users see increased compressor efficiencies. In high volume usage, these materials can be injection molded and finished machined complete by Mitsubishi... (read more)Browse Plastic Plate, Rod, and Stock Shapes Datasheets for MCA - Advanced Materials Division -
Hamilton Company
Valves - Inert, Ceramic Valves and Positioners Hamilton Company specializes in the design and manufacture of products for manual, semiautomatic, and robotic precision fluid measuring and delivery. Our superior performance valves with ceramic, PTFE, and CTFE inserts provide comprehensive liquid handling for delivering chemically inert flow paths. Rigorous manufacturing controls assure the highest quality precision valves available and are compatible with Hamilton syringe pumps and our modular valve positioners (MVP). Ceramic Valves... (read more)Browse Valve Positioners Datasheets for Hamilton Company -
Backer Hotwatt Inc.
CERAMIC HEATERS Features. The Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to 1300 F (705 C). Applications. Copiers, Dehumidifiers, Glue Guns, Heat Sealing Tools, Instrumentation, Resisters, Soldering and Desoldering Equipment, Valve Heaters. Learn more. (read more)Browse Ceramic Fiber Heaters Datasheets for Backer Hotwatt Inc. -
Hartford Technologies, Inc.
Balls for Valves Hartford Technologies is the industry leader in the design and manufacture of precision balls for valves. Our goal is to partner with you to identify the best possible alternatives for your next valve project: Check - Hydraulic Cartridge - Hydraulic Shuttle. High and Low-Pressure Relief - Flow Control - Pneumatic. Poppet - Float - True Union - Fuel Pump. Hartford balls for valves, hydraulic, cartridge-style, shuttle ball type, and true union and shuttle ball valves are manufactured in materials... (read more)Browse Balls and Sphere Shapes Datasheets for Hartford Technologies, Inc. -
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic heater AIN is a versatile material that is most commonly used in scenarios. It has high thermal conductivity and electrical insulation. All of these make AIN an ideal choice for rapid heating. (read more)Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
CRYSTECH, Inc.
Ceramic-reflector Applications. Flash lamp pumped laser system. Advantages. High quality. Fast delivery. Competitive price. Standard Products. P/N. Size(mm). type. OT.CMR.D31065.W002. 31X65. Full Glazing. OT.CMR.D40095.W002. 40X95. Full Glazing. OT.CMR.D50090.W002. 50X90. Full Glazing. OT.CMR.542697.W003. 54.4X26.4X97. Full Glazing. OT.CMR.D25488.W002. 25.4X88. Half Glazing (read more)Browse Reflectors Datasheets for CRYSTECH, Inc. -
Clippard
Custom Solenoid Valves Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit manifold. Go to Online Configurator. Go to PDF Documents (read more)Browse Solenoid Valves Datasheets for Clippard -
Lee Co. (The)
LEE CHECK VALVES 0.187 and a 0.250 inch diameter ball-type check valves designed for 3000 psi systems and available screened and unscreened, forward and reverse flowing. Lee Lo-Lohm Chek (R) Poppet-style, high flow-gain check valves that are wide open at 15 psid, and offer the lowest Lohm rate (highest flow). Available in 0.187, 0.250, 0.375 and 0.500 inch diameters, in both forward and reverse flow directions to meet almost any space requirement. Versions with a 440C CRES poppet are available for each size... (read more)Browse Check Valves Datasheets for Lee Co. (The) -
Lee Co. (The)
LEE SHUTTLE VALVES is required from the main hydraulic system. Detented & Zero Leak Detented Shuttle Valves. In both types of detented shuttle valves, the poppet is mechanically latched to close off either the A or B port. This is typical of brake systems where bi-directional flow may be required between B and C. A zero leak version of the detented shuttle valve is available for use with gas emergency systems. Detented shuttle valves are also of the "non-interflow " type (per MIL-V-19068), which is a common... (read more)
-
ZASMHBA0002476
Ceramic poppet valves for spark ignition engines have been designed (Ref 47).
-
Design Analysis of Water Hydraulic Digital Valve
Digital Valve, High Speed Valve, Piezoelectric Ceramic Actuator, Poppet Valve , Water Hydraulic .
-
Advanced Turbine Technology Applications Project (ATTAP) and Hybrid Vehicle Turbine Engine Technology Support project (HVTE-TS): Final summary report
The poppet - valve combustor contains two ceramic parts supplied by Norton Advanced Ceramics, an NT154 silicon nitride valve and an NT230 silicon carbide valve seat.
-
Plastic Components Painting
Fasting acting, vertical poppet valves alternate the airflow direction into the ceramic beds to maximize energy recovery within the oxidizer.
-
Efficient and Reliable Styrene Control Technology
Fasting acting, vertical poppet valves alternate the airflow direction into the ceramic beds to maximize energy recovery within the oxidizer.
-
Advances in Engineering Design and Optimization II
Keywords: Water hydraulic, Digital Valve, Poppet valve , High speed valve, Piezoelectric ceramic actuator .
-
RTO Handles High VOC Loading at Silgan Containers
Flow control, poppet valves routinely alternate the airflow direction into the ceramic beds to maximize energy recovery within the oxidizer.
-
The Potential of the Ceramic Valve in IC Engines
In the search for alternative valve materials, it was discovered that Silicon Nitride Ceramic (SiN or “ ceramic ”) was ideally suited for the poppet - valve component.
-
Electro Magnetic Wireline Retrievable-Surface Controlled Subsurface Safety Valve: A New Backup For Surface Controlled Subsurface Safety Valve To Avoid Workover
… designs: Geoservices applied the electromagnetic technology to an existing valve’s design, which is a standard flapper type; meanwhile Expro had a completely new valve built by Petrowell: this valve is a “ poppet ” type, with two ceramic sealing elements acting against …
-
Afterburning Ericsson Cycle Engine
Expander poppet valves (2b and 2c) are high temperature valve material or ceramic valves such as currently being produced by TRW Automotive and General Motors for automotive applications [7].