-
Supplier: Prince Manufacturing Corp.
Description: Features Standard duty cycle Reduced weight Optional shaft configurations Smaller Housing Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Housing Material: Aluminum
- Maximum Discharge Pressure: 2250 psi
- Maximum Discharge Flow: 5.5 to 23.4 GPM
- Media Temperature: 180 F
-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 2250 psi
- Maximum Discharge Flow: 5.5 to 23.4 GPM
- Media Temperature: 180 F
-
Supplier: Prince Manufacturing Corp.
Description: Features Standard duty cycle Reduced weight Optional shaft configurations Smaller Housing Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Housing Material: Aluminum
- Maximum Discharge Pressure: 2250 psi
- Maximum Discharge Flow: 21 to 40.7 GPM
- Media Temperature: 180 F
-
-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 2250 psi
- Maximum Discharge Flow: 21 to 40.7 GPM
- Media Temperature: 180 F
-
Supplier: CEF Industries LLC
Description: within the gearbox. Expert craftsmanship is needed to produce internal gears with exceptional accuracies up to AGMA class 12 and assemble a complex gear box. CEF can offer custom gearboxes with a variety of input, output and mounting configurations as required by our customers.
- Gearing Arrangement: Spur, Helical, Planetary, Worm, Other
- Reducer Input: Hollow Shaft, Solid Shaft
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Shaft Mount
-
Supplier: Bobcat Company
Description: The Bobcat® 3650 utility vehicle delivers versatile attachment capabilities. It features an easy-to-operate hydrostatic drive and it's the only utility vehicle that operates PTO-driven attachments. With the optional cab, heat and air conditioning, you can use the 3650 year-round on your
- Horsepower: 24 HP
- Load Capacity: 1250 lbs
- Operating Weight: 2215 lbs
- Travel Speed: 14 to 30 miles/hr
-
Supplier: Caterpillar Oil & Gas
Description: control and auxiliary temperature sensors • Certified optional components for skid integration • Class 1 Division 2 alternator, ATEX-approved alternator, gear-driven air compressor, fan belts, and exhaust gas cooler connection option • Certified automatic engine shutdown system
- Application: Industrial
- Displacement: 15.21 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EPA Tier 2/EU Stage II
Find Suppliers by Category Top
More Information Top
-
Structural and torsional vibration analysis of a dry screw compressor
In figure 1, N denotes the nodes (concentration of mass or inertia) with N1=truck engine, N2=truck gear box, N3= PTO gear box , N4=first compressor stage gear assembly, N5= intermediate compressor stage gear assembly, N6=female rotor, N7=synchronization gear…
-
Gear Shaft Exporters, Gear Shaft Selling Leads
[ Related Keywords : gear, gear pump, pto , gear box ] .
-
Mechanical vine killing of potatoes
The PTO driven gear box has several gearratios .
-
Vockers Denison Pump Spline Shaft from Ningbo East Gear Manufacturer, China
• EAST GEAR make high quality gear for gear pump, gear box , PTO and transimission equipment ...
-
Analytical and Finite Element Method Based Stress Analysis of Rotary Elements: Case Study for the Motion Transmission Gears of a Rotary Drum Mower
The power source is the tractor PTO, and the first transmission provided with a universal shaft which is connected between the PTO and machine gear box , and then the motion is transmitted to the drums axles through transmission axles and bevel gears…
-
Chinese shaft Companies in Other Manufacturing & Processing Machinery (page2), Chinese shaft Manufacturers, Suppliers & Exporters in Other Manufacturing & Proc...
Products/Services:split-shaft-unit, PTO , gear - box , hydrostatic .
-
9000T Series John Deere Track Tractors
PTO The 9000 wheel tractor PTO clutch and gear box were carried over to the track tractors.
-
Machine System for Harvesting Small Diameter Woody Biomass and Reducing Hazardous Fuels: A Developmental Report
A gear box transfers the PTO motion to power two sets of belts on either side of the harvesting head.
-
Efficiency Optimised Future Propulsion Concepts
Installation Gas HFO Freq. converter Switch board PTO - Drive Propeller Gear box Engine .
-
New concepts in potato harvesting
Infinitely Variable Speed Control On Chain Drives--The machine is powered by a PTO shaft to a gear box which drives three hydraulic pumps.