Products/Services for PVC Pultrusion Profiles
-
Pultrusion Machines - (10 companies)They force or pull raw material into alignment guides and shaped dies to produce lengths of stock forms and cross-sectional shapes. Specifications. Specifications for pultrusion machines include: machine length, width, and height. profile envelope...
-
Plastic Extrusion Services - (326 companies)Plastic extrusion services suppliers specialize in extruding plastics and polymer compounds into custom and standard profiles and shapes. How to Select Plastic Extrusion Services. Image Credit: Malish Plastics; Preferred Plastics, Inc. Plastic...
-
Extrusion Services - (858 companies)Extrusion services manufacture metals or alloys into bars, rods, angles, channels, tees, or other profile shapes through a process called extrusion. Examples of the metals and alloys that can be extruded are lead, tin, aluminum, copper, titanium...
-
Mouldings - (260 companies)Mouldings are profile-cut lengths of wood, medium-density fiberboard, foam, or polyvinylchloride that are placed around openings such as windows and doors, or around ceilings and floors to give them a finished, decorative appearance. Moldings...
-
Pultrusion Services - (18 companies)Pultrusion services produce fiber-reinforced plastic (FRP) profiles such as rods, angles, tubes, and sheets by pulling fibers and resins through a heated die in a continuous process. Typically, pultruded products are used in applications...
-
Extrusion Machines - (335 companies)There are many different types of extrusion machines. Often, suppliers categorize products by the material extruded or the extrusion technology. For example, plastic extruders are designed to shape plastic materials in pipe extrusion, profile...
-
Plastic Plate, Rod, and Stock Shapes - (418 companies)...and stock shapes include shaped plastic parts and plastic stock. They are fabricated through molding, casting, extrusion, pultrusion, machining, thermal forming, plastic welding, blow molding, and grinding processes. Products are supplied as bars...
-
Thermoplastics and Thermoplastic Resins - (587 companies)Thermoplastics and thermoplastic materials soften when heated and harden when cooled. They can withstand many heating and cooling cycles and are often suitable for recycling.
-
Polymers and Plastic Resins - (869 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses.
-
Thermal Profilers - (22 companies)Thermal profilers are temperature instruments or recorders that provide temperature profiles for furnaces, kilns, or other continuous thermal processes. Some thermal profilers are enclosed in an insulated case and can travel along with components...
Product News
-
NBK America LLC
Plastic Low Profile Screws NBK has many styles of Low Head Hight Screws. Low Head Screws, made with Plastic alloys. Sizes: M3, M4, M5, M6. Materials: PEEK, RENY, PPS. Head Height: Up to 1/4 of common socket head cap screws. Recess: Hexagon or Hexalobular (Torx). Features: Non-magnetic, Low Profile, Corrosion Resistance, Light Weight, Electric Isolation. Application: FPD production equipment / Semiconductor devices / Printed. circuit board etching devices / Metallic surface treatment. equipment and facilities / Chemical... (read more)Browse Screws Datasheets for NBK America LLC -
DynaQuip Controls
Automated PVC Ball Valves DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or air automated options. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
Shenzhen You-San Technology Co., Ltd.
PVC Double Sided Tape Introduction: Double Sided PVC Tape is made of PVC as the base material, coated with acrylate glue on both sides, and then compounded with release film/release paper. It has good flexibility, good ductility, suitable for sticking on uneven surfaces, temperature resistance, and moisture resistance, and has high bonding strength to rough surfaces and non-tough surfaces. Application: Suitable for pasting between the exterior heat-resistant lens and the fixed plate of the car, and the pasting... (read more)Browse Double Sided and Transfer Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
New England Tubing Technologies
Optically clear PVC tubing When Clarity is Key, We 've Got the Right PVC. It's as clear as ice!. There are many situations where tube clarity is critical to your overall design. We are happy to present a new optically clear PVC option which can be used in a wide variety of tube designs and is highly flexible, non-toxic, and ideal for use in the medical industry. Key Benefits: Non-toxic. Non-phthalate. No ADM derivatives. Formulated to meet USP Class VI approval. Gamma and EtO sterilizable. Low tack. Excellent flexibility... (read more)Browse Plastic Tubing Datasheets for New England Tubing Technologies -
BRIM Electronics, Inc.
BRIMFLEX™ Shrinkable PVC Tubing BRIMFLEX TM SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200 F (within one minute). SH105 meets MIL-I-23053/2B, Class 2, and conforms to MIL-I-631D, Grade C. Longitudinal shrinkage: approximately 20%. SH105 is self-extinguishing, resistant to fungus, most oils, and chemicals, sunlight, moisture, and is non-corrosive. SH105 is suitable for insulating wires, cables, and electronic components, that vary in shapes... (read more)Browse Shrink Tubing Datasheets for BRIM Electronics, Inc. -
Zygo Corporation
Profiler Objectives For ZYGO 3D Optical Surface Profilers. The performance and capability of any optical profiler is largely dependent on the lens objectives it uses. Objectives determine the magnification, working distance, slope capability, and field of view of the profiler (but not Z-height resolution, which is constant), so choosing the right objective(s) is very important to achieving your metrology goals. The wide range of objectives ZYGO offers for its optical profilers is unmatched in the industry... (read more) -
DynaQuip Controls
Pneumatic Automated PVC Ball Valves DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
NewAge Industries
Spiral Reinforced PVC Suction Hose Stocked in food and industrial grades, Newflex PVC hose offers smooth interiors for low friction, permitting maximum flow. Its all-PVC design is lighter weight than ply-wrapped rubber and other similar hoses, yet Newflex is durable enough to withstand crushing and kinking. Applications include agricultural uses, fluid and chemical transfer, food and syrup handling, general water suction and discharge, hopper feeder lines for resin, irrigation lines, pneumatic conveyance of granular materials... (read more)Browse Industrial Hose Datasheets for NewAge Industries -
Shenzhen You-San Technology Co., Ltd.
PVC Foam Double-Sided Tape Discover our PVC foam double-sided tape, a reliable sealing solution designed for various applications. Crafted with a 250 +-30kg/m3 density foam and coated on both sides with a high-viscosity acrylic adhesive, this tape ensures superior performance. The blue film lining facilitates easy peeling, while the microporous structure allows for comprehensive curing with structural silicone, making it ideal for creating a durable seal between double glazing units and door/window frames. Key Features... (read more)Browse Double Sided and Transfer Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
LadyBug Technologies LLC
Pulse Profiling Sensor Pulse Profiling with Pk, Pulse, Avg Wide Dynamic Range Power Sensor+ TM 50MHz - 8 GHz. The LB480A is a pulse profiling sensor providing the user a time domain plot of the signals pulse modulation. The sensor also measures average power and statistical peak & pulse power along with duty cycle and crest factor. The sensor is useful in radar comms, R &D and manufacturing as well as service. The sensor features exceptionally fast measurement speed, a broad dynamic range and is shipped with LadyBug... (read more)
-
Plastics and its properties
… 207, flachsfaserverstärktes, 221-flachsverstärktes 209 polypropylene-cellulose-Compounds 221 polypropylene-flax-Compounds 209, 221 polysaccharide 206 polyvinyl alcohol fiber 211 PP 190, pull-out-effect, 192 pultrusion 204 powder metals Silanisieren … … 193 PVAL- fibers 213 PVC -window profiles 221 quartz 199 transverse …
-
Material sciences and production technique
… presses in dies, 35 pressed glass, 370 pressure welding, 387 primary aluminum, 332, 453 sample preparation microscopy TEM, 30 profile rollers, 356 Proof-testing … … 338, 35 -355, 280 pultrusion , 378 powder production, 35 … … 65, 96 PUR 469 PVC 06, 466 PVD, Physical …
-
Polymers - Opportunities and Risks I
… 22 Polystyrene (PS), 21 expansion, 207 production, technical process, 39 Polytetrafluoroethylene (PTFE), 49 Polyurethanes, 29 linear (TPU), 54 RRIM, 294, 319 Polyvinyl alcohol fibers, 151 Polyvinyl chloride see PVC Preforms, processing, 224 Press … … 19, 38 generative, 271 Profile extrusion, 239 Promoters, 110 … , 313 Prototyping, 270 Pulforming, 239 Pultrusion , 239 PUR-RIM/RRIM, 431 PVC (polyvinyl chloride), 21, 35, 72, 128 …
-
Finite-element analysis and simulation of polymers: a bibliography (1976 - 1996)
… extruders; twin-screw extruders; co-rotating twin-screw extruders; counter- rotating twin-screw extruders; hydrostatic extrusion; viscoelastic extrusion; profile extrusion coating; mixing in extrusion; flow in extrusion dies; profile extrusion dies; casting—cast film … … forming; magnetic pulse deformation; pultrusion process; plug-assist forming … Materials: . polymers; thermoplastics; thermosets; plastics; polyester; polymer composites; crystalline polymers; glassy polymers; PVC ; rubber; silicon rubber. .
-
Manual for Technical product design
… NEATLY) 111 Polyvinylacetat (PVA) 216 Polyvinylbutyral (PVB) 258 polyvinyl chloride 308 polyvinyl chloride ( PVC ) 96 poplin 296 … … forms 85, 244, 447 pressed glass 244 pressing masses 109 pressing disc 449 pressing compound 523 pressing full wood 183 primary tone 349 Priplak 569 prism plates 261 profile construction glasses 238, 263 … … 208, 224 Pultrudate 86 pultrusion 86 powder 142 powder …
-
Materials for Construction and Civil Engineering
Table 11.3 lists the usual variation ranges for the most important mechanical properties of GFRP profiles produced by some of the biggest manufacturers.11 It should … … an anisotropic behaviour, with higher mechanical properties in the axial pultrusion direction, along which rovings … … is made with typical values of those properties presented by other materials, namely, PVC , aluminium, steel (class …
-
Development of special PVC resins for long glass fibre reinforced composite sheets
To date, the only process to produce long fibre composites is pultrusion , in which very long fibres … … used for low viscosity materials, and especially for thermosets like PUR,1 but less so for PVC . Profiles containing long fibres show very high rigidity with high impact strength, and they are suitable even …
-
Composite Risers and Tethers: The Future for Deep Water TLPs
The rods are made by a conventional pultrusion process and are supplied on a 1.8m diameter … The remaining part of the tether body, the PVC profiles and the PE outer jacket are identical to what is used in an umbilical.
-
ZASMHBA0003417
… 2 km (1.4 miles) long and wound on a spool directly after the pultrusion gripper unit. … complex, thin-wall shapes, such as those extruded in aluminum or polyvinyl chloride ( PVC ), are now possible … In addition to constant wall thickness profiles , which are always easier to pultrude, variable wall thickness in …
-
Polymer Blends Handbook
… 2) flow molding (i.e., extrusion into molds placed on a multi cavity carousel), and (3) pultrusion . * (Strandex Corp.) 30% HDPE or PVC + 70% sawdust (compositions with PVC are to be used for window profiles ).