Products/Services for Qmark Power Cat Portable Blowers
-
Fans and Blowers (industrial) - (1485 companies)Industrial fans and blowers move air and powders in industrial and commercial settings. They commonly provide air circulation for personnel, exhaust, or material handling. Fans and blowers can provide spot cooling in industrial and commercial...ApplicationsDesign ConfigurationSystem
-
Regenerative Blowers - (79 companies)...database contains information about a blower's power source, lubrication, mounting, and applications. Power Source. A regenerative blower may be powered using a number of different methods, including compressed air, an engine, or electric power...
-
Material Handling and Pneumatic Conveying Blowers - (86 companies)...are so named because they directly couple an electric motor to the blower shaft for direct power transmission. Belt drive blowers are powered by belts and sheaves or pulleys. Typically, one sheave is mounted on an electric motor and the other on the fan...
-
Pressure Blowers and Fans - (151 companies)...such as fan blades, bearings, mountings, and enclosures. They require a power system and a user-provided control system, however. Package pressure blowers and fans are complete systems. These full-functional products only require electricity...
-
HVAC Fans and Blowers - (323 companies)HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings. HVAC fans and blowers are used to move...
-
Handheld and Portable Computers - (358 companies)They contain a processor, memory, I/O ports, and expansion slots. They also provide an operating system, user interface, and battery power. There are three basic types of handheld and portable computers. Tablet personal computers (PCs) are notebook...
-
Fan and Blower Repair Services - (32 companies)Fan repair services and blower repair services maintain, refurbish and repair fans and blowers. Fan repair and blower repair services maintain, refurbish, and repair fans and blowers. Analyzing failures or problems and making sound recommendations...
-
Power Supplies - (2775 companies)Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal. Power supplies are electrical devices that deliver electric power to one...
-
Ground Protection Mats and Portable Roadway - (12 companies)Ground protection mats and portable roadways are temporary material installations that reduce damage to underlying surfaces from traffic and also provide better traction for equipment and individuals. Ground protection mats and portable roadway...
-
Power Meters - (373 companies)Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC circuits. Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC...
Product News
-
Voltage Multipliers, Inc.
Portable XRS X-ray Power Supply The XRS Series power supplies output up to 10W at full rated voltage. It features excellent ripple and regulation. Portable XRS x-ray power supplies are great for applications requiring -50kV and 10W. Lightweight, rugged, compact. Available in -40kV, 100uA or -50kV 200uA outputs. See spec sheets. VMI is dedicated to quality -- statistical methods are utilized for product design, verification and production. VMI is ISO9001:2015 certified and all of our products are made and 100 percent tested... (read more)Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
Portage Electric Products, Inc.
Thermal Controls for portable power- battery packs Pepi Thermal Controls which are utilized in battery packs for portable power applications. These thermal controls can be used to limit the charge or discharge rate of the battery pack based on sensing increases in temperature or current. Many of the thermal controls in this category are available with gold diffused fine silver electrical contacts to reduce internal resistance of the electrcial circuit of the battery pack. See Battery Pack Applications (read more)Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
Pelonis Technologies, Inc.
Micro Blowers...for mobile devices Pelonis Technologies - Select from a variety of small blowers for mobile devices!Micro Blowers use Axial Air-Gap Technology. This makes them smaller and more energy efficient than traditional blowers and have almost no power loss at higher temperatures. Micro Blowers can be used in a variety of applications including: Portable medical devices. Portable computers and electronics. LED lighting. Smartbooks and tablets. Portable HDD. IP cameras. High-speed memory modules. CCTV security surveillance... (read more)Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Mouser Electronics
Rugged XLR Cable Connector with CAT 5e Performance Neutrik 10 Position XLR Cable Connectors are rated for power up to 16A and 50V and feature an all metal housing that provides RF protection and electromagnetic shielding. These rugged connectors are ideal for professional audio, video and stage lighting equipment applications. (read more) -
Vaughan Co., Inc.
Portable Pumps The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES. Open or enclosed "sound attenuated" options available. Constructed with Vaughan's proprietary Mechanical Cartridge Seal. Seal oil... (read more)Browse Centrifugal Pumps Datasheets for Vaughan Co., Inc. -
Murata Electronics
Smallest/Highly integrated LTE Cat M1/NB1 modem The world 's smallest available CAT-M1/NB1 module measuring 11.1x11.4x1.4 mm is less than half the area of many other commercial solutions.These flexible and optimized solutions enable LTE connectivity for multiple vertical markets, including ultra-small Asset Tags, pharmaceuticals/healthcare devices, wearable devices and GNSS trackers. The collaboration with Altair, an industry leader in cellular IoT connectivity, and ST, the industry leader in low-power microcontrollers, ensures that we... (read more) -
DigiKey
u-blox LARA-R6 Series LTE Cat 1 Modules America, and the EVK-R6801-00B for EMEA/APAC/JP/LATAM. Each evaluation kit includes: an evaluation board with a LARA-R6 series LTE Cat 1 module and a u?blox GNSS module; USB cable; 2 cellular LTE antennas; a GPS/GLONASS antenna; and power adapter. Adaptor boards for each - voice + date or data only - are available for added flexibility in testing. Features. Small LTE Cat 1 module with global coverage, ideal for size-constrained devices. Three regional product variants and extensive MNO certifications... (read more)Browse Memory Modules Datasheets for DigiKey -
Pelonis Technologies, Inc.
Micro Cooling: Fans & Blowers - Efficient Cooling Pelonis Technologies' RoHS compliant Micro Fans & Micro Blowers are available with a variety of Axial air-gap cooling to allow for smaller, more efficient cooling features that provide essential benefits for applications such as portable medical devices, LED lighting, IP cameras, GPS devices, and solar and wind energy devices among many others. These include: Power savings of between 20%-40% over traditional fan technology. Lower startup voltage for increased flexibility in design. Lower... (read more)Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Pelonis Technologies, Inc.
Micro Cooling: Micro Blowers and Fans Explained Micro Cooling. Modern electronics and appliances require powerful cooling solutions that manage heat generation while consuming less power and occupying less space. With these needs in mind, Pelonis Technologies, Inc. supplies innovative and lightweight micro fans and micro air blowers built with a focus on quality, performance, and value. Read on to learn about the design and function of our miniature cooling products, their benefits, and their applications in various industries. Micro Blowers... (read more)Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Rosenberg USA
More New Constant Pressure/Airflow Blowers unzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
-
Grainger.com
○ QMARK (3 • Power /Energy Logger, 2.49MW, 3000APower/Energy Logger,2.49MW,3000A … 56 to 64 Hz, True RMS AC Response, Display Color LCD, Safety Rating CAT III 600V, Data … • Portable Generator, Rated Watts5000,442ccPortable Generator,Rated Watts5000,442cc … 3/4, Portable Unit, Compressed Air Cleaning System, Built-In Spark Arrestance, High Performance Blower , Heavy Duty - All …
-
Grainger.com
○ QMARK (3 • Power /Energy Logger, 2.49MW, 3000APower/Energy Logger,2.49MW,3000A … 56 to 64 Hz, True RMS AC Response, Display Color LCD, Safety Rating CAT III 600V, Data … • Portable Generator, Rated Watts5000,442ccPortable Generator,Rated Watts5000,442cc … 3/4, Portable Unit, Compressed Air Cleaning System, Built-In Spark Arrestance, High Performance Blower , Heavy Duty - All …
-
Grainger.com
○ POWER CAT (2 ○ QMARK (81 12 In., Material UV And Chemical Resistant Polyethylene, Blower /Fan Speed 3425 rpm, Maximum Flow in Free … • Portable Blower Fan, 115V, 1438 cfm, GrayPortable Blower Fan,115V,1438 cfm,Gray .
-
HVAC Supplies & Refrigeration Equipment - Grainger Industrial Supply
○ POWER CAT (9) ○ QMARK (264) Find gas, hydronic, oil-burning and portable electric heaters for winter and window fans, refrigeration and air … /category/ blowers /hvac-and-refrigeration/ecatalog/N-jp2?cm_sp=CS_Banner-_-HVAC_L1-_-Blowers .
-
KOLDWAVE HVAC and Refrigeration - Grainger Industrial Supply
• Portable Air Conditioner Accessories(4) ○ CHICAGO BLOWER (19 ○ POWER CAT (9 ○ QMARK (264 .
-
Grainger.com
○ QMARK (6 … Walk Behind Floor Scrubber, Style Micro, Deck Style Cylindrical, Cleaning Path 15 In., Power Source 120VAC, 60 … • Portable Air Conditioner, 13200Btuh, 115VPortable Air Conditioner … 0.01 to 15 uF, Display LCD, Auto Power Off Yes, Safety Rating CAT III 1000V, CAT … • Duct Blower , 30 InDuct Blower,30 In .
-
DIMPLEX HVAC and Refrigeration - Grainger Industrial Supply
• Portable Electric Heaters(1) ○ CHICAGO BLOWER (19 ○ POWER CAT (9 ○ QMARK (264 .
-
TIF HVAC and Refrigeration - Grainger Industrial Supply
○ CHICAGO BLOWER (19 ○ POWER CAT (9 ○ QMARK (264 • Portable Leak Detector, Micro Processor Controlled, 1 Sensitivity Level, Less Than 0.4 oz./yr., For …
-
HEAT WAGON HVAC and Refrigeration - Grainger Industrial Supply
○ CHICAGO BLOWER (19 ○ POWER CAT (9 ○ QMARK (264 • Portable Gas HeaterPortable Gas Heater .
-
WAYCOOL HVAC and Refrigeration - Grainger Industrial Supply
○ CHICAGO BLOWER (19 ○ POWER CAT (9 ○ QMARK (264 • Portable Evaporative CoolerPortable Evaporative Cooler .