Products/Services for RC Glider Winch
-
Industrial Winches - (382 companies)Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor. How...Power SourceLine TypeHolding Brake
-
Cordage, Rope, and Webbing - (376 companies)Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length.
-
Hooks - (284 companies)Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
-
Resistor, Capacitor Networks - (135 companies)Definition. Resistor, capacitor networks (RC networks) are integrated circuits (ICs) that contain resistor-capacitor arrays in a single chip. Applications. Some resistor, capacitor networks are used to suppress transmission-line effects on high...
-
Aircraft - (100 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
-
Power Take-offs (PTO) - (56 companies)Power take-offs (PTOs) are extensions of a vehicle's drive train that can be engaged to power auxiliary equipment such as plows, augers, winches, and many other material handling, construction, and agricultural implements. Power take-offs (PTO...
-
Industrial Remote Controls - (226 companies)...and industries. Examples include aerospace, agriculture, automation, construction, data acquisition, and forestry. Industrial remote controls are also used to control material handling equipment such as hoists, cranes, lifts, and winches. Basic devices...
-
Product Development Services - (1752 companies)Product development services design, test, support, document, and certify industrial, commercial and consumer products.
-
Gearboxes and Gearheads - (975 companies)...for many applications including machine tools, processing and other industrial equipment, conveyors, mixers, extruders, wind turbines, winches, cranes, pipelines, agricultural equipment and many other rotary motion power transmission applications...
-
Product News
-
Impro Industries USA, Inc.
Impro Fluidtek RC Motor Series Impro Fluidtek ARC(RC) motors use a gerotor design to turn fluid flow and pressure into rotation and torque. Two important things about hydraulic as opposed to electric motors are: Generate high torque from a compact form factor. Deliver very low rpms (potentially eliminating the need for a gearbox or transmission). Gerotors consist of an inner rotor gear that rolls around the surface of an outer toothed stator. The stator has one more tooth than the rotor, so one rotor tooth is always... (read more) -
Fuji Electric Corp. of America
NEW! RC Blowers Knowledge Corner Check back monthly to read our latest articles! Fuji Electric offers a wide range of High-Pressure Regenerative Blowers, RC Blowers, Turbo Style Blowers, Coolant Pumps, Air Knife Systems, and Vacuum Systems. Regenerative Blowers and High-Pressure Blowers are used in applications that require powerful, high-performance blowers such as wastewater treatment plants and aquaculture applications. Air knife systems are often seen in Food Processing plants, while pneumatic vacuum systems play a vital... (read more)Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
STEGO
RC 016 with a new protection rating and design FLAT ENCLOSURE HEATER RC 016 | 8W, 10W, 13W. The small and flat enclosure heater provides the best protection against condensation in small control cabinets, enclosures and installation spaces. The PTC heating element transmits its heat onto an anodised aluminium profile. The compact contact heater is designed for long-term use. New Design: Protection type/Protection class. IP40 / II (double insulated) (read more)Browse Electric Heaters Datasheets for STEGO -
ETEL S.A.
Linear Motors ensures perfect speed stability The total absence of force ripple ensures perfect speed stability and makes ILF+ suited for any scanning applications where speed control is a key specification. As for all ironless motors, ILF+ provides zero attraction force between the glider and the magnetic ways. To further increase the continuous force, ILF+ can be delivered with a forced air cooling option. Characteristics. 3 standard models available. Designed for medium force. Small to medium sizes. Light moving parts. Suitable for air... (read more)Browse Linear Motors Datasheets for ETEL S.A. -
ETEL S.A.
ILF+ and ILM+ new linear motor family The ILF+ ironless linear motors are small size motors perfectly suited for very high dynamic and low moving mass applications. In addition, the total absence of force ripple ensures perfect speed stability and makes ILF+ suited for any scanning applications where speed control is a key specification. As for all ironless motors, ILF+ provides zero attraction force between the glider and the magnetic ways. To further increase the continuous force, ILF+ can be delivered with a forced air cooling... (read more)Browse Linear Motors Datasheets for ETEL S.A. -
Columbus McKinnon Corporation
Stahl AS 7 Ex Wire Rope Hoist Explosion-proof Ex wire rope hoists and SHW 8 Ex winches rank among the safest technology available on the market for the chemical, petrochemical and pharmaceutical industries, the food processing industry as well as the power supply, shipbuilding, offshore and natural gas liquefaction (LNG) industries. The Ex wire rope hoist programs and SHW 8 Ex winch program are based on the corresponding wire rope hoist programs and SHW winch program respectively. All components are made by us and add... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Quantic Evans
New Hi-Rel Multilayer Polymer (MLP) Film Capacitor Quantic TM Paktron, a Quantic (R) Electronics company, and 70-year innovator in polymer film capacitors, introduces the CC Capstick (R) and RC Angstor (R), two revolutionary hi-reliability multi-layer polymer (MLP) capacitors that provide the industry 's highest ripple current rating per C*V. These new capacitors are ideally suited for power supply applications, including bi-directional power conversion, high frequency AC, DC link, DC block, filtering, and snubbing. Using a new and recently... (read more)Browse Capacitors Datasheets for Quantic Evans -
Galco Industrial Electronics
Electrocube Single-Phase Stranded Wire Leads Electrocube's resistor-capacitor (RC) networks, single-phase, stranded wire leads capacitors are made with dielectric material providing maximum voltage resistance. Resistors are non-inductive thus ensuring greater protection against potential peak pulses. To further minimize arcing and other potential fire hazards, RC Networks are cased in housings exceeding UL94V0 flammability ratings. RC Networks are 6 inches in length with a 0.9-inch lead spacing. Rated at 250 VAC/600 VDC with 900 V peak... (read more)Browse Resistors Datasheets for Galco Industrial Electronics -
Fairlane Products, Inc.
Replaceable rest pads for contact and positioning Replaceable rest pads are ideal for contact, position, and wear points on jigs and fixtures. Rest pads can provide a great deal of flexibility in any set up. Mounting styles include tapped, counter-bored, and bonded. Steel pads - Made from 8620 steel, carburized and hardened to Rc 58/60. Stainless Pads - High strength and protection against corrosion. Delrin Pads - Non-marring and non-absorbing. Carbide Pads - Solid carbide for high wear resistance (read more)Browse Gripper Products Datasheets for Fairlane Products, Inc. -
New Yorker Electronics Co., Inc.
New Yorker Electronics, Paktron Distribution Pact is the technological leader in the manufacturer of multilayer polymer film capacitors. Its products reach diverse markets including automotive, commercial, Hi-Rel, military, space and telecommunications. Paktron 's featue products include the Angstor (R) Capacitor (miniature radial leaded capacitor), the Capstick (R) Capacitor (lead-frame capacitor), the Surfilm (R) Capacitor (surface mount chip capacitor) and the oldest, most widely recognized trademark in the industry for RC (resistor-capacitor) snubber... (read more)Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.
-
The Wave Glider: enabling a new approach to persistent ocean observation and research
Currently, the Wave Glider is unable to provide such data though concepts for winched profilers have been discussed. IOCCP report no. 14, ICPO pub series no. 134, version 1 Fofonoff NP, Millard RC Jr .
-
http://dspace.mit.edu/bitstream/handle/1721.1/82787/54401981-MIT.pdf?sequence=2
pcaling test results to winchproof RC giler spar Mark Drela Typical two-meter glider example... sparcap thickness winch line force) spar height : h - 0.9 in .
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… orly_N|1 alir_N|1 aum_N|1 deadly_J|2 sarin_N|1 tokyo_N|5 subway_train_N|1 eta_N|1 government_officials_N|1 casualty_N|4 dflp_N|1 schoolhouse_N|2 fatah- rc _N|1 murderous_J|1 palestinian_J|1 … … cull_N|1 winnow_V|2 finalist_N|1 pick_over_V|1 ambulance_N|5 detail_V|1 fire_station_N|1 time_V|5 television_program_N|2 single_out_V|2 opt_V|1 cop_out_V|1 hang_ glider _N|1 predispose_V|2 incline_V|7 … … fiddle_N|2 nervously_R|4 wedding_ring_N|1 enclose_V|6 close_in_V|3 dike_V|1 fence_in_V|1 celsius_scale_N|1 badge_V|1 vamp_up_V|2 doff_V|1 gut_V|1 jerk_V|2 winch _V|1 draw_away_V|1 facial_hair_N|1 …
-
Journal of Aircraft > Autonomous Soaring: The Montague Cross-Country Challenge
… weather and task at 9 a.m. and being released to an open winch at 11 a … Typical of RC soaring competitions, man-on-man scoring normalized the scores each day based on the … … route to turn points, and thermals as well as or better than the typical manually-flown glider .
-
Free space and nature protection
Ministry f construction, country development u environment Mecklenb-Vorpomm winches J van that, Spaans AL, Dirksen S … Biol Conserv 51: 243-262 Ydenberg RC , dill LM The economics of fleeing from of (1987) predators. … 6-8 Zeitler A (1995) reactions of chamois and red deer on hanging sliders and sliding sailors …
-
http://dspace.mit.edu/bitstream/handle/1721.1/79161/846641730-MIT.pdf?sequence=2
.................31 Figure 2-4: RC control diagram of a typical quadrotor. There are five commonly used platforms for marine environmental sensing: fixed sesnors, drifters, gliders , autonomous underwater vehicles … Winch -mounted sensor packages can even provide complete water column coverage.
-
Airborne Wind Energy
The kite force was controlled by the winch dynamics and the flight pattern po- sition only. … either transmit aerodynamic forces from a fl ex- ible kite or a rigid glider to generator on … RC .
-
Advances in Aerospace Guidance, Navigation and Control
… the spherical representation of the reset phase, where the plane flies toward the winch but does not … In lateral direction the glider is controlled by means of a waypoint controller that produces track demands. Rate Command/Attitude Hold ( RC /AH) versus angle of sideslip (AOS) Command/zero lateral load characteristics: The provision of …