Linear Motors ensures perfect speed stability
Featured Product from ETEL S.A.
The total absence of force ripple ensures perfect speed stability and makes ILF+ suited for any scanning applications where speed control is a key specification. As for all ironless motors, ILF+ provides zero attraction force between the glider and the magnetic ways. To further increase the continuous force, ILF+ can be delivered with a forced air cooling option.
Characteristics
- 3 standard models available
- Designed for medium force
- Small to medium sizes
- Light moving parts
- Suitable for air bearings
- Forced air cooling option
- No attraction force
- No force ripple
Main specifications
- Continuous force up to 69 N
- Peak force up to 297 N
- Low glider masses down to 100 g
Refer to the corresponding specifications and catalog or ask for the linear motors integration manual for more information.
More Featured Products