Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Resco Products, Inc.
Description: Monolithic refractories are utilized across numerous industries including steel, aluminum, cement, lime, HPI/petrochem, etc. It is considered an "unshaped" mix with a particular percentage of water for optimal properties. How much water is too much? Molds are used
- Material Type: Alumina / Aluminum Oxide, Magnesia / Magnesite, Specialty Ceramic
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Morgan Advanced Materials
Description: Morcem 2 is a two-part Phosphate bonded cement developed for use in a wide range of refractory applications that have contact with molten metal up to 1650C including jointing, coating and sticking. Morcem 2 is quick to prepare and sets without need for drying or heating. It has a high
- Bond / Binder: Phosphate
-
Supplier: Morgan Advanced Materials
Description: oxidation, metal penetration and slag attack. Molten Metal Systems Salpack cement products are made from premium grade raw materials under ISO 9001:2008 quality management system.
- Bond / Binder: Phosphate
- Refractory Aggregate / Fill: Carbon / Graphite
-
-
Supplier: Morgan Advanced Materials
Description: ramming materials. It is easy to use, can be poured from the bag and consolidated by hand ramming. Molten Metal Systems Salpack cement products are made from premium grade raw materials under ISO 9001:2008 quality management system.
- Bond / Binder: Phosphate
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electrical Refractory Cement No. 75 is a castable, hydraulically-settin g cement used as a bonding mortar or refractory coating for high-temperature assembling, encapsulating and potting applications. No. 75 may also be cast or gunite applied to protect
- Applications: Chemical / Materials Processing, Refractory / High Temperatures
- Bond / Binder: Calcium Aluminate Bond
- Compressive / Crushing Strength: 3500 psi
- Features: Castable , Gunning / Shotcrete (e.g., Gunnite)
-
Supplier: Wahl Refractory Solutions, LLC
Description: Cement free castables designed for generating high refractoriness. Thes e castables are resistant to reaction and corrosion by molten metal and slags.
-
Supplier: Wahl Refractory Solutions, LLC
Description: Premium line of products designed for exceptional abrasion resistance in extremely abrasive environments such as cement, coal or material handling. GemStone® is extremely dense and non-wetting to aluminum and offers unrivaled resistance to thermal shock and alkali attack up to 2500 F.
-
Supplier: Wahl Refractory Solutions, LLC
Description: Low and ultra-low cement castables, characterized by high density and exceptional strength. Command„¢ castables can be vibration cast at very low water contents. The Command„¢ family includes high alumina, mullite, fused silica, spinel, zirconia, chromic oxide, and silicon carbide containing
-
Supplier: Wahl Refractory Solutions, LLC
Description: Low and Ultra-low cement shotcrete castable to be installed with Wahl-brand accelerators. It has been designed to be fired quickly after drying to reduce overall downtime during maintenance. This material can also be pumped and cast-in-place. Appl ications include repairs or new linings in
-
Supplier: BNZ Materials, Inc.
Description: Cement can be applied in heavy layers
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Refractory / High Temperatures
- Bond / Binder: Silicate / Clay Bond
- Features: Troweling / Patching
- Product Type / Form: Cement / Binder, Powder / Aggregate, Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: Manufactured from bulk refractory fibers, THERMOSEAL® Refractory Cements, Moldables and Coatings are excellent for use in high- temperature resistant sealing and thermal insulation applications. All of our THERMOSEAL® products are carefully formulated to withstand
- Applications: Foundry / Metal Processing
- Max Use Temperature: 1095 C
- Product Type / Form: Cement / Binder
- Setting / Cure Technology: Air Setting
-
Supplier: Sauereisen, Inc.
Description: Electrical Potting Cement No. 76 is a castable, hydraulically-settin g cement used as a bonding mortar or refractory coating for high-temperature assembling, encapsulating and potting applications.
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperatures, Other
- Compressive / Crushing Strength: 3500 psi
- Features: Castable
- MOR / Flexural Strength: 800 psi
-
Supplier: BNZ Materials, Inc.
Description: Used for super duty & high alumina dense refractory brick, dark gray color
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Refractory / High Temperatures, Other
- Bond / Binder: Silicate / Clay Bond
- Features: Troweling / Patching
- MOR / Flexural Strength: 6100 psi
-
Supplier: Thermal Ceramics
Description: blended into liquid binders for mastics and cements. With this wide range of products, Thermal Ceramics can provide exactly the right product, or engineered system to fit your requirements. Thermal Ceramics has an experienced staff of refractory specialists to assist you in product
- Type: Specialty / Other
-
Supplier: Rath USA Inc.
Description: RATH’s refractory bricks are stable up to 1800°C and can be used in almost all areas of industrial furnace construction. Typical applications For any application, optimum durability can be achieved by a suitable combination of raw materials. The dense bricks are
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing
- Material Type: Alumina / Aluminum Oxide, Other
- Max Use / Curie Temperature: Up to 1800 C
- Shape / Form: Block
-
Supplier: Sauereisen, Inc.
Description: Sauereisen TempSeal Cement No. 3 is an inorganic adhesive paste offering high temperature resistance combined with with a sealing capability superior to other refractories. TempSeal Cement No. 3 overcomes the inherent permeability of ceramic materials by permitting only a
- Applications: Refractory / High Temperatures, Other
- Bond / Binder: Silicate / Clay Bond
- Compressive / Crushing Strength: 6000 psi
- Features: Specialty / Other
-
Supplier: BNZ Materials, Inc.
Description: A one coat finish, hardens to a smooth, crack free surface
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Refractory / High Temperatures
- Bond / Binder: Calcium Aluminate Bond, Portland Cement / CaSiO3 Bond
- Features: Troweling / Patching
- Product Type / Form: Cement / Binder, Powder / Aggregate, Other
-
Supplier: BNZ Materials, Inc.
Description: Highly refractory mortar, gray to tan in color
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Refractory / High Temperatures, Other
- Bond / Binder: Silicate / Clay Bond
- Features: Troweling / Patching
- MOR / Flexural Strength: 4000 psi
-
Supplier: Morgan Advanced Materials
Description: Morgan Thermal Ceramics has a complete line of refractory bulk fibres, each of which offers its own unique combination of properties. Morgan Thermal Ceramics offers a complete range of bulk fibre products each of which offers its own unique combination of properties. These bulk fibres are
-
Supplier: Thermal Ceramics
Description: Mastics insulation from Thermal Ceramics complement our full line of fiber and dense refractory products. This extensive offering includes pumpables (with pumps), moldables, air-setting cements and coatings. Pumpable materials are designed for pumping into voids caused by deteriorated
- Type: Specialty / Other
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electric Refractory Cement No. 350 is a chemically-setting inorganic cement specified for high temperature bonding applications. The product is supplied as a two-component sodium silicate cement consisting of a Powder and Liquid which are mixed together as
- Chemical / Polymer System Type: Ceramic / Inorganic Cement
- Cure Type / Technology: Two Component System, Specialty / Other
- Dielectric Constant (Relative Permittivity): 8.08
- Dielectric Strength: 8.89E-4 to 0.0011 kV/in
-
Supplier: Accuris
Description: ALUMINOUS CEMENT FOR REFRACTORIES
-
Supplier: CoorsTek
Description: Glassun refractories are manufactured from high-purity fused silica materials. There are four categories of Glassun refractories, including: Glassun Series, shaped by slip casting Glassun Castable monolithic refractories Glassun Cement Glassun
- Applications: Refractory / High Temperature Materials
- Material Type: Silica / Fused Silica
-
Supplier: Thermal Ceramics
Description: Thermal Ceramics has a complete line of refractory bulk fibres, each of which offers its own unique combination of properties. These bulk fibres are produced by varying composition, fibre length, compressed density, fibre content, fibre diameter, and lubricity to serve a wide range of
- Type: Specialty / Other
-
Supplier: Thermal Ceramics
Description: -like texture. The hard surface obtained after firing gives exceptionally high resistance to abrasion by flowing gases. This resistance can be enhanced by spraying the hot-face surface with Cerapreg or Kaowool hardener (up to 40-45m/s) or by coating with Kaowool® White Cement (up to 50-55m
- Type: Specialty / Other
-
Supplier: Accuris
Description: GENERAL PURPOSE REFRACTORY CEMENT
-
Supplier: Rath USA Inc.
Description: Rath’s refractory castables offer a wide range of materials with the highest technical standards. Depending on the application, the concretes can withstand up to 1800°C Typical applications Whether dense and insulating castables, low-cement and cement-free castables
- Max Use: 1100 to 1800 C
- Type: Concrete, Mortar, Powder / Aggregate
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: Type ZIRCAL-18 Refractory Board is a high temperature calcium silicate block insulation with excellent mechanical properties and stability up to 1100°C(2000°F). Its high thermal insulating value makes it ideal for many fireproofing and heat processing equipment applications. ZIRCAL-18 is
- Applications: Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing, Other
- Bond / Processing Features: Portland Cement / CaSiO3 Bond
- Compressive / Crushing Strength: 203 psi
- Length: 48 inch
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: Type ZIRCAL-95 Refractory Board is produced from a combination of natural organic fibers and inert reinforcing fillers in a high density calcium silicate hydrate matrix. Designed as a substitute for asbestos cement boards, ZIRCAL-95 is useful as structural and electrical insulation in
- Applications: Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing, Other
- Bond / Processing Features: Portland Cement / CaSiO3 Bond
- Compressive / Crushing Strength: 6400 psi
- Length: 24 inch
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: Type ZIRCAL-45 Refractory Board is a self supporting, high strength, rigid refractory product fabricated from calcium silicate, inert fillers and reinforcing agents. Its high structural strength combined with high thermal insulating value make it ideal for many fireproofing and heat
- Applications: Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing, Other
- Bond / Processing Features: Portland Cement / CaSiO3 Bond
- Compressive / Crushing Strength: 1000 psi
- Length: 48 inch
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZRCI Refractory Sheet Type RS-200 is a fiber-reinforced ceramic laminate with useful properties to 1260°C (2300°F). This high temperature product offers high strength, moderate thermal conductivity and excellent electrical insulation. It retains its strength and utility to levels far
- Applications: Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing, Other
- Coeff. of Thermal Expansion (CTE): 8.00E-6 µm/m-C
- Compressive / Crushing Strength: 8000 to 13000 psi
- Dielectric Strength: 1.02E6 V/m
-
Supplier: Gouda Refractories BV
Description: TypeDescriptionProduct SeriesLow & Ultra Low Cement These low cement and ultra low cement castables are characterized by an extremely low water content to be added resulting in a much more dense and stronger castable with high cold crushing strength
-
Supplier: Pocono Fabricators
Description: Calcium Oxide Hydraulic Cement – Portland based product. Utilized in corrosive and abrasive environments having a pH of 7 or greater. Consult the factory with details of your specific application. Resistant to solutions having a PH of 7+ and temperatures below 800°F.
- Product Type / Form: Refractory Cement
-
Supplier: Pocono Fabricators
Description: Aluminous Hydraulic Cement – Bauxite based product. Utilized in corrosive and abrasive environments having a pH of 7 or lower. Consult the factory with details of your specific application. Resistant to solutions having a PH of 2.5 to 7 and temperatures below 1,000°F.
- Product Type / Form: Refractory Cement
-
Supplier: Accuris
Description: SPECIFICATION FOR STANDARD SIZES OF REFRACTORY BRICKS FOR USE IN ROTARY CEMENT KILNS. BASIC REFRACTORIES
-
Supplier: Accuris
Description: Japanese Language - CHEMICAL ANALYSIS OF ALUMINOUS CEMENT FOR REFRACTORIES
Find Suppliers by Category Top
Featured Products Top
-
& Refractories supplies the (read more)
Browse Refractory Shapes Datasheets for Saint-Gobain Performance Ceramics & Refractories -
& Refractories supplies the (read more)
Browse Refractory Shapes Datasheets for Saint-Gobain Performance Ceramics & Refractories -
. Whether you are looking for gaskets or seals that offer resistance against heat and chemicals, or you are looking for versatile materials, like refractory cements, coatings, and moldables, to (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
What is Refractory Cement?
Refractory cement uses binding materials with improved thermodynamic properties to reduce the risk of mechanical failure. Fused minerals like aluminum oxide, or alumina, are used to bind coarse aggregate materials and provide superior temperature resistant properties without reducing
-
Refractory Cement for Critical Component Adhesion
The Adhesive Benefits of Refractory Cement
-
Refractory Cements and Moldables in the Aluminum Industry
Refractory cement and moldables are highly important across a number of industries. This article describes improvements such as the protection against corrosion and the improvement of refractory materials.
-
Using Refractory Cements in High Temperature Applications
Refractory cement is a material that retains its high strength properties at extremely high temperatures. It is often used in applications that require high strength, wear resistance, and thermal resistance.
-
TEMPERATURE MEASUREMENTS IN CEMENT MANUFACTURE
Temperature monitoring in and around the kiln is essential to an efficient process, and to produce cement of consistent quality. It also enables early detection of kiln refractory issues or insufficiently quenched clinker, which could lead to production stoppages if left unchecked.
-
The Significance of Monitoring Rotary Kiln Hot Spots
Rotary kilns play a pivotal role in various industries, including cement, lime production, iron ore pelletisation, waste incineration, and more. These cylindrical furnaces, lined with refractory stones and slightly tilted, continuously process materials as they rotate.
-
DynaGuard Flexible Insulation Used in Rotory Kiln Applications (.pdf)
Producers of lime and Portland cement operate rotary kilns as part of their manufacturing process. These rotary kilns are large horizontal cylinders, slightly elevated at the charge end to permit gravity to propel their product through kiln, which rotates slowly to tumble the product inside
More Information Top
-
Dictionary of Ceramic Science and Engineering
AIR-HARDENING REFRACTORY CEMENT .
-
Dictionary of Ceramics 3rd Edition
Air-hardening Refractory Cement or .
-
ELECTRIC‐FURNACE ALUMINA CEMENT FOR HIGH‐TEMPERATURE CONCRETE
(a) “French Hydraulic Refractory Cement ,” Refrac.
-
CERAMIC ABSTRACTS
Refractory cement compo- sition, P (1)7b.
-
Evolution of in Situ Refractories in the 20th Century
… 1918.45 In 1902, how- ever, Spackman had produced CACs by heating low-grade alu- minous materials with limestone, but this material was mar- keted as a rapid-hardening additive to portland cement and plaster, not as a refractory cement by itself.
-
Self-formed mullite containing refractory barium silicate cements and their castable applications
Refractory cement products continue to be the most important hydraulically setting cements used for bonding refractory castables (concrete) because they develop high early strength after placement.
-
CR4 - Thread: Refractories - Crushed Firebricks and Portland Cement
Mix your grog with refractory cement and use this to fill in and cover your fire brick lining.
-
Properties of refractories after exposure to high pressure gases: IV-Dependence upon CO /steam ratio
The presence of Si02 in the castables, as a component of the refractory cement or aggregate, wasfound to be beneficial to theirflexural strength after expo- sure to CO-steam mixtures.
-
Properties of refractories after exposure to high pressure gases: III—Effect of percent saturation
The reaction of the CaO from the refractory cements to form CaCO3 and 4CaO 93A1203 9 3H20 (C4A3H3) is less dependent upon the percent saturation of the at- mosphere but is limited by the initial CaO content of the refractories.