-
Supplier: EXACT Dispensing Systems
Description: Exact Dispensing Systems offers a line of vacuum chambers and dispensing systems for customers involved in vacuum potting or vacuum encapsulation applications. These systems provide a proven solution for maintaining a dispensing environment which is free from air.
- Chamber / Component Type: Custom / Specialty Chamber
- Height / Length: 24 inch
- Nominal Size (OD / Width): 18 inch, 24 inch
- Vacuum / Pressure Range: Rough / Low (< 760, > 1 torr)
-
Supplier: EXACT Dispensing Systems
Description: Exact Dispensing Systems offers a line of vacuum chambers and dispensing systems for customers involved in vacuum potting or vacuum encapsulation applications. These systems provide a proven solution for maintaining a dispensing environment which is free from air.
- Mounting: Machine Mounted, Robotic
- Type: Dispense Only
-
Supplier: Maxwell Technologies, Inc.
Description: sophisticated design—its electrical insulation is made by a vacuum impregnated epoxy resin tube with a smooth external surface. This design guarantees mechanical robustness and oil- and gas-tightness within a high pressurized environment in a large, specified temperature range. Our
- Applications: Other
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
-
-
Supplier: BNB INT. Co., Ltd.
Description: impurities, and outgas doesn’t occur except for the water, making it applicable for parts touching wafer/glass and inside vacuum chambers with semiconductors, making it ideal for LCD/PDP manufacturers. It has good ultrasonic penetration and thermal insulation, making it ideal for
- Applications: Aerospace, Automotive, Bearing / Power Transmission, Conveyors / Ball Transfers, Electronics / Electrical, Specialty / Other
- Ball Type: Plastic Balls
- Diameter / OD: 0.0394 to 1 inch
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/92686/898212018-MIT.pdf?sequence=2
B-1 Degassing the wetted 3D printed mold and remaining resin in vacuum chamber .
-
A Helpful Guide to Casting Clear Resins
This entry was posted in Casting Techniques, Liquid Molding Methods, Uncategorized and tagged casting methods, clear resins, Liquid Molding, Liquid Plastics, pressure casting, Resin Casing, thermoset plastics, thermoset resins , vacuum chamber , vacuum degassing, vacuum pump by Dan McClelland.
-
Vacuum chambers for use in resin impregnation of core samples
VACUUM CHAMBERS IN RESIN IMPREGNATION OF CORE SAMPLES .
-
Low-Vacuum Deposition of Glutamic Acid and Pyroglutamic Acid: A Facile Methodology for Depositing Organic Materials beyond Amino Acids.
This deposition was carried out with the versatile handmade low-vacuum coater, which was simply composed of a soldering iron placed in a vacuum degassing resin chamber evacuated by an oil-free diaphragm pump.
-
Geochemical characterization of placic horizons in subtropical montane forest soils, northeastern Taiwan
The soil block samples were placed in a vacuum chamber and resin was poured in along a glass rod to avoid disturbing the samples.
-
http://dspace.mit.edu/bitstream/handle/1721.1/74455/813318772-MIT.pdf?sequence=2
The other option is to degas the resin inside the vacuum chamber in a separate .
-
Preparation of cross-sections from easel paintings
The Buehler system has a beaker of resin inside the vacuum chamber on an externally .
-
Materials Science and Technology Teachers Handbook
Place blended resin into the vacuum chamber to remove bubbles.
-
Peptide-Based Drug Design
Dry the resin in a vacuum chamber or desiccator.
-
Controlled serial grinding for high‐resolution three‐dimensional reconstruction
Once cured, the chip was placed vertically in a plastic clip and embedded in epoxy resin in a vacuum chamber at 200 mbar for 30 min.