Products/Services for Rio 209 Shotgun Primers
-
Primers and Adhesion Promoters - (309 companies)Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g. paints, base coats, adhesives) and the substrate. They differ in terms of: Type and chemistry Substrate compatibility...ChemistrySubstrate / SurfaceSurface Location / Orientation
-
Marine Coatings - (103 companies)...such as offshore oil rigs. Types of Marine Coatings. Marine coatings include: base coats, top coats, and clear coats. paints, primers, varnishes, and stains. inks, marking materials, and sealers or surface sealants. Like other types of protective coatings...
-
Wall Coatings - (119 companies)...include wall paints, wall sealers, and wall primers; wall paint adhesion promoters; concrete wall coatings, building wall coatings; and construction wall coatings; and both wood wall paint and wood wall coating. There are two basic types of wall...
-
Hoist Rings - (115 companies)...are often: Anodized. Galvanized. Plated with gold, silver, tin, or zinc. Coated with black oxide which causes virtually no dimensional change. Coated with phosphate which provide corrosion resistance and a better surface for the adhesion of primers...
-
Reamers - (431 companies)Reamers are rotary tools used for light material removal to deburr and size the inside diameter of holes.
-
Formulation, Blending, and Compounding Services - (597 companies)Formulation, blending and compounding services perform custom or contractual processing, development, and/or packaging of bulk materials such as plastics, elastomers, adhesives, chemicals, pharmaceuticals, and lubricants.
-
Sealers and Seal Coatings - (250 companies)...coatings may be applied to roofs or wall systems during construction, or as part of building maintenance or upgrades. Primers and finish coats are sprayed-on to provide both a consistent appearance and durable finish. Exterior sealers...
-
Explosives and Energetic Materials - (40 companies)Explosives and energetic materials store and rapidly release large amounts of energy for demolition, munitions, missile propulsion, and explosive-forming applications.
-
Industrial Coatings - (1696 companies)...that incorporate a cross-linker into the formulation. During the cure cycle (melting) it reacts with other chemical groups to develop and improve its performance properties. Primers - preparatory coatings that are applied to treat a surface before...
-
Industrial Paints - (651 companies)Primers and finishes such as flat, satin, semi-gloss, and high-gloss are available. Coverage - Coverage is the substrate area that industrial paints can cover at a specific thickness. VOC content - VOC content is limited by government regulation...
Product News
-
maxon
maxon's TSX RIO optical encoder For maximum positioning accuracy, maxon is launching the new TSX RIO optical encoder, which can be combined with maxon 's EC-i 40 and EC-i 52 motors. The encoder is protected by a 40 mm housing and is available in two versions: incremental with a resolution of 524,288 counts per turn and absolute with a resolution of 21 bits. (read more)Browse Incremental Rotary Encoders Datasheets for maxon -
Omnikote Ltd.
Surface Treatments and Primers Most coating failures are due to corrosion beneath the coating, or poor adhesion. Primers are designed to improve adhesion and/or corrosion resistance. Everything we coat has some form of surface treatment and/or primer. Each of our plants has the capability to apply primers by: Wet spray. Powder. Electrostatic wet. Commonly used primers include: Two pack epoxy formulations. Zinc rich primers. Chromate and phosphate systems. Selecting the optimum priming solution depends on the substrate... (read more) -
KRYTAR, Inc.
Directional Coupler Primer could cause an alert to be made to a technician that the transmitter is not performing to specifications. Check out this "Primer" to learn more. A PDF version is also available. (read more)Browse RF Couplers Datasheets for KRYTAR, Inc. -
International Society of Automation (ISA)
Mission Critical Operations Primer The term "mission critical" applies to any activity, system, or equipment whose failure could result in serious consequences, such as loss of life, harm to the environment, or significant financial loss through production impact or plant damage. Written by Steve Mustard, a globally recognized expert in critical infrastructure operations, this book is an excellent reference and learning tool for students in entry-level programs and those beginning their careers in mission critical operations. It... (read more)Browse Technical Books Datasheets for International Society of Automation (ISA) -
KRYTAR, Inc.
90 & 180 Degree Hybrid Coupler Primer As the implementation of 5G and 5G NR (New Radio), SATCOM internet connectivity and direct to home (DTH) broadcast quickly gains momentum, new high-performance devices, systems, and test and measurement equipment are needed to support the ultra-high frequencies and high data rates that technologies like mmWave, multi-input multi-output (MIMO) antenna and RF front-end technology, beam-forming and full duplex demand. This 90 & 180 Degree Hybrid Coupler Primer discusses where the two devices used... (read more)Browse RF Couplers Datasheets for KRYTAR, Inc. -
KRYTAR, Inc.
KRYTAR 90 & 180 Degree Hybrid Couplers Primer from -3 dB) are used to sample forward and/or reflected waves propagating along a line. Understanding the nature of the signals being combined is the key to defining the best configuration for your application. Hybrids are available in many phase and amplitude variations. Check out this "Primer" to learn more. A PDF version is also available. (read more)Browse RF Couplers Datasheets for KRYTAR, Inc. -
ExxonMobil Chemical Company - Polyethylene Products
Ethylene and acrylic acid (EAA) copolymer resins EAA copolymers. Ethylene and acrylic acid (EAA) copolymer resins offer excellent adhesion to polar substrates without the need for primers. Applications include liquid aseptic, dry-food and laminated tube container packaging, and cable shielding. Escor TM EAA copolymer resins. Offers excellent adhesion to polar substrates without the use of primers. Applications include liquid aseptic and dry-food packaging, laminate tubes and cable shielding. Benefits. Adhesion to a range of polar substrates... (read more)Browse Resins and Compounds Datasheets for ExxonMobil Chemical Company - Polyethylene Products -
Chemetall
Viant Coating VIANT is a conversion coating and primer paint in just one coating layer, ensuring high coverage on edges and inner surfaces. The process does not require any high voltage, new equipment or intensive training but still saves you costs and resources. One process - numerous benefits. Easy to operate. Sustainable processes. Reduced variable costs and downtime. Highly innovative. Increased efficiency. Outstanding performance on edges and inner surfaces (read more)Browse Cleaning Agents and Surface Treatments Datasheets for Chemetall -
ELANTAS PDG, Inc.
Adhesives for Specialty Applications Adhesives for Specialty Applications. ELANTAS PDG, Inc. offers. Adhesives for specialty filtration applications. Performance and industrial adhesives. Epoxylite (R) Hi-Temp adhesives for aerospace and aviation. Specialty adhesive primers. Depending on your individual requirements, we offer different search and selection functions to help you find the appropriate material. The listed products are an extract from our actual product portfolio. More products are available on request. Chemistry... (read more)Browse Industrial Adhesives Datasheets for ELANTAS PDG, Inc. -
Asahi/America, Inc.
THERMOPLASTICS IN PHARMACEUTICALS INDUSTRY It is an enormous privilege to supply products to important markets utilizing our research laboratory, pharmaceutical, and cosmetics capabilities. The projected budget for laboratories of all types: human pharma, veterinary pharma, university research, and pure research is large and still growing. As of right now, the total addressable market (TAM) for all new or rebuilt labs over only a 12-month future forecast is, at minimum, approximately $33 billion nationwide, comprising of 209 sites... (read more)Browse Diaphragm Valves Datasheets for Asahi/America, Inc.
-
Environmental Microbiology: Fundamentals and Applications
…598, 603, 605, 624, 625, 664, 665, 783–784, 799, 860, 861, 872, 880 Primers , 111, 150, 174 … 30, 32, 33, 79, 80, 82, 97, 98, 124, 128, 146, 161, 198, 209 , 210, 213, 223 .... , 506, 545, 599, 685, 741, 866, 867 Rift valley Eastern African, 386 Rio Tinto, 383–385, 741 RISA. .... 844, 853 Sexual pilus, 32, 312, 448, 634 Shannon alpha diversity index, 276 Shotgun , 833 Siderophore, 70…
-
Microbial Source Tracking: Methods, Applications, and Case Studies
…M, et al (2005) An assessment of water quality and microbial risk in Rio Grande basin in .... 3.2: 209 –218. .... DGGE, 258–259 MST advantages, 274–275 critical issues, 275–276 qPCR-based methods, 277 rRNA primers , 277 MST toolkit .... NMDS, 271–272 OTU, 272 PhyloChip microarray, 259–261 PLFA, 256–258 shotgun cloning and sequencing, 256 TRFLP, 258, 268–270…
-
Cryptosporidium: parasite and disease
Epidemiol Infect 115:207– 209 Xiao L, Ryan UM. .... of gastrointes- tinal protozoa in Didelphis albiventris (opossum) in the central region of Rio Grande do Sul .... This genome was sequenced to ~13-fold coverage using a shotgun Sanger sequencing approach (Table 6.1). .... which had been generated previously for this C. parvum isolate using ~200 oligonucleotide primers to screen haploid…
-
Mitogenome assembly from genomic multiplex libraries: comparison of strategies and novel mitogenomes for five species of frogs
(2014) Integrated shotgun sequencing and bioinformatics pipeline allows ultra-fast mitogenome recovery and confirms substantial gene rearrangements .... (2013) Mitochondrial genome pri- mers for Lake Malawi cichlids. .... (1927) Neue Froschlurch aus Rio Grande do Sul, Brasilien. .... Gene, 238, 195– 209 .
-
Genome sequence of Desulfobacterium autotrophicum HRM2, a marine sulfate reducer oxidizing organic carbon completely to carbon dioxide
For the whole-genome shotgun libraries DNA fragments of 1.5–2.5, 1.5–3.5 and 2 .... All plas- mids were end-sequenced using the following primers : Forward and Reverse onABI sequencerABI3730XLorABI377 (Applied Biosystems .... Arch Microbiol 117: 209 –214. .... Glavina del Rio , T., Dalin, E., et al. (2008) Direct sequence submission Accession No.: NC_009943.
-
Molecular Detection of Human Bacterial Pathogens
…et al., Immunochemical characterization of a haemagglutinating antigen of Arcobacter spp, FEMS Microbiol. Lett., 136, 209 , 1996. .... et al., Antigenic diversity among strains of Arcobacter spp isolated from pigs in Rio Grande do Sul,. .... expertise.117 Both techniques allow to use multiplex PCR by including vari- ous primer sets within a .... Shotgun sequencing .
-
Marker-Assisted Plant Breeding: Principles and Practices
…Sci 8:554–560 Andolfatto P, Davison D, Erezyilmaz D et al (2011) Multiplexed shotgun genotyping for rapid .... Methods Mol Biol 1115:191– 209 Bachem CW, van der Hoeven RS, de Bruijn SM et al .... (1997) Detecting CFTR gene mutations by using primer oligo base extension and mass spectrometry. .... Mem Inst Oswaldo Cruz, Rio de Janeiro 97:23–26 Carollo V, Matthews DE, Lazo GR et al…
-
Molecular Detection of Human Fungal Pathogens
Use of shotgun molecular methods and metage- nomic approaches will probably dig out a big number of … dye and amplicon-melting temperature anal- ysis for fungal detection using pan-fungal primers ITS1 forward (5′ .... 1996;34: 209 –214. .... largest epidemic of this mycosis due to zoonotic transmission has been described in Rio de Janeiro, Brazil…
-
Nucleic Acids Hybridization Modern Applications
Theoretically, for many applications SH could become an alternative to shotgun genome sequencing (except for identification of .... If this divergence is high, oligonucleotide primers designed using the group consensus sequence may fail to prime .... Blanchette M, Green RE, Brenner SE, Rio DC. .... fragment length polymorphism 125, 126, 142, 146 annealing temperature 29, 32, 36, 44, 209 antisense transcription 265…
-
Microsatellites
(2011) Mining of EST-SSR markers in clam Meretrix meretrix larvae from 454 shotgun transcrip- tome. .... S-H (2009) Optimizing System of SSR-PCR on Soyabean by Orthogonal design and SSR primer selection. .... Rio DC, Ares M Jr, Hannon GJ, Nilsen TW. .... 209 Use of the MegaBACE .