-
Supplier: Accuris
Description: TUBING - MOTOR VEHICLE BRAKE SYSTEM HYDRAULIC
-
Supplier: SAE International
Description: This SAE Information Report is intended to provide design guidance in the selection of steel tubing and related tube fittings for general hydraulic system applications. The information presented herein is based on tubing products which conform to SAE J524,
-
Supplier: SAE International
Description: This SAE Recommended Practice covers the tubing intended primarily for use as hydraulic brake lines on motor vehicles. It covers materials, manufacturing processes, and general properties required to meet the wide range of service encountered in automotive applications. To meet
-
-
Supplier: SAE International
Description: This SAE Recommended Practice covers the tubing intended primarily for use as hydraulic brake lines on motor vehicles. It covers materials, manufacturing processes, and general properties required to meet the wide range of service encountered in automotive applications. To meet
-
Supplier: Accuris
Description: (R) NOMINAL REFERENCE WORKING PRESSURES FOR STEEL HYDRAULIC TUBING
-
Supplier: SAE International
Description: This specification covers a corrosion-resistant steel in the form of two types of tubing.
-
Supplier: Accuris
Description: (R) WELDED FLASH CONTROLLED, HIGH STRENGTH (500 MPA TENSILE STRENGTH) HYDRAULIC TUBING, FOR BENDING, DOUBLE FLARING, COLD FORMING, WELDING, AND BRAZING
-
Supplier: Accuris
Description: (R) WELDED AND COLD-DRAWN, HIGH STRENGTH (500 MPA TENSILE STRENGTH) HYDRAULIC TUBING, FOR BENDING, FLARING, COLD FORMING, WELDING AND BRAZING
-
Supplier: RYCO Hydraulics, Inc.
Description: hydraulic oil, diesel fuel, lubrication oil and transmission oil coolers. Sizes T54 to T512 also comply with SAE J1402 Type AII ”Automotive Air Brake Hose” for use in truck ”air brake systems including flexible connections from frame to axle, tractor to trailer, trailer to
- Product Form: Hose
- Temperature Range: -40 to 212 F
-
Supplier: RYCO Hydraulics, Inc.
Description: hydraulic oil, diesel fuel, lubrication oil and transmission oil coolers. Sizes RQP54 to RQP512 also comply with SAE J1402 Type AII ”Automotive Air Brake Hose” for use in truck ”air brake systems including flexible connections from frame to axle, tractor to trailer, trailer to
- Product Form: Hose
- Temperature Range: -40 to 302 F
-
Supplier: HydraCheck Inc.
Description: machined from high tensile steel for strength to withstand 6000 PSI continuous operating pressure. PD nipples are designed to meet or exceed SAE J1502 and ISO 15171-1 design and performance specifications. Specifications: Material: Steel Seal
- Category: Tube Fitting, Hose Fitting, Quick Coupler, Nipple, Coupling
- Connection: Threaded
- English Size: 0.3750 to 0.5625 inch
- Size: English
-
Supplier: Caterpillar Oil & Gas
Description: temperatures Hydraulic fill capacity — Approx. 114 L (30 gal), subject to cooler size, lines, and installation. Filter Type — 6 micron synthetic, cartridge remote mount Mountings Input connection (flywheel) — SAE #0
- Integrated Gears: Yes
- Output Shaft Speed: 2100 rpm
- Output Torque: 53064 In-lbs
-
Supplier: Caterpillar Oil & Gas
Description: is an ideal engine for applications that require compliance with the highest emission standards in well service applications such as workover rigs, pump skids, acidizing units, cementing units, coil tubing units, and hydraulic power units. Cat engines are backed by the worldwide
- Application: Industrial
- Displacement: 9.3 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 4/EU Stage IV
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Extensive selection of all sizes and varieties of hypo tubing.. Eagle offers sizes ranging from 3 gauge to 33 gauge, with a great selection, and custom options for more specific orders and applications. To begin the ordering process, simply request a quote, then choose from the alloy choices
- Application: General Purpose, Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
- Design Units: English
- Features: Sterilizability, Welded
- Finish: Bright Finish / Pickled
-
Supplier: Beswick Engineering Co., Inc.
Description: 1/16" ID, 1/8" OD, 85 durometer Polyurethane tubing. Available in clear, black, gray, red, translucent red, yellow, translucent yellow, blue, translucent blue, green, and translucent green. Polyurethane tubing provides excellent flexibility, resistance to kinking and abrasion, superior
- Application: General Purpose, Aerospace / Aircraft, Automotive, Chemical, Coolant, Food Processing / Beverage, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Water
- Design Units: English
- Features: Seamless
- Finish: Clear, Translucent, Solid
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision steel hydraulic tubing is ideal for permanent fixture plumbing where a rigid connection is desired. Seamless heavy-wall hydraulic tubing, C1010 steel, cold drawn, fully annealed, 5/16" O.D., .065" wall thickness. Can be used with compression-type fittings or
- Application: General Purpose, Hydraulic Fluid
- Design Units: English
- Features: Seamless
- Material Choices: Metal Tubing
-
Supplier: TE Connectivity
Description: Packaging Method : Spool Product Type Features Convoluted Tubing Product Type : Conduit Usage Conditions Fluid Resistance Type : Chemicals/Solvents, Water, Hydraulic Fluid, Lubricating
- Application: Chemical, Hydraulic Fluid
- Finish: Solid
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 0.9750 inch
Find Suppliers by Category Top
Featured Products Top
-
and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518 and are not derived by Main. Connections are no stronger than the weakest link (including welds, fasteners, and fittings, especially larger straight threads). (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for more than 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special (read more)
Browse Pipe Fittings Datasheets for MAIN Manufacturing Products, Inc. -
MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
New Piranhaflex™ Series PFLT364 Low Temp 100R7 Hydraulic Hose is the ideal hose for medium pressure hydraulic lines, commonly used on Fork Trucks to extend hose service life in cold storage applications. Temperature range is -65°F (-54°C) to +200°F (+93°C) for petroleum based hydraulic fluids. The hose meets or exceeds SAE J517 & J343 Standards and is available in 1/4", 3/8" and 1/2" ID sizes in 250 ft. reels. (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS and other flange standards for over 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. Main also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and (read more)
Browse Datasheets for MAIN Manufacturing Products, Inc. -
centerless finishing machines polish bent and straight tubing. J&S Machine, Inc. provides complete R&D assistance, tooling design, testing, in house training and 24 hour service after the sale. Along with our suppliers we have 120 plus years of combined experience implementing and developing (read more)
Browse Polishing and Buffing Machines Datasheets for J&S Machine, Inc. -
temperatures inherent with today's diesel hybrid vehicles. Independently tested to meet the requirements of SAE J 1654 and 1127, the HYflex™ line of cables is rated for use at 125°C and up to 600 volts. HYflex™ incorporates a uniquely designed, high performance compound (read more)
Browse Datasheets for New England Wire Technologies Corporation -
HYflex™ which meets SAE J1127 requirements for 125°C use. Silicone Rubber – Extremely flexible thermoset material typically used for jackets. Most grades acceptable for -75°C to 150C but specific grades can (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation