Products/Services for SCSI To GPIB Converter
-
GPIB Converters - (12 companies)...computer systems interface (SCSI), Ethernet, FOUNDATION Fieldbus, ARCNET, PROFIBUS, DeviceNet, SDS, and CANbus. GPIB converters also differ in terms of supported operating systems.GPIB Network FunctionGPIB Protocol CompatibilityDevice to Connect to GPIB
-
Serial Data Converters - (154 companies)Serial data converters are used to interconnect two different serial standards, such as RS232 to RS422, USB to RS232, etc. Interfaces, features, and environmental parameters are important specifications to consider when searching for serial data...
-
Digital Parallel and Serial Converters - (18 companies)These devices adapt data transmitted in a parallel port to a serial communication format, or adapt serial port data to parallel communication format. Digital parallel and serial converters adapt data transmitted in a parallel port to a serial...
-
SCSI Converters - (8 companies)SCSI converters translate between the various SCSI interfaces such as single-ended to high-voltage differential (HVD), or HVD to low-voltage differential (LVD), etc. SCSI converters enable interoperability between different SCSI bus types. Also...
-
Serial Communications Products - (405 companies)Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers...
-
Bus Analyzers and Bus Exercisers - (23 companies)...is attuned to a specific network protocol. These protocols (such as ISA / EISA, PCI / PCI-X, SCSI, VME / VXI, and USB, among others) dictate the manner in which all of the components and peripherals with a network communicate with each other. The speed...
-
Bus Adapters - (63 companies)...access all system memory. Applications. Another common bus, the general purpose interface bus (GPIB), is designed to connect computers, peripherals, and laboratory instruments so that data and control information can pass between them. Bus adapters...
-
Serial Interfaces - (132 companies)Serial interfaces are used to connect or convert an analog signal to a serial-digital output signal, and to convert from one network standard to another.
-
GPIB Products - (48 companies)GPIB products is a general search form for controllers, converters, extenders, expanders, isolators, switches and other products that use the general-purpose interface bus (GPIB). More detailed search forms are available for each type of GPIB...
-
Cable Assemblies - (2031 companies)Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Product News
-
Acopian Power Supplies
Converters - DC-DC Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output. These state-of-the-art DC-DC converters combine excellent regulation and ripple... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Amp-Line Corp.
Linear Frequency Converters for Manufacturing Single-phase and 3-phase Frequency Converters. The "FC" series frequency converters are linear circuitry frequency converters. Customers can specify the input-output frequencies and voltage. The output frequency chosen by the customer is a fixed value ranging from 47 Hz to 20K Hz. The output frequency should be shown as part of the part number. For example, AL-300-FC-400 means the output frequency is 400 Hz. For applications that require adjustable frequencies, please refer to our Constant... (read more)Browse Power Supplies Datasheets for Amp-Line Corp. -
Acopian Power Supplies
Custom DC-DC Converters Acopian Power Supplies manufactures custom DC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies
Custom AC-DC Converters Acopian Power Supplies manufactures custom AC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)Browse AC-DC Converters Datasheets for Acopian Power Supplies -
Amp-Line Corp.
Linear Circuitry Frequency Converters Single-phase and 3-phase Frequency Converters. The "FC " series frequency converters are linear circuitry frequency converters. Customers can specify the input-output frequencies and voltage. The output frequency chosen by the customer is a fixed value ranging from 47 Hz to 20K Hz. The output frequency should be shown as part of the part number. For example, AL-300-FC-400 means the output frequency is 400 Hz. For applications that require adjustable frequencies, please refer to our Constant... (read more)Browse Frequency Converters and Translators Datasheets for Amp-Line Corp. -
S.I. Tech, Inc.
Fiber optic media converters S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. (See why fiber optics.). S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini... (read more) -
Coilcraft, Inc.
Powerful Converter Application Tool To find the best inductors, don't limit the search to a specific ripple current. Simply click Find Inductors and skip step 2 to see a full list of possible inductor choices along with the associated ripple current and ac loss estimate, all driven from real inductor characterization data. To design for a specific ripple current simply add the target ripple current in the optional input box. Find the power inductor's specification for a particular DC-DC converter topology. Compare and analyze... (read more)Browse Transformers Datasheets for Coilcraft, Inc. -
Amp-Line Corp.
Frequency converters for the Aerospace Industry Amp-Line Corp. provides single phase and three-phase 400 Hz output frequency converters to aerospace industries to simulate the power on aircrafts. We also provide them AC constant voltage sources with variable frequency, voltage, phase angle and programmable capability to test for compliance with Aerospace test requirements. Amp-Line Corp. 's world-wide customer base can attest to our strong customer relationships, and our ability to assist them in their testing and research needs. We welcome... (read more)Browse Power Frequency Converters Datasheets for Amp-Line Corp. -
Yaskawa America, Inc. - Drives Division
Single Phase Converter The Single Phase Converter (SPC) converts single-phase power to DC power for use by Yaskawa 's variable frequency drives. The SPC is the solution for the most significant problems facing business owners that power medium-sized motors in rural areas. They can be faced with high costs to run three-phase power, limited single-phase motor options, and a wide range of quality issues. The Single Phase Converter 's active power regulator ensures minimal stress on the power grid, boasting less than 10%... (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
S.I. Tech, Inc.
USB to Fiber Media Converters S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. Learn More (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc.
-
Data collection system. Volume 1, Overview and operators manual; Volume 2, Maintenance manual; Appendices
The microVAX-lls use an IEQli Q bus-to-GPIB bus converter, which differs from the DEC VLCs that use an iEZ11 SCSI - to - GPIB bus converter .
-
Performance of flash ADCs in the 100 MHz range. I. Test bench and preliminary results
A SCSI to CAh4AC crate controller [3] provides communication with a single CAMAC crate containing two special-purpose C M C boards. A bus converter [4] allows GPIB communication with a function generator [SI,synthesized signal generator [6] and a digital oscilloscope (71.
-
An investigation of methods of pileup rejection for 2-D array detectors employed in high resolution PET
This time was measured with a time- to -amplitude- converter (TAC), which received the start signal from a constant fraction discriminator placed on the output of a fast preamp signal from the sum of the output of the PMT's. All data was collected through a Macintosh I1 Cx equipped with a SCSI to GPIB interface board to allow the use of the IEEE-488 fast communication standard (1 Mbyte/s).
-
Standard missile all up round (AUR) testing on a common munitions standard test equipment platform
It would also contain the latest storage media hardware, RAID controller and be able to support RS-232, SCSI -2, LAN, Ethernet, GPIB , MXWXI, serial, parallel and other standard interfaces. The items in the LF Subsystem include a Digital Multimeter (DMM), Function Generator, Digitizer, Digitizing Oscilloscope, Arbitrary Waveform Generators(AWGs), UniversalCounter and Digital to Analog Converters (DAGS).
-
PXI Serial
Minimal CPU usage with DMA transfers Memory mapped to prevent I/O resource conflicts Certified Windows quality driver for quick installation Includes converter cable ( SCSI -68 to 8 DB-9 male connectors) LabVIEW Real-Time compatible Customizable baud rates up to 3 Mb/s … Proprietary hardware is combined with GPIB , VXI, PXI or PCI Plug-and-Play COTS instruments as required …
-
VEE Pro: Practical Graphical Programming
These drivers are available for GPIB and other non-VXI instruments. VXI provides scalable, configurable solutions that adapt to your unique measurement situation, allowing you to tradeoff cost … … test system products (continued) VXI Instrument Control Software VXI Interconnect & Wiring VXI Mainframes VXI Matrix Switches VXI Microwave Switches VXI Multiplexer Switches VXI Oscilloscopes VXI RF Multiplexer Switches VXI Scanning A/D Converters /Closed Loop Control VXI SCSI System Disks VXI Special …
-
Computer automated data acquisition and control for measurement of scintillation materials and scintillating fibers
We use the GPIB to control a CAMAC crate via a LeCroy 8901A GPIB CAMAC controller. … as the output of both ends of a fiber),and gives us access to all the instrumentation … A LeCroy 2249W 12 channel CAMAC ADC (Analog to Digital Converter ) will be used formany of the … Because this is an SCSI device, the same Macintosh could be used for the qVt. monochromator, and …
-
Data acquisition with Masscomp
… system, the Masscomp 5520 computer has the following features: o MC68010 (12.5 MHz) or MC68020 (16.7MHz) CPU options o Board level floating point processors and array processors o Can utilize up to 2 CPU's o SCSI tape drive; 142 Mb … … modules available are clocks, signal conditioners, filters, sample and hold modules, multiplexers, digital-to- analog converters (D/A), analog-to-digital converters (A/D), serial and parallel digital I / O , a GPIB interface, and an …
-
What is virtual instrumentation?
Finally, there must be an analog- to -digital converter to allow the data to be transformed into digital format for further manipulation. Using any of the myriad formats from RS 232 to GPIB to USB to Ethernet to SCSI , the interface between the components can be balanced for speed.
-
Laptop image transmission equipment
Composite signals are captured after they are converted to RGB using a small converter box fabricated at the Naval Air Development Center (NAVAIRDEVCEN). The base station supports a variety of printers including the Sony UP-5000 (with RGB analog feed), Raytheon TDU-850 (with Centronics black and white digital feed), Kodak XL7700 (with GPIB / SCSI feed), and also a LaserJet printer (via Word Perfect …