SMALL BORE GLASS CAPILLARY TUBE
Products/Services for Small Bore Glass Capillary Tube
-
Glass Tube and Rod
-
...or
tubes can have round, square or specialized shapes. Multi-
bore glass tube and rod is also available. Types of
Glass Tube and Rod. There are many different types of
glass tube and rod. Silica-based
glass is the most common type, but specialty glasses...
-
Capillary Electrophoresis Equipment
-
Capillary electrophoresis (CE) is a family of related separation techniques that use narrow-
bore fused-silica
capillaries to separate a complex array of large and
small molecules. High voltages are used to separate molecules based on differences...
-
Cores and Tubes
-
Cores and
tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and
tubes are used for mailing, shipping, material handling, and product display. Types of Cores and
Tubes. Product...
-
-
Quartz Tube and Rod
-
...to electricity is another critical aspect.
Glass works well as an insulator while quartz is an ideal conductor of electricity. As a result, many industrial products incorporate quartz due to its electric properties. Quartz
glass present in
tubes...
-
Tubing
-
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing or
tubes are hollow cylinders used...
-
Pipettes and Tips
-
...the pipette or pipettor. Video credit: Sartorius / CC BY-SA 4.0. Types of Pipettes and Tips. There are three main types of pipettes and tips: Pasteur, positive displacement, and air displacement. Pasteur. Pasteur pipettes are
small glass tubes with a bulb...
-
Industrial Thermometers
-
...thermometers use a gas or liquid as the temperature-sensing element. The liquid expands as the temperature rises in the
tube and indicates the temperature. The basic design for this type of thermometer is a
small-bore glass tube with a thin-walled...
-
Dial Thermometers
-
...rises, rising in the
tube and indicating the temperature. The basic design for this type of thermometer is a
small-bore glass tube with a thin walled
glass bulb at the lower end. The liquid or gas that fills the
tube is usually mercury or alcohol...
-
Tube Fittings
-
...of
smaller size: Reducer. Includes all connections which connect between two or more
tubes of different sizes. Image Credit: thepipefittings.com | ChiCompany. Olet. Reduction fitting attached to branched connections when adequate reducing tees...
-
Glass Materials
-
GlobalSpec provides product information about these and other types of
glass materials. Embedded
glass has embedded wire for resistance heating or reinforcement. Tempered
glass provides increased strength and can shatter into
small pieces when broken...
Product News
-
Chengdu Leno Machinery Co., Ltd.
keyway bore Small Pinions
Spur gears are generally seen as best for applications that require speed reduction and torque multiplication, such as ball mills and crushing equipment, or Examples of high-speed applications that use spur gears - despite their high noise levels - include consumer appliances such as washing machines and blenders. And while noise limits the use of spur gears in passenger automobiles, they are often used in aircraft engines, trains, and even bicycles.
(read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
-
Suntech Applied Materials (Hefei) Co.,Ltd
Capillary
Take modified nano-alumina powder, advanced forming technology and special sintering process, the ceramic capillary with high density, high hardness, high wear resistance, excellent chemical stability and uniform structure was obtained. Net size, high automatic molding method, to minimize the follow-up processing time, efficiently meet the mass production requirement. All feature sizes are processed using imported full production equipment. High-precision processing equipment and rich...
(read more)
Browse Nozzles Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd
-
-
Keytronic
Glass Cutting & Polishing - small to large sizes
Our full service glass shop can provide parts ranging from small precision to larger, more sophisticated glass. Capabilities. Automated, robotic handling system. Flat glass (float glass) only. We do not process strengthened, tempered, or laminated glass. 3mm - 10mm thickness range. Able to apply safety and decorative window films. Enclosed, controlled environment curing and application room. Edge polishing: flat ground, flat polish, ground pencil edge, polished pencil edge, seamed edges. 2.4m X...
(read more)
-
TONGYU Technology Co., Ltd.
Efficient Small Copper Tubes: 24/7 Support
Premium Materials: High-quality copper material ensures superior performance and durability of the product. Reliable Service: 24/7 technical support available to address your queries and requirements promptly. Customer service team led by senior technical engineers provides one-stop service, ensuring peace of mind. Versatile Applications: Suitable for various engineering projects such as air conditioning, refrigeration, heat exchange, etc. Compact design suitable for space-constrained scenarios,...
(read more)
Browse Metal Tubes Datasheets for TONGYU Technology Co., Ltd.
-
Sunnen Products Company
HTE 1600W Tube Hone
Sunnen 's HTE-1600W tube hone is the company 's fi rst all-electric, cost-effective hone designed specifically for small diameter/long bore length parts. The HTE produces ideal bore geometry and surface finish on parts with ID 's from 4-20 mm (0.16-0.79 in) and lengths up to 1,500 mm (59 in). MACHINE SPECIFICATIONS. Diameter Range (I.D.): 4 - 20 mm (0.15 - 0.79 in). Diameter Range (O.D.): Dependent upon workholding options. Servo Spindle Motor: .75 kW (1 Hp). Servo Stroke Motor: 2,17 kW (2.9 Hp...
(read more)
Browse Hones and Honing Tools Datasheets for Sunnen Products Company
-
Conax Technologies
Large Bore Single Element Sealing
Conax PG Series single element sealing for large bore sizes. Conax Technologies ' Large Bore PG Fittings were designed to seal on pipe, tubes or probes with diameters of 0.750" or greater. Originally designed for applications such as liquid or gas sampling, coupon insertion and securing of commercial pipe, these fittings generally operate at lower pressures than other Conax PG Fittings. Their larger size and rugged construction make them ideal for heavy duty industrial applications. Model PG6...
(read more)
Browse Feedthroughs Datasheets for Conax Technologies
-
-
-
Eagle Stainless Tube & Fabrication, Inc.
Is It a Pipe or a Tube?
and schedule number (wall thickness). The schedule number can be the same on different size pipe but the actual wall thickness will be different. Tubes are typically ordered to outside diameter and wall thickness; however, it may also be ordered as OD & ID or ID and Wall Thickness. The strength of a tube depends on the wall thickness. The thickness of a tube is defined by a gauge number. Smaller gauge numbers indicate larger outside diameters. The inside diameter (ID) is theoretical. Tubes can come...
(read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc.
-
MICROPUNCTURE AND MICROPERFUSION TECHNIQUES FOR THE STUDY OF TESTICULAR PHYSIOLOGY *
Alternatively, small bore capillary glass tubing (down to 100
micron inner diameter) is inserted into a larger bore glass capillary tube (inner
diameter 0.5 mm) so that approximately two-thirds of the small bore capillary
protrudes out of the larger bore …
-
Thermal Science: Essentials of Thermodynamics, Fluid Mechanics, and Heat Transfer > Internal Flows: Friction, Pressure Drop, and Heat Transfer
15–2 Small - bore glass capillary tubes can be used to construct inexpensive flowmeters.
-
Non-Destructive Test and Evaluation of Materials, Second Edition > LIQUID PENETRANT TEST
Now, if a glass tube with a very small bore ( capillary tube) is dipped in a liquid, depending on whether adhesive forces are greater or less than cohesive forces, the liquid level will rise or fall within the capillary tube as shown …
-
Uniform polymer-film formation in 100-&mgr;m-bore hollow fiber for Er:YAG laser transmission
In the fabrication of a small - bore hollow fiber, glass capillary tubes are used as the junction of
tubes with different inner diameters.
-
ESDU 02006 - Temperature measurement: techniques.
The bulb is connected to a glass stem that contains a small bore capillary tube .
MINTEQ® International Inc, Pyrogenics Group
MINTEQ® International Inc, Pyrogenics Group
Hyperion Materials & Technologies