Products/Services for Spherical Rest Buttons
-
Rest Buttons and Rest Pads - (23 companies)Rest buttons and rest pads are used to provide a surface to locate or support a component in a jig or fixture. They are usually made of low-carbon or stainless steel and heat-treated or case-hardened. Types. There are many different types of rest...
-
Steady Rests and Follower Rests - (17 companies)Steady rests and follower rests are lathe accessories that hold a long workpiece steady during turning. Steady rests are mounted to the bed and do not move with the lathe. Follower rests attach to the saddle and move along with or follow the lathe...
-
Spherical Plain Bearings - (211 companies)Spherical plain bearings accommodate wide-ranging angular misalignment with a ball-and-socket type design. They are frequently used in linkages and control rod applications. Spherical plain bearings are used to accommodate shafts or rods...
-
Spherical Mirrors - (47 companies)Spherical mirrors are curved so that reflected beams converge on a focal point. Important parameters to consider when searching for spherical mirrors include diameter, radius of curvature, thickness, and focal length. The diameter of the mirror...
-
Spherical Roller Bearings - (269 companies)Spherical roller bearings are self-aligning bearings ideal for heavy-duty radial and axial loads. They utilize dual roller rows between a concave outer raceway and convex inner raceway to accommodate shaft deflection. Spherical roller bearings...
-
Spherical Lenses - (163 companies)Spherical lenses, also known as singlets, are transparent optical components consisting of one or more pieces of optical glass with surfaces so curved that they serve to converge or diverge the transmitted rays from an object, thus forming a real...
-
Spherometers - (4 companies)Spherometers are used to measure the radius or curvature of spherical surfaces such as optical lenses, spherical mirrors, and balls. These small, high-precision optical test instruments are also used to measure the thickness of microscope slides...
-
Spring Stops - (20 companies)...on the button type at the pressure point or by the material used to construct the spring. Button types include spherical, flat, and flat face. Spherical buttons have spherical shaped buttons with rounded edges. Flat buttons have a rounded edge...
-
Plastic and Rubber Balls - (62 companies)How to Select Plastic and Rubber Balls. Plastic and rubber balls are rolling, spherical elements that have low friction values and require little or no lubrication. They are lighter than metal balls and resistant corrosion and abrasion. Some plastic...
-
Reserve Batteries - (29 companies)Reserve batteries are designed to retain their charge during long storage periods. The electrolyte is kept separate from the rest of battery to avoid self-discharge. This allows the electrolyte to remain inert and makes reserve batteries well-suited...
Product News
-
Altech Corp.
Altech Push Buttons Altech's 22 and 30mm Push Buttons offer cost-effective solutions for control circuits, suitable for direct and remote management applications. They feature easy assembly with a screwdriver, and are competitively priced to meet diverse customer needs, showcasing exceptional quality. Our Push Button line includes: * LED Indicating Devices. * Pilot Lights. * Push Button Stations. * Push Button Enclosures. * UL Recognized (read more)Browse Pushbutton Switches Datasheets for Altech Corp. -
Tech Rim Standards, LLC
NAAMS Rest Blocks Tech Rim Standards offers a wide variety of NAAMS Rest Blocks for your automation needs. We offer the NAAMS Rest Blocks line of Urethane, I-shaped 20mm, I-shaped 25mm, L-shaped 20mm, L-shaped 25mm, and many other automation components from our NAAMS product lines. (read more)Browse Tool Blanks Datasheets for Tech Rim Standards, LLC -
Fairlane Products, Inc.
Replaceable rest pads for contact and positioning Replaceable rest pads are ideal for contact, position, and wear points on jigs and fixtures. Rest pads can provide a great deal of flexibility in any set up. Mounting styles include tapped, counter-bored, and bonded. Steel pads - Made from 8620 steel, carburized and hardened to Rc 58/60. Stainless Pads - High strength and protection against corrosion. Delrin Pads - Non-marring and non-absorbing. Carbide Pads - Solid carbide for high wear resistance (read more)Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Avantier Inc.
Spherical Mirrors Types of Spherical Mirrors. Concave Spherical Mirrors: These mirrors curve inward and have a reflective surface that can focus light. They have a positive focal length and a positive radius of curvature. Concave mirrors magnify objects that are close to them. Convex Spherical Mirrors: These mirrors curve outward and typically make objects appear smaller than they are. They have a negative focal length and a negative radius of curvature. Convex mirrors are often used to expand the field of view... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Avantier Inc.
Spherical Lenses Diverse Lens Types: The Spherical lens options include different types such as plano-convex, double-convex, plano-concave, and double-concave lenses. This variety allows for specific optical configurations based on the desired application, whether it is focusing collimated light, imaging objects at close conjugates, beam expansion, or light projection. Low Dispersion and Density: Silicon lenses exhibit low dispersion, which means they can minimize color distortion and aberrations. Additionally... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Pacific International Bearing, Inc.
Spherical Plain Spherical plain bearings are used wherever pivoting, high load applications are found. They are frequently used in hydraulic cylinder rod ends, heavy equipment articulated joints, and vehicle suspensions. Also used in off-highway mobile construction equipment, large agricultural machinery, mining equipment, material handling, robotics automation, machine tool, semi-conductor equipment, forestry products & other large equipment requiring bearings that provide misalignment capabilities while... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for Pacific International Bearing, Inc. -
Zygo Corporation
Spherical Optics ZYGO's Optics business segment manufactures precision spheres and lenses ranging in diameter from 50 mm to 200 mm with radii from 12.7 mm to 8 meters. Our standard product line of transmission spheres is available in 4" and 6" clear apertures ranging in f-numbers from f/.65 to f/11 with wavefront errors of l/10 or l/20. Our new line of Ultrasphere TM transmission spheres is available at l/40. Various convergers and divergers are also part of our standard product line. We are a qualified vendor... (read more)Browse Spherical Lenses Datasheets for Zygo Corporation -
Vlier
Ball Buttons - easy to push into a reamed hole Ball buttons can be easily pushed into a reamed hole to provide the perfect ball plunger mating detent. They prevent part damage and provide a hardened striker plate to take the wear and tear of side loads. Special Features. Chamfered end for easy insertion. 440C stainless steel, hardened & ground (read more)Browse Ball and Spring Plungers Datasheets for Vlier -
Ningbo Kepo Electronics Co., Ltd.
Linear Motor for Screen, Keyboard, Buttons, KP2213 Kepo offers Z-direction linear motor solutions for push buttons and touchscreens in all dimensions. The products have strong F0 stability, high-temperature resistance (150 C), large acceleration, high peak value (3.20g), good reliability, and wide vibration frequency. Features: . Strong F0 stability. . High-temperature resistance (150 C). . Large acceleration. . High peak value (3.20g). . Good reliability. . Wide vibration frequency. Specifications: . Impedance: 8 O +-10%(1Vrms at 1kHz... (read more)Browse Linear Motors Datasheets for Ningbo Kepo Electronics Co., Ltd. -
Pacific International Bearing, Inc.
Spherical Roller Bearings Spherical roller bearings handle heavy radial and axial loads in applications prone to misalignment or shaft deflections. Angular adjustability is achieved with a double row rolling element set on symmetrical barrel rollers. (read more)Browse Spherical Roller Bearings Datasheets for Pacific International Bearing, Inc.
-
PEP surveying procedures and equipment
The horizontal distance from the mounting surface on uhich the spherical buttons rest to the outer edge of the fiducial ball is 2.260 in.
-
Over electrische expansion
To the bottom end of the brass wire, the inner ball of the air bottle, end upper on DNA a small brass ball , the button of the air bottle were screwed.
-
The elementary foundations of optokinetischen Nystagmus
A straw-lever yon about 20 cm L ~ nge was connected an oiled ball spherical cap with the button , on that of underen at one end dureh by a fork to the mirror approach.
-
Over the Viscosität of nitrocellulose solutions
That is mounted small gabelfiirinigenHaken with eincm at the bottom end of a brass rod becomes the glass button gefaBt which locates at the bottom end of the glass ball and is clamped between both springs F.
-
Multitouch
One would like to write with the ballpoint pen, so, the user becomes after the pressures of the button the ballpoint pen for precise driving with the bottom end between thumb and index finger .
-
Reibungs‐ and wearing behavior of randschichtmodifizierter HfO 2 ‐verstärkter Al 2 O 3 ‐Keramik in the ungeschmierten sliding contact
Additionally, were separately determined by end of experiment with a tactile tactile groover linear wearing amounts of balls and plates.