SPIRAL WOUND MEMBRANE MODULE
Products/Services for Spiral Wound Membrane Module
-
Chromatography Membranes
-
Chromatography
membranes are designed for separation tasks in laboratory and industrial applications. They are built-in
membrane systems such as plate and frame,
spiral-wound module, hollow fibre
module, and tube-in-shell
module. Chromatography...
-
Reverse Osmosis Elements and Systems
-
How to Select Reverse Osmosis Elements and Systems. Reverse osmosis (RO) elements and systems force water through semi-permeable
membranes to separate water from a solution of dissolved solids. This product area includes RO elements that perform...
-
Water Filters
-
...garnet, or other media to remove impurities down to about 1 micron in size. Activated carbon (adsorption) and ion exchange (softening and deionization) techniques address chemicals/gases and dissolved inorganics respectively.
Membrane filters capture...
-
-
Microporous Membranes
-
...and potted into tubes to form a
membrane module. Tubular
membranes allow media to permeate radially through the fiber wall. They are open on both ends to allow unfiltered media to exit the tube and be recycled past the
membrane again. Applications...
-
Waterproofing Membranes
-
Waterproofing
membranes consist of waterproof plastic, rubber, or coated fabric materials. When properly installed, they are used to prevent the ingress of water into foundations, roofs, walls, basements, buildings and structures. Waterproofing...
-
Membrane Switch and Keypad Services
-
Suppliers of
membrane switches and keypad assemblies using flexible
membranes, domed or flat switch profiles, and tactile and non-tactile switches and panels. Suppliers of
membrane switches and keypad services fabricate assemblies using flexible...
-
Membrane Bioreactors
-
Membrane bioreactor systems combine ultra-filtration technology with biological treatment for municipal, commercial and industrial wastewater treatment and water reuse applications. How to Select
Membrane Bioreactors.
Membrane bioreactors (MBRs...
-
Cores and Tubes
-
...processes, such as in the production of papers, films, and foils. These materials are
wound in the form of a roll or web that is supported by a core. Customers can then move, store, and handle these finished materials more easily. Paper cores and tubes...
-
Weigh Modules
-
Weigh
modules are sub-assemblies that incorporate a load cell and are designed to be mounted to tanks, trucks, bins, silos and other applications requiring the incorporation of an integrated weighing system. Weigh
modules are subassemblies...
-
PMC and XMC Modules
-
PMC
modules and XMC
modules include a wide range of peripherals that are designed to function with in conjunction with PCI mezzanine cards (PMC). The main types of PMC
modules and XMC
modules are bus interfaces and adapter
modules, memory
modules...
Product News
-
AGC Chemicals Americas, Inc.
Membrane for gas drying and dehumidifying
Data Sheet: FORBLUE sunsep. FORBLUE sunsep Intro Presentation. FORBLUE sunsep Catalog. Membrane for gas drying and dehumidifying. FORBLUE TM sunsep TM is a gas dryer/humidi?er with a highly moisture-selective membrane. The module is simply structured with hollow fiber membranes and durable casings. The membrane is made from a fluorinated ionomer, so it has high chemical resistance and minimizes permeability of gases other than moisture. It features a simple mechanism of H2O pressure to cause...
(read more)
Browse Compressed Air Dryers Datasheets for AGC Chemicals Americas, Inc.
-
Magnetics
Magnetics® Tape Wound Cores
Magnetics (R) is a manufacturer of Tape Wound cores, which are key components of complicated electronic circuitry found in high reliability applications including military, aerospace, communications, down hole drilling, and nuclear reactors. Tape Wound cores and Bobbin cores are made from thin strips of high permeability nickel-iron alloys such as Square Orthonol (R), Square Permalloy 80, Round Permalloy, Supermalloy, and 48 Alloy, or grain oriented silicon iron known as Magnesil (R...
(read more)
-
-
-
New England Tubing Technologies
The Benefits of Spiral Reinforcement
Spiral Reinforced Tubing. Improve hoop strength and vary flexibility. New England Tubing specializes in spiral reinforced tubing, typically used to improve hoop (crush) strength and change flex characteristics of tubing. Our in-house technical staff has designed and built our PLC controlled high speed spiral winders, capable of handling a wide range of tubes and sizes. We have manufactured miniature tubing ( < 2Fr or 0.66 mm) used in neurological applications to larger tubing (up to 27Fr or 9.0...
(read more)
Browse Tubing Datasheets for New England Tubing Technologies
-
New England Tubing Technologies
The Benefits of Spiral Reinforced Tubing
Spiral Reinforced Tubing. Improve hoop strength and vary flexibility. New England Tubing specializes in spiral reinforced tubing, typically used to improve hoop (crush) strength and change flex characteristics of tubing. Our in-house technical staff has designed and built our PLC controlled high speed spiral winders, capable of handling a wide range of tubes and sizes. We have manufactured miniature tubing ( < 2Fr or 0.66 mm) used in neurological applications to larger tubing (up to 27Fr or 9.0...
(read more)
Browse Tubing Datasheets for New England Tubing Technologies
-
KOFON Motion Group
Spiral Bevel Gearbox
KT-R1 is our highly successful high precision gearbox series. Integration of aluminun body to ensure the maximum rigidity and corrosion resistance, and easy to assemble with multiple precision machined surface. The use of top-level spiral bevel gear, with optimization design, the contact tooth surface of uniform load?allowable hith torque out put. Integration of aluminun body to ensure the maximum rigidity and corrosion resistance, and easy to assemble with multiple precision machined surface...
(read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group
-
-
Zeus
Aeos™ ePTFE Membranes & Ribbon
Shaping Innovation with Porous Membranes & Ribbons. Advanced extrusion and expert processing enable Zeus to produce extremely thin membranes and thicker calendared ribbons. These customized products promote sophisticated medical innovation where ultra-thin membranes or thicker calendared ribbons are a must. Learn More
(read more)
-
Hilliard Corporation (The)
Ceramic Membrane Filter System
The Ceramic Membrane Filtration System utilizes high-velocity fluid "crossflow" across the face of the membrane. The oil-free water passes through the ceramic membrane while the oily waste is concentrated in a process reservoir. Well-suited for multiple microfiltration and ultrafiltration applications. Processes fluid streams such as industrial laundry, aqueous wash solutions, catalyst stream recovery, and solvent reclamation.
(read more)
Browse Filtration Equipment Datasheets for Hilliard Corporation (The)