Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fosroc Limited
Description: Nitocote CM210 two-component polymer modified cementitious coating is supplied in a pre-packaged form. The product has been designed to be easily mixed on-site using a slow speed drill and paddle and then applied to the substrate using a brush, roller, trowel or by spray application.
- Features: Brushed/Rolled, Spray
- Material: Other Material
- Type/Method: Cementitious
- Use Temperature: 41 to 122 F
-
Supplier: Fosroc Limited
Description: Fosroc Polyurea WCS is a low pressure sprayed-applied, 100% solids, flexible, two-component, rapid curing pure polyurea system, designed as a waterproofing and protective coating for small areas including repair work. It conbines the advantages of a seamless coating with long life
- Features: Spray
- Material: Other Material
- Type/Method: Liquid
- Use Temperature: 41 to 158 F
-
Waterproofing Membranes - Fast Setting, Pure Polyurea Elastomeric Waterproof Coating -- Polyurea WPESupplier: Fosroc Limited
Description: Fosroc Polyurea WPE is a spray-applied, 100% solids, flexible, two-component, rapid curing pure Polyurea system, designed as a waterproofing and protective coating. It combines the advantages of seamless coating with very long life cycles and high durability. Fosroc Polyurea WPE
- Elongation: 300 %
- Features: Spray
- Material: Other Material
- Type/Method: Liquid
-
-
Supplier: GAF
Description: Description TOPCOAT® Elastomeric Roofing Membrane is a water-based, spray-applied liquid, which cures to form a seamless 100% acrylic elastomeric membrane specially designed to seal the entire roof. TOPCOAT® is an ENERGY STAR® qualified reflective product that will help to
- Application: Commercial
- Material: Plastic
- Types: Liquid Roof
-
Supplier: NCFI Polyurethanes
Description: , steel, wood, and other composites by creating a seamless super-tough membrane that is highly chemical-resistant. Cure times are rapid, allowing for fast application and quick return to service. They handle temperatures that can range from -40 Fahrenheit to 350 degrees Fahrenheit without any
- Form: Spray-on / Spray-Cast
- Industry & Application: Chemical Process, Walls, Water / Wastewater
- Material: Plastic, Urethane / Polyurethane
- Protective Function: Abrasion / Sliding Wear, Corrosion, Primary Containment, Waterproofing
-
Supplier: ASTM International
Description: This specification describes the required properties and test methods for cold liquid-applied elastomeric-type membranes for waterproofing building decks and walls subject to hydrostatic pressure in building areas to be occupied by personnel, vehicles, or equipment. This
-
Supplier: KOSTER American Corporation
Description: Brush or spray applied, dust-binding, solvent-containing bitumen primer. Suitable for cold applied self adhesive waterproofing membranes and bitumen based waterproofing, forexample rubberized bitumen thick film sealants. Suitable as bonding agent on old
- Type: Primer
-
Supplier: ASTM International
Description: 1.1 This specification covers a mixture of processed coal tar base with or without mineral fillers or polymer modification suitable for brush, spray, and squeegee application to coal tar built-up and coal tar modified bitumen membrane roofing, flashings, dampproofing, insulations, and
-
Supplier: Epro Services, Inc.
Description: composite. System Components Ecoline-S: A spray fluid applied, water-based polymer modified asphalt (PMA) membrane. Ecoshield-EB: An HDPE film and bentonite laminate. Ecoshield-HD: an HDPE root barrier. Ecodrain-S or Ecodrain-WR: A polypropylene core and non-woven polypropylene
- Form: Membrane, Spray-on / Spray-Cast
- Industry & Application: Cement / Concrete, Construction
- Material: Composite / Laminate, Polyethylene - HDPE / UHMW, Other
- Protective Function: Waterproofing, Specialty / Other
-
Supplier: Epro Services, Inc.
Description: System III LW is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane applied to the back of a HDPE core and polypropylene fabric drainage composite which provides the durability and chemical
- Form: Membrane, Spray-on / Spray-Cast, Other
- Industry & Application: Cement / Concrete, Construction, Flooring, Walls
- Material: Composite / Laminate, Polyethylene - HDPE / UHMW, Other
- Protective Function: Corrosion, Waterproofing
-
Supplier: Epro Services, Inc.
Description: System III US is a field installed composite waterproofing system and gas vapor barrier system comprised of a water-based polymer modified asphalt (PMA) membrane either applied directly to HDPE drainage for blindside construction or the PMA is applied directly to the
- Form: Membrane, Spray-on / Spray-Cast, Other
- Industry & Application: Cement / Concrete, Construction, Flooring, Walls
- Material: Composite / Laminate, Polyethylene - HDPE / UHMW, Other
- Protective Function: Corrosion, Waterproofing
-
Supplier: ASTM International
Description: waterproofing systems wherein insulation is placed above the deck and positioned underneath and in contact with electrically nonconductive single-ply or built-up roofing and waterproofing membranes and systems such as coal tar, asphalt, modified bitumen, thermoplastics,
-
Supplier: ASTM International
Description: waterproofing systems wherein insulation is placed above the deck and positioned underneath and in contact with electrically nonconductive single-ply or built-up roofing and waterproofing membranes and systems such as coal tar, asphalt, modified bitumen, thermoplastics,
-
Supplier: AMPP Resources
Description: (>500åm), self-leveling systems, slurry systems, broadcast systems, mortar systems, fabric-reinforced systems, spray-applied systems, and non-waterproofing and underlayment membranes. Thin-film coatings (<500 åm) and sealers, terrazzo flooring, membrane systems designed
Find Suppliers by Category Top
Featured Products Top
-
wire nose bridge can either be inserted between two layers of fabric or applied on the outside of the fabric mask. An ill-fitting mask not only poses the threat of allowing large-particle droplets, splashes, sprays, or splatter that may contain germs (viruses and bacteria), from reaching your mouth and (read more)
Browse Metal Strip Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
Conathane®polyurethane resin systems and elastomers during the curing process to a wide variety of substrates. These industry standard primers can be applied by either spray or brush. The Bectron® AP (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS PDG, Inc. -
(printed circuit boards). Salt fog/spray tests subject the device to a high salt water environment to observe the associated surface corrosion, abrasion, clogging of moving parts, chemical degradation, and electrical malfunctions – if any. Operational Shocks and (read more)
Browse Metal Oxide Varistors (MOVs) Datasheets for MDE Semiconductor, Inc.
Conduct Research Top
-
Waterproofing Insulated Concrete Formwork
TT Vapour Membrane spray applied to ICF Formwork for a waterproof system.
More Information Top
-
Moisture Transport Through Sprayed Concrete Tunnel Linings
(2014) ITATECH harmonized best practice guidance for spray applied waterproof membranes .
-
Crossrail – design and construction / Crossrail – Entwurf, Bemessung und Ausführung
…most tunnels, – Junction opening designs which allow later erection of the permanent structural reinforcement within a com- pleted sprayed concrete shell, rather than during the ad- vance of the tunnel, – Use of spray applied waterproof membranes in the ma- jority…
-
Loads on Sprayed Waterproof Tunnel Linings in Jointed Hard Rock: A Study Based on Norwegian Cases
This tunnel lining method essentially employs wet-mix fiber- reinforced sprayed concrete in combination with a bonded and spray - applied waterproof membrane in a composite multilayer structure for the final lining.
-
Experimental study of CT test on the failure of acrylate spray-applied waterproof layer in the groundwater environment
In this study the computerized tomography (CT) was first used to quantitatively analyze the failure of acrylate spray - applied waterproof membrane in the groundwater environment.
-
Firm Foundation | Remodeling | Sitework, Foundation, Remodeling, Products, Bleeding, Drainage, Lee McGinley
If you want to incorporate insulation into your drainage mat, Koch Waterproofing offers the Tuff-N-Dri system -- an Owens Corning fiberglass foundation board adhered to a spray - applied waterproofing membrane .