Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GEA Process Engineering Inc.
Description: agglomerated or granulated products The Fluidized Spray Dryer combines the advantages of fluidization and spray drying technologies, but differs significantly from conventional spray dryer design. The drying air both enters and exits from the top of the
-
Supplier: GEA Process Engineering Inc.
Description: control systems, GMP production, and process validation have resulted in continuous improvement in spray dryer design for the pharmaceutical industry. One of the most important choices in a plant configuration is choosing the right atomization and powder discharge method.
-
Supplier: GEA Process Engineering Inc.
Description: PRODUCTION MINOR™ Spray Dryer Versatile Spray Dryer for in-house research and small scale production Interchangeable atomization and powder discharge systems Sanitary design Standard modules for a wide range of configurations
-
-
Supplier: Hebeler LLC.
Description: variety of airlock configurations, such as two receivers and air locks Feed for single drum is usually pan type with pump and spreading device or spray film for materials that are repelled by contact with heated surfaces Double drum dryers use perforated tube, pendulum, or
- Applications / Materials Processed: Other
- Dryer Type: Rotary Dryer (Internal Drum), Vacuum Dryer
- Material Form: Free Flowing Powders / Granules
-
Supplier: GEA Process Engineering Inc.
Description: coarse and fine fractions of the dried product. Many years of experience in design and operations of more than 5,000 spray dryer installations assure the "know-how" for fundamental efficiency of drying, excellence of fabrication and simplicity of operation. P6.3 Spray
-
Supplier: Heinkel USA
Description: .e. the equipment must be small and as flexible as possible to simulate the various processes. The new laboratory dryer was developed jointly with our partner in order to meet these requirements. Our partner's experience in the laboratory field, combined with our own know-how regarding the
- Applications / Materials Processed: Chemicals / Fertilizers, Foods / Grains, Pharmaceutical
- Dryer Type: Screw / Auger Conveyor Dryer, Vacuum Dryer, Other
- Heat Source / Transfer: Indirect / Contact / Conduction, Thermal Oil / Fluid
- Material Form: Free Flowing Powders / Granules
-
Supplier: Accessorie Air Compressor Systems
Description: increases tool life, reducing maintenance and downtime, for paint spraying applications we strongly recommend also using a KOR model coalescing filter. Easy to Install The HTRD dryer features a compact design that requires little floor space and allows for convenient
- Dryer Technology: Refrigerated
- Drying Capacity: 91 SCFM
- Maximum Pressure: 175 psi
- Operating Temperature: 35 to 110 F
-
Supplier: Champion
Description: overhead costs. The CDS Series single tower desiccant air dryer provides quality air to your application with minimal investment. The compact, in-line design is ideally suited for point of use applications, such as paint spraying operations or pneumatic tools, that require
- Dryer Technology: Desiccant
- Drying Capacity: 5 to 30 SCFM
- Minimum Output Dew Point: -40 F
-
Supplier: Air Control Industries Inc.
Description: (i.e. Airknives, JetPlates, Can Tunnels etc) It is worth noting that this system design must allow for the blower to be sited up to 10 metres but no closer than 3 metres away to avoid water spray entering the blower.
- Applications / Materials Processed: Other
- Dryer Type: Impingement Dryer
- Heat Source / Transfer: Direct / Convection
-
Supplier: Komline
Description: gear, pulley, gearbox or coupling), reduces the need for traditional mechanical maintenance. High quality, oil-mist lubricated precision bearings (ABEC-7), of ceramic-ball design, provide maximum reliability for flue gas desulfurization or spray drying applications. System Features
- Features: Gravity Feed, Pressure Feed
- Materials of Construction: Other
- Spray Technology: Spray / Atomization (Wet Coating)
- System Option / Component: Feeding / Metering Unit, Resin Hopper / Spray Tank
-
Supplier: Komline
Description: gear, pulley, gearbox or coupling), reduces the need for traditional mechanical maintenance. High quality, oil-mist lubricated precision bearings (ABEC-7), of ceramic-ball design, provide maximum reliability for flue gas desulfurization or spray drying applications. System Features
- Features: Gravity Feed, Pressure Feed
- Materials of Construction: Other
- Spray Technology: Spray / Atomization (Wet Coating)
- System Option / Component: Feeding / Metering Unit, Resin Hopper / Spray Tank
-
Supplier: Komline
Description: gear, pulley, gearbox or coupling), reduces the need for traditional mechanical maintenance. High quality, oil-mist lubricated precision bearings (ABEC-7), of ceramic-ball design, provide maximum reliability for flue gas desulfurization or spray drying applications. System Features
- Features: Gravity Feed, Pressure Feed
- Materials of Construction: Other
- Spray Technology: Spray / Atomization (Wet Coating)
- System Option / Component: Feeding / Metering Unit, Resin Hopper / Spray Tank
-
Supplier: Trimac Industrial Systems, LLC
Description: also are the only producer worldwide capable of making both flameless catalytic infrared ovens and aqueous spray washers. Trimac does not use other manufacturers to supply washers, ovens or heaters because we design and manufacturer our own equipment in house. However, most
- Automation / Control System: None - Manual, Automatic, PLC, Windows / PC Control, Other
- Coatings Applied: Adhesives / Sealants, Conversion, Decorative Coating, Sugar / Food, Functional / Protective, Glaze / Inorganic, Hot Melt, Lacquer, Metallic Paint, Paint / Organic Liquid, Polymer Film / Resin Powder, Stain / Dye / Ink, Varnish, Solvent Base, Water Base
- Finishing Technology / Process: Dip / Immersion, Electrostatic, Fluidized Bed, Powder Coating, Spray / Atomization (Wet)
- Location: North America, United States Only, Southern US Only
-
Supplier: Tri-Star Industries, Inc.
Description: and ultrasonic cleaning methods. Components are housed in stainless steel mesh baskets specifically designed to allow the parts to tumble during the cycle time. The system and the baskets allow for an extraordinary flow of fluids to flush the parts clean of cutting fluids, metal turnings and
- Location: North America, United States Only, Northeast US Only
- Materials: Aluminum, Brass, Bronze, Copper, Stainless Steel, Steel / Steel Alloys
- Services: CAD / CAM Support, Design Assistance, High Volume Production
-
Supplier: Ducon Environmental Systems
Description: Ducon supplies Semi-Dry Removal (SDR) type Dry FGD Flue Gas Desulfurization Systems for removal of acid gases which require very little water. The SDR systems are custom designed to absorb gaseous pollutants, like SO2, HCl, HF, and others utilizing a spray dryer and a baghouse
- Pollutants Scrubbed: Acid
- Process Type: Dry
-
Supplier: Twin City Fan & Blower
Description: , kilns, ovens, packaged air handlers, parts washers, penthouses, smoke houses, space heaters, spray booths, and other high temperature applications. The BEPL Plug Fan features a SWSI backward curved, non-overloading, single thickness airfoil type wheel. The unique wheel design offers
- Air Flow Rate: 700 to 76000 SCFM
- Applications: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Maximum Diameter (Fan or Blower Wheel): 12 to 49 inch
-
Supplier: BHS-Filtration Inc.
Description: The BHS Autopress operates as a filter press technology with the benefit of complete containment and automatic cake discharge. It is an alternative to centrifuges and nutsche filter-dryers. The Autopress provides for reproducible cake thickness which provides for validated and GMP process
-
Supplier: Gardner Denver Thomas
Description: & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical Trauma Carts Laboratory Air Dryers Powder Spraying Duplicators Printing
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 45 to 50 psi
- Flow Capacity: 2.4 SCFM
- Gases: Air / Plant Air
-
Supplier: Gardner Denver Thomas
Description: & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical Trauma Carts Laboratory Air Dryers Powder Spraying Duplicators Printing
- Applications: General Purpose / Industrial, Medical / Laboratory
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Rotary Piston
-
Supplier: Ultrasonic Power Corporation
Description: This is a high performance, affordable, automated ultrasonic cleaning system designed and manufactured by UPC in Freeport, Illinois. This three station system consists of an advanced model BT60H ultrasonic wash system, an advanced model BT60H spray over immersion rinse system and a
- Application / Operation: General Cleaning / Surface Prep
- Machine Type: Immersion Systems - Ultrasonic
- Type: Complete Machine / Turnkey System
-
Supplier: Morbern, Inc.
Description: other material under actual fire conditions. This product has been developed to emulate the look and feel of soft leather. The unique super dull finish is designed to be low burnishing, non-polishing and resistant to ultra violet exposure. Allante vinyls have superb tailoring qualities, which
- Material Type: PVC / Vinyl (Vinyon / Vinal)
- Overall Length: 40 yd
- Overall Thickness: 0.0450 inch
- Overall Width / OD: 54 inch
-
Supplier: Morbern, Inc.
Description: material under actual fire conditions. This product has been developed to emulate the look and feel of soft leather. The unique super dull finish is designed to be low burnishing, non-polishing and resistant to ultra violet exposure. Allante vinyls have superb tailoring qualities, which make
- Material Type: PVC / Vinyl (Vinyon / Vinal)
- Overall Length: 40 yd
- Overall Thickness: 0.0450 inch
- Overall Width / OD: 54 inch
-
Supplier: Morbern, Inc.
Description: under actual fire conditions. This product has been developed to emulate the look and feel of soft leather. The unique super dull finish is designed to be low burnishing, non-polishing and resistant to ultra violet exposure. Allante vinyls have superb tailoring qualities, which make
- Material Type: PVC / Vinyl (Vinyon / Vinal)
- Overall Length: 40 yd
- Overall Thickness: 0.0450 inch
- Overall Width / OD: 54 inch
-
Supplier: Morbern, Inc.
Description: fire conditions. This product has been developed to emulate the look and feel of soft leather. The unique super dull finish is designed to be low burnishing, non-polishing and resistant to ultra violet exposure. Allante vinyls have superb tailoring qualities, which make pre-heating and
- Material Type: PVC / Vinyl (Vinyon / Vinal)
- Overall Length: 40 yd
- Overall Thickness: 0.0480 inch
- Overall Width / OD: 54 inch
-
Supplier: Heinkel USA
Description: well as filter cloth disposal while fully protecting the operating personnel and at the same time preventing contamination of the product. The isolator is installed on the filter dryer using an adaptor flange around a discharge plug. Depending on the degree of containment specified, passive
- Application / Industry Use: Chemicals, Sanitary / Pharmaceutical, Other
- Pressure Filtration Equipment: All Pressure Filters, Other
Find Suppliers by Category Top
Featured Products Top
-
improves safety by restricting water spray. Additionally, the CanDryer has a much smaller footprint than a conventional air knife drying system, preserving valuable space on the line. Interested in Paxton Products? Click here, or visit our website to learn more. (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
particularly suited for applications involving heavy dust loads and large particulate. This unit operates with centrifugal action between gas stream and liquid and can be designed with either spin vanes or spray manifolds for liquid distribution. High efficiencies are obtained for particles in the (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
for effectively drying products prior to labeling. Not only do Paxton’s Air Knives feature a continuous, uninterrupted air slot design that delivers full, uniform air coverage over targeted areas, but they can also be custom engineered to meet your plant’s exact specifications (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company
Conduct Research Top
-
Managing Risk in the Manufacture of Oncology Drugs
By Lee Karras, SVP of Operations, AAI Pharma This could be done through cleaning automatically, as is the case with isolators with integrated spray-ball systems (the same is true for freeze-dryers) or even manual cleaning of these surfaces with swab sampling of areas where product is made
More Information Top
-
Production of spherical and uniform‐sized particles using a laboratory ink‐jet spray dryer
In the literature, spray dryer designing has been described as an ‘art’ (Masters, 1991) and this is correct to a certain extent because the designing procedures are largely up to the individual designer, being more based on the practical experience rather than…
-
Experimental Investigation of the Wall
Deposition of Food Containing
Carbohydrates, in a Pilot Scale Spray Dryer
Table 2.3 - The Use of Carriers to Modify the Stickiness of Dried Foodstuffs in Spray Dryers and Different Spray Dryer Designs used to Combat Wall Deposition . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Designing an Optimum Controller for a Spray Drying Process that Produces Micro-particles
The spray dryer design equations are a distributed pa- rameter system and optimization techniques for such sys- tems are inherently more difficult.
-
Inhalation Aerosols: Physical and Biological Basis for Therapy
Spray dryer design , structure of, 310–311 .
-
Food Powders
Many spray dryer designs are available to meet a wide range of product specifications.
-
Design of a laboratory spray dryer for biological materials
Spray dryer design is largely influencedby the characteristics of the feed to the dryer and those of the desired end-product.
-
A SCIENTIFIC APPROACH TO THE DESIGN OF CONTINUOUS FLOW DRYERS FOR PARTICULATE SOLIDS
Applkation of the sdentific approach to spray dryer design is still a long way off except for one or two simple chamber types whkh have received detailed aerodmnmlc study operating on feedstocks with p-icularly simple drying kmetics under conditions whch do…
-
Amorphous Solid Dispersions
A small-scale spray dryer designed for maximizing yields from SDD batches of less than 100 mg is used.
-
Modern Drying Technology Volume 3 Product Quality and Formulation
Some criteria of spray dryer design for food .
-
Spray Dryers: A Guide to Performance Evaluation 2nd Edition
Some spray dryer designs include counter-current airflow, so that fines are carried out the top and coarse product settles to the bottom.