-
Description: Ultra-Web Spunbond Cartridge Filter, 12.74-inch outer diameter x 26.00-inches long, Open/Open Endcaps for Downflo and other brands of cartridge collectors.
- Construction: Cartridge Filter
- Height: 2 inch
- Length: 26 inch
- Media Type: Other
-
Description: Ultra-Web Spunbond Cartridge Filter, 13.84-inch outer diameter x 30.00-inches long, Open/Open Endcaps for MAC and other brands of cartridge collectors.
- Construction: Cartridge Filter
- Height: 2 inch
- Length: 30 inch
- Media Type: Other
-
Description: Ultra-Web Spunbond Cartridge Filter, 13.84-inch outer diameter x 28.00-inches long, Open/Open Endcaps for AAF and other brands of cartridge collectors.
- Construction: Cartridge Filter
- Height: 2 inch
- Length: 28 inch
- Media Type: Other
-
-
Description: Ultra-Web Spunbond Cartridge Filter, 13.84-inch outer diameter x 14.00-inches long, Open/Closed Endcaps for other brands of cartridge collectors.
- Construction: Cartridge Filter
- Height: 2 inch
- Length: 14 inch
- Media Type: Other
-
Supplier: Camfil APC
Description: Dura-Pleat® Washable Spunbond Filters Key Features: Washable & reusable Exceptionally long life Double seal gasket for fewer leaks and easier filter changes Dura-Pleat Gold Cone® Dura-Pleat media is made of 100% spunbond
- Filter Only: Yes
- Process: Dry
- Separation / Filtration System: Cartridge-type Units
-
Supplier: Camfil APC
Description: leaks. No other filter design gives you a double seal barrier. HemiPleat® filter technology ensures uniform pleat spacing with synthetic beads that hold the pleats of the filter cartridge wide open. The exclusive and patented Gold Cone in the center of the
- Applications: Fine Powders, Toxic Media
- Filter Only: Yes
- Process: Dry
- Separation / Filtration System: Cartridge-type Units
-
Supplier: TTG Inc.
Description: Due to the unique chemical and thermal resistance properties of TTG’s ePTFE membrane, we apply our filtration laminates in several liquid-solids separation applications. Candle Filters in Pulp Mills – Our polypropylene laminates are designed to remove the black liquor
- Filter Media: Polypropylene (PP)
- Filtration Grade (Micron Rating): 0.2000 µm
- Industry Use: Pulp and Paper
- Media: Chemicals
-
Supplier: Eaton
Description: This disposable Eaton membrane filter cartridge is designed using absolute rated polypropylene and polyethersulfone components that are both hydrophilic and asymmetric. Engineered specifically for economic overall filtration, the LOFMEM-W offers superior flow rates and throughputs.
- Features: FDA Compliant
- Filter Media: Polyethersulfone (PES)
- Filtration Grade (Micron Rating): 0.0500 to 0.6500 µm
- Maximum Pressure: 60 psi
-
Supplier: Coperion K-Tron
Description: large filter cartridge with 50-square feet of spunbond polyester media. It is automatically cleaned with bursts of compressed air, 60 degree hopper with 10-inch gravity discharge gate with white Neoprene seal, Band clamps for quick body section separation, 3-inch tangential
- Application / Operation: Conveyor Feeding
- Bulk Container Type: Bin
- Equipment Type: Loading Spout
- Flow Control: Weighing / Gravimetric
Find Suppliers by Category Top
More Information Top
-
Donaldson® Torit® Introduces New Industrial Air Filter For Agglomerative Dust Application
Ultra-Web SB combines the excellent surface-loading and dust release capabilities of Ultra-Web nanofibers with a strong spunbond polyester substrate, to create filter cartridges with durability, moisture and chemical tolerance, long life, high efficiency, and significantly lower pressure drop for…
-
filter cloth,China filter cloth Manufacturers, Suppliers - ECOL
-made filament Filter Cloth wight:18-300gsm width: max 320cm white color 100% polyester/PET spunbond nonwoven man-made filament Filter ClothPET Spun ... , construction home textile ,Such as soil reinforcenment ,air filter cartridge ,wrapping paper .etc 100% polyester/PET spunbond nonwoven man-made filament…
-
Clean room technique
Spun - bonded fabrics come into the climate and clean room technique mostly into multi-layer filter mediums in fine dust filters as pocket filter or in pleated elements ( cassette filter) for insert (Abb. 5.4).
-
Engineering Polymers In Nonwovens, Fibers And Other Extruded Substrates
This has resulted in the demand for both spunbond and netting structures to support the meltblown filter media in the filter unit. .... can be found in literature regarding PBT netting.19 Combined with PBT filter cartridges , end caps, and…
-
Donaldson Torit Extends Proven Ultra-Web Technology In MERV 15 Rated Dust Collection Filter
The spunbond substrate is also made with a unique resin-free process that allows Ultra-Web SB .... Ultra-Web SB cartridge filters also feature wide pleat spacing which allows thorough pulse cleaning of fine and fibrous particulate including ceramics, cotton, fiberglass, grains, shotblast, grinding, polishing and dust from powder coating.
-
Modern Cold Spray
A nanofiber layer on cellulose, synthetic, or spunbond me- dia substrates improves the performance of each of .... Nanofi- ber performance layer filters have been available as cartridge filters for years, but manufacturers are now offering these media in pleated bag and fluted filter configurations.
-
Eaton LOFMEM E LME-40-0.2-DOES (LME-40-0.2-DOES)
• Support layers Spunbond polypropylene. .... LOFMEM-E cartridges from Eaton are specifically engineered for ultrapure water filtration .
-
Eaton LOFMEM W LMW-30-0.1-2S (LMW-30-0.1-2S)
• Support layers Spunbond polypropylene. .... Eaton’s LOFMEM-W membrane filter cartridge is the preferred choice for general water filtration, as a DI water prefilter/ postfilter and for use in aqueous-based chemical processing.
-
AFS Society Gearing up for 13th Annual Conference: Exhibiting Companies
Basic products include: Nylon; polyethylene; polyester; polypropylene spunbond ; a variety of meltblown structures; dry and wet laid … sewn products; pleated products, die-cut parts; numerous custom laminations; calendering; pleat supports; filter bags and other … water filtration, pool and spa filtration, environmental filtration, chemical/pharmaceutical, water purification, reinforcing media, cartridge media, waste water…
-
Ensuring Effective Dust Collection in Challenging Environments
Temperature - especially high temperature - affects not only the selection of filter media, but the construction materials of the collector, and the filter style – bags or cartridges . .... not generally considered suitable for envelope-shaped pulse jet collector bags - just as spunbond polyester is not…