-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 15 Amp motor, 4,000 rpm delivers extended power and durability Adjustable stainless steel miter detent plate with 11 positive stops improves productivity and ensures cutting Precise miter system and machined base fence support optimize
- Blade Size: 12 inch
- Saw Type: Miter Saw
- Weight: 42 lbs
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 15 Amp, 5,000 rpm motor delivers extended power and durability Stainless steel detent plate with 11 positive stops provides repeatable accuracy and jobsite duability Tall sliding fences support crown molding vertically 4-1/2" and
- Blade Size: 10 inch
- Saw Type: Miter Saw
- Weight: 35 lbs
-
Supplier: DEWALT Industrial Tool Co.
Description: captures over 75% of dust generated Tall sliding fences support crown molding up to 7-1/2" nested and base molding up to 6-3/4" vertically against the fence while easily sliding out of the way for bevel cuts Exclusive Back Fence Design cuts up to 2x16 dimensional lumber at
- Blade Size: 12 inch
- Saw Type: Miter Saw
- Weight: 56 lbs
-
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Powerful 15 Amp, 3,600 rpm motor delivers extended power and durability Adjustable stainless steel miter detent plate with 10 positive stops improves productivity and ensures cutting accuracy Precise miter system and machined base fence
- Blade Size: 12 inch
- Saw Type: Miter Saw
- Weight: 53 lbs
Find Suppliers by Category Top
Featured Products Top
-
MIM process (unlike metal casting processes), high temperature alloys can be used without any negative affect on tool life. Metals commonly used for MIM parts include the following: · Low alloy steels · Stainless steels · High-speed steels · Irons (read more)
Browse Metal Injection Molding (MIM) Services Datasheets for Essen Magnetics Pty Ltd -
C-131 2-1/2" x 4", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
SunStrap line of PVC Coated Stainless Steel Straps. For demanding wire management, panel security, and organization projects in harsh environments, the Heyco SunStrap succeeds where plastic or nylon wire ties fail. The PVC-coated stainless steel makes SunStraps reusable and resistant to (read more)
Browse Cable Ties Datasheets for Heilind Electronics, Inc. -
. • Internal copper painting for EMC. Material Selection • ABS performance Polyurethane Resin, PC,TPE • Rubber to be over-molded • Stainless steel, aluminum Production (read more)
Browse Mold Making Services Datasheets for RPWORLD -
, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
, steel, stainless, polyacetal, UHMW, PEEK, and nylon materials Wheels are available in flat, crowned or radial styles to meet your application needs. Stud mount or bearing mount (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
running Available in steel or stainless steel Options with or without inner rings Open or sealed on both sides Suitable for cam drives, conveyor systems, and more Applications: MOUETTE's yoke-type track rollers, designed for (read more)
Browse Cam Followers Datasheets for Changzhou Mouette Machinery Co., Ltd. -
Materials Chrome steel Carbon steel A variety of grades of stainless steel Finish Up to 6 RMS Parts Cleanliness Clean and ultra-clean parts (Learn more about the (read more)
Browse Dowel Pins Datasheets for Hartford Technologies, Inc. -
Elevate your industrial processes with MOUETTE's line of Yoke Type Cam Followers, meticulously designed for optimal performance. Our bearings, available in steel or stainless steel, are crafted to excel in diverse applications, ensuring reliability and longevity. Key (read more)
Browse Cam Followers Datasheets for Changzhou Mouette Machinery Co., Ltd. -
8000 Parts in Stock 150 Tons of Steel and Stainless Quick Turnaround Times Quality - most bought from Mill (MMR) We offer quality parts MRR Steel Gauges Single Pont Threading above 1" - real NPTF (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc.
More Information Top
-
Poster Sessions
After mounting the sample in an acrylic mould , crown preparation was done and stainless steel crown luted according to the requirements corresponding to each group.
-
Effect of restored and unrestored non-carious cervical lesions on the fracture resistance of previously restored maxillary premolar teeth.
Forty sound maxillary, premolar teeth were divided at random into four groups, each of 10 teeth, which were fixed crown uppermost and long axis vertical in stainless steel moulds .
-
CR4 - Blog Entry: Does Manufacturing Matter?
… to prep a tooth for a crown, take an impression to send to an outside lab to create the finished crown from gold or a ceramic molding compound and then pick the right fitting temporary stainless steel crown from a standard assortment …
-
Cast Steel Anode Yoke from Shaanxi Zhongxing Casting & Forging Co., Ltd, China
Such as ingot mold , cinder ladle and anode yoke for aluminum industry; stainless steel impeller blade, runners' upper crown and lower band for hydropower industry; Turbine shell, valve body for thermal power industry; and so forth.
-
Part and Mold Design (.pdf)
… 107 spring-clip fasteners, 84 spring-loaded lifters, 126 sprue, 133 sprue bushing, 124, 133 sprue orifice, 133 sprue taper, 134 sputter deposition, 114 stack mold , 123 stainless steel , 162 static friction, 53 … … surface contamination, 109 surface- crowning , 113 surface treatments, 163 …
-
Keyword index
… syndrome, P03-111 Prader-Willi syndrome, P03-111 Prediction, O10-65 Predictive factors, O07-45 prefabricated muscle–habit trainers, P14-432 preferred chewing side, P14-417 preformed stainless steel crown , P01-7 pregnancy outcome … … O04-24 presurgical nasoalveolar molding , P14-411 preterm children …
-
Influence of Implant Abutment Angulations and Two Types of Fibers on the Fracture Resistance of Ceramage Single Crowns
… specimen where the fit was considered unsatisfactory, a new impression was taken and a new crown constructed. Each abutment attached to an implant fixture was aligned with the fixed abutment uppermost with its long axis vertical in a stainless steel mold (15 × 15 × 15 mm3 ) having a 12-mm diameter central hole using an autopolymerizing acrylic resin …
-
CERAMIC ABSTRACTS
One of the chief troubles that faces some manufacturers of narrow necked bottles is the cracking of crown rings due to chilling of the comparatively thin walls of glass by the metal of the ring mold and plunger. This trouble has been overcome by using stainless steel for these small mold parts.
-
The Effect of Strain on Stainless Steel Surface Finish
Figure 11 Strain Model for Stretch Bending Finally, moldings are typically crowned during roll forming, adding additional strain. Parts are also overstretched to account for spring back in the stainless steel .
-
http://repository.up.ac.za/bitstream/handle/2263/32575/Vally_In%282013%29.pdf?sequence=1
This study was undertaken to compare the compressive strengths of seven different provisional crown materials, consisting of … A custom-made stainless steel split mould was constructed having a circular opening of 4mm in diameter and 6mm in-depth and was used to prepare ten specimens for each material.