-
Supplier: Climax Metal Products Company
Description: Two-piece housing has a rust-proof plated finish. Spring-lid oil cap is at 45° and can be mounted vertically or horizontally. Porous flanged bronze bearing is press-fit in sturdy zinc die-cast sphere with felt strip for lubrication. Includes 2 rubber grommets to reduce vibration and
- Bearing: Bronze - Sintered
- Bearing Mounting Configuration: 2-Bolt
- Bearing Type: Plain Bearing
- Housing: Pressed Steel
-
Supplier: Climax Metal Products Company
Description: Two-piece housing unit. USDA and FDA approved. For wash-down applications in wet or harsh environments or where sanitary conditions are a factor. Self-lubricating bearings resist corrosion, high impact, and abrasion.
- Bearing: Plastic, Other
- Bearing Mounting Configuration: 2-Bolt
- Bearing Type: Plain Bearing
- Housing: Stainless Steel
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - METRIC Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining
- Bushing Type: Flanged
- Design Units: Metric
- Inside Diameter: 0.7087 inch
- Length: 0.8661 inch
-
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The
- Bushing Type: Flanged
- Design Units: Inch
- Inside Diameter: 0.6250 inch
- Length: 0.7500 inch
-
Description: methods are available to protect the steel shell from corrosion. Availability Different PTFE compounds are available. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts. The metal backing is available in four
- Bushing Type: Sleeve, Flanged
- Design Units: Inch, Metric
- Extreme Environment: Yes
- Lined Bearing: Yes
-
Description: . Bearings of 1 mm of wall thickness or greater can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion. AvailabilityThe standard PTFE compound contains carbon and graphite. Special PTFE compounds are available
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve, Flanged
- Design Units: Inch, Metric
- Lined Bearing: Yes
-
Description: request. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts. The steel shell and mesh can be offered in stainless steel for chemically-harsh environments.
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve, Flanged
- Design Units: Metric
- Lined Bearing: Yes
-
Description: . Special PTFE compounds are available on request. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts. The metal backing is available in steel, aluminum or stainless for use in chemically-harsh environments.
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve, Flanged
- Design Units: Metric
- Lined Bearing: Yes
-
Supplier: Bunting Bearings, LLC
Description: BJ5 bearings are polymer reinforced, BJ5 runs against soft mating surfaces such as mild steel, aluminum, and SAE 316 stainless steel without the mating surface wear typically found when other filled PTFE compounds are employed. (JLON 5500) Temperature range: -250°F/+550°F
- Bearing Type: Plain / Sleeve Bearing
- Bore: 0.1875 to 1.5 inch
- Outside Diameter / Length: 0.3125 to 1.75 inch
- Overall Width / Height: 0.2500 to 2 inch
-
Supplier: igus® inc.
Description: bushings? When particularly high temperature resistance is needed When you have loads up to 21,750 psi For linear movements with a hard stainless steel shaft For linear movements at high temperatures When universal chemical resistance is required
- Bearing Type: Plain / Sleeve Bearing
- Bore: 0.1250 to 2.75 inch
- Outside Diameter / Length: 0.1875 to 2.94 inch
- Overall Width / Height: 0.1875 to 2 inch
-
Supplier: igus® inc.
Description: bushings? When particularly high temperature resistance is needed When you have loads up to 21,750 psi For linear movements with a hard stainless steel shaft For linear movements at high temperatures When universal chemical resistance is required
- Bearing Type: Plain / Sleeve Bearing
- Bore: 0.1181 to 2.95 inch
- Outside Diameter / Length: 0.1772 to 3.15 inch
- Overall Width / Height: 0.1969 to 1.97 inch
-
Supplier: igus® inc.
Description: service life When you require a low coefficient of friction and high wear resistance When you want to use 303 stainless steel shafts For harsh environments and rough shafts When not to use them? For high loads starting at 7,250 psi
- Bearing Type: Plain / Sleeve Bearing
- Bore: 0.1250 to 2 inch
- Outside Diameter / Length: 0.1875 to 2.19 inch
- Overall Width / Height: 0.1875 to 2 inch
-
Supplier: igus® inc.
Description: service life When you require a low coefficient of friction and high wear resistance When you want to use 303 stainless steel shafts For harsh environments and rough shafts When not to use them? For high loads starting at 7,250 psi
- Bearing Type: Plain / Sleeve Bearing
- Bore: 0.1181 to 3.94 inch
- Outside Diameter / Length: 0.1772 to 4.92 inch
- Overall Width / Height: 0.1181 to 3.94 inch
-
Supplier: Bowman International Ltd.
Description: Material Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE) Suitable for food industry machinery All testing carried out at 20°C All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as Aluminium
- Bearing Type: Plain / Sleeve Bearing
- Bore: 0.1181 to 1.57 inch
- Outside Diameter / Length: 0.1575 to 1.73 inch
- Overall Width / Height: 0.0787 to 12.4 inch
-
Supplier: Boston Gear
Description: Overview Boston Gear stocks a wide selection of plain cylindrical, flanged, and roll-end bearings in four different materials: Nylon, which offers good chemical and corrosion resistance, excellent abrasion resistance, and low surface friction for long wear without lubrication
- Bushing Type: Sleeve
-
Supplier: CCTY Bearing
Description: CCTY Bearing produces inner rings and outer rings for bearing applications. These products are made with high-quality steel and can be fitted specifically to your application.
- Bushing Type: Sleeve, Flanged
- Design Units: Inch, Metric
-
Supplier: Bowman International Ltd.
Description: Heavy duty wrapped bearings in Toughmet® spinodal bronze. The bearings can be plain or flanged, and if required lubrication grooves and holes as well as pockets can be provided. Location slots or tabs can also be incorporated. Half shells, thrust washers and wear strips are also
- Bushing Type: Sleeve, Flanged
- Design Units: Inch, Metric
- Extreme Environment: Yes
- Inside Diameter: 0.1969 to 11.81 inch
-
Supplier: CCTY Bearing
Description: Feature a hardened steel backing with an inner lining of PTFE or POM. Cylindrical, flanged and thrust bushings forms are available.
- Bearing Surface Material: Other
- Bushing Type: Sleeve, Flanged
- Design Units: Inch, Metric
- Inside Diameter: 0.1250 to 4 inch
-
Supplier: OILES America Corporation
Description: Oiles 2000 is a patented and proprietary specialty bearing product. Comprised of a machined steel body with a special low friction integral liner, 2000 handles loads and speeds not normally associated with lube free bearings. 2000 bearings are available from stock in
- Bearing Surface Material: Other
- Bushing Type: Flanged
- Design Units: Metric
- Inside Diameter: 2.36 to 2.36 inch
-
Supplier: NSK Americas
Description: free Molded-Oil options available. Super finished raceways for quiet and efficient running. Additional protectors available for added bearing protection and safety. Available in steel for Self-Lube® units or plastic for Silver-Lube® units. Through hardened inner and
- Bearing: Bearing Steel (52100), Bronze, Sintered, Stainless Steel
- Bearing / Housing Features: Plummer Block
- Bearing Type: Plain Bearing, Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Tapered Roller Bearing
- Housing: Cast Iron, Other
-
Supplier: CCTY Bearing
Description: Feature a hardened steel backing with an inner lining of PTFE or POM. Cylindrical, flanged and thrust bushings forms are available.
- Bearing Surface Material: Other
- Bushing Type: Sleeve, Flanged
- Design Units: Inch, Metric
- Inside Diameter: 0.1250 to 4 inch
-
Supplier: CCTY Bearing
Description: Feature a hardened steel backing with an inner lining of PTFE or POM. Cylindrical, flanged and thrust bushings forms are available.
- Bearing Surface Material: Other
- Bushing Type: Sleeve, Flanged
- Design Units: Inch, Metric
- Inside Diameter: 0.3750 to 4 inch
-
Supplier: Bowman International Ltd.
Description: Bearings can be manufactured plain, flanged, split shell type or in thrust washer form. Lubrication holes and grooves in various configurations can be provided. The bores of the bearings can be supplied to finished sizes or with a machining allowance to accommodate line boring
- Bearing Surface Material: Other
- Bushing Type: Sleeve, Flanged
- Design Units: Inch, Metric
- Extreme Environment: Yes
-
Supplier: OILES America Corporation
Description: Oiles Hiplast is a self-lubricating bearing consisting of expanded bronze mesh encapsulated within proprietary Tetrafluorothylene (PTFE) resin. Hiplast does not have a steel backing but utilizes the bronze mesh to provide structural and dimensional integrity. Extremely lightweight and
- Bearing Surface Material: Graphite / Metal Alloy
- Bushing Type: Flanged
- Design Units: Metric
- Inside Diameter: 0.1969 inch
-
Supplier: Daemar Inc.
Description: TH Flanged Bushings Length = 4.00 to 26.00 mm Shaft Diameter = 5.978 to 44.975 mm The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known
- Bushing Type: Flanged
- Design Units: Metric
- Inside Diameter: 0.3150 inch
- Length: 0.2165 inch
-
Supplier: OILES America Corporation
Description: sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order
- Bearing Surface Material: Plastic
- Bushing Type: Flanged
- Design Units: Metric
- Inside Diameter: 0.8661 inch
-
Supplier: Daemar Inc.
Description: TH Flanged Bearings Length = 0.25 to 2.00 in Shaft Diameter = 0.3731 to 1.7487 in The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, FTH consists of a carbon steel backing, an intermediate layer of sintered
- Bushing Type: Sleeve
- Design Units: Inch
- Inside Diameter: 0.6250 inch
- Length: 0.7500 inch
-
Supplier: Modern Linear Incorporated
Description: positioned to carry the majority of the load. This offers maximum versatility of carriage design.The adjustable and stationary bushings are available for each of the five guide roller sizes. Standard bushings are made from 4L12 steel with an electroless nickel plating. 304 stainless
- Bearing Surface Material: Other
- Bushing Type: Flanged
- Design Units: Inch
- Inside Diameter: 0.5630 inch
-
Supplier: Modern Linear Incorporated
Description: positioned to carry the majority of the load. This offers maximum versatility of carriage design.The adjustable and stationary bushings are available for each of the five guide roller sizes. Standard bushings are made from 4L12 steel with an electroless nickel plating. 304 stainless
- Bearing Surface Material: Other
- Bushing Type: Flanged
- Design Units: Inch
- Inside Diameter: 0.1400 inch
-
Supplier: Modern Linear Incorporated
Description: positioned to carry the majority of the load. This offers maximum versatility of carriage design.The adjustable and stationary bushings are available for each of the five guide roller sizes. Standard bushings are made from 4L12 steel with an electroless nickel plating. 304 stainless
- Bearing Surface Material: Other
- Bushing Type: Flanged
- Design Units: Inch
- Inside Diameter: 0.3120 inch
-
Supplier: SelfLube, Inc.
Description: Available either with or without self-lubricating graphite, SelfLube Laminated Style Die Bushings are made of solid aluminum and are a significant improvement over bronze plated steel. They are available in all industry standard (inch) sizes.
- Bearing Surface Material: Bronze - Sintered, Other
- Bushing Type: Flanged
- Design Units: Inch
- Inside Diameter: 0.7500 to 3 inch
-
Supplier: Mueller Company
Description: gasketed to prevent leakage. • HEAVY DUTY BODY - is extra heavy with flanges fully faced and drilled per ANSI B16.1 Class 250 or Mechanical Joint ends are also available. • SELF-LUBRICATING, SLEEVE-TYPE BEARINGS - are used in both trunnions of the valve body. PTFE lined with
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media Description: Water
- Pressure Rating: 250 psi
-
Supplier: Mueller Company
Description: gasketed to prevent leakage. • HEAVY DUTY BODY - is extra heavy with flanges fully faced and drilled per ANSI B16.1 Class 250 or Mechanical Joint ends are also available. • SELF-LUBRICATING, SLEEVE-TYPE BEARINGS - are used in both trunnions of the valve body. PTFE lined with
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media Description: Water
- Pressure Rating: 250 psi
-
Supplier: Mueller Company
Description: gasketed to prevent leakage. • HEAVY DUTY BODY - is extra heavy with flanges fully faced and drilled per ANSI B16.1 Class 250 or Mechanical Joint ends are also available. • SELF-LUBRICATING, SLEEVE-TYPE BEARINGS - are used in both trunnions of the valve body. PTFE lined with
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media Description: Water
- Pressure Rating: 250 psi
-
Supplier: Spyraflo, Inc.
Description: -aligning feature provides a previously unavailable range of shaft motion that places less strain on materials and increases bearing durability and life. And our pillow-block, housing-flange, and flange-mount mounting options make replacing conventional bearings with a
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 0.9854 to 0.9874 inch
-
Supplier: Spyraflo, Inc.
Description: -aligning feature provides a previously unavailable range of shaft motion that places less strain on materials and increases bearing durability and life. And our pillow-block, housing-flange, and flange-mount mounting options make replacing conventional bearings with a
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve
- Design Units: Inch
- Inside Diameter: 0.0940 to 0.0970 inch
-
Supplier: Spyraflo, Inc.
Description: -aligning feature provides a previously unavailable range of shaft motion that places less strain on materials and increases bearing durability and life. And our pillow-block, housing-flange, and flange-mount mounting options make replacing conventional bearings with a
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 0.7098 to 0.7118 inch
-
Supplier: Spyraflo, Inc.
Description: -aligning feature provides a previously unavailable range of shaft motion that places less strain on materials and increases bearing durability and life. And our pillow-block, housing-flange, and flange-mount mounting options make replacing conventional bearings with a
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 0.7098 to 0.7118 inch
-
Supplier: Quality Bearings & Components
Description: Delrin PRESSBEARINGS – INCH • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • 303 Stainless Steel Retainer • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating
- Bearing Surface Material: Plastic
- Bushing Type: Flanged
- Design Units: Inch
- Inside Diameter: 0.3135 to 0.3155 inch
-
Supplier: OILES America Corporation
Description: sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 1.57 inch
-
Supplier: Quality Bearings & Components
Description: Delrin PRESSBEARINGS – METRIC • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating
- Bearing Surface Material: Plastic
- Bushing Type: Flanged
- Design Units: Metric
- Inside Diameter: 0.3161 to 0.3181 inch
-
Supplier: EBARA Pumps Americas Corporation
Description: designs. The EVMU material is between 50 to 100% thicker than all current similar product offerings, for a true industrial design with cast stainless steel flanges for maximum installation support. EVMU 32, 45 and 64 models consist of cast iron or 304SS hydraulic assemblies. Different
- Horsepower: 0.5000 to 50 HP
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 62.28 to 2145 psi
- Maximum Discharge Flow: 4 to 390 GPM
-
Supplier: WorldWide Electric Corporation
Description: constantly lubes bearings Tapered roller bearing on output and input shafts All angle - radiused mounting holes Air dry special black paint Shaft sleeve protects all shafts Compact design - compact space capability Units filled with Mobil # SHC634
- Gear Ratio: 40 (X : 1)
- Gearing Arrangement: Worm
- Reducer Input: Other
-
Supplier: WorldWide Electric Corporation
Description: constantly lubes bearings Tapered roller bearing on output and input shafts All angle - radiused mounting holes Air dry special black paint Shaft sleeve protects all shafts Compact design - compact space capability Units filled with Mobil # SHC634
- Gear Ratio: 15 (X : 1)
- Gearing Arrangement: Worm
- Reducer Input: Other
- Reducer Output: Other
-
Supplier: Turbines, Inc.
Description: Shaft: Tungsten Carbide Sleeve Bearing: Tungsten Carbide DESIGN SPECIFICATIONS - Standard Series TM Number of Hub Holes: 2 hub drillings are available, however unit comes with one hub standard. Second hub hole is provided to allow
- Liquid Volumetric Flow Rate: 350 to 3500 GPM
- Electrical Output: Frequency
- End Fittings: Flanged, Threaded, Other
- Mounting Type: In-line
-
Description: Full Travel Loading Time(Open to Close): =3S Effective Diameter: 25 to 1000mm Leakage Class: IV. (Refer to standard API598) Connection Type: Flange Sleeve Materials For Pinch Valves Sleeve Material Suitable Temperature Typical Medium Application
- Connection: Bolt Flange
- Valve Type: Pinch Valves
-
Supplier: Mueller Company
Description: gasketed to prevent leakage. • HEAVY DUTY BODY - is extra heavy with flanges fully faced and drilled per ANSI B16.1 Class 250 or Mechanical Joint ends are also available. • SELF-LUBRICATING, SLEEVE-TYPE BEARINGS - are used in both trunnions of the valve body. PTFE lined with
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media Description: Water
- Pressure Rating: 250 psi
Find Suppliers by Category Top
Featured Products Top
-
with Regulation (EU) No. 10/2011. iglide AX500 plain bearings are not only maintenance-free, unlike stainless steel bearings, but also cost and weigh less than stainless steel bearings. On the test rig: wear testing iglide AX500 achieves much better wear results than (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for igus® inc. -
. Applications: Elevator Systems Food Processing and Packaging Conveyor Systems Power Transmission Construction Machinery Agricultural Machinery Upgrade your machinery with our premium stainless steel flange bearings, designed for reliability and efficiency in diverse industrial settings. (read more)
Browse Pillow Block Bearings Datasheets for Changzhou Mouette Machinery Co., Ltd. -
required on the shaft. Self-equalizing thrust bearings are typically supplied with ‘Directed Lubrication’ even at relatively low sliding speeds to avoid the need for oil seals. Materials Standard pads are steel backed with a babbitt lining. High (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
. Geometric Centershift The rotation of the bearing sleeve segments is facilitated by bending of the flat spring beams which support them. This causes a slight radial shift of the sleeve segments relative to each other. For small angles of rotation, such as 2 degrees, the (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Co., Inc. -
Stainless Steel Clamp Bushings The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. HARDENED STAINLESS (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Co., Inc. -
Hicksville, New York -- Quality Bearings & Components - QBC announces a new line of standard duty 4-bolt flange mounting blocks that have a polyester housing, removable acetal bearing insert, with 316 stainless steel balls. They are identified as the (read more)
Browse Flange Mounted Bearings Datasheets for Quality Bearings & Components -
. Outstanding features include short overall length and high torsional stiffness. Sensing elements for low capacity models are manufactured from an aluminum alloy, larger units use 15-5PH stainless steel. Because they have no bearings or rotating parts, no maintenance is required (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
capacity. Sleeve Geometry The sleeves of C-Flex Pivot Bearings can be altered in an almost unlimited number of ways to provide the proper fit for your application. Adjusting the sleeve lengths and/or outside diameters are common custom alterations (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Co., Inc. -
ATEX certificated, torsionally rigid, mechanical power transmission, all steel gear couplings which transmit torque between two steel gear hubs and the internal toothing of a steel drive sleeve. By (read more)
Browse Rigid Couplings Datasheets for jbj Techniques Limited -
3,800-square-meter in-house laboratory demonstrated how wear-resistant the bearings are. In tests, the plain bearings were pivoted on a gas-nitrified St52 steel shaft with a load of 30Mpa at a speed of 0.01 meters per second. The iglide G plain bearings showed virtually no signs of wear even after (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for igus® inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/92065/897115191-MIT.pdf?sequence=2
Two flanged - sleeve bearings are installed on each shoulder screw to reduce the friction, and two linear stainless steel springs are inserted on each shoulder screw to generate .
-
Structural behaviour of aeronautical tungsten carbide/carbon‐coated titanium ball screws under space thermal‐vacuum conditions
The mechanical support is made up of spherical bearings , spherical sleeves for linear movements and four 10 mm steel rods 600 mm long, and a sealing disk and flange .