-
Supplier: Picosecond Pulse Labs, Inc.
Description: , EMI, and EMC Testing The Picosecond Advantage: The Model TD1107C Tunnel Diode Pulse Head and the TD1110D Tunnel Diode Pulse Driver work together as a system to produce high speed pulses.Description: The Model TD1107C Tunnel Diode Pulse Head produces a step with
- Amplitude: 0.2300 volts
- Form Factor: Portable / Benchtop
- Pulse Duration: 4 µs
-
Supplier: Anaheim Automation, Inc.
Description: Drives two motors in series, on board pulse generator
- Configuration: PC Board
- Continuous Output Current: 0.5000 to 2.5 amps
- Drive Type: Bipolar Stepper Motor
- Number of Axes / Motors: 1
-
Supplier: ValueTronics International, Inc.
Description: ) Disk Drive (Magnetic/Optical) Read/Write: Up to 6 Gb/s Data Rate (2 points/cell) or 42 ps Timing Resolution Mixed-signal Design and Test: 2-channel Analog plus 4-channel Marker Outputs High-speed, Low-jitter Data/Pulse and Clock Source Real-world, Ideal
- Device Type: Generator
- Maximum Frequency Range: 3500 MHz
- Minimum Frequency Range: 3500 MHz
-
-
Supplier: ValueTronics International, Inc.
Description: dBc phase noise at 1 GHz and 20 kHz offset - 96 dBc non-harmonics at 1 GHz and > 10 kHz offset Modulation and sweep AM, FM, ØM, pulse, and narrow pulse Pulse train generator 10 MHz multifunction generator and LF out
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 3000 MHz
- Minimum Frequency Range: 3000 MHz
-
Supplier: ValueTronics International, Inc.
Description: Drive receiver front-ends for out-of-band rejection with industry-leading output power Simulate multi-channel composite analog modulation with integrated multifunction generator Create variable RADAR PRI and pulse width with integrated pulse train generator
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 3000 MHz
- Minimum Frequency Range: 3000 MHz
-
Supplier: ValueTronics International, Inc.
Description: . The AWG7000 and RFXpress are the perfect solution for creating complex radar signals. Customers are provided with the ultimate flexibility in creating custom radar pulse suites. Modulation types such as LFM,Barker and Polyphase Codes, Step FM, and Nonlinear FM are easily created
- Device Type: Generator
- Generator Type: Signal
- Maximum Frequency Range: 9600 MHz
- Minimum Frequency Range: 9600 MHz
-
Supplier: Electro Optical Components, Inc.
Description: with fast leading and falling edges is very difficult to achieve with any conventional single pulse generator. The better technique is to concentrate efforts on obtaining a fast leading edge and let the geometry of the Pockels cell take care of the falling edge. Two high voltage
-
Supplier: Electro Optical Components, Inc.
Description: with fast leading and falling edges is very difficult to achieve with any conventional single pulse generator. The better technique is to concentrate efforts on obtaining a fast leading edge and let the geometry of the Pockels cell take care of the falling edge. Two high voltage
- Q-switch Type: Electro-optic
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC429 is a miniaturized low cost, high performance stepper motor controller for up to three motors. It integrates all real time critical tasks in reliable, dedicated hardware: An integrated motion ramp profile generator as well as an adaptable microstep sequencer with microstep
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC428 is a miniaturized low cost, but high performance stepper motor controller for up to three motors. It integrates all real time critical tasks in reliable, dedicated hardware: An integrated motion ramp profile generator as well as an adaptable microstep sequencer with
-
Supplier: DCM Tech Inc.
Description: Z and X-axis with absolute home positioning The cross slide X-axis moves with manual pulse generator Backlash compensation on both axes Password protection & operator lockout features SECS/GEM Interfaced to work with 3rd party Scada type software
- Automation: Automatic / Indexing, PLC
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Additive Manufacturing, Bearing, Cleaning / Surface Preparation, Tool and Die (e.g., Punches)
- Materials Abraded: Metals / Metalworking, Ceramics / Glass, Specialty / Other
-
Supplier: DCM Tech Inc.
Description: , and an internal memory for repeatable process automation. This machine is the first DCM style rotary surface grinder to feature a precision servo drive cross slide motor which allows this machine to grind tight tolerances along both the Z and X axis. Perform precise step grinds in
- Automation: Automatic / Indexing, PLC
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Automotive, MRO / Resurfacing, Wet Grinding / Finishing
- Materials Abraded: Metals / Metalworking, Ceramics / Glass
-
Supplier: DCM Tech Inc.
Description: , and an internal memory for repeatable process automation. This machine is the first DCM style rotary surface grinder to feature a precision servo drive cross slide motor which allows this machine to grind tight tolerances along both the Z and X axis. Perform precise step grinds in
- Automation: Automatic / Indexing, PLC
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Automotive, MRO / Resurfacing, Wet Grinding / Finishing
- Materials Abraded: Metals / Metalworking, Ceramics / Glass
-
Supplier: Rotork plc
Description: by the customer, into control logic to drive the motor. The AC Control unit for the 24XC unit is a continuous operation motor available in 115vAC. A feedback potentiometer option is available for these units. The DC pulse input assembly for the 24 XS unit is a Clock
- Controlled Pressure Range: 2 to 100 psi
- Pressure Rating: 500 psi
Find Suppliers by Category Top
Featured Products Top
-
circuit of a PM stepping motor is a logic distribution circuit that distributes the pulse to each phase coil, or a drive switch circuit that provides excitation to the coil. This circuit is very simple compared with other servo control circuits. (2) adaptability to CNC (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
The drive control circuit of a PM stepping motor is a logic distribution circuit that distributes the pulse to each phase coil, or a drive switch circuit that provides excitation to the coil. This circuit is very simple compared with other servo control circuits. (2 (read more)
Browse Gearmotors Datasheets for 3X Motion Technologies Co., Ltd -
to overcome the problems described above, as well as improvements of the current build-up. Let’s explore these below: L/R (Inductance to Resistance) Drive. Also referred to as “constant voltage” drives, L/R stepper drives (read more)
Browse DC Motors Datasheets for Portescap -
best way of meeting these various demands. Stepper motors can be used to achieve defined step sizes, without the need for any further sensors - each control pulse causes the motor to turn by a defined step angle. Thanks to the large number (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
our latest 5-phase stepper motor technology, allowing for more torque, increased overhung loads, significantly reduced vibration and noise technology. No need for a separate pulse generator or controller as they are both built-in. Available in 3 motor sizes and 2 driver types with 24 VDC power (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
up by the host controller. The key features of the new CVD driver includes: For 2-phase or 5-phase Fully digital full-time microstepping Pulse generator not needed Set data or parameters via RS-485 256 point-to-point stored data (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Monolithic Delay Lines, Tapped Delay Lines, Multiple Delay Lines, Programmable Delay Lines and Variable Delay Lines, Pulse Generators & Oscillators and Passive Delay Lines. Features & Benefits: Step Sizes Ranging from 50ps through 20ns Quad 4-Bit (read more)
Browse Delay Lines Datasheets for Omni Pro Electronics, Inc. -
leaking High pressure. Up to 1MPa. High precision. 0.3% or better. Communication: PLC I/O; Ethernet Drive: Step motor with closed loop control Intuitive and easy to use. Option of explosion proof version. Typical Applications (read more)
Browse Injection Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
. Unparalleled Precision: Enjoy precision dispensing with an accuracy of 0.5% or better. Communication Options: Seamlessly integrate into your system with PLC I/O and Ethernet connectivity. Smart Drive Technology: The step motor (read more)
Browse Metering Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
considerably more power than comparable drives. The 2668 CR is the most powerful copper graphite commutated DC motor in its size class on the market. Thanks to a bigger NdFeB magnet and a high copper content in the winding, it supplies a rated torque of 70 mNm. As a result, it weighs just 189 g with a diameter (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Nonlinear motion of rotating glass fibers
The laser light polarization rate Ω is determined by the rate we select on the pulse generator driving the stepper motor controller that signals the stepper motor to rotate the half waveplate.
-
Light-torqued nanomotors free of a surface
The half-wave plate can be continuously rotated by a stepper motor driven by a pulse generator .
-
Automated adjustment of aberration correction in scanning confocal microscopy
To actuate the coverslip correction collar, a stepper motor (15HS-012, Mclennan Servo Supplies Ltd., Surrey, United Kingdom) driven by a pulse generator (Stellaris Stepper Motor Reference Design Kit, Texas Instru- ments, Dallas, TX, USA) adjusts the angle of the coverslip correction …
-
The structure and mechanical properties of the proteins of lamprey cartilage
One pin per clamp was attached to a micrometer driven by a pulse generator -controlled stepper motor (Radio Spares, 1.8 degree per pulse), whereas the other was attached to a rigidly mounted force transducer (WPI, FORT100).
-
Is anatomical failure following anterior vaginal repair associated with weak native vaginal tissues? A biomechanical and immunohistochemical study
One clamp was attached to a micrometer driven by a pulse - generator - controlled stepper motor (Radio Spares, 1.8 Deg/pulse); the other was attached to a rigidly mounted force transducer (WPI, FORT100).
-
Soft Computing Applications
For remote operation of the tuning knob a PLC-based pulse generator system was developed to drive the stepper motor.
-
Improving the quality of surface in the polishing process with the magnetic abrasive powder polishing using a high-frequency induction heating source on CNC ta...
… the system includes drive and programmable logic controller (PLC) to control the speed, direction, and frequency of the three-phase motor driving the magnetic head, as well as stepper motor drives with data acquisition equipment and pulse generator and direct current (DC …
-
Improving the quality of surface in polishing process with the magnetic abrasive powder polishing (MAPP) by use of ultrasonic oscillation of work-piece on a CN...
Includes drive and programmable logic controller (PLC) to control the speed, direction and frequency of the three-phase motor driving the magnetic head, as well as stepper motor drives with data acquisition equipment and pulse generator and DC Power Supply.
-
Industrial Materials - Applications, Products, and Technologies
Motion control modules includes stepper motor and its drive , stepper motor control card, the pulse signal generator and grating encoder, here, the pulse signal generator is for manual control of stepping motor, and the computer + movement control card is used in automatic …
-
Highly reliable, high speed MONOS Flash 32-bit MCU aimed at safety-critical automotive and medical applications
It also features a Programmable Pulse Generator (PPG) that has real-time outputs to drive stepper motors.