-
Supplier: Isotech, Inc.
Description: The F-series lifting column consists of asymmetric tubes with a softer design in comparison to the traditional lifting columns. F-series are available as 2- and 3-section columns. With the small size and asymmetric shape, the F-series lifting columns
- Capacity: 562 lbs
- Lift Mechanism: Telescoping Lift
- Lift Type: Table Lift / Positioner
- Stroke: 27.56 inch
-
Supplier: Isotech, Inc.
Description: Our G-series is a small rectangular lifting column. It is developed for applications that needs a small and robust lifting solution to lift centric or offset loads. G-series are available as 2- or 3-section columns. With its stability and compact design, the
- Capacity: 674 lbs
- Lift Mechanism: Telescoping Lift
- Lift Type: Table Lift / Positioner
- Stroke: 39.37 inch
-
Supplier: Isotech, Inc.
Description: The X-series is our extreme series with the most robust lifting columns in the whole industry. X-series lifting columns are developed to manage a very safe and reliable run with extreme offset loads. Combined with our patented drive, X-series columns has a capacity
- Capacity: 2698 lbs
- Lift Mechanism: Telescoping Lift
- Lift Type: Table Lift / Positioner
- Stroke: 118 inch
-
-
Supplier: Isotech, Inc.
Description: Our B-series lifting columns has a rectangular shape which works great in applications with heavy loads. The B-series is developed for demanding applications with both centric and offset loads. It is available as 2- or 3-section columns. Both the 2-section B23 lifting
- Capacity: 2698 lbs
- Lift Mechanism: Telescoping Lift
- Lift Type: Table Lift / Positioner
- Stroke: 118 inch
-
Supplier: SKF/North America
Description: The TMA telescopic pillar offers an attractive design for height adjustable desks, tables, chairs and lightweight industrial workstations. The pillar can be controlled by using desk, hand or foot switches. Features and benefits Powerful and fast lifting Aesthetic
- Maximum Speed: 1.38 in/sec
- Maximum Stroke: 19.69 inch
- Maximum Load: 225 lbs
- Voltage: 24 volts
-
Supplier: SKF/North America
Description: The TMS is a strong telescopic pillar with an optimal stroke / retracted length ratio for the lift of heavy eccentric loads. The TMS is fast, silent and able to lift 400 kg centric load or 150 kg eccentric load in a 2 m distance away from the pillar. Features and benefits
- Maximum Stroke: 9.84 to 27.56 inch
- Maximum Load: 899 lbs
-
Supplier: SKF/North America
Description: The TMD is very stylish and ideal for office environment. The pillar can be controlled by using desk, hand or foot switches. Features and benefits Powerful and fast lifting Aesthetic design Efficient retracted length ratio Typical applications Medical Factory Automation Standards • EN 60335 •
- Maximum Speed: 1.38 in/sec
- Maximum Stroke: 27.56 inch
- Maximum Load: 180 lbs
- Voltage: 24 volts
-
Supplier: SKF/North America
Description: TELEMAG lifting columns offer compact, fast, and powerful solutions to deliver push or pull force for loads up to 4000N. Ideally suited for medical, industrial, and workplace applications, their rigid aluminum profiles and precision glide pads enable the columns to lift
- Maximum Speed: 0.4331 in/sec
- Maximum Stroke: 7.87 to 27.56 inch
- Maximum Load: 225 lbs
- Voltage: 120 to 230 volts
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TL11 series lifting columns are specifically designed for use in ergonomic desks and work tables. Using multiple TL series lifting columns with compatible TC series Control Boxes and TH/TDH series controls, work surfaces can be controlled quietly and smoothly
- Features: Position Detector
- Maximum Speed: 2.28 in/sec
- Maximum Stroke: 25.98 inch
- Maximum Load: 180 lbs
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TL series lifting columns are specifically designed for use in ergonomic desks and work tables. Using multiple TL series lifting columns with compatible TC series Control Boxes and TH/TDH series controls, work surfaces can be controlled quietly and smoothly
- Features: Position Detector
- Maximum Speed: 1.81 in/sec
- Maximum Stroke: 19.69 inch
- Maximum Load: 180 lbs
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TL14 series lifting columns are specifically designed for use in ergonomic desks and work tables. Using multiple TL series lifting columns with compatible TC series Control Boxes and TH/TDH series controls, work surfaces can be controlled quietly and smoothly
- Features: Position Detector
- Maximum Speed: 1.81 in/sec
- Maximum Stroke: 19.69 inch
- Maximum Load: 180 lbs
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TL26 series lifting columns are specifically designed for use in ergonomic desks and work tables. Using multiple TL series lifting columns with compatible TC series Control Boxes and TH/TDH series controls, work surfaces can be controlled quietly and smoothly
- Features: Position Detector
- Maximum Speed: 1.81 in/sec
- Maximum Stroke: 19.69 inch
- Maximum Load: 180 lbs
-
Supplier: SKF/Global
Description: The TMS is a strong telescopic pillar with an optimal stroke / retracted length ratio for the lift of heavy eccentric loads. The TMS is fast, silent and able to lift 400 kg centric load or 150 kg eccentric load in a 2 m distance away from the pillar. Features and benefits
- Maximum Stroke: 9.84 to 27.56 inch
- Maximum Load: 899 lbs
-
Supplier: SKF/Global
Description: The TMA telescopic pillar offers an attractive design for height adjustable desks, tables, chairs and lightweight industrial workstations. The pillar can be controlled by using desk, hand or foot switches. Features and benefits Powerful and fast lifting Aesthetic
- Maximum Speed: 1.38 in/sec
- Maximum Stroke: 19.69 inch
- Maximum Load: 225 lbs
- Voltage: 24 volts
-
Supplier: SKF/Global
Description: The TMD is very stylish and ideal for office environment. The pillar can be controlled by using desk, hand or foot switches. Features and benefits Powerful and fast lifting Aesthetic design Efficient retracted length ratio Typical applications Medical Factory Automation Standards • EN 60335 •
- Maximum Speed: 1.38 in/sec
- Maximum Stroke: 27.56 inch
- Maximum Load: 180 lbs
- Voltage: 24 volts
-
Supplier: SKF/Global
Description: TELEMAG lifting columns offer compact, fast, and powerful solutions to deliver push or pull force for loads up to 4000N. Ideally suited for medical, industrial, and workplace applications, their rigid aluminum profiles and precision glide pads enable the columns to lift
- Maximum Speed: 0.4331 in/sec
- Maximum Stroke: 7.87 to 27.56 inch
- Maximum Load: 405 lbs
- Voltage: 120 to 230 volts
-
Supplier: Weber UK, Ltd.
Description: Ideal for cars, buses and trucks. 2 push button vlaves make the air bellows quick and easy to operate. Unique internal telescopic stabilising column inside the air bellow jack. Provides stability of jack during elevation but still allows some lateral movement which
- Jack Type: Other
- Lift Capacity: 2.76 tons
- Maximum Height: 13.39 inch
- Minimum Height: 5.12 inch
-
Supplier: Weber UK, Ltd.
Description: Ideal for cars, buses and trucks. 2 push button vlaves make the air bellows quick and easy to operate. Unique internal telescopic stabilising column inside the air bellow jack. Provides stability of jack during elevation but still allows some lateral movement which
- Actuation: Air / Pneumatic
- Jack Type: Other
- Lift Capacity: 2.76 tons
- Maximum Height: 13.39 inch
-
Supplier: Weber UK, Ltd.
Description: Ideal for cars, buses and trucks. 2 push button vlaves make the air bellows quick and easy to operate. Unique internal telescopic stabilising column inside the air bellow jack. Provides stability of jack during elevation but still allows some lateral movement which
- Actuation: Air / Pneumatic
- Jack Type: Other
- Lift Capacity: 2.76 tons
- Maximum Height: 18.31 inch
-
Supplier: Weber UK, Ltd.
Description: Ideal for cars, buses and trucks. 2 push button vlaves make the air bellows quick and easy to operate. Unique internal telescopic stabilising column inside the air bellow jack. Provides stability of jack during elevation but still allows some lateral movement which
- Jack Type: Other
- Lift Capacity: 2.76 tons
- Maximum Height: 18.31 inch
- Minimum Height: 6.1 inch
Find Suppliers by Category Top
Featured Products Top
-
provide both stability as well as a platform for lifting. Consider the following when choosing a telescopic lifting column: Stability Speed Load Stroke Length Noise Isotech’s line of telescopic lifting columns provide (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
Isotech’s telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly – where others squeeze – we fit. The columns (read more)
Browse Lifting Columns Datasheets for Isotech, Inc.
More Information Top
-
Design and testing of indigenous cost effective three dimensional radiation field analyser (3D RFA).
The telescopic column lifting unit was designed using linear actuation technology for lifting the water phantom.
-
Ossicular differentiation of airborne and seismic stimuli in the Cape golden mole (Chrysochloris asiatica )
Fine vertical alignment was facilitated by a telescopic vertical lifting column (Fig. 4).
-
Innovative Materials and Techniques in Concrete Construction
At the same time the telescopic columns would lift up the whole system.
-
Modern methods of mechanizing electric resistance furnaces
The telescopic column is also lifted and lowered with a telpher attached to the mechanism during use.
-
Manual mechanical engineering
The cat (stacking cat) is however with a rigid or is equipped the telescopic column for direction of the stroke car.
-
Manual mechanical engineering
The cat (stacking cat) is however with a rigid or is equipped the telescopic column for direction of the stroke car.
-
PLC Controlling System of Small-Size Manipulator Based Cylindrical Coordinate--《Mechatronics》2003年01期
Four freedom controlling can be achieved by the manipulator including rotary angle of base, telescopic radius of arm, lifting height of column , as well as rotary angle of wrist.
-
The system of the Ephemeridenhelligkeiten of small planets (communications of the country star warte Heidelberg‐Königstuhl No. 115)
The letztc column cnthalt the on simultaneously obtained receivings on the Hcidelberger Bruce- telescope geschatztcn brightnesses m ~ ~ ivon REINMUTH.
-
Advanced Technologies in Manufacturing, Engineering and Materials
The cylinder support crane telescopic booms deformation and stability analysis model in the lifting plane is equivalent with the multistep column with elastic restraint.
-
Equipment for maintenance of barrels.
Equipment for maintenance of barrels for alcoholic beverages (especially wines and spirits) includes a wheeled base, a telescopic column pivoting on this base, and an arm carrying a gripper unit by means of which the barrels may be gripped, lifted , turned, etc.