Products/Services for Titanium Tube Cutters
-
Pipe and Tube Cutters - (161 companies)Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts. Pipe and tube cutters can be manually, electrically...Pipe and Tube Cutter TypeTubing / Pipe MaterialPower
-
Milling Cutters - (832 companies)Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries. How to Select Milling...
-
Cores and Tubes - (39 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
Wire Cutting Machines - (58 companies)...pipe used in all kinds of construction applications, including heating, ventilation, and cooling. Tube cutters can use carbon dioxide based lasers, high-speed water jets, or plasma oxyfuel flames for cutting copper tubing. Wire cutting machines also...
-
Tubing - (2354 companies)Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing or tubes are hollow cylinders used...
-
Hydraulic Fittings - (286 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Pneumatic Fittings - (207 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
-
Saw Blades - (698 companies)Saw blades are cutting implements used in conjunction with saws and other cutters. Saw blades are cutting implements used in conjunction with saws and other cutting devices. There are many different types of products. Types of Saw Blades. Examples...
-
Plugs, Stoppers, and Inserts - (345 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
-
Titanium and Titanium Alloys - (322 companies)Titanium and titanium alloys are non-ferrous metals with excellent corrosion resistance, fatigue properties, and a high strength-to-weight ratios. How to Select Titanium and Titanium Alloys. Titanium and titanium alloys are non-ferrous metals...
Product News
-
General Pipe Cleaners
AutoCut Copper Tubing Cutter The AutoCut copper tubing cutter is a great tool to have when you don't have enough swing room to use a full size tubing cutter. You can cut copper tubing with less than one inch of clearance. Or you can easily handle close stub-out work. And it's quicker than conventional cutters. Just snap it on the tube, close the gate and turn. The cutter wheel automatically tightens as you turn the AutoCut - no knobs to twist. The cutter wheel is spring loaded to provide a constant cutting pressure, so... (read more)Browse Pipe and Tube Cutters Datasheets for General Pipe Cleaners -
General Pipe Cleaners
AutoCutPL® Plastic Tubing Cutter The compact, convenient AutoCutPL (R) plastic tubing cutter is an easier way to cut plastic tubing. It makes clean, uncrushed, square cuts quickly - and with less effort!. It fits in the palm of your hand. Great for easy use in tight spaces, AutoCutPL (R) lets you cut both PEX and CPVC-CTS plastic tubing with less than one inch of clearance!. Just remove the blade guard and close the gate over the tube. Then turn AutoCutPL (R) in the direction of the arrows as you evenly squeeze the gate closed... (read more)Browse Pipe and Tube Cutters Datasheets for General Pipe Cleaners -
Arnold Magnetic Technologies
Titanium and Titanium Alloys There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and durable under harsh temperature and chemical conditions, titanium sheet and foil materials from Arnold are available in a number of grades for various end-uses. Customers rely on Arnold as a thin-rolled... (read more)Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
Ulbrich Stainless Steels & Special Metals, Inc.
Titanium and Titanium Alloys With the strength of steel at less than two-thirds its weight, titanium is the frequent choice of design engineers when requirements exceed the capabilities of nickel and cobalt alloys and stainless steel. Titanium and its alloys have proven to be reliable and cost effective in a variety of chemical, industrial, marine and aerospace applications. Titanium's outstanding corrosion resistance is based on its ability to form a tightly adherent protective oxide film upon exposure to air or other... (read more) -
Xiamen Innovacera Advanced Materials Co., Ltd.
Zirconia ceramic cutter blade INNOVACERA ceramic blades are made of zirconia. Zirconia has many advantages over steel, especially for industrial applications. It has the following characteristics: 1. The blade is extremely sharp, no need to re-sharp, extremely durable. 2. Anti-corrosion, no iron smell, never rust, easy to clean. Will not bring odour to food. 3. Non-toxic, hygienic and environmentally friendly. The surface density is large, it is not easy to be contaminated with food juice, and it reduces the chance of... (read more)Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Eagle Stainless Tube & Fabrication, Inc.
Is It a Pipe or a Tube? Stainless Tube & Fabrication Inc.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length. Precision machining. Laser cutting & welding bending. Electro-polishing and passivation. Re-draw to specialty & millimeter sizes in both round, square and rectangular. Grinding to precision tolerances. Assemblies. ISO 9001 Certification. ISO 13485 Certification. Watch > > >Eagle Tube - Quality Standards... (read more)Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Everlube Products
Products for the Superplastic Forming of Titanium. Everlube Products manufacturers a line of products for superplastic forming of titanium. Formkote (R) T-50 has been used for this application since the early 1970 's. Everlube also has a line of water-based forming lubes including LubeLok (R) 22-T, 22-TBN and 22-TG. Watch > > >Everlube Products. Everlube Products is a pioneer and leader in solid film lubricant technology. Market : Our market section provides information on coatings that service the aerospace, military, semiconductor, medical... (read more)Browse Industrial Lubricants Datasheets for Everlube Products -
Trotec Laser, Inc.
Laser Engraver and Cutter Speedy Series . Increase your productivity with the Speedy laser engraver. Time is money - the time per laser job is crucial for the success of your business. The engraving speed of 4.3 m/s and 5 g, the OptiMotionTM motion control and a laser power of up to 120 watts make the Speedy not only the fastest but also the most productive laser engraver and cutter on the market. Be more flexible with the Speedy laser engraver. Discover endless application options thanks to CO2 and fiber lasers in one machine... (read more)Browse Laser Cutting and Welding Machines Datasheets for Trotec Laser, Inc. -
Arnold Magnetic Technologies
Titanium supplier known for outstanding quality Did you know Arnold 's Precision Thin Metals business offers titanium products in a number of Commercially Pure grades and several standard alloy compositions? Learn more here. There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and durable under harsh... (read more)Browse Titanium and Titanium Alloys Datasheets for Arnold Magnetic Technologies -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Titanium Balls: Aerospace & Medical Wonders Unveil the extraordinary qualities of titanium balls, boasting a mere 60% density of steel. Their nonmagnetic nature and superior heat transfer capabilities make them a preferred choice across diverse industries. Key Features: Lightweight Excellence: With a density just 60% of steel, titanium balls ensure optimal performance without compromising on strength. Biological Compatibility: Perfect for medical applications, titanium's biocompatibility enhances its use in surgical implants and medical... (read more)Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
-
ZTITA1994P0263
mum alloy tubing, but hack sawing, abrasive wheel cut-off, and ordinary tube cutters are used in the cutting of titanium tubing .
-
Industry News: Process Technology (March 2010)
The individual segments are cut Milling titanium from continuous tube and then joined toTwo new CoroMill cutter grades for milling titanium gether in their new configuration to form have been launched by tailored orbitals in lengths up to 2.5 m (8 …
-
Tool for cutting microgrooves with sealing bands in the holes of tube sheets
In choosing the material the effectiveness of the cutter with the optimum tooth profile geometry chosen was rated on the basis of its life in cutting microgrooves in titanium alloy tube sheets.
-
MPMD Materials and Processes for Medical Devices
… turning, and finishing equipment. www.c5medicalwerks. com Medical tubing Conair Group Inc., Cranberry Twp., Pa., introduces the MedLine puller/ cutter , a key component for extruders making multilumen microbore tubing for heart and brain … … grades. www.dsmbiomedical.com Titanium machining bar Dynamet, a …
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
The components and materials sourced from abroad include: Unwrought titanium alloy; Kevlar-woven fabric; sample oil; scandium oxide; silicon … … turbine oil; varnish; X-ray films; guide springs; plastic tubes ; plastic hose assemblies; plastic … … fixtures; carbide reamers; taper cutters ; small wire brushes; bits …
-
OP manual
Abb. 3.68a-e titanium -Cerclagebänder. Cerclageband about the tube bone ranged it a, b of Umführung needles (massively and little) with that (generally the femoral shaft) wird.c Cerclateur (clamping apparatus). d, e of Cerclagebänder; the optional mandrel prevents the sliding … Bands are bent behind the lug and reduced with a side cutter (fa. Plus Orthopedics .
-
OP manual
Abb. 3.31 titanium -Cerclagebänder. Cerclageband about the tube bone is ranged it a, b of Umführung needles (massively and little) with that. c Cerclateur (clamping apparatus). d, e of Cerclagebänder; the optional mandrel prevents slippage on Metaphysen. Bands are bent behind the lug and reduced with a side cutter .
-
ZHTGN478
Hack sawing, abrasive wheel cut-off, and ordinary tube cutters are used in cutting tubing . With the use ofconventional machining techniques, titanium alloys are comparable to machining a good grade of stainless …
-
Precision Pipe Welding, Part III
Low-cost, hand-powered chipless roller cutters are available. They can be used on most materials, with the possible exception of some titanium tubing with wall thicknesses in excess of 0.100 in. (2.54mm).
-
Fabrication of titanium heat-exchange equipment
… stock is turned on a lathe with an allowance left for machining the roll surface after the tubesheet is welded to the heat-exchanger body and after the tubes have been collared on … … boring machine with a cutter mounted in a full … Tubesheets lined with titanium sheet are fabricated by a more complex technology.