TRANSLUCENT FIBERGLASS PANELS SKYLIGHTS
Products/Services for Translucent Fiberglass Panels Skylights
-
Skylights
-
...vent out of a hinged
panel, and are often used in small spaces like kitchens or bathrooms to relieve moisture and regulate airflow. Moisture control
skylights are also available. These
skylights have an interior channel, which catches condensation so...
-
Ceiling Tiles and Panels
-
Ceiling tiles and ceiling
panels are products and materials used to finish and/or decorate room ceilings. They are used with cathedral, coved, decorative, domed, shed, suspended, tray, and vaulted ceilings. Types of Ceiling Tiles and
Panels...
-
Roofing Materials
-
Concrete. Clay and other ceramics. Rocks and formed Stone. Metals, such as steel, aluminum, copper, tin and metal alloys. Thermoplastics. Glass.
Fiberglass. Organic fiber. Rubber. A vast array of synthetic materials used in membranes. Types. Roofing...
-
-
Screens
-
...durable wires and ropes. Natural fibers are used to design decorative screens, but tend to not have the strength or resilience for most standard applications.
Fiberglass is a unique material consisting of numerous extremely fine fibers of glass...
-
Solar Panels
-
Solar
Panels are modules built with a collection of solar cells and are used for the production of DC voltage and current directly from the sun energy. Solar
panels are modules built with a collection of solar cells and are used for the production...
-
Flat Panel Displays
-
Flat
panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat
panel displays (FPDs) are thin...
-
Composite Panels
-
Composite
panels are composite sandwich structures that consist of multiple layers or skins, often bonded to or sandwiching a core material such as multilayer sheets, cored laminates, or industrial structural
panels. Composite
panels are sandwich...
-
Structural Insulated Panels (SIP)
-
Structural insulated
panels (SIPs) consist of a foam core sandwiched between wood based (OSB, plywood) or fiber cement boards. Structural insulated
panels (SIP) are composite building materials, which are comprised of two layers of structural board...
-
Control Panels
-
Control
panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications. Control
panels are flat areas used to connect and display...
-
Composite and Fiberglass Molding Services
-
Composite and
fiberglass molding services perform injection molding, blow molding, compression molding, rotationalmolding, thermoforming, and dip molding. Composite and
fiberglass molding services perform: injection molding. blow molding...
Product News
-
Osborne Industries, Inc.
CNC Fiberglass Cutting
Osborne Industries, Inc., utilizes a variety of fiberglass types in their Resin Transfer Molded (RTM) thermoset fiberglass-reinforced plastic (FRP) parts for leading equipment manufacturers. Osborne 's team of engineers and molding specialists will work to identify the best glass-reinforcement for your application. Osborne can give your part the reinforcement needed to meet harsh environments in the field. With the recent installation of an Eastman (R) Raptor 75x TM automated, multi-ply cutting...
(read more)
-
Mid-Mountain Materials, Inc.
The Properties of Silicone-Coated Fiberglass
SILICONE COATED FIBERGLASS: PROPERTIES & APPLICATIONS. Silicone-coated fiberglass fabrics are manufactured for use in a range of applications where high heat or flame resistance is required, as well as high levels of resistance against abrasion, chemicals, UV rays and weather conditions that could cause damage. Here we will look at the properties of silicone-coated fiberglass and what applications it is used in. The Properties of Silicone-Coated Fiberglass. Silicone-coated fiberglass can...
(read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc.
-
Shiu Li Technology Co., Ltd
Thermal Gap Pad with Fiberglass Reinforced
LiPOLY S282 series is the thermal conductive pad using fiberglass as a reinforced layer, featuring high dielectric breakdown, shock and vibration absorber, good mechanical strength. It is ideally suited for stamping and screw-locking. Thermal conductivity 2.5 W/m*K. S282-s datasheet: https://lipolytim.com/wp-content/uploads/2022/01/S282.pdf. Over the past decade, Shiu Li Technoloby (LiPOLY) has developed Thermal Pads, Thermal Pastes, Thermal Greases, Gap Fillers, Thermal Tapes, Liquid Gap...
(read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Shiu Li Technology Co., Ltd
-
General Plastics Manufacturing Co.
Aerospace Panel Core Configurations
Polyurethane Excels in Aerospace Panel Core Configurations. LAST-A-FOAM (R) polyurethane foams offer the high strength-to-weight ratio needed for panel applications. It meets FST/OSU requirements for aerospace interiors and adheres well with PVC, PVF, fiberglass or wood veneers. Aerospace. From Air Force One to Missile Systems, We Shape Ideas into Flyaway Aerospace and Defense Solutions. Download Aerospace Brochure. General Plastics supplies aerospace and defense manufacturers with built...
(read more)
-
Mid-Mountain Materials, Inc.
WHAT MAKES FIBERGLASS SO HEAT RESISTANT?
WHAT MAKES FIBERGLASS SO HEAT RESISTANT?. In high-temperature applications, it is crucial to have adequate thermal insulation and fire-resistant materials. Fiberglass is one such material that can offer both of those properties and many others. Comprising glass fibers, silica sand, and plastic, fiberglass is a versatile material that can be knitted or woven into a wide range of forms that resist heat and prevent fire from spreading. Moving forward, we will look at what makes fiberglass so...
(read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
-
BRIM Electronics, Inc.
B200 Silicone Rubber Covered Fiberglass Sleeving
BRIMFLEX B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more con-centric, homogeneous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving. The Silicone Rubber used for our B200 series is bonded to the supporting fiberglass braid so it won't push back or peel. It is suitable for insulation of leads and connections of electrical and electronic...
(read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc.
-
Isotech, Inc.
Acoustic Panels and Noise Absorption Materials
Isotech, Inc. offers a broad range of Sound Absorbers including: Melamine Foams. Perforated Metal Panels. Fabricated covered fiberglass panels. Quilted Fiberglass with Vinyl coverings. Baffles and banners. Isotech, Inc. offers a variety of different materials/products all designed for maximum noise reduction of reverberant airborne noise (aka ECHO). By offering the best selection in each style or category of Sound Absorbers, the customer can be assured that the best or non-compromised solution...
(read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc.
-
-
-
Classic Automation LLC
Operator Panels
Don 't wait for failure - Avoid downtime and production losses by replacing damaged panels or by sending them in for repair. We refurbish your panels with displays, membranes, keypads, bezels, backlights, and new batteries. Whether you need to purchase a replacement panel, repair your panel, or transfer your existing panel application, Classic Automation is here to support you. Thousands of different panels are in stock to exactly match your model number. Common brands include: Allen-Bradley...
(read more)
Browse Universal Process Controllers Datasheets for Classic Automation LLC