-
Supplier: Quarktwin Technology Ltd.
Description: Overvoltage Comparator, Optocoupler PMIC 8-SOIC
- Operating Temperature: 0.0 to 70 C
- Package Type: SOIC, Other
- Supply Voltage (Vi): 2.2 to 24 volts
-
Supplier: Quarktwin Technology Ltd.
Description: Overvoltage Comparator, Optocoupler PMIC 8-PDIP
- Operating Temperature: 0.0 to 70 C
- Package Type: DIP, Other
- Supply Voltage (Vi): 2.2 to 24 volts
-
Supplier: Quarktwin Technology Ltd.
Description: Overvoltage Comparator, Optocoupler PMIC 8-SOIC
- Operating Temperature: 0.0 to 70 C
- Package Type: SOIC, Other
- Supply Voltage (Vi): 2.2 to 24 volts
-
-
Supplier: Quarktwin Technology Ltd.
Description: Overvoltage Comparator, Optocoupler PMIC 8-SOIC
- Operating Temperature: -25 to 85 C
- Package Type: SOIC, Other
- Supply Voltage (Vi): 2.2 to 24 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1115452-UC29432DTRG4 Packaging: Reel - TR Applications: Overvoltage Comparator, Optocoupler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to
- Operating Temperature: -25 to 85 C
- Output Options: Inverting
- Package Type: SOIC, Other
- Quiescent Current (IQ): 500 µA
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 035656-UC29432N Packaging: Tube/Rail Applications: Overvoltage Comparator, Optocoupler Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C
- Operating Temperature: -25 to 85 C
- Output Options: Inverting
- Package Type: DIP, PDIP, Other
- Quiescent Current (IQ): 500 µA
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 056109-UC39432D Packaging: Tube/Rail Applications: Overvoltage Comparator, Optocoupler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C
- Operating Temperature: 0.0 to 70 C
- Output Options: Inverting
- Package Type: SOIC, Other
- Quiescent Current (IQ): 500 µA
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1275854-UC29432D Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Overvoltage Comparator, Optocoupler Mounting: SMD Operating Supply Voltage
- Operating Temperature: -25 to 85 C
- Output Options: Inverting
- Package Type: SOIC
- Quiescent Current (IQ): 500 µA
Find Suppliers by Category Top
More Information Top
-
Research on the Control of Switch Power Supply Based on the Digital Potentiometers
There must be an optocoupler isolation circuit between UC3842 and MOSFET.
-
Informatics in Control, Automation and Robotics
DC voltage supplied from R1 to the UC3842⑦ feet, As voltage greater than 17V when the circuit starts, After the start, feedback … … D3, D4, C7, C8 to UC3842 power supply, R7, R8 … … the emitter of the optocoupler output signal to the …
-
Dynamic modeling and controller design of flyback converter
… components of timing network are determined following the formula in data sheet of UC3842 to be Rt … In the feedback loop of a completely isolated current-mode controlled converter, the necessary components include the voltage sensing divider, precision voltage reference, the voltage error calculation circuit , the current regulator, and the optocoupler .
-
http://www.microsemi.com/document-portal/doc_download/124786-voltage-mode-current-mode-and-hysteretic-control
… to UC3842, and shortly thereafter, following the success story of the SG3524, the UC3842 was soon available … Moreover, voltage-mode control – If updated with modern circuit and process developments – has much to … optocoupler (optional .
-
Power electronics
… of the closed-loop voltage to the controller takes place by means of optocouplers (cf. Abb. 12 … A further important device of the circuit is the overcurrent error protection (Abb. 12.180) aid of which according to duration and height of the overcurrent is differently reacted with. 12.8.4 description of the UC3842 .
-
Advanced Designs and Researches for Manufacturing
In order to eliminate the strength of the electric motor coupled to ensure the normal operation, PWM output signal to the drive circuit through the optocoupler isolation circuit before. Improved design adopts special PWM generation integrated circuit[6] UC3842 to replace traditional pulse generation and control …
-
Advances in Mechanics Engineering
Switching Power Supply Based on UC3842 [J]. … analyzed flux density and electromagnetic force of moving-magnetic type PMLSM with Magnetic Circuit Analytical Method, deduced … … voltage signal input port of the microprocessor through the direct input of the optocoupler can be detected …
-
Power Electronics and Energy Conversion Systems, Volume 1, Fundamentals and Hard-switching Converters
… current feedback loop in addition to the output voltage feedback loop), we can choose the chip UC3842 . As we know, such a circuit would be described by a second-order differential equation, its solution … … the control circuit also needs an element to perform such an isolation: an optocoupler or a transformer …
-
Dynamic Profile of Switched-Mode Converter
The PCM control is implemented using a commercial PCM modulator UC3842 where the PWM modulator contributes an … … high-frequency deviation between the measured and predicted responses is due to the circuit parasitic elements in … 9.4 Optocoupler Isolation .
-
Mechanical and Electrical Technology IV
Design and Analysis of a Single Flyback Switching Power Supply Based on UC3842 [J]. DC-DC converters are one of the simplest power electronic circuits . … and then sent to the current pulse width modulation chip after a linear optocoupler isolation UC3846,UC3846 …