Products/Services for Ultrasonic Computer Mouse
-
Touch Screen Displays - (469 companies)Touch screen displays are user-friendly input devices. The user touches the screen and the input is communicated directly to the computer. Touch screen displays are the most user-friendly PC interface. They are input devices, a way to communicate...StyleScreen TypeMounting Options
-
Motion and Occupancy Detectors - (119 companies)Motion detectors are devices that contain either a physical mechanism or an electronic sensor that detects motion within a specific field of view. Common motion detectors include passive infrared (PIR) and active ultrasonic and microwave. Less...
-
Computers - (1675 companies)...components are combined into one multipurpose display, while a desktop personal computer (PC) has discrete input, output, and processing units (a keyboard/mouse, monitor, and system unit or "tower," respectively). A deconstructed tablet computer...
-
Ultrasonic Instruments - (254 companies)...ultrasonic instruments include sorting gates or sound an alarm if a reading is outside of an acceptable range of values. Handheld or portable devices often provide data logging capabilities and can be interfaced to a computer or other electronic device...
-
Ultrasonic Transducers - (163 companies)Ultrasonic transducers send and receive waves for many types of sensing. Examples include distance, proximity, level, nondestructive evaluation, web break detection, counting, and security applications. Ultrasonic transducers send and receive waves...
-
Ultrasonic Flow Meters - (255 companies)Ultrasonic flow meters use sound waves to determine flow rates. They can be either Doppler Effect meters or Time-of-Flight meters. Doppler Effect meters measure the frequency shifts caused by fluid flow. This frequency shift is proportional...
-
Computer Mice and Pointing Devices - (288 companies)Computer mouse and other pointing devices are used to control the screen-based movement of a cursor or icon on a visual computer. This category includes mice, trackballs, and touch pads. Computer mouse and other pointing devices cover industrial...
-
Ultrasonic Cutting and Welding Equipment - (70 companies)Ultrasonic welding and cutting machines melt areas with an arc and then use a high-velocity, high-temperature ionized gas to make cuts. Ultrasonic cutting and welding equipment are often used in the manufacture of fabric goods. They are also used...
-
Ultrasonic Proximity Sensors - (189 companies)Ultrasonic proximity sensors use reflected or transmitted ultrasonic waves to detect the presence or absence of a target component. The output is boolean, that is, the sensor merely detects whether the target is or is not within the detection range...
-
Ultrasonic Cleaners and Cleaning Systems - (207 companies)Ultrasonic cleaners use high frequency sound waves to create bubbles for loosening and removing dirt, scale, and other impurities from parts. Ultrasonic cleaners use high frequency sound waves to create bubbles within a bath, which expand...
Product News
-
Extreme Engineering Solutions, Inc. (X-ES)
Rugged Single Board Computers Rugged Single Board Computers. Rugged Single Board Computers featuring Intel (R) Xeon (R) D (formerly Ice Lake-D) processors offer unparalleled performance and security. Redefine what's possible in modern mission computing with embedded computing hardware from X-ES. Follow us on: Facebook. LinkedIn. twitter. Extreme Engineering Solutions (X-ES). Extreme Engineering Solutions (X-ES) is a leader in the design, manufacture, and support of standard and custom embedded computing solutions used... (read more)Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
Extreme Engineering Solutions, Inc. (X-ES)
Computers for Mission Critical Applications Secure Intel Xeon D-1700, D-2700 SBCs for Mission-Critical Applications. Fully ruggedized Intel Xeon D-1700 and D-2700 (formerly Ice Lake-D) processor-based Single Board Computers featuring 40GbE, native extended temperature support, and Microsemi PolarFire FPGA for securing sensitive information. Follow us on: Facebook. LinkedIn. twitter. Extreme Engineering Solutions (X-ES). Extreme Engineering Solutions (X-ES) is a leader in the design, manufacture, and support of standard and custom... (read more) -
Extreme Engineering Solutions, Inc. (X-ES)
XCalibur1900 single board computer XCalibur1900. NXP (Freescale) QorIQ T2080 Processor-Based Conduction or Air-Cooled 6U cPCI SBC. The XCalibur1900 is a high-performance, 6U cPCI, single board computer supporting an NXP (formerly Freescale) QorIQ T2080 processor. The XCalibur1900 provides up to 8 GB of DDR3 ECC SDRAM, two XMC/PrPMC slots, and 512 MB of NOR flash (with redundancy). The XCalibur1900 supports three Gigabit Ethernet ports, PMC I/O, USB 2.0, SATA ports capable of 3 Gb/s, and RS-232/422/485 serial ports out backplane... (read more)Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
Alpha Wire
Custom Computer Cables Custom Cables from Alpha Wire: Low Minimums, Faster Turn-Arounds. The Alpha Wire Cable Design Center® allows you to quickly and easily modify any standard Alpha cable specifications to your own application requirements. Use our specs as a base to create your own custom cables! Or you can create your original specs in detail and completely design your own specialty cable product. Either way, Alpha Wire will confirm your submission and contact you by the next business day with a quote on your... (read more) -
Extreme Engineering Solutions, Inc. (X-ES)
Embedded Computers for Extreme Environments X-ES) is a leader in the design, manufacture, and support of standard and custom embedded computing solutions used in a wide range of compute intensive military, communications, commercial, and industrial applications. X-ES provides an extensive portfolio of commercial and ruggedized Single Board Computers (SBCs), mezzanine modules, FPGAs, I/O modules, SSD storage, rugged systems and enclosures, development chassis, Ethernet switches, and power supplies. (read more)Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
Extreme Engineering Solutions, Inc. (X-ES)
XCalibur1931 single board computer XCalibur1931. NXP QorIQ T2080 Processor-Based Conduction- or Air-Cooled 6U VME SBC with Eight Gigabit Ethernet Ports. The XCalibur1931 single board computer provides up to 8 GB of DDR3-1866 ECC SDRAM, two PrPMC slots, and 512 MB of NOR flash (with redundancy). It also supports up to eight Gigabit Ethernet ports, PMC I/O, and RS-232/422/485 serial ports out the P2 backplane connectors. The XCalibur1931 is a high-performance, 6U VME, multiprocessing, single board computer that is ideal... (read more)Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
Advantech
DAQ Embedded Computers Advantech 's IIoT Automation Group is pleased to introduce the new MIC-1800 series. When there is a need for a compact platform that can acquire analog signals and also provide advanced functions such as analog trigger and a waveform generator, the new MIC-1800 series with multi-function, 16-channel, 12/16-bit resolution, and up to 1MS/s sample rate is an excellent choice. With up to a 1MS/s sample rate users can acquire enough data to display the measure waveform completely and for analog... (read more)Browse Data Acquisition Datasheets for Advantech -
Extreme Engineering Solutions, Inc. (X-ES)
REDI single board computer DOWNLOAD DATASHEET. XPedite5970. NXP (formerly Freescale) QorIQ T2080 Processor-Based Conduction- or Air-Cooled 3U VPX Single Board Computer (SBC). The XPedite5970 provides a rugged, feature-rich processing solution that maximizes the performance-per-watt capabilities of a Power Architecture (R)-based processor module. The T2080 processor offers eight virtual (four dual-threaded) e6500 cores, running at up to 1.8 GHz, and integrates a 128-bit AltiVec technology-based SIMD engine per core... (read more)Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
Advantech
EN50121-4 Computer Platforms Advantech 's IIoT Automation Group announces the release of a comprehensive series of EN50121-4 compliant computer platforms for railway signaling and integrated Supervisory Control Systems (ISCS). ISCS systems facilitate integrated, centralized, and local control as well as administration of all electrical and mechanical subsystems. Railway signaling systems include interlocking, signals, points, blocks, train control, and other equipment used to manage train operations and improve safety... (read more)Browse Network Servers Datasheets for Advantech -
Extreme Engineering Solutions, Inc. (X-ES)
XPedite7683 single board computer XPedite7683. Intel (R) Xeon (R) D-1500 Processor-Based 3U VPX Module with 32 GB of DDR4, XMC Support, and SecureCOTS TM. The XPedite7683 is a secure, high-performance, 3U OpenVPX TM, single board computer based on the Intel (R) Xeon (R) D-1500 family of processors. Providing up to 16 Xeon (R)-class cores, up to 32 GB of DDR4 ECC SDRAM, and XMC support, the XPedite7683 is an optimal choice for computationally heavy applications requiring maximum data and information protection. he XPedite7683... (read more)Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES)
-
A low-cost system for measuring and analyzing human movement in three dimensions
This paper describes a system for measuring the three-dimensional movement of a point on the human body, The core components of the system are an ultrasonic computer mouse (The OWL), an IBM-compatible personal computer, and a suite of recording and …
-
Virtual NDE operator training and qualification
The Virtual Nondestructive Evaluation system (VNDE) provides electronically created substitutes for the real spaces, objects, and functions required for NDE examinations, ie, the computer and mouse substitute for the ultrasonic instrument and transducer, respectively.
-
Human Factor Developments in Computer Based Training and Personnel Qualification
The Virtual Non Destructive Evaluation system (VNDE) provides electronically created substitutes for the real spaces, objects, and functions requires for NDE examinations, ie, the computer and mouse substitute for the ultrasonic instrument and transducer, respectively.
-
Product Engineering
… performance test and scenario generation, the Virtual Nondestructive Evaluation system (VNDE) [13] provides electronically created substitutes for the real spaces, ob- jects, and functions required for NDE examinations, i.e., the computer and mouse substitute for the ultrasonic instrument and transducer, respec …
-
A method for evaluating head-controlled computer input devices using Fitts' law.
Ten subjects with no movement disabilities were studied using a conventional mouse and a lightweight ultrasonic head-controlled computer input pointing device.
-
http://dspace.mit.edu/bitstream/handle/1721.1/8636/49564526-MIT.pdf?sequence=2
Mimio receiver: white board recording device. receives ultrasonic signal from pen, triangulates to send mouse position to computer .
-
Of the echo sounder to color Doppler sonography
The further development possibilities in the apparatus technique are to see in 4 D ultrasound in the conception of the computer vision, the ultrasound catheter, of the notebook with ultrasound- mouse , the osteoporosis measurement, of the acoustic Mi- .
-
http://www.ndt.net/article/wcndt2008/papers/595.pdf
The ‘Acoustic Mouse’ technique – analogue to the computer optical mouse – has newly been developed as a tool for manual ultrasonic inspection to provide test results that can be evaluated .
-
Modeling Social Communication Deficits in Mouse Models of Autism | Open Access | OMICS Publishing Group
Thanks to the progresses of computer technology, researchers can now perform detailed analyses of the vocal repertoire (classifying ultrasonic vocalizations into different categories) in autism mouse models.
-
WearTrack: a self-referenced head and hand tracker for wearable computers and portable VR
The FreeD product consists of a finger-wom wireless ultrasonic emmitter with two mouse buttons, and an L-shaped receiver bar which normally mounts on the frame of a computer monitor, and outputs x,y,z data through a serial port.