-
Supplier: Teledyne Monitor Labs, Inc.
Description: paralleled the design of the LaserHawk® from its Model 560 LightHawk® compliance opacity monitor and the UltraFlow-150 Ultrasonic Flow Monitor. All utilize the same Enhanced Remote Panel; communication protocols, and mounting hardware. This saves the customer valuable inventory dollars and
- Display & Special Features: Computer Interface / Networkable, Video / Graphic Display
- Measurement Type: Specialty / Other
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Sample Temperature: -4 to 140 F
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Extra wide measuring range of 20 µm – 2.8 mm Strong, freely adjustable ultrasonic power for deagglomeration Extremely quiet dispersion with strong pumping power Benzine, alcohol and many organic solvents can also be used as suspension liquid as a standard feature
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, Video / Graphic Display
- Measurement Type: Shape, Size
- Particle Size Range: 20 to 20000 µm
- Sample Type: Powder / Solid Particles
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: sieve stack on the Sieve Shaker. In order to avoid undesired contamination and extend the service life of the sieves, we recommend for gentle cleaning of the test sieves and micro-precision sieves, the FRITSCH Ultrasonic Cleaners LABORETTE 17.
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Laboratory / Batch, Sampler / Sample Prep
- Measurement Type: Size
- Particle Size Range: 20 to 63000 µm
- Sample Type: Dispersion / Liquid (Emulsion, Suspension), Powder / Solid Particles
-
-
Supplier: Vibration Specialty Corporation
Description: (not multiplexed) for complete 3- axis vibration data collection (as specified by ANSI S217 and ISO 2373-1974) saving nearly 70% of the data collection time compared to one or two channel analyzers. • Huge Hard Drive saves reloading routes each morning... and it holds everything you
Find Suppliers by Category Top
More Information Top
-
P1H-1 Scattering Parameters Measurement for the Determination of Layered Media Properties with 25 Mhz Ultrasound
We have implemented an ultrasonic network ana- lyzer (US-NWA) for ultrasonic scattering parameters measurement.
-
Piezoelectric aluminum nitride thin films for ultrasonic transducers
Table 4: Ultrasonic transducers network analyser measurement.
-
Correct Prediction of the Vibration Behavior of a High Power Ultrasonic Transducer by FEM Simulation
Test of the fabricated transducer To measure the actual resonance frequency of the designed and fabricated ultrasonic transducer a Network Analyzer of ROHDE & SCHWARZ was employed, the sweeping frequency of this device was within 9 kHz– 4 GHz with a resolution …
-
Correct Prediction of the Vibration Behavior of a High Power Ultrasonic Transducer by FEM Simulation
To measure the actual resonance frequency of the designed and fabricated ultrasonic transducer a Network Analyzer of ROHDE & SCHWARZ was employed, the sweeping frequency of this device was within 9kHz-4GHz with a resolution of 1OHz.
-
Linear angle measurement using continuous wave ultrasonic oscillator
Both magnitude and phase responses of the test cell were measured across the range of frequencies at different tilts using a network analyser previously developed for ultrasonic measurements [10].
-
Ultrasonic resonator energy loss determination (chemical kinetics study)
So far, phase measurements have been used only oc- casionally in ultrasonics; now, commercial vector volt- meters and network analysers open new possibilities for ultrasonic loss measurements (Eggers 1987). .
-
Broad-band ultrasonic measurement techniques for liquids
The block diagram for measurement of ultrasonic resonator transfer functions with a network analyser , 1; components are RF synthesizer, a RF generator, a RF superheterodyne receiver with two input channels in the ratio mode for cell and reference signals (CRT display not …
-
Institute of radio physics and electronics
A partial list of important acquisi- tions includes: diffusion furnace, mask aligner, thermocompression and ultrasonic bonding units, RF sputtering units, network analyser , microwave power meter, spectrum analyser, signature analyser, gas chromato- graph, optical time domain reflectometer, SUN workstation, Karl Suss mask aligner …
-
Project W-521 Waste Feed Delivery System Advanced Conceptual Design Report [VOL 1 SEC 1 and 2 and VOL 2 SEC 1 and 2]
… Machine Interface Los Alamos National Laboratory Operational Test Procedure Pacific Northwest Laboratories Retrieval Control System Resistance Temperature Device Standard Hydrogen Monitoring System Suspended Solids Profiler Tank Farm Local Area Network Tank Monitoring and Control System Ultrasonic Interface Level Analyzer Westinghouse Hanford Company .
-
Mechanical properties of cellular solids produced from hollow stainless steel spheres
The measurements were accomplished using an electronic network analyzer (Advantest, model R3754A) and two identical broadband ultrasonic longitudinal wave (Panametrics model V101 with nominal central frequency 0.5 MHz and diameter 25.4 mm) transducers.